-
Supplier: Ace Crane
Description: Free Standing Work Station Jib Cranes are the ideal substitute for traditional, heavy I-Beam Jib Cranes. These jibs are designed to service circular areas and support tool balancers, air balancers, vacuum lifters, and hoists. When floor mounted, Workstation Jib Cranes can
- Type: Jib Crane - Floor Mount
-
Supplier: Dearborn Overhead Crane
Description: Floor supported, top stabilized, and capable of 360 degree rotation via a top and bottom bearing assembly. MT Series Cranes are available in two styles. Full Cantilever - Provides maximum amount of lift where full use of available headroom is desired. Drop Cantilever - Jib boom
- Load Capacity: 0.25 to 5 tons
- Horizontal Available Span: 10 to 20 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: degree boom rotation Adjustable brake to control rotation Needle type release valve Mounted on Timken tapered roller bearings for easy rotation under maximum loads Swivel hook with safety latch and chain to support heavy loads All Ruger Floor Cranes meet and build
- Load Capacity: 1 tons
- Vertical Available Lifting Height: 8.75 ft
- Type: Mobile / Truck Mount Crane
- Features: Rotating, Tilting Boom
-
-
Supplier: Gorbel Inc.
Description: Mast Type Jib Cranes are floor supported, top stabilized, and capable of 360° rotation via a top and bottom bearing assembly. They are the most cost effective of the 360° rotation jib styles because their efficient design usually requires no special foundation. Here are
- Load Capacity: 0 to 5 tons
- Horizontal Available Span: 0 to 20 ft
- Type: Jib Crane - Floor Mount
- Features: Motorized Motion
-
Supplier: Dearborn Overhead Crane
Description: 1000 lbs. with spans up to 16'. Available in steel (all capacities) or stainless steel (capacities to 500 lbs.) Uses enclosed track for the boom assembly, which reduces dead weight for easier rotation than traditional I-Beam Jib Cranes Uses tapered roller bearings at the pivot
- Load Capacity: 0.25 tons
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Wall Mount
-
Supplier: Gorbel Inc.
Description: Wall Bracket Work Station Jib Cranes (WSJ200) are an economical, heavy duty solution. They use tapered roller bearings at the pivot points for unsurpassed ease of rotation. The cantilevered design allows for maximum headroom. Here are some key features of our Wall Bracket Work
- Load Capacity: 0 to 0.5 tons
- Horizontal Available Span: 0 to 16 ft
- Type: Jib Crane - Wall Mount
-
Supplier: David Round
Description: Perfect for maintenance applications, wall mounted jib crane products offer 220 degrees of coverage. David Round’s wall mounted jib crane and tie rod jib crane products provide economical hook coverage with rotation. Our wall-mounted jib cranes can be mounted at
- Load Capacity: 0.25 tons
- Horizontal Available Span: 14 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion
-
Supplier: David Round
Description: Perfect for maintenance applications, wall mounted jib crane products offer 220 degrees of coverage. David Round’s wall mounted jib crane and tie rod jib crane products provide economical hook coverage with rotation. Our wall-mounted jib cranes can be mounted at
- Load Capacity: 1 tons
- Horizontal Available Span: 10 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion
-
Description: BENEFITS & FEATURES Capacities 1/2 Ton to 5 Tons. Boom Lengths up to 30 ft. on select capacities. SPECIFICATIONS Up to 200 degree rotation. Fabricated, steel wall bracket fittings with bearings. Threaded tie rods provide take-up for boom leveling. End stops at both ends of the boom to
-
Supplier: OZ Lifting Products LLC
Description: composite materials this new COMPOZITE davit crane weighs about half that of an all metal davit crane. The new COMPOZITE davit is truly portable. The COMPOZITE davit crane can also be disassembled in seconds without any tools. By breaking the COMPOZITE davit crane into
- Load Capacity: 0.6 tons
- Vertical Available Lifting Height: 8.5 ft
- Type: Davit Crane
- Features: Rotating
-
Description: BENEFITS & FEATURES Base Mount Pillar Jib Crane Capacities 1/4 Ton to 10 Tons. Boom Lengths up to 30 ft. on select capacities. Under Boom Height from 8 to 30 ft. SPECIFICATIONS 360 Degree Rotation on a Tapered Roller bearing providing full capacity vertical and radial thrust
-
Supplier: C & C Lift Truck, Inc.
Description: Low cost crane rotates 360°. Self-supporting crane is made of rolled steel I-beam to fit most standard hoist and trolleys. Designed for light assembly, welding or handling over a 360° circle. Mast is heavy pipe column with top bushing and housing. Welded steel base plate and gussets.
- Load Capacity: 0.25 tons
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Standard Product Outline Drawing Application Filed Ingiant pneumatic slip rings are widely used in metallurgical machinery, rolling machinery, paper machinery, Capping machines, Mechanical handling, Lifting equipment, Cranes, fire trucks, Control systems, Robotics, Remote
- Operating Speed: 200 rpm
- Operating Temperature: -22 to 176 F
- Features: Military Grade
-
Supplier: Kinematics Manufacturing, Inc.
Description: integral part of particular industries, including aerospace, automotive, forestry, manufacturing, medical, military, nautical, power, robotics and surveillance. Here's a look slewing bearings in a few different industries: Slew Bearings for Truck Cranes Cranes are
- Outside Diameter: 7 to 25 inch
- Dynamic Axial / Thrust Load: 29,943.36 to 530,528 lbs
- Features: Aerospace, Automotive, Medical /Dental, Military, Other
- Gear Options: External Gear Only, Internal Gear Only, Non-geared
-
Supplier: TPA Motion
Description: Slewing drive bearings are usually found in application such as: wind turbines, heavy load transporters, solar trackers, harbor cranes, hydraulic equipment, crane steering mechanisms, automation systems, heavy load manipulators, yaw and pitch control tables. Bolt, Connect, Run
- Bore Size: 5.709 to 20.669 inch
- Outside Diameter: 13.819 to 30.748 inch
- Overall Width: 3.228 to 5.118 inch
- Dynamic Axial / Thrust Load: 34,000 to 73,000 lbs
-
Supplier: Timken Company (The)
Description: Designed to operate under heavy loads at moderate speed, standard versions of type TS bearings can be operated at peripheral speeds of up to 3,000 feet per minute. Special design features are available for both the bearing and mounting, permitting even higher rotational speeds for this
- Bore: 2.00000108 to 24.00001296 inch
- Type: Cylindrical Roller Thrust
-
Supplier: Timken Company (The)
Description: TDI bearings have a one-piece double inner race and two single outer races and are typically supplied complete with an outer race spacer as a pre-set assembly. The bearing can be used at fixed positions on rotation shaft applications. For rotating housing application it can be
- Bore: 1.00000054 to 47.250025515 inch
- Outside Diameter: 1.200000648 to 96.850446 inch
- Type: Two-Row Tapered
-
Supplier: Milwaukee Cylinder
Description: For fast, easy lifting and precise positioning of tombstones, vises and materials. ¢ Available in 250 pound (114 kg) or 750 pound (341 kg) capacity ¢ 58-inch (1473 mm) vertical travel . . . 8.5 foot (2.6 m) reach . . . 350 degree rotation ¢ One-man control saves time and labor ¢ Low column
- Load Capacity: 0.375 tons
- Vertical Available Lifting Height: 4.833333333333333 ft
- Horizontal Available Span: 7.458333333333333 ft
- Type: Gantry Crane
-
Supplier: SKF/Global
Description: provide lubrication even if the oil film breaks down Typical applications: Rolling element bearings running at low speed and very high loads Jaw crushers Track laying machines Lift mast wheels Building machines such as mechanical rams, crane arms and crane hooks
- Kinematic Viscosity (@ 40°C): 500 cSt
- Operating / Use Temperature: -4 to 250 F
- Applications: Bearings, Machine / Gears, Process Equipment
- Features: EP (Extreme Pressure / Active), Lithium Complex, Molybdenum / Metal Sulphide, Petroleum / Mineral Oil
-
Supplier: Goulds Water Technology, a xylem brand
Description: easy piping. Mechanical Seal: Standard John Crane seal with carbon ceramic faces, BUNA elastomers, and stainless metal parts. Optional high temperature and chemical duty seals available. Motors: NEMA standard open drip-proof, totally enclosed fan cooled enclosures. Rugged ball bearing
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: The open design enables easy loading with a crane. A crane interlock to protect against collisions is a standard feature. The MMZ T line is particularly robust. Roller bearings make the system insensitive and also deliver good guideway characteristics. Insensitivity to
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 79 inch
- y-axis Measuring Length: 118 inch
- z-axis Measuring Length: 63 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Induction hardened for extended wear resistance. Precision manufactured to maintain high interference fit with sidebars. Prevents pin rotation and subsequent sidebar wear. BUSHINGS Premium alloy steel. Heat treated for superior strength. Surface – Case hardened for ultimate/extended wear
- Tensile Strength: 235,000 lbs
- Maximum Allowable Load: 11,700 lbs
- Chain Class / Application: Engineering Chain
- Links: Offset Link / Sidebar
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Induction hardened for extended wear resistance. Precision manufactured to maintain high interference fit with sidebars. Prevents pin rotation and subsequent sidebar wear. BUSHINGS Premium alloy steel. Heat treated for superior strength. Surface – Case hardened for ultimate/extended wear
- Tensile Strength: 96,000 lbs
- Maximum Allowable Load: 5,900 lbs
- ANSI Pitch: 200 (2 1/2")
- Chain Class / Application: Engineering Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Induction hardened for extended wear resistance. Precision manufactured to maintain high interference fit with sidebars. Prevents pin rotation and subsequent sidebar wear. BUSHINGS Premium alloy steel. Heat treated for superior strength. Surface – Case hardened for ultimate/extended wear
- Tensile Strength: 474,000 lbs
- Maximum Allowable Load: 35,000 lbs
- ANSI Pitch: >5"
- Chain Class / Application: Engineering Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Induction hardened for extended wear resistance. Precision manufactured to maintain high interference fit with sidebars. Prevents pin rotation and subsequent sidebar wear. BUSHINGS Premium alloy steel. Heat treated for superior strength. Surface – Case hardened for ultimate/extended wear
- Tensile Strength: 158,000 lbs
- Maximum Allowable Load: 7,700 lbs
- Chain Class / Application: Engineering Chain
- Links: Offset Link / Sidebar
-
Supplier: Lift Products, Inc.
Description: Suitable for medium and high cycle applications. Ribbed Steel Platform deck is reinforced by ribbed steel to eliminate load deflection and provide for stable load rotation. Adv. Valving Pressure compensated control valve eliminates gravitational effects on descent producing smooth
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: mining equipment, marine hydraulics, loading platforms, cranes and other heavy equipment. Advantages of font retaining ring No assembly/disassembly lugs = space saving in radial direction; Edges with radius, no stamping burrs; Square edge wire for sharp-edged installations; No special tooling
- Design Units: Metric
- Material: Stainless Steel
-
Supplier: Nordex AG
Description: variable cooling output. The gearbox bearing and tooth engagement are kept continuously lubricated with oil. Generator The generator is a double-fed asynchronous machine. Nordex has been using this type of generator with variable-speed turbines successfully for many years. The main advantage
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 2,500,000 watts
- Output Options: AC Single Phase Power
Find Suppliers by Category Top
Featured Products Top
-
the smoothest rotation. Typical slew drive applications include truck cranes, man lifts, utility equipment, hydraulic attachments, oil tool equipment, marine cranes, tire handlers, digger derricks and automotive lifts, but the slew drives are used in many other applications requiring load holding and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
7 independent power circuits in a rugged, industrial?grade housing. Designed for 360° continuous rotation, it eliminates cable twisting, signal interruption, and premature wear in automated machinery, turntables, cranes, radar (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
flap engagement forces Cranes and Lifting Equipment: Load pins can replace shear pins in lifting equipment and help monitor the weight being lifted, ensuring safe operation. Hydraulic Systems: Used in hydraulic cylinders or load-bearing joints (read more)
Browse Force and Load Sensors Datasheets for Strainsert
More Information Top
-
Vessel for Offshore Wind Turbine Transportation,Installation and Maintenance--《Ship & Ocean Engineering》2009年04期
TANG Wen-xian,MA Bao,WANG Ling-ling,WANG Fei,WU Chun-yan(Mechanical Engineering,Jiangsu University of Science and Technology,Zhenjiang 212003,China);Contact Analysis for Rotating Bearing of Crane in the Wind Power Installation Vessel[J];Ship Engineering;2011-06 .
-
Crane for servicing oscillating troughs
Rotating - bearing component of crane .
-
Condition monitoring and fault diagnostics of wind turbines
Roger utilised the AE technique for monitoring slow rotating anti- friction slew bearings on cranes employed for gas production.
-
The Retheklappbrücke in Hamburg
In July 2014 the bridge flaps by means of float crane were lifted in, mounted on the rotary pillow blocks and worked out by means of the hydraulic system drive into the high position The of Rethe Bascule bridge in Hamburg Particular…
-
Technical mechanism
The wall rotary crane is held through a loose bearing (hall bearing A) and a solid bearing (hall bearing B) in its function position.
-
Technical mechanism
2. tjbung.: The delineated wall rotary crane is rotatable in the upper neck bearing A and the bottom trace bearing B .
-
A comparative experimental study on the use of Acoustic Emission and
vibration analysis for bearing defect identification and estimation of defect
size
Roger [2] utilised the AE technique for monitoring slow rotating anti-friction slew bearings on cranes employed for gas production.
-
Development of Acoustic Emission Technology for Condition
Monitoring and Diagnosis of Rotating Machines; Bearings, Pumps,
Gearboxes, Engines and Rotating Struc...
About 10 years after Balerston, Rogers [8] utilised the AE technique for monitoring slow rotating anti-friction slew bearings on cranes employed for gas production and obtained some encouraging results compared to vibration monitoring techniques.
-
BEARING DEFECT DIAGNOSIS AND ACOUSTIC EMISSION
Roger [5] utilised the AE technique for monitoring slow rotating anti-friction slew bearings on cranes employed for gas production and obtained some encouraging results compared to vibration monitoring techniques.
Indicates content that may require registration and/or purchase.