-
Supplier: Accuris
Description: Cryogenic vessels \x97 Centrifugal pumps for cryogenic service
-
Supplier: Accuris
Description: Draft BS EN ISO 24490 Cryogenic vessels - Centrifugal pumps for cryogenic service
-
Supplier: Accuris
Description: Cryogenic vessels \x96 Centrifugal pumps for cryogenic service (ISO/DIS 24490:2024)
-
-
Supplier: Magnatex Pumps, Inc.
Description: The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and
- Discharge Size: 0.5 to 0.75 inch
- Horsepower: 1 HP
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 85 psi
-
Supplier: Price Pump Company
Description: Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through --
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 245 GPM
- Maximum Discharge Pressure: 65 psi
- Media Temperature: 300 F
-
Supplier: Price Pump Company
Description: Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through 40
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 245 GPM
- Maximum Discharge Pressure: 125 psi
- Media Temperature: 300 F
-
Supplier: Price Pump Company
Description: No Description Provided
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 190 GPM
- Maximum Discharge Pressure: 200 psi
- Media Temperature: 250 F
-
Supplier: CSA Group
Description: ISO 24490:2016 specifies the minimum requirements for the design, manufacture and testing of pumps for cryogenic service. ISO 24490:2016 is applicable to centrifugal pumps. However, it can be applied to other types of cryogenic pumps (e.g. reciprocating
-
Description: ISO 24490:2005 specifies the minimum requirements for the design, manufacture and testing of pumps for cryogenic service. ISO 24490:2005 is applicable to centrifugal pumps. However the principles may be applied to other types of pump (e.g. reciprocating
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: Hyundai Heavy Industries Co., Ltd. manufactures cargo pumps developed jointly by SNECMA and CARTER CRYOGENICS COMPANY (JC CARTER). The design is based on : - 40 years experience of JC Carter in LNG Carrier cargo pumps - The application of proven Space Technology to LNG cargo
- Features: Centrifugal Pumps
-
Supplier: Magnatex Pumps, Inc.
Description: Heavy-duty, rugged, world-class quality, ANSI process pumps manufactured to meet the latest ASME B73.1-2001 standard (revision of ASME B73.1M-1991). Pumps are manufactured in 29 sizes from a wide variety of materials, and offer seal options and seal flush systems to handle almost any
- Maximum Discharge Flow: 5,000 GPM
- Maximum Discharge Pressure: 275 psi
- Media Temperature: -100 to 500 F
- Water Temperature: -100 to 500 F
-
Supplier: Magnatex Pumps, Inc.
Description: Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex® pumps give you higher efficiency
- Discharge Size: 0.47 to 0.71 inch
- Horsepower: 5 to 10 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 225 psi
-
Supplier: Magnatex Pumps, Inc.
Description: MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series, but uses a regenerative turbine vane impeller. This design provides better
- Discharge Size: 0.5 to 1 inch
- Horsepower: 5 HP
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 232 psi
-
Supplier: ASTM International
Description: such as fans, blowers, centrifugal and screw pumps. This guide does not address the ordering information for special-purpose (SP) motors, definite-purpose motors (for example, cryogenic service), or motors for use in hazardous (classified) locations as defined by the National
-
Supplier: ASTM International
Description: such as fans, blowers, centrifugal and screw pumps. This guide does not address the ordering information for special-purpose (SP) motors, definite-purpose motors (for example, cryogenic service), or motors for use in hazardous (classified) locations as defined by the National
Find Suppliers by Category Top
Featured Products Top
-
Discover Cryo H&I’s advanced cryopump technology. Designed for oil-free, ultra-high vacuum applications, our solutions ensure maximum productivity and energy efficiency for global high-tech industries.
(read more)
Browse Cryogenic Pumps Datasheets for Cryo H&I Co.,Ltd. -
Enabling Quantum Precision: Why Cryogenic 6-Axis Hexapods Matter Unlocking Precision in Extreme Low Temperature Environments Driven by the rapid advances in quantum technology, there has been (read more)
Browse Cryogenic Equipment Datasheets for PI (Physik Instrumente) L.P. -
Cernox® thin film resistance cryogenic temperature sensors offer significant advantages over comparable bulk or thick film resistance sensors. The smaller package size of these thin film sensors makes them useful in a broader range of experimental mounting (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
Simplifying large-scale cryogenic temperature measurement The new 240 Series offers a convenient, modular input solution for precision monitoring of cryogenic temperature sensors in large-scale applications employing distributed PLC-based control. Lake Shore (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
(Cryogenic Water Pump) according to the form Combined pumps that compensate for the weaknesses of TMP can be operated Wide pressure range available, various forms and customized designs according to the environment. (read more)
Browse Cryogenic Equipment Datasheets for Cryo H&I Co.,Ltd. -
experiments as well as cryogenic pumps. There are horizontal and vertical types depending on the shape, and 900mm diameter can be produced according to the customer. Various line-ups are built according to the heat capacity of the first and second stages. Development of high-capacity ultra-low temperature chiller for hydrogen liquefaction. (read more)
Browse Cryogenic Equipment Datasheets for Cryo H&I Co.,Ltd. -
The Lake Shore Model 224 temperature monitor offers precision measurement in a wide range of cryogenic and higher-temperature applications with the ability to easily monitor up to 12 sensor channels. It provides better measurement performance in applications where researchers need to ensure (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
cryogenic laboratory. Download the paper to learn about: Conducting a consumption audit to account for all aspects of helium usage within your organization What a helium reclamation system is, and if it is a good fit for your situation How to lower costs (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
We are pleased to announce the acquisition of Janis Research’s Laboratory Cryogenics business — a move that unites two of the world’s leading providers of cryogenic and material characterization solutions for low-temperature research! This acquisition (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
Cryo H&I: Advanced Cryogenic Material Tester Experience precision with Cryo H&I’s Cryogenic Tester. Our systems are designed to (read more)
Browse Cryogenic Equipment Datasheets for Cryo H&I Co.,Ltd.
More Information Top
-
cryogenic pump - offers from cryogenic pump manufacturers, suppliers, exporters & wholesalers
PSM Multistage Cryogenic Centrifugal Pump .
-
Liquid Nitrogen Tank Exporters, Liquid Nitrogen Tank Selling Leads
Sell Cryogenic Centrifugal Pump .
-
The MEG detector for μ + →e+ γ decay search
S. Mihara et al., Development of a method for liquid xenon pu- rification using a cryogenic centrifugal pump .
-
The MEG detector for $μ+\to e+γ$ decay search
Development of a method for liquid xenon purification using a cryogenic centrifugal pump .
-
cryopump - offers from cryopump manufacturers, suppliers, exporters & wholesalers
Sell Cryogenic Centrifugal Pump .
-
Numerical simulation for the temperature environment of cryogenic pump
Regarding horizontal single cryogenic centrifugal pump as the studied object, the flow field and structural heat transfer is calculated and analyzed.
-
Cooldown performance of an inner vertical field coil for the Large Helical Device
The other purposes are to test the supercritical helium (SHe) cryogenic centrifugal pump and the control system of the refrigerator.
-
Two-stroke Dual-fuel Technology Evaluation
For example, cryogenic centrifugal pumps are sufficient for the pressurisa- tion of LNG in the low pressure concept, but for the high pressure concept, in addition to centrifugal supply pumps, reciprocating (piston) pumps with higher maintenance needs are assumed.
-
LOGIC OF NATURE, COMPLEXITY AND NEW PHYSICS, THE: FROM QUARK-GLUON PLASMA TO SUPERSTRINGS, QUANTUM GRAVITY AND BEYOND PROCEEDINGS OF THE INTERNATIONAL SCHOOL O...
This system consists of molecular sieves (MS13A) and a cryogenic centrifugal pump from BarBerNichols Inc., and it aims at removing water, the main impurity responsible for the absorption of scintillation light in our detector.
-
Search for the lepton flavour-violating decay μ→eγ
This system consists of molecular sieves (MS13A) and a cryogenic centrifugal pump from BarBer- Nichols Inc., and it aims at removing water, the main im- purity responsible for the absorption of scintillation light in our detector.
Indicates content that may require registration and/or purchase.