-
Supplier: Accuris
Description: Cryogenic Vessels - Safety Devices for Protection Against Excessive Pressure - Part 1: Safety Valves for Cryogenic Service
-
Supplier: Accuris
Description: Cryogenic vessels \x96 Safety devices for protection against excessive pressure \x96 Part 1: Safety valves for cryogenic service
-
Supplier: Velan, Inc.
Description: Bidirectional, zero-leakage, triple-offset butterfly valves Features and benefits DESIGN FEATURES: • Triple-offset disc rotation: Provides bubble-tight sealing without rubbing or galling. • Cryogenic stem packing: Composed of superposed Viton O-rings and expanded graphite rings (fire
- Valve Size: 3 to 80 inch
- Features: ASME, Bolt Flange, Other
- Valve Type: Butterfly Valves
-
-
Supplier: Superlok - Mako Products
Description: ● Valve size : 1/2 ~ 3 inch ● Pressure class : ASME Class 150 to Class 1500 ● Valve type : Ball-Ball-Needle, Needle-Needle-Needle ● Bore size : Full bore, Reduced Bore, 10mm, 14mm ● End connection : Flanged-Threaded, Flanged-Flanged ● Temperature : down to -196°C ● Floating & Trunnion
- Valve Size: 0.5 to 6 inch
- Number of Ports: 2
- Media Temperature: -320.8 F
- Number of Ports/Ways: 2
-
Supplier: Superlok - Mako Products
Description: ● Valve size : top entry - 1/2~6inch three piece - 1/2~2inch ● Pressure class : ASME class 150 to class1500 ● End connection : butt weld, socket weld, threaded, ● Temperature : down to - 196°C ● Bolted extension bonnet ● Anti blow out proof stem ● Fire safety design ● Wall thickness
- Valve Size: 0.5 to 2 inch
- Number of Ports: 2
- Media Temperature: -320.8 F
- Number of Ports/Ways: 2
-
Supplier: XOMOX (A Crane Co. Company)
Description: XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE) seats,
- Valve Size: 18 inch
- Media Temperature: -400 to 300 F
- Flow (Cv): 12,328
- Number of Ports/Ways: 2
-
Supplier: Seetru Limited
Description: Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 6mm Nominal Bore Enclosed Discharge Safety Relief Valve for Cryogenic and liquefied Gas Applications Notes:
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 768.69981 to 5,366.3949 psi
- Media Temperature: -320.8 to 158 F
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Seetru Limited
Description: Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 10mm Nominal Bore Enclosed Discharge Safety Relief Valve for Cryogenic and liquefied Gas Applications
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 12.0381291 to 446.1359652 psi
- Media Temperature: -320.8 to 122 F
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: CGIS
Description: different safety mechanisms. By helping you select the right valve for the application, often in the form of a Severe Service Valve (SSV), you not only maintain consistency in your operations, but improve the safety of your industrial plant. CGIS is a leading Ball
- Valve Type: Ball Valves
-
Supplier: F.C. Kingston Inc.
Description: Kingston Cryogenic Safety Valve Kingston Model 111X Cryogenic Safety Valve is a pop-style valve precision machined from brass and feature a stainless steel spring and ball on a Teflon O-ring seat. Cleaned and individually bagged for oxygen service
- Valve Type: Safety Valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure
- Media: Air, Gas, Water
- Valve Type: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: CGIS
Description: leakage shutoff. This allows us to continuously meet critical requirements with reliable performance in applications as diverse as high temperature, cryogenics, water transmission, hydro-power, hazardous gases, emergency shut-down and nuclear plant safety systems. Adams Valves
- Valve Type: Butterfly Valves
-
Supplier: Technetics Group
Description: Pressure relief valves from Technetics Group are designed to protect your pressure vessels, systems and components. Our engineers will tailor overpressure solutions to the specifications you require. As with each of our solutions, the pressure relief valve solutions that we develop are
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 1 to 10,000 psi
- Media Temperature: -457 to 400 F
- Primary Material: Aluminum, Exotic Metal, PTFE - Teflon®, Stainless Steel
-
Supplier: Millennium Power Services
Description: Valve Repair & On Site Services Millennium Power repairs every type of valve and actuator in the paper, process, and power industries. Our technicians are highly trained to handle any size job within the tightest deadlines. Our customers appreciate these efficient, economy-minded
- Valve Type Repaired: Angle Valves, Balancing Valves, Ball Valves, Bellows Valves, Block and Bleed Valves, Blow Off Valves, Butterfly Valves, Check Valves, Choke Valves, Control Valves, Cryogenic Valves, Diaphragm Valves, Directional Valves, Diverter Valves, Dome Valves, Double Flap Airlock / Flap, Drain Valves, Excess
- Services: Bench (Off-site), Field / On-site, OEM / Warranty Authorized Shop, Online Documentation, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Troubleshooting
- Features: North America, Northeast US Only, Other, Southern US Only, United States Only
-
Supplier: AENOR
Description: Cryogenic vessels - Safety devices for protection against excessive pressure - Part 1: Safety valves for cryogenic service.
-
Supplier: AENOR
Description: Cryogenic vessels - Safety devices for protection against excessive pressure - Part 1: Safety valves for cryogenic service
-
Supplier: CO2Meter.com
Description: Add-On Options Central Display Unit for Gas Safety Alarms (RAD-CDU-HS1) RAD-0022-ZR: Display Add On RAD-PMU: Power Monitor Unit SV-1029 - Solenoid Shut-Off Safety Valve CM-HS2: Dual Horn Strobe Add On Kit. Plug flashing strobes into both the sensor and remote display to give a
- Visual Indicators: Audio / Visual Alarm Combination
-
Supplier: BI-TORQ® Valve Automation
Description: Total equipment isolation valves are never 100% reliable. For this reason, most safety regulations demand positive shut-off devices like line blinds Strahman offers the most complete and diverse series of line blinds in the world. While most types of line blinds require movement of the
- Valve Size: 6.5 to 48 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 to 600 psi
- Features: Bolt Flange, Butt Weld, Other
-
Supplier: CO2Meter.com
Description: codes Long-life zirconium oxide sensor, lasts up to 10+ years! *A surge protector is required for safeguard and longevity of the monitor* Works With: RAD-0002-ZR-HS2: Oxygen Deficiency Depletion Safety Alarm RAD-CDU-HS1: Central Display Unit for Gas Safety Alarms RAD-0022-ZR: Display
- Visual Indicators: Audio / Visual Alarm Combination, Strobe Light
-
Supplier: ASME Standards and Certification
Description: ASME has been defining piping safety since 1922. ASME B31.3 contains requirements for piping typically found in petroleum refineries; chemical, pharmaceutical, hydrogen, textile, paper and pulp, power generation, semiconductor, and cryogenic plants; and related processing plants and
-
Supplier: ASME
Description: ASME has been defining piping safety since 1922. ASME B31.3 contains requirements for piping typically found in petroleum refineries; chemical, pharmaceutical, hydrogen, textile, paper and pulp, power generation, semiconductor, and cryogenic plants; and related processing plants and
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: multiple cylinders or cryogenic containers. Safety features, like dry flashback arrestors for acetylene and relief valves, enhance operational safety. Fully automatic operation eliminates manual intervention, improving efficiency and reducing cylinder changeout labor.
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Element Materials Technology
Description: Expertise Performance Verification Cracking/Reseat Pressure Leakage & Pressure Drop Continuous Flow Hydraulic Impulse Endurance Valve Certification Burst & Proof Pressure Fluid Susceptibility Contaminated Fuel: Full Range Cryogenics Icing/Ice Ingestion: ARP 1401 Steam Facility High/Low
- Services Offered: Aging / Life Testing, Condition Monitoring, Fatigue / Endurance, Fire Characteristics / Flammability Testing, Flow Testing, Fungus / Biofouling, Leak / Seal, Mechanical / Structural (Statics), NDT / Inspection, Oil Analysis / Fluids Testing, Performance Testing, Pressure / Hydrostatic Testing,
- Capabilities: Certification, Component / Product Comparison, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, Hydraulics, In-process / In-line Testing, Pneumatics, Reliability / Robustness, Test Development, Test Fixtures
- Forms Tested / Certified: Components / Parts, Facilities / Capital Equipment, Products, Samples / Fluids
- Features: Specialty / Other
-
Supplier: ASTM International
Description: use, and are typically used in applications requiring good electrical properties or resistance to aggressive chemical media. General purpose PCTFE parts include seals, gaskets, valve and pump parts (cryogenic and noncryogenic), translucent tubing, sight glasses, flowmeter tubes,
-
Supplier: IPI Fabrication
Description: We know that every client and every project are unique. That is why we will listen carefully to your needs, and focus our efforts upon your objectives. We are ready to support you, regardless of project size, with safety as our highest priority. IPI Fabrication IPI Fabrication specializes in
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Solvent Recovery, VOC Recovery / Abatement, Waste Water Treatment
- Process: Blending / Mixing, Combustion / Burning, Condensation / Cooling, Distillation, Drying, Evaporation, Filtration / Extraction, Milling, Reactor / Fermentation
- Components: Columns, Heat Exchangers, Heaters, Mixers, Piping, Pressure Vessels, Pumps, Separators, Tanks, Valves
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Installation / B.O.T. / Commissioning
-
Supplier: ASTM International
Description: jacketing over pipe insulation up to a pipe size of 48 in. NPS and does not encompass system design. This practice does not cover the installation of metal jacketing on rectangular ducts or around valves and gauges. It excludes the installation of spiral jacketing on cylindrical insulated
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: single cylinders, bulk systems are engineered to manage massive volumes of specialty gases from sources like tube trailers or cryogenic tanks. This scale is essential for high-volume wafer fabrication, where an uninterrupted, high-flow supply of process gases is required 24/7. To ensure the
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Haida International Equipment Co., Ltd.
Description: and contraction caused by chemical changes or physical hurt. thermal shock environmental test chamber be equipped with a PID auto calculation control,safety device.so shermal shock chamber can program control the change tempereture of hot chamber and cool chamber during cycles testing. that
- Temperature Range: -50 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
Find Suppliers by Category Top
Featured Products Top
-
, turbines, seal pot monitoring, filter monitoring, BOP and wellhead control, and cryogenic monitoring for LNG storage and transport. Upgrade legacy systems and reduce cost and maintenance on devices, wiring, and programming by replacing a mechanical switch, gage and transmitter with one (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
K-Port Metal Seals: Engineered for Safety The Only Metal Port Seal Technology Approved by NASA for Human Spaceflight. Flight Tested and Proven Technetics K-Port Seals have (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
-driven industrial valve manufacturer since 2012, specializing in control valves, safety valves, breather valves, and fusible link valves. Certified to ISO9001:2015, ISO14001:2015, PED, SIL, and CE standards Professional engineering support including 2D/3D models and simulation data (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
THINKTANK is a China-based manufacturer of control valves, safety valves, breather valves, and self-operated regulators, providing engineering-focused valve solutions for long-term industrial projects, OEM integration, and mission-critical applications worldwide. Certified to ISO9001 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
and measurement Exploration and extraction, including downhole instrumentation, well-head, and surface applications that ensure safety and efficiency performance metrics Pipeline and transmission Waste energy cogeneration Refining, processing and distribution (read more)
Browse Cable Glands Datasheets for Conax Technologies -
and measurement Exploration and extraction, including downhole instrumentation, well-head, and surface applications that ensure safety and efficiency performance metrics Pipeline and transmission Waste energy cogeneration Refining, processing and distribution (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
to success: sealing technology. At Technetics Group, we understand that the journey to a hydrogen-powered future is paved with precision-engineered sealing solutions. These solutions are not just components but guardians of safety and efficiency, ensuring that every hydrogen molecule serves its (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
to success: sealing technology. At Technetics Group, we understand that the journey to a hydrogen-powered future is paved with precision-engineered sealing solutions. These solutions are not just components but guardians of safety and efficiency, ensuring that every hydrogen molecule serves its (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group
More Information Top
-
HEROSE - Cryogenic Valves - Chemicals Technology
Cryogenic safety valves .
-
GREAT: The German Receiver for Astronomy at Terahertz Frequencies
Cryogenic Safety Valves .
-
Europe - Chemicals Technology
The Cryo cryogenic safety valves range.
-
A New Cooling Technology for the Cooling of HTS Magnets
An additional safety line is connected to the upper buffer volume to ensure that the gas is discharged safely via an Air Liquide MG84 cryogenic safety valve .
-
Circor acquires Rockwood Swendeman safety relief valves
Valve and fluid control manufacturer Circor International Inc. (Burlington, MA) has acquired the Rockwood Swendeman product line of cryogenic safety relief valves and systems used in the industrial gas market.
-
Cryogenics Around the 11.7 T MRI Iseult Magnet
[5] VELAN S.A.S, Helium Cryogenic Safety Relief Valves for LHC Project France, Commercial report from VELAN S.A.S Lyon.
Indicates content that may require registration and/or purchase.