-
Supplier: Newark, An Avnet Company
Description: 891-005-25CSA2-2B7-3JJ
-
Supplier: Newark, An Avnet Company
Description: 250A 600V FM2 FUSE CSA 22.2
-
Supplier: Emerson Bearing Co.
Description: Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Narrow inner race K-type seals Available relubricatable (G) or non-relubricatable (N) Spherical (SA) and cylindrical (CSA)
- Bore: 1.375 inch
- Outside Diameter: 2.8346 inch
- Overall Width: 1.5315 inch
- Static Radial Load: 3.34 lbs
-
-
Supplier: Allied Electronics, Inc.
Description: dead front design ensures safety and prevents short circuiting. The -FU designation provides a higher profile and therefore higher creepage distance to meet certain VDE design requirements. Specifications . Insulating Material: Polyamide, self extinguishing to UL 94, V-0 or V-2, natural.
-
Supplier: CSA Group
Description: Amendment 1:2014 to CAN/CSA-C22.2 NO. 60601-2-2-08, Medical electrical equipment - Part 2-22: Particular requirements for basic safety and essential performance of surgical, cosmetic, therapeutic and diagnostic laser equipment
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA C22.2 No. 273, Cablebus. It is one of a series of Standards issued under Part II of the Canadian Electrical Code. For general information on the Standards of the Canadian Electrical Code, Part II, see the Preface of the latest edition of
-
Supplier: CSA Group
Description: Modification 2:2011 de CAN/CSA-C22.2 NO. 60745-2-14-04, Outils électroportatifs à moteur - Sécurité - Partie 2-14: Règles particulières pour les rabots
-
Supplier: CSA Group
Description: Modification 1:2011 de CSA C22.2 NO. 60745-2-19:05, Outils électroportatifs à moteur - Sécurité - Partie 2-19: Règles particulières pour les mortaiseuses
-
Supplier: Newark, An Avnet Company
Description: C.S.A. FUSE TO C22.2
-
Supplier: Accuris
Description: Gas appliance thermostat
-
Supplier: Newark, An Avnet Company
Description: C.S.A. FM2 FUSE TO C22.2
-
Supplier: Accuris
Description: Commercial dishwashers
-
Supplier: Accuris
Description: Fenestration energy performance/User Guide to CSA A440.2:22, Fenestration energy performance
-
Supplier: Accuris
Description: Outdoor cooking gas appliances
-
Supplier: Electri-Flex Company
Description: J18-204 (4) (b) Class II Div 2: CSA 22.1 J18-254 (1) (h) Class III Div 1: CSA 22.1 J18-304 (1) (f) Class III Div 2: CSA 22.1 J18-354 (h) Zone 2: CSA 22.1 18-152 (1) (h) Zone 20: CSA 22.1 18-192 (3) (a) Zone
- Conduit Size: 0.375 inch
- Units: English Size
- Flexibility: Flexible Conduit
- Material: Steel
-
Supplier: Allied Electronics, Inc.
Description: dead front design ensures safety and prevents short circuiting. The -FU designation provides a higher profile and therefore higher creepage distance to meet certain VDE design requirements. Specifications . Insulating Material: Polyamide, self extinguishing to UL 94, V-0 or V-2, natural.
-
Supplier: Allied Electronics, Inc.
Description: dead front design ensures safety and prevents short circuiting. The -FU designation provides a higher profile and therefore higher creepage distance to meet certain VDE design requirements. Specifications . Insulating Material: Polyamide, self extinguishing to UL 94, V-0 or V-2, natural.
-
Supplier: Allied Electronics, Inc.
Description: dead front design ensures safety and prevents short circuiting. The -FU designation provides a higher profile and therefore higher creepage distance to meet certain VDE design requirements. Specifications . Insulating Material: Polyamide, self extinguishing to UL 94, V-0 or V-2, natural.
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 867342-CSA2J-E3/I Features: Diode Standard 600 V 1.6A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: CSA2 Categories:
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 867343-CSA2M-E3/I Features: Diode Standard 1000 V 1.6A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: CSA2 Categories:
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 867340-CSA2D-E3/I Features: Diode Standard 200 V 1.6A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: CSA2 Categories:
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 867341-CSA2G-E3/I Features: Diode Standard 400 V 1.6A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: CSA2 Categories:
- Features: Other
-
Supplier: ASME Standards and Certification
Description: This Standard covers cleanouts, including floor and wall types, used in concealed piping in and adjacent to residential, commercial, industrial, institutional, and other buildings open to the public. This is the first edition of ASME A112.36.2/CSA B79.2, Cleanouts. It supersedes
-
Supplier: ASME
Description: This Standard covers cleanouts, including floor and wall types, used in concealed piping in and adjacent to residential, commercial, industrial, institutional, and other buildings open to the public. This is the first edition of ASME A112.36.2/CSA B79.2, Cleanouts. It supersedes
-
Supplier: Powell Electronics, Inc.
Description: NANO WIRE LEADS - NANO CONNECTORS
- Connector Type: Micro Connector and Nano Connector, Rectangular Connectors, Heavy Duty
-
Supplier: ASME
Description: This Standard covers plumbing waste fittings of sizes NPS-2 and smaller. This Standard does not cover (a) plumbing supply fittings, which are covered by ASME A112.18.1/CSA B125.1; (b) other devices (e.g., temperature-actuated in-line mixing valves), which are covered by CSA
-
Supplier: Belden Inc.
Description: Belden Basics CSA VFD, 3 Conductor 2AWG (7x10) Bare Copper XLPE Insulation M4 Color Code + 5AWG Symmetrical Segmented Ground (3 of 10AWG) Bare Copper Stranded, Overall Dual Copper Tapes Helically Applied Shield, Black PVC Outer Jacket, 1000V CSA TC C22.2 #230 C22.2 #38
- Number of Conductors: 3 #
- Operating Temperature: -40 to 90 C
- North American (AWG): 2 AWG
- Standards / Certifications: CSA Mark, RoHS
-
Supplier: Belden Inc.
Description: Belden Basics CSA VFD, 3 Conductor 2/0AWG (19x12) Bare Copper XLPE Insulation M4 Color Code + 5AWG Symmetrical Segmented Ground (3 of 10AWG) Bare Copper Stranded, Overall Dual Copper Tapes Helically Applied Shield, Black PVC Outer Jacket, 1000V CSA TC C22.2 #230
- Number of Conductors: 3 #
- Operating Temperature: -40 to 90 C
- North American (AWG): 0 to 2 AWG
- Standards / Certifications: CSA Mark, RoHS
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 2A, 200V, SMA
- Features: Other, Rectifier Diode
-
Supplier: Belden Inc.
Description: Belden Basics CSA VFD, 3 Conductor 14AWG (7x22) Bare Copper XLPE Insulation M4 Color Code + 14AWG Symmetrical Segmented Ground (3 of 18AWG) Bare Copper Stranded, Overall Dual Copper Tapes Helically Applied Shield, Black PVC Outer Jacket, 1000V CSA TC C22.2 #230 C22.2 #38
- Number of Conductors: 3 #
- Operating Temperature: -40 to 90 C
- North American (AWG): 14 AWG
- Standards / Certifications: CSA Mark, RoHS
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: This cable suitable for robotic applications has a tinned copper round wire screen, is permanently flexible and has UL/CSA approval. This cable is used wherever high frequency data transmission is required, e.g. in the automotive industry and automation.
- Rated Voltage: 0.35 kilovolts
- Features: Automotive, Industrial / Instrumentation and Control, Other, USB 2.0
- Cable Shielding: Foil / Copper Tape
- Product Type: Multiconductor Cable
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-MC Circuit Breaker, 1492 Miniature Circuit Breaker, 240 V AC, Circuit Breaker - ½ wide per pole
- Rated AC Voltage: 240 volts
- Continuous Current Rating: 30 amps
- Number of Poles: 2
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-MC Circuit Breaker, 1492 Miniature Circuit Breaker, 240 V AC, Circuit Breaker - ½ wide per pole
- Rated AC Voltage: 240 volts
- Continuous Current Rating: 20 amps
- Number of Poles: 2
-
Supplier: Belden Inc.
Description: Belden Basics CSA VFD, 3 Conductor 1AWG (19x14) Bare Copper XLPE Insulation M4 Color Code + 5AWG Symmetrical Segmented Ground (3 of 10AWG) Bare Copper Stranded, Overall Dual Copper Tapes Helically Applied Shield, Black PVC Outer Jacket, 1000V CSA TC C22.2 #230 C22.2 #38
- Number of Conductors: 3 #
- Operating Temperature: -40 to 90 C
- North American (AWG): 1 AWG
- Standards / Certifications: CSA Mark, RoHS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports
- Operating Temperature: 0 C
- Features: Comparators, Other
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
ELECTRI-FLEX COMPANY, Roselle, IL USA, announces Type CSA, a jacketed metallic flexible electrical conduit, now conforms to C22.2 No. 56-17 Annex A “Heavy-Duty” for Canadian Standards Association (CSA) Certification. The “Heavy-Duty” Annex requires liquid (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
2 Labs offers accredited certification testing to UL and CSA standards to help you demonstrate compliance with North American safety (read more)
Browse Certification Services Datasheets for F2 Labs -
to its special structure and material, Metal C-rings can be used in working conditions such as high temperature (up to 800°C), cryogenic (low to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg) and other extreme working conditions of static (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
European Parliament and of the Council of 26 February 2014 on the harmonization of the laws of the Member States relating to equipment and protective systems intended for use in potentially explosive atmospheres. Dataforth's DSCT series of loop-powered 2-wire transmitters consists of (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
maximum of 100µA, with leakage current less than 250µA. 5,000m is the maximum operating, transportation and storage altitude. All the power supplies are certified to IEC/EN/ES/CSA 60601-1 and IEC/EN/UL/CSA 60950-1 with CE marking for the Low Voltage and RoHS2 Directives. Both (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
The Telemecanique Sensors XS118BLNAL2 is a general-purpose inductive proximity sensor designed for reliable, non-contact detection of metallic objects in industrial automation systems. It belongs to the Telemecanique (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
Celsius to Fahrenheit temperature converter. The switch conforms to requirements including IEC 60947-5-1, UL 508, and CSA C22.2 No. 14. Listed certifications include UL, CSA, CCC, BV, and (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
, and compliance for household use; size constraints on boards; and need for energy savings. The G2RL relays are designed to meet these challenges head-on—offering high switch currents, compact form, robust insulation, and compliance with safety standards. Key (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
Supports 2–8 circuits Up to 4.0A current and 250V ratings Operating temperature: -40°C to +105°C UL and CSA certified for dependable industrial performance Benefits Maximize PCB space without sacrificing reliability (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
A Safety and regulatory approvals (pending) IEC60747-17 (pending) Reinforced VIORM narrow SOIC: 630 VPEAK UL 1577 (pending) 8 narrow SOIC: 3000 VRMS for 1 min IEC/EN/CSA 62368-1 (pending) IEC/EN/CSA 61010-1 (pending) CAN/CSA-C22.2 No. 14-18 (pending) (read more)
Browse Power Supplies Datasheets for DigiKey
More Information Top
-
Distributed Energy Resources Interconnection Systems: Technology Review and Research Needs
NEMA 1 and 3R UL 1008, UL 489, NEC Articles 517, 700, 701, 702, NFPA 110, NFPA99 EGSA 100S, NEMA ICS10, UBC and BOCA Zone 4, ISO9001 and 14001, CSA 22.2 No. 178 .
Indicates content that may require registration and/or purchase.