Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro-Sensors, Inc.
Description: signal and a frequency-input device typically used in applications where a process is monitored by a transducer, PLC, PC, or some other device that provides a 0-10 VDC or 4-20 mA signal. With the AIFO-200, this signal is converted to a frequency and can be used to provide
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: Analytic Systems
Description: The ASW-VFC2000 Series is a variable AC power source with an adjustable output of 0 ... 130V (maximum current 15A) and 0...250V (maximum current 8A). The unit uses PWM technology to generate 2000VA pure sine-wave output with a total harmonic distortion less than 5% at full load.
- Input Voltage: 115 to 230 volts
- Output Voltage: 0 to 250 volts
- Power Rating: 2 kVA
- Distortion (THD): 5 %
-
Supplier: ams
Description: The TCS3200 programmable color light-to-frequency converter combines configurable silicon photodiodes and a current-to-frequency converter on a single monolithic CMOS integrated circuit. The output is a square wave (50% duty cycle) with
- Operating Temperature: -40 to 158 F
- Color Types Detected: RGB (Visible)
-
-
Supplier: ams
Description: The TCS3200 programmable color light-to-frequency converter combines configurable silicon photodiodes and a current-to-frequency converter on a single monolithic CMOS integrated circuit. The output is a square wave (50% duty cycle) with
- Operating Temperature: -40 to 158 F
- Color Types Detected: RGB (Visible)
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Serial to Parallel Serial Voltage - Supply: 3V
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Output: 3-State Voltage - Supply: 3V
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Part Status: Obsolete Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability: ±20ppm @ 25°C Operating
-
Description: current (DC). This edition includes the following significant technical changes with respect to the previous edition: a) extension of scope by increase of range of rated current from 22 A to 125 A; b) extension of scope by increase of footprint limitation from 12 mm × 12
-
Supplier: ams
Description: The TSL238T light-to-frequency converter combines a silicon photodiode and a current-to-frequency converter on a single monolithic CMOS integrated circuit. Output is a square wave (50% duty cycle) with frequency directly proportional
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Supplier: ams
Description: The TSL237 light-to-frequency converter combines a silicon photodiode and a current-to-frequency converter on a single monolithic CMOS integrated circuit. Output is a square wave (50% duty cycle) with frequency directly proportional
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
-
Description: following significant technical changes with respect to the previous edition: - contribution of windpower station units to the short-circuit current; - contribution of power station units with ful size converters to the short-circuit current; -
-
Supplier: CSA Group
Description: following significant technical changes with respect to the previous edition: - contribution of windpower station units to the short-circuit current; - contribution of power station units with ful size converters to the short-circuit current; -
-
Supplier: Richardson RFPD
Description: The LTC®3310S is a very small, low noise, monolithic step-down DC/DC converter capable of providing up to 10A of output current from a 2.25V to 5.5V input supply. The device employs Silent Switcher 2 architecture with internal hot loop bypass capacitors to achieve
- Output Current (IOUT): 16 amps
- Features: Other
-
Supplier: Dataforth Corporation
Description: Each DSCA45 frequency input module provides a single channel of frequency input which is isolated and converted to a standard analog voltage or current output. The frequency input signal can be a TTL level or zero-crossing signal. Terminal 7 (-IN) on the field-side
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Bandwidth: 100 kHz
- Operating Temperature: -40 to 176 F
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR7616-C series current sensor IC operate on the principle of electromagnetic induction with high sensitivity, high signal-to-noise ratio tunneling magnetoresistance (TMR) sensors. With an internal conditioning circuit and electrical isolation between the
- Measuring Range: 20 to 65 amps
- Input Voltage: 3.3 to 5 volts
- Response Time: 0.8 µs
- Accuracy: 1 to 3 %FS
-
Supplier: Acromag, Inc.
Description: Multi-range 0Hz to 100KHz frequency input Multi-range 0Hz to 3KHz PWM input 4-20mA output (sink/source) 12-32V DC power The TT239 model is a space-saving two-wire transmitter that isolates and converts a frequency, pulse, or pulse-width modulation (PWM) input to a
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Win Source Electronics
Description: Start Up: 12 V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Mounting Type: Through Hole Package / Case: TO-220-6 Full Pack, Formed Leads Supplier Device Package: TO-220F-6L
- Output Power: 80 watts
- Operating Temperature: -40 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Acromag, Inc.
Description: Multi-range 0Hz to 100KHz input Universal current/voltage output 12-32V DC power The TT339 model is a space-saving four-wire transmitter that isolates and converts a frequency or pulse input to a proportional control signal. DC current and voltage output are both
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: ValueTronics International, Inc.
Description: The P6021A is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse waveforms
- Bandwidth: 60 MHz
- Probe Type: Current
-
Supplier: Dataforth Corporation
Description: 8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B32 module isolates, filters, and amplifies a process current input signal and provides an analog voltage output. Current to
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.003 kHz
-
Supplier: Waytek, Inc.
Description: ripple frequency and reduce input and output ripple currents. It provides a fixed output to power 12V loads directly from a 56V or 48V source Eaton's Sure Power 41040C11 Converter, 42A, 48DC to 12VDC Category: Converters & Equalizers Manufacturer: Eaton
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
Supplier: VPT, Inc.
Description: V, 10 msec transient Over Voltage protection Output Current limit protection Output Short circuit protection 28V Command on 28V Command off Input Current telemetry Compliances and Certifications: Manufactured in a facility certified to SAE AS9100, J-STD-001 (Space
- DC Input Voltage: 94.5 to 120 volts
- DC Output Voltage: 12 to 28 volts
- DC Output Power: 400 watts
- Form Factor: Circuit Board
-
Supplier: Microchip Technology, Inc.
Description: The AT9917 is an advanced fixed frequency PWM IC designed to control single-switch, boost, SEPIC, and buck LED drivers in a constant current mode. The controller uses a peak current-mode control scheme (with programmable slope compensation) and includes an internal
- Input Voltage: 5.3 to 40 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: The NEX40400 is a high efficiency step-down converter with low operating quiescent current of typically 60 µA. It provides up to 600 mA output with current mode control for fast loop response. The wide 4.5 V to 40 V input range is suitable for variety of the power
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The NORMA 32A SHUNT is a current shunt from Fluke. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and
-
Supplier: Microchip Technology, Inc.
Description: internal transconductance amplifier to control the output current in closed loop, enabling high output current accuracy. In the constant frequency mode, multiple HV9911s can be synchronized to each other, or to an external clock, using the SYNC pin.
- Input Voltage: 9 to 250 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: BD9S109NUX-C is a synchronous buck DC/DC Converter with built-in low On Resistance power MOSFETs. It is capable of providing current up to 1A. Small inductor is applicable due to high switching frequency of 2.2MHz. It is a current mode control DC/DC
- Output Voltage (Volt): 0.8 to 5.5 volts
- Input Voltage (VIN): 2.7 to 5.5 volts
- Output Current (IOUT): 1 amps
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD9S231NUX-C is a synchronous buck DC/DC Converter with built-in low On Resistance power MOSFETs. It is capable of providing current up to 2A. Small inductor is applicable due to high switching frequency of 2.2MHz. It is a current mode control DC/DC
- Output Voltage (Volt): 0.8 to 5.5 volts
- Input Voltage (VIN): 2.7 to 5.5 volts
- Output Current (IOUT): 2 amps
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: current limit for circuit protection. The output current capability of the DC-DC switching regulator and regulated LDO bypass can support typical load currents up to 3.0 A. High switching frequency operation permits the use of a small inductor and reduces
- Regulated Output Voltage (Volt): 0.4 to 3.6 volts
- Quiescent Current (IQ): 0.000206 amps
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD9227F is a 20V, 1A non-synchronous PWM duty control buck converter with integrated internal high-side 20V Power MOSFET. Operating frequency is 1.0MHz fixed by inner circuit. Current mode control with internal slope compensation simplifies the external compensation
- Regulated Output Voltage (Volt): 1.512 to 20 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 6 to 20 volts
-
Supplier: Micross Components, Inc.
Description: converters for low to moderate radiation environments total ionizing dose 25-30krad; Single Event Effect (SEE) rating with LET of 37-60 MeV*cm2/mg Radiation Hardened converters for harsh environments total ionizing dose is 100k-1Mrad; SEE rating with LET of > 83 MeV•cm2/mg.
- Type: DC/DC Converter
-
Supplier: Coilcraft, Inc.
Description: accurate high-frequency current measurement in fast-switching systems such as DC-DC converters, motor drives, inverters, and power management circuits. The CSX7030 is AEC-Q200 qualified, making it suitable for demanding automotive applications. Miniature, low-profile
- Operating Temperature: -40 to 125 C
- Operating Frequency Range: 5,000 Hz
- Features: Current Sense Transformer, Other, Power / Power System / Distribution Transformer
- Cooling Method: Dry-type / Air Cooled
-
Supplier: Dataforth Corporation
Description: SCM7B39 process current modules accept high-level signals from the process control system and provide either 0 to 20mA or 4 to 20mA current to the field. These modules incorporate a five-pole filtering approach to maximize both time and frequency
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.1 kHz
- Common Mode Rejection Ratio: 110 dB
-
Supplier: Skyworks Solutions, Inc.
Description: The AAT1407 is a high efficiency six LED strings backlight driver optimized for notebook computers, monitors and portable TVs. The integrated boost converter and precision current sinks operate from DC inputs, cigarette lighter adapters, or multi-cell Li-ion batteries over the 4.5V
- Input Voltage: 4.5 to 26 volts
- Efficiency: 92 %
- Number of Channels: 6 #
- Type: Dimmable
Find Suppliers by Category Top
Featured Products Top
-
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
selection of output voltages and current ratings. Outputs from 3.3 to 125 Vdc. Input range ratios of 2:1 and 4:1. Output status indicator. Overvoltage protection. Overload/short circuit protection. Input/output isolation exceeds 2828Vdc. Remote sensing. Extruded aluminum case. (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
; Losses over ripple current or frequency AC loss calculations are based on empirical measurements Calculate the ripple current for every inductor to discover the most efficient solution (read more)
Browse Transformers Datasheets for Coilcraft, Inc. -
The Single Phase Converter (SPC) converts single-phase power to DC power for use by Yaskawa’s variable frequency drives. The SPC is the solution for the most (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
. Efficiency is in the order of 65%, and is maintained down to low levels of output current. Input reflected ripple is reduced to less than 1% by means of a standard built-in pi filter, and electrostatic shielding on all six sides minimizes radiated energy. High input/output isolation permits separation of the output from the dc input bus to minimize circuit interaction due to ground loops, and the use of inputs in either polarity. (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
-Mobility – e.g. EPS, cooling fans, frequency converters, etc. e-Bikes and drones Features Constant current up to 100 A (0.5 mΩ) TCR: 0 (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
Impact of Additive Phase Noise on Frequency Multiplier Chains for SATCOM Mini-Circuits Vice President of Engineering, Joe Merenda discusses the impact of additive phase noise on frequency multiplier chains using SATCOM frequency converter example. The talk covers BUC (read more)
Browse RF Phase Shifters Datasheets for Mini-Circuits -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey
Conduct Research Top
-
72V Hybrid DC/DC Reduces Intermediate Bus Converter Size by Up to 50%
The combination of a switched capacitor circuit to halve the input voltage followed by a synchronous step-down converter (hybrid converter) provides up to a 50% reduction in DC/DC converter solution size compared to traditional buck converter alternatives. This improvement is enabled by a 3X higher
-
Applying the TC1219/TC1220 Inverting Charge Pumps with Small External Capacitor Values
Microchip Technology Inc.'s TC1219 (switching frequency at 12 kHz) and TC1220 (switching frequency at 35 kHz) are inverting charge pump voltage converters that are specified using rather large capacitors (10 µF for the TC1219 and 3.3 µF for the TC1220). These capacitor sizes allow the designer
-
TC7109 Records Remote Data Automatically
A Microchip Technology analog-to-digital converter, a 2K-byte CMOS static RAM, and some gates and counters can be combined to form a low-cost, flexible, standalone data logging system. All the ICs are CMOS and the clock frequency is low, so power supply current is only a couple of milliamperes
-
Design and Development of Medical Electronic Instrumentation
to perform volume-conductor experiments with a voltage-to-current converter. and physical models of the body. In Chapter 7 we look at the principles and clinical applications of electrical stimulation. of excitable tissues. Projects include the design of stimulation circuits for implantable. pulse
More Information Top
-
Nonlinear Tuned Circuits
I t comprises a single stage amplifier with a parallel tuning circuit T,with elements C1 and L1 where the value of LI is determined t ~ ythe core biasing current out- put of the frequency to current converter circuit (FCC).
-
An Approach to Digital System Networks
I t comprises a single stage amplifier with a parallel tuning circuit T,with elements C1 and L1 where the value of LI is determined t ~ ythe core biasing current out- put of the frequency to current converter circuit (FCC).
-
Optical power and irradiance microprocessor meter for fiber optic sensors and networks testing
The TSL 230 consists of a monolithic silicon photodiode system and a current - to - frequency converter circuit .
-
Bioluminescent bioreporter integrated circuits: potentially small, rugged and inexpensive whole‐cell biosensors for remote environmental monitoring
Processing of the resultant photodiode signal was accom- plished using a current - to - frequency converter circuit .
-
An integrated CMOS microluminometer for low-level luminescence sensing in the bioluminescent bioreporter integrated circuit.
Signal processing is accomplished with a current - to - frequency converter circuit that forms the causal portion of the matched filter for dc luminescence in wide-band white noise.
-
Feedback control circuit for biased AC electroosmosis micropump
The whole concept is to develop a signal processing unit which is accomplished with a current - to - frequency converter circuit .
-
Bioluminescent bioreporter integrated circuit sensors for very low-level chemical detection
Signal processing is accomplished with a current - to - frequency converter circuit .
-
A wireless microluminometer for a bioluminescent bioreporter integrated circuit
However, counting the pulses fiom a current - to - frequency converter circuit figure 1 forms a long time-constant integrator and is the causalportion of the matched filter for a low-level bioluminescent signal in white noise.
-
Electrothermal Frequency References in Standard CMOS
Bias current circuit Current comparator Frequency to current converter .
-
A new 2D-tiled detector for multislice CT
The basic circuit is a current to frequency converter as shown in Figure 4.
Indicates content that may require registration and/or purchase.