Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: Precision Voltage-To-Current Converter/Transmitter 16-PDIP
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Texas Instruments
Description: Precision Voltage-to-Current Converter/Transmitter 10-MSOP-PowerPAD
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE TO CURRENT CONVERTER, VSON-10; No. of Amplifiers:1 Amplifier; Input Bias Current:0.015µA; Amplifier Case Style:VSON; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:-; Supply RoHS Compliant: Yes
-
-
Supplier: Radwell International
Description: AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 8A, 5V, POWER SUPPLY APPROVALS:ITE, NO. OF OUTPUTS:1 OUTPUT, POWER RATING (CONVECTION COOLING):40W, POWER RATING (FORCED COOLING):55W @ 30CFM, INPUT VOLTAGE VAC:85V AC TO 264V AC, HEIGHT:29MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL
-
Supplier: SAE International
Description: of solenoid current with ripple components due to pulse width modulation (PWM) is one of the key technologies. The proposed current-to-digital converter directly samples the drain-source voltage of the sensing DMOS (double-diffused MOSFET) with an
-
Supplier: ROHM Semiconductor GmbH
Description: The BD90660HFP-C BDD9060F-C are high-accuracy frequency-flexible step-down switching regulators with built-in POWER MOSFET which can withstand high pressure. The operational frequency is freely configurable with external resistance. It features a wide input voltage range (5V to 35V)
- Output Voltage (Volt): 0.8 to 35 volts
- Input Voltage (VIN): 5 to 35 volts
- Output Current (IOUT): 2 amps
- Features: Other
-
Supplier: Data Device Corporation (DDC)
Description: Two Channel Digital-to-Resolver Converter. High Reliability CMOS D/R Chip. 8-Bit/2-Byte Double Buffered Transparent Latches.
- Operating Temperature: -55 to 125 C
- Output Type: Current, Voltage
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: The BD90660HFP-C BDD9060F-C are high-accuracy frequency-flexible step-down switching regulators with built-in POWER MOSFET which can withstand high pressure. The operational frequency is freely configurable with external resistance. It features a wide input voltage range (5V to 35V)
- Output Voltage (Volt): 0.8 to 35 volts
- Input Voltage (VIN): 5 to 35 volts
- Output Current (IOUT): 2 amps
- Features: Other
-
Supplier: Texas Instruments
Description: Single-Channel, 16-Bit, Programmable Current/Voltage Output DAC for 4-20mA Current Loop Applications 40-VQFN -40 to 125
- Resolution: 16 bits
- DNL: 1 LSB
- Power Dissipation: 135 milliwatts
- Operating Temperature: -40 C
-
Supplier: Data Device Corporation (DDC)
Description: 16 Bit Pin Programmable Digital-to-Synchro or Digital-to-Resolver Converter. 0.05% Scale Factor Variation with Angle. DC-Coupled Reference Accepts any Waveform.Generates SIN/COS DC or Rotating PPI Sweep. High-Rel CMOS D/R Chip.8-Bit/2-Byte Double Buffered Transparent
- Operating Temperature: -55 to 125 C
- Output Type: Current, Voltage
- Features: Other
-
Supplier: RS Components, Ltd.
Description: 8-Bit 40MHz Current/Voltage-Output DACs
- Pin Count: 24
- Resolution: 8 bits
- Settling Time: 0.025 µs
- Reference Access: External
-
Supplier: DigiKey
Description: 32 Bit Digital to Analog Converter 2 40-QFN (5x5)
- Pin Count: 40
- Resolution: 32 bits
- Operating Temperature: -10 to 70 C
- Output Type: Current, Voltage
-
Supplier: Microchip Technology, Inc.
Description: The TC962 is an advanced version of the industry-standard 7662 high-voltage DC-to-DC converter. Using improved design techniques and CMOS construction, the TC962 can source as much as 80mA versus the 7662 ’s 20mA capability. As an inverter,the TC962 can put out voltages
- Operating Temperature: -45 to 85 C
- Configuration / Function: Charge Pump
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
- Features: Other
-
Supplier: Richardson RFPD
Description: The RKZ-xx2005D series features DC/DC converters which are especially designed for SiC mosfet drivers. The modules are available with input voltages of 5, 12, 15, or 24VDC with two asymmetric outputs of +20VDC and -5VDC. A special feature of this converter is output power
- Output Voltage (Volt): 20 volts
- Input Voltage (VIN): 12 volts
- Output Power: 2 watts
-
Supplier: Renesas Electronics Corporation
Description: may be over-driven by an external clock. The “LV” terminal may be tied to GND to bypass the internal series regulator and improve low voltage (LV) operation. At medium to high voltages (3.5V to 12V), the LV pin is left floating to prevent device
- Output Voltage (Volt): 1.5 to 22.8 volts
- Input Voltage (VIN): 1.5 to 12 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: ams
Description: The AS1312 is an ultra low IQ hysteretic step-up DC-DC converter. The AS1312 achieves an efficiency of up to 94% and is designed to operate from a +0.7V to +5.0V supply, the output voltage is fixed in 50mV steps from +2.5V to 5.0V. In order to save
- Output Voltage (Volt): 2.5 to 5 volts
- Input Voltage (VIN): 0.7 to 5 volts
- Output Current (IOUT): 0.1 amps
- Quiescent Current (IQ): 0.000001 amps
-
Supplier: Texas Instruments
Description: High Voltage Dual Interleaved Current Mode Controller 16-TSSOP -40 to 125
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC) Package: Tape & Reel (TR) Product Status: Obsolete Settling Time: 500ns (Typ) Output Type: Current - Unbuffered
- Settling Time: 0.5 µs
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12-Bit DAC, Single-Ch, Current/Voltage Output, 24-HTSSOP Product overview: DAC7760IPWP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful
- Pin Count: 24
- Operating Temperature: -40 C
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Serial to Parallel Serial Voltage - Supply: 3V Frequency
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Win Source Electronics
Description: Mfr: Freescale Semiconductor Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Packaging: Bulk Part Status: Obsolete Circuit: BCD Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Voltage - Input: 2.5 V ~ 6 V Voltage - Load: 6 V ~ 52 V
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital to Analog Converters - DAC 10-Bit, 40MHz, Current/Voltage-Output DA Product overview: MAX5184ETG+ from Analog Devices / Maxim Integrated is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal
- Resolution: 10 bits
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital to Analog Converters - DAC Dual, 10-Bit, 40MHz Current/Voltage Outp Product overview: MAX5185BEEI+ from Analog Devices / Maxim Integrated is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal
- Resolution: 10 bits
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL8115 is a synchronous buck PWM controller with current sharing capability. The current sharing function allows multiple modules to be connected in parallel to achieve higher output current and to reduce input and output ripple current,
- Output Voltage (Volt): 0.6 to 5.5 volts
- Input Voltage (VIN): 2.97 to 36 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: interfaces make it easy to monitor and report input voltage, output voltage, output current and temperature. Benefits Internal LDO allows single 16 V operation Output voltage vange: 0.5 V to 0.875*PVin 0.5% accurate reference voltage Intel VR12.5 (rev
- Regulated Output Voltage (Volt): 0.5 to 14 volts
- Output Current (IOUT): 30 amps
- Output Voltage Type: Adjustable
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The HV7620 is a low-voltage serial to high-voltage parallel converter with push-pull outputs. This device has been designed for use as a driver for color AC plasma displays. The device has 4 parallel 8-bit shift registers permitting data rates four times the speed of one.
- Device Type: Serial Data Converter
-
Supplier: Microchip Technology, Inc.
Description: pulse-by-pulse current limiting and inherent protection of the power supply output switch. The band-gap reference is trimmed to ±1% over temperature. Oscillator discharge current is trimmed to less than ±10%. The SG1842/43 has under-voltage lockout, current
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 30 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: and a simpler, easier-to-design control loop. Topological advantages include, inherent pulse-by-pulse current limiting capability, automatic symmetry correction for push-pull converters, and the ability to parallel “power modules” while maintaining equal current
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 8 to 40 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: PWM controllers. The device configuration can be easily defined using Infineon’s XDP™ Designer GUI and is stored in the on-chip memory. Summary of Features Wide input voltage range from 3.0 V to 17 V with external Vcc Output voltage range: 0.25 V to 3.04 V based on
- DC Input Voltage: 5 to 17 volts
- DC Output Voltage: 0.25 to 2.65 volts
- DC Output Current: 40 amps
- Type: DC/DC Converter
-
Supplier: Qorvo
Description: built-in Buck converter regulates the storage voltage to a fixed output voltage during Supplement mode. The ACT85611 contains internal, back-to-back eFuse FETs to provide bidirectional input-to-output isolation. The IC also provides hot-swap and
- Quiescent Current (IQ): 10,000,000 µA
- Supply Voltage (Vi): 2.7 to 14 volts
- Features: Other
-
Supplier: Data Device Corporation (DDC)
Description: Digital-to-Sin/Cos Converter. High power hybrid D/R with µP compatible latched input. AC or DC power supplies. BIT output.
- Operating Temperature: -55 to 125 C
- Output Type: Current, Voltage
- Features: Other
-
Supplier: Qorvo
Description: The ACT85411 is a highly integrated, highly configurable multiple output power management IC (PMIC) with built-in power loss protection (PLP). Two high-efficiency buck regulators can supply up to 12 A of peak current and up to 10A of continuous output current. Both buck
- Quiescent Current (IQ): 10,000,000 µA
- Supply Voltage (Vi): 2.7 to 14.4 volts
- Features: Other
-
Supplier: Radwell International
Description: SWITCHING REG 2A 5.0V, 2592, TO-220; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:60V; DC / DC CONVERTER IC CASE:TO-220; NO. OF PINS:5PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE NOM.:5V; SWITCHING ;ROHS COMPLIANT: YES. FREE 2 YEAR
- Configuration / Function: Step-down (Buck)
-
Supplier: Mega Electronics, Inc.
Description: PD150WAF-SERIES DC/DC converters provide up to 200 watts of output power. All model features a wide input range, trimmable output voltage and constant current mode output limit. The PD150WAF Converters are especially suited to telecom, networking and
- Output Voltage (Volt): 12 to 48 volts
- Input Voltage (VIN): 9 to 75 volts
- Output Current (IOUT): 3.2 to 12.5 amps
- Operating Temperature: -40 to 100 C
-
Supplier: Richardson RFPD
Description: sense inputs, and four uncommitted analog input channels multiplexed into a SAR analog-to-digital converter (ADC) with a 3 µs conver-sion time. A high accuracy internal reference is provided to drive both the digital-to-analog converter (DAC) and ADC. Four 12-bit
- Resolution: 12 bits
- Sample Rate: 200 kSamples/Sec
- Package Type: CSP
Find Suppliers by Category Top
Featured Products Top
-
Cornell Dubilier’s XMPL Series Polymer Chip Capacitor series has been expanded to match applications requiring higher voltage and/or capacitance requirements. With very low ESR and robust ripple current ratings, they will easily outperform surface mount (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
designed for driving low voltage equipment. It is typically designed into power systems that transmit high voltage and high power over long distances. The unit converts direct current in a 1000Vdc to 1500Vdc range to 24Vdc at 100A. The output can be customized for other voltages including (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
current, and superior temperature stability in high-frequency applications. Engineered for reliability from –55°C to 105°C, these capacitors withstand 2,000 hours at 105°C with full-rated voltage. Ideal for decoupling, noise suppression, DC–DC converters, and power (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. Outputs from 3.3 to 125 Vdc. Input range ratios of 2 (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
with improved temperature cycling stability compared to standard resistors. The HV73V is available in the following chip sizes and voltages: 0603: 350 V AC, 0805: 400 V AC, 1206: 800 V AC. KOA Speer's HV73V offers resistance tolerances of 0.5%, 1%, 2%, and 5%, a resistance range (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
integrated solutions make design-in easy. Allegro is leading the market in main traction motor and auxiliary inverters for electric vehicles, and OEMs trust them for applications like DC-to-DC converters and on-board chargers. Allegro also shines at high voltage with industry-leading isolation ratings of up to 1100 Vrms — ideal for residential and industrial solar inverter applications. (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
the changes in electrical current that pass through them. They can be used in combination with capacitors, which complement the function of inductors, to form LC filters that can separate the required signals from unwanted ones. Also, voltage regulating converters are stabilized when used (read more)
Browse Chip Inductors Datasheets for Heilind Electronics, Inc. -
Industrial Environments Built with industrial-grade components, good thermal conductivity, and enclosed in an IP30 metal case, this Single Pair Ethernet Switch is resistant to extreme environments, vibration, EMI (electromagnetic interference), ESD (electrostatic discharge), power surge, over-voltage (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey
Conduct Research Top
-
Buck-Boost LED Driver Using the PIC16F785 MCU
the following features: * The on-chip op amp of the PIC16F785 is used to amplify the voltage across the current sensing resistor. This allows a much smaller sensing resistor to be used and reduces power dissipation. * The PIC16HV785 device can be used, which eliminates the requirement for an external 5V
-
Agilent: Five Hints for Debugging Microcontroller-Based Designs
Hint 1: Verifying quadrature encoder signals in a motion control system Using a mixed analog and digital signal oscilloscope to simultaneously monitor the signal levels of a quadrature encoder, an LS7083 converter chip, and a motor's positive lead. Hint 2: Implementing a simple voltage follower
-
Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function
-to-Digital Converter (ADC) It is possible to determine when to commutate the * Reconstructing the Motor Virtual Neutral Point motor drive voltages by sensing the back-EMF voltage * Comparing the trapezoidal BEMF signals to the on an undriven motor terminal during one of the drive reconstructed motor
More Information Top
-
Bandwidth optimization of a low power, high speed CMOS current op amp
This op amp has been on-chip connected as a unity gain am- plifier (current follower) and it is driven from an on- chip voltage to current converter .
-
An analog beam-forming circuit for ultrasound imaging using switched-current delay lines
Since the input signals are in the voltage mode, the line comprises an on- chip voltage to current converter at its input.
-
Current-Mode Fuzzy Linguistic Hedge Circuits
Similarly, the output current signal from the chip is converted into a voltage signal by an off- chip current - to - voltage converter .
-
CMOS Current Amplifiers
This resistor can then be used as a feedback impedance for an off- chip current - to - voltage converter , resulting in almost temperature and process independent output voltage.
-
A Fully-Analog, 128-Stage Charge Coupled Device (CCD) Correlator
The output transistors T3 and T4 are connected in parallel and their currents summed using the off - chip current - to - voltage converter circuit shown.
-
A sigma-delta modulator as an A/D converter
This shows a multi-input A/D converter with a scanning capability using voltage - to - current con- verter chips and a switching chip.
-
Histogram-equalization-based adaptive image sensor for real-time vision
2) Time Delay and Bandwidth of Off- Chip Current - to - Voltage Converter : Even with a wideband op-amp used (TL074 with GB .
-
The potential of microelectrode arrays and microelectronics for biomedical research and diagnostics
The generated output currents are transferred to a set of off- chip current - to - voltage converters whose output is digitized by 16 analog-to- digital converters (ADCs).
-
Full field laser Doppler flowmetry with custom made CMOS sensors
On- chip , a current to voltage converter , an AC light amplifier and an anti-aliasing filter is situated at each pixel.
-
Low-voltage operation of a CMOS image sensor based on pulse frequency modulation
The output current was converted into the voltage with a off- chip current - to - voltage converter and was monitored the waveforms by an oscilloscope.
Indicates content that may require registration and/or purchase.