Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 4W, 19.2-30VDC; Signal Conditioner Output:Current, Voltage; No. of Output Channels:-; Accuracy %:0.21%; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; Power Consumption:4W; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: The DRA-ACT-SI AND DRA- ACT-SV Series are self-powered ac current and ac voltage input DIN rail mount signal conditioners that use the measured input to produce an accurate and linear output current. These signal conditioners have excellent accuracy,
- Analog Input Channels: 2 #
- Accuracy: 0.1 % FS
- Bandwidth: 0.4 kHz
- Output Impedance: 800 ohms
-
Supplier: Dataforth Corporation
Description: Each DSCA39 current output module provides a single channel of analog output. The input signal is buffered, isolated, filtered and converted to a unipolar or bipolar current output. Signal filtering is accomplished with a five-pole filter which provides 100dB per decade
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.001 kHz
- Input Impedance: 2 Mohms
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, INPUT CURRENT:100 AMP, TURNS RATIO:100:5, FREQUENCY RANGE: 50 HZ TO 400 HZ, TRANSFORMER MOUNTING: PANEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dataforth Corporation
Description: Each DSCA32 current input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which which is optimized for step response. An anti-aliasing pole is
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.1 kHz
- Common Mode Rejection Ratio: 105 dB
-
Supplier: OMEGA Engineering, Inc.
Description: The DR900 Universal Signal Conditioning Module can isolate and convert over 100 combinations of analog signal ranges. The DR900 converts and transmits signals linearly proportional to the input, while the DR900-SQRT transmits the scaled square root of the input signal.
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Maximum Output: 5 volts
- Input Impedance: 0.1 Mohms
-
Description: The LumaSHIELD®, designed for Smart Grid integration, is fitted with an internal reference that allows regular self-verification and correction of its fully traceable calibration. The internal reference provides long- term accuracy in the adverse conditions encountered in a distribution
- Analog Input Channels: 16 #
- Sampling Frequency: 0.05 kHz
- Operating Temperature: -40 to 167 F
- Features: Application Software Included, Data Acquisition Instrument / System, Other Input, RS232/422/485, Temperature Signal Conditioners
-
Supplier: Dataforth Corporation
Description: proprietary technique to suppress transmission of common mode spikes or surges. Potentiometer excitation is provided from the module using a precision current source. Lead compensation is achieved by matching two current paths which cancels the effects of lead resistance. The
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.003 kHz
- Common Mode Rejection Ratio: 160 dB
-
Supplier: Qualitrol Company, LLC
Description: logging memory Ethernet interface, with web server Accuracy of ±1 oC Acquisition as fast as 0.1 second per channel Voltage or current analog outputs Applications For general purpose temperature measurements, where immunity to electromagnetic fields is required. Ideal for transformer
-
Supplier: Dataforth Corporation
Description: the field side of the isolation barrier, and the other four poles are on the system side. After the initial field-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.003 kHz
- Common Mode Rejection Ratio: 100 dB
-
Supplier: Knick Interface LLC
Description: loading of measured signal Voltage drop of only 1.2 V Low signal delay Space-saving thanks to multi-channel versions Modular housing with up to three channels Quality ensured by computer-controlled testing 5-year warranty The 41 A2 with transformer-based isolation offer
- Features: Application Software Included
- Application: General Lab and Industrial
- Signal Conditioning: Signal Isolator
-
Supplier: PHOENIX CONTACT USA
Description: Set consisting of a 4-way signal conditioner with screw connection technology and a Rogowski coil 600 mm in length/190 mm in diameter for AC current measurement on busbars and power lines. The signal conditioner outputs 8 different standard signals on the
- Operating Temperature: 40 to 70 C
- Type / Applications: Bar
- Transformer Category: Current Transformer
-
Supplier: PHOENIX CONTACT USA
Description: Set consisting of a 4-way signal conditioner with screw connection technology and a Rogowski coil 300 mm in length/95 mm in diameter for AC current measurement on busbars and power lines. The signal conditioner outputs 8 different standard signals on the
- Operating Temperature: 40 to 70 C
- Type / Applications: Bar
- Transformer Category: Current Transformer
-
Supplier: PHOENIX CONTACT USA
Description: Set consisting of a 4-way signal conditioner with screw connection technology and a Rogowski coil 450 mm in length/140 mm in diameter for AC current measurement on busbars and power lines. The signal conditioner outputs 8 different standard signals on the
- Operating Temperature: 40 to 70 C
- Type / Applications: Bar
- Transformer Category: Current Transformer
-
Supplier: PHOENIX CONTACT USA
Description: Set consisting of a 4-way signal conditioner with push-in connection technology and a Rogowski coil 450 mm in length/140 mm in diameter for AC current measurement on busbars and power lines. The signal conditioner outputs 8 different standard signals on the
- Operating Temperature: 40 to 70 C
- Type / Applications: Bar
- Transformer Category: Current Transformer
-
Supplier: OTEK Corporation
Description: OTEK's new "CTT" is a variation of the company's recently introduced ACS Series that brought you the World's First Truly C.T. (Current Transformer) powered instruments to monitor or control A.C. variables (V, A, W & Hz). Now OTEK brings you complete freedom and savings. The "CTT" is
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Eaton Cooper Power Systems
Description: space saving, money saving package. The three-phase VFI transformer with transformer protection protects the transformer and provides proper coordination with upstream protective devices. When a transformer fault or overload condition occurs, the VFI breaker trips and
- Maximum Primary Voltage Rating: 2,400 to 34,500 volts
- Maximum Secondary Voltage Rating: 120 to 24,940 volts
- Power Rating (VA): 45,000 to 7,500,000 VA
- Output Type: AC
-
Supplier: Eaton Cooper Power Systems
Description: VFI transformer with transformer protection protects the transformer and provides proper coordination with upstream protective devices. When a transformer fault or overload condition occurs, the VFI breaker trips and isolates the transformer. The three-phase VFI
- Maximum Primary Voltage Rating: 2,400 to 34,500 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 500,000 to 10,000,000 VA
- Output Type: AC
-
Supplier: TMP Pro Distribution
Description: more cost effective transformer that focuses the energy in the voice range. This makes the Pro-Iso a great choice for sermons, news gathering and spoken voice. The passive design begins with 100% discrete components throughout. A set & forget level control lets you attenuate the input
- Signal Conditioning: Signal Isolator
-
Supplier: TMP Pro Distribution
Description: premium Jensen transformer for optimal signal transfer to minimize distortion and artefact. Full bandwidth performance makes the J-Iso ideal for music production. The passive design begins with 100% discrete components throughout. A set & forget level control lets you attenuate the
- Signal Conditioning: Signal Isolator
-
Supplier: Opto 22
Description: The SNAP-AIMA-i provides two isolated channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. In addition to having two channels isolated from each other, the module is also transformer isolated and optically isolated from other
- Analog Input Channels: 2 #
- Sampling Frequency: 0.1 kHz
- Accuracy: 0.05 % FS
- Operating Temperature: 32 to 158 F
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This
- Measuring Range: 10 to 50 amps
- Input Voltage: 4 to 20 volts
- Frequency Range: 100 Hz
- Response Time: 100,000 µs
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This
- Measuring Range: 10 to 50 amps
- Input Voltage: 4 to 20 volts
- Response Time: 300,000 µs
- Isolation Voltage: 1.27 to 5 kilovolts
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DU-40ACI1 and DU-40ACI5 are low cost, AC current measuring meters with a very low burden of 0.1VA and 0.5VA respectively. Their internal shunt provides for direct connection to 1A or 5A CT’s (current transformers). No matter what the CT ratio, the 15 turn, infinitely
- Number of Digits: 4
- Width: 92 mm
- Height: 45 mm
- Depth: 56.5 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DU-35ACI1 and DU-35ACI5 are low cost, AC current measuring meters with a very low burden of 0.1VA and 0.5VA respectively. Their internal shunt provides for direct connection to 1A or 5A CT’s (current transformers). No matter what the CT ratio, the 15 turn, infinitely
- Number of Digits: 3.5
- Width: 92 mm
- Height: 45 mm
- Depth: 56.5 mm
-
Supplier: Weidmuller
Description: Bridge measurement isolator/converter with auxiliary power supply: converts signals from a Wheatstone bridge into standardised analogue values. Typical applications include force, weight and torsion measurements. The bridge measuring transformers provide a precise excitation voltage
- Maximum Output: 11 volts
- Input Impedance: 1 Mohms
- Output Impedance: 600 ohms
- Operating Temperature: -40 to 158 F
-
Supplier: Acromag, Inc.
Description: 4-20mA DC input 4-20mA DC output 1500V AC peak isolation DC prevents ground loops The 270i accepts a process current input and provides an isolated 4 to 20mA process current output signal. Power is received from the input signal current. These isolators use
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 185 F
- Outputs: Current Output
- Features: DC Current Input, Other
-
Supplier: PR electronics
Description: Advanced features ±20% adjustment of the 0 and the 100% measurement range is possible at the front panel. Input and output ranges are programmable by use of internal DIP-switches. Application AC current measurement e.g. in connection with a current transformer or a
- Accuracy: 1 % FS
- Operating Temperature: -4 to 140 F
- Features: AC Current Input, AC Voltage Input
- Outputs: Current Output, Voltage Output
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRIVE BOARD, SIGNAL CONDITIONER CARD, POTENTIAL AND CURRENT TRANSFORMER, EX2000, MARK V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Laurel Electronics LLC
Description: power supply. Multiple integral cycles are averaged for signals above 50/60 Hz. A single cycle is captured for signals from 3 Hz to 50/60 Hz. Below 3 Hz and at DC, the capture rate is every 333 ms. Use with current Transformers. High common mode rejection allows stable
- Operating Temperature: -40 to 158 F
- Features: AC Current, AC Voltage
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
-
Supplier: Stellar Technology
Description: The AP5102 Series is a DIN-rail mounted signal conditioner for use with LVDT's (linear variable differential transformer) requiring AC excitation and synchronous demodulation. The AP5102 produces outputs of 0-10 Vdc, ±10 Vdc, or 4-20 mA. One of the key features of this DIN-rail
- Maximum Output: 10 volts
- Bandwidth: 0.25 kHz
- Operating Temperature: 14 to 140 F
- Signal Conditioning: Bridge Conditioner, Instrumentation Amplifier
Find Suppliers by Category Top
Featured Products Top
-
WAGO's compact split-core current transformers are ideal for retrofitting existing systems. They are perfect for applications in which the current path must not be disrupted. The transformer's accuracy permits extremely precise current measurements. The split-core current transformers are (read more)
Browse Signal Conditioners Datasheets for WAGO -
The P43000 family's capability is a result of Knick's robust construction and thorough manufacturing techniques. The High Voltage Transducer provides true transformer-based galvanic isolation, direct measurement of bipolar input currents ±5A, working voltage (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
achieved using several methods, including: Transformers: Electrically separate input and output circuits through electromagnetic induction. Optical Couplers: Use light to transfer electrical signals while maintaining (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
full galvanic isolation between the input channel and each individual output. Additionally, the device isolates the power supply channel, delivering the supply voltage by way of transformers, preventing unwanted signal influence and further reinforcing its non-intrusive design (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
seven family groups with a total of 48 transmitter models that interface to a wide variety of voltage, current, temperature, and position measuring devices. DSCT 2-wire transmitters condition and send analog signals from sensors located in the field to monitoring and control (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
voltage signals from a system, then buffer, isolate, filter, and amplify them before providing current or voltage output to field devices. Key DSCA features include: ±0.03% Accuracy (Typical) ±0.01% Linearity 1500Vrms Transformer Isolation (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Dataforth can utilize a large portfolio of over 1000 different signal conditioning modules addressing a wide range of functions such as but not limited to Accelerometer (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
Position sensors with signal processor TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
effort. We discuss analog-to-digital conversion. of physiological signals as well as methods for high-resolution spectral analysis. Projects. include a universal sensor interface, sensor signal conditioners, using the PC sound card as. a data acquisition card, voltage-controlled oscillator
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
through the. main channel. High-frequency electric fields were provided. by a wideband, high-power amplifier and transformer combination. (Amp-Line Corp., Oakland Gardens, NY), and signal. generation was accomplished using a function generator. (GFG-3015; GW Instek, Taipei, Taiwan). Numerical Modeling
More Information Top
-
Automation Direct adds high performance current sensors to product offerings
The ACS150 series current operated switches combine a current transformer , signal conditioner , and limit alarm into one package.
-
Popular Products In Video Surveillance - Big Bruin
… Single Element, DC - 4 KHz, >=2K Output Load, 24 VDC +/-10%, +/-100 AAC/DC Input Range, +/-5 VAC/DC Output Range This CR Magnetics CR5410 current transducer combines a solid-core current transformer and signal conditioner , and is suitable for …
-
The industrial application of phase current analysis to detect rotor winding faults in squirrel cage induction motors
2 Dynamic database, acquired automatically from the motor phase- current transformer output - signal conditioner (resistor) - .
-
Measuring Voltage and Current Harmonics on Distribution Systems
current and potential transformers , signal conditioners , and a Nicolet Scientific UA500A spectrum analyzer-operated by UTC was used for the harmonic measurements.
-
Harmonics-causes, effects, measurements and analysis-update
The potential transformer's voltage (144,000/120 V) and the current transformers ' output (600/5 A) were each transformed to 5 V rms using the signal conditioner 's isolation devices and precision resistor networks.
-
Harmonics-causes, effects, measurements and analysis-update
voltage (144,000/120 V)and the current transformers ’output (600/5 A) were each transformed to 5 V rms using the signal conditioner ’s isolation devices and precision resistor networks.
-
Harmonics-causes, effects, measurements, and analysis: an update
The potential transformer’s voltage (144OOO/120 V) and the current transformers ’ output (600/5 A) were each transformed to 5-V rms using the signal conditioner ’s isolation devices and precision resistor net- works.
-
Proceedings of the 1st International Workshop on High-Speed and Intercity Railways
… tough and complex system connections, critical measuring locations, high-voltage and heavy-current environment, etc. always impose great difficulties when installing wired condition monitors involving active current sensors (e.g. current transformers , Hall sensors, Rogowski coils … … of power supplies and signal conditioners .
-
Voltage-Sourced Converters in Power Systems Complete Document
… storage system, 287 Forced-commutated converter, 9 Fourier series, 139 -Frame, 91, 94, 98 compensators, design, 223 control strategy, feature, 164, 167 current controllers, 192, 223 Euler’s … … formulation, 95–96 representation, 111 signal generators/ conditioners realization, 94 signal transformer , block diagram, 179 space …
-
A sinusoidal pulse width modulated inverter using three-winding high-frequency flyback transformer for PV power conditioner
… at the primary side of the transformer resulting in the pulse width compen- sation of the SPWM gate signals to raise the peak current I,. However, the leakage … … in the auxil- iary transformer and decrease the conversion … … of the total power conditioner .
Indicates content that may require registration and/or purchase.