-
Supplier: FPI Sensors International
Description: FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications. FPI’s custom liquid level sensor is engineered using the best components and manufacturing techniques to insure a
- Number of Switch Points: 1 (#)
- Measuring Range: 1 to 235 inch
- Maximum Current: 3 amps
- Liquid specific gravity: 0.93 (Specific Gravity #)
-
Supplier: FPI Sensors International
Description: FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications. FPI’s custom liquid level sensor is engineered using the best components and manufacturing techniques to insure a
- Number of Switch Points: 3 (#)
- Measuring Range: 1 to 235 inch
- Maximum Current: 3 amps
- Liquid specific gravity: 0.93 (Specific Gravity #)
-
Supplier: FPI Sensors International
Description: FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications. FPI’s custom liquid level sensor is engineered using the best components and manufacturing techniques to insure a
- Number of Switch Points: 4 (#)
- Measuring Range: 1 to 235 inch
- Maximum Current: 3 amps
- Liquid specific gravity: 0.93 (Specific Gravity #)
-
-
Supplier: FPI Sensors International
Description: FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications. FPI’s custom liquid level sensor is engineered using the best components and manufacturing techniques to insure a
- Number of Switch Points: 2 (#)
- Measuring Range: 1 to 235 inch
- Maximum Current: 3 amps
- Liquid specific gravity: 0.93 (Specific Gravity #)
-
Supplier: FineTek
Description: The FC/FD Series is a magnetic float level switch product line. They are top mounted units designed to provide cost-effective multiple switch points using a single entry point into the vessel. FDX Magnetic Float Level Switch, Lquid Level Switch The FC/FD
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Features: Point Level / Multi-Point Levels, Sensor-Only, Top Mount
-
Supplier: elobau U.S., Inc.
Description: Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
- Features: Analog Current, Analog Voltage, Bottom Mount, Point Level / Multi-Point Levels, Sensor-Only
- Meter Technology Type: Capacitive / RF Admittance
-
Description: Applications The float level switch is used for level monitoring and measuring of various liquids such as water, oil, diesel. Available with various choices of mountings, 3A and 5A level switches can be provided. In addition, the switch integrated with level and temperature
- Maximum Operating Pressure: 261.066310842955 psi
- Material Temperature Range: -40 to 302 F
- Liquid Specific Gravity: 1 (Specific Gravity #)
- Features: Alarm / Visual Indicator, Analog Current, Analog Voltage, Bottom Mount, Side Mount, Top Mount
-
Supplier: Madison Company
Description: The M8080-XXXX is a multi-point switch made with a polypropylene stem and polypropylene floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting along
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.8 (Specific Gravity #)
- Liquid Specific Gravity: 0.8 (Specific Gravity #)
-
Supplier: Madison Company
Description: The M5602-XXXX is a multi-point switch made from 316 stainless steel stem and floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting and switch
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 392 F
- Liquid specific gravity: 0.55 (Specific Gravity #)
- Liquid Specific Gravity: 0.55 (Specific Gravity #)
-
Supplier: Madison Company
Description: The M4502-XXXX is a multi-point switch made with a brass stem and Buna-N floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting along with a few other
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
- Liquid Specific Gravity: 0.45 (Specific Gravity #)
-
Supplier: elobau U.S., Inc.
Description: Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized
- Number of Switch Points: 2 to 7 (#)
- Maximum DC Voltage: 48 volts
- Features: Analog Current, Analog Voltage, Point Level / Multi-Point Levels, Sensor-Only, Top Mount
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Madison Company
Description: The M5002-XXXX is a multi-point switch made from 316 stainless steel stem and floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting along with a few
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 392 F
- Liquid specific gravity: 0.7 (Specific Gravity #)
-
Supplier: Clark Solutions
Description: component parts to create a custom switch available in lengths from one foot (304mm) to 11 feet (3.3m). Switch point tolerance is +/- 1/8" (3mm). To specify, review the choices in mounting types, stem material, float size and material, switching points, and electrical
- Number of Switch Points: 3 to 5 (#)
- Maximum Operating Pressure: 600 psi
- Material Temperature Range: 284 to 3,000 F
- Maximum AC Voltage: 240 volts
-
Supplier: Clark Solutions
Description: component parts to create a custom switch available in lengths from one foot (304mm) to 11 feet (3.3m). Switch point tolerance is +/- 1/8" (3mm). To specify, review the choices in mounting types, stem material, float size and material, switching points, and electrical
- Number of Switch Points: 6 (#)
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: 356 to 300 F
- Maximum AC Voltage: 240 volts
-
Supplier: KOBOLD Instruments, Inc.
Description: KOBOLD's M-series magnetic level switches are used for the monitoring and control of liquid levels in vessels. These level switches are custom manufactured to customer specifications. The float switches are fitted with a hermetically sealed contact which is situated in the tube. The
- Number of Switch Points: 1 to 4 (#)
- Maximum Operating Pressure: 1,450.377 psi
- Material Temperature Range: 302 F
- Maximum Current: 0.5 amps
-
Supplier: Gems Sensors & Controls
Description: lowered with changing liquid level, the hermetically sealed single point level switch closes as the float comes into proximity of the reed switch. The switch logic can be reversed on most models by inverting the float on the stem via a removable float
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Switch Type: Electromechanical Switch
-
Supplier: Barksdale Control Products
Description: The UNS1000-BN18 is a top mount level switch that offers a choice of four different process connections, three electrical terminations and an optional temperature sensor. With a maximum stem length of 23.6 inches, the UNS1000-BN18 can be customized to the exact stem length you need. The brass
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58 psi
- Material Temperature Range: 14 to 194 F
- Maximum Current: 0.7 amps
-
Supplier: Whitman Controls, LLC
Description: various tank sizes and switch requirements, and has assorted reversible polarities and wiring possibilities. These are most commonly used with oil, gasoline, hydraulic oil, and jet fuel. The buna float can be used in oil in temperatures up to 230℉. Key Features: Whitman Red Seal
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 180 F
- Media Type: Liquid
- Features: Point Level / Multi-Point Levels, Sensor-Only, Top Mount
-
Description: switch designs to meet specific customer needs, including multiple floats, actuation points or termination styles. P/N LS-726 and LS-988 have wetted materials that are compatible with all commercially available refrigerants. Features: 1. Highly reliable 2. Float options and
- Features: Alarm / Visual Indicator
- Media Type: Liquid
-
Supplier: Gems Sensors & Controls
Description: (1.22 m). LS-700 Series switches are exceptionally versatile because of the many useful options available. These options can extend the functionality of your Gems™ LS-700 Series custom switch.
- Number of Switch Points: 1 to 5 (#)
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Switch Type: Electromechanical Switch
-
Supplier: Krueger Sentry Gauge Co.
Description: liquid seeping into the containment space will cause the float to rise which will provide a visual indication on top of the tank that there is liquid in the interstitial containment area. Standard materials include a HDPE float, aluminum rods, aluminum bushing, and plastic calibration.
- Detector Features: Built in Alarm Indicator
- Leak Detection Method: Mechanical Float Switch (Relay Contact)
-
Supplier: Qualitrol Company, LLC
Description: aluminum casing is coated with thermosetting powdercoat finish UV stabilized polycarbonate lens material resists yellowing with age Options Up to two independent switch contacts are available, which can be set to operate per individual applications Both industry standard and custom
- Media Type: Liquid
-
Supplier: Industrial Flow Solutions
Description: Prevention Control and Countermeasure (SPCC 40 CFR Part 112.7) EPA requirements “Push to test” diagnostic system Vertical stainless steel float options for narrow sump pumps Eliminates danger of ejecting oily substances into rivers, waterways Compatible with Industrial Flow Solutions’ Stancor
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
-
Supplier: Solutions with Innovation, LLC
Description: VLIT-2500 combines a magnetically coupled local tank indicator with a separate transmitter that sends a current or voltage signal back to a PLC, network or remote controller. The transmitter can be easily calibrated in the field for different liquids and the indicator can be supplied in
- Measuring Range: 240 inch
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: 400 F
- Maximum DC Voltage: 30 volts
-
Supplier: National Bronze & Metals Inc.
Description: C11000 Electrolytic Tough Pitch Copper: ARCHITECTURE: Skylight Frames, Roofing, Building Fronts, Flashing, Gutters, Spouting, Downspouts AUTOMOTIVE: Gaskets, Radiators BUILDERS HARDWARE: Butts, Tacks, Nails, Soldering Copper, Rivets, Cotter Pins, Ball Floats BUILDING: Screening, Wire
- OD / Width: 0.1875 to 15 inch
- Length: 144 inch
- Thickness: 0.125 to 2 inch
- Conductivity: 101 %IACS
-
Supplier: Xenotronix, Inc.
Description: The HPX150 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short circuits.
- Input Voltage: 115 to 230 volts
- Charging Current: 2 to 10 amps
- Operating Temperature: 0 to 35 C
- Power Source: AC
-
Supplier: Xenotronix, Inc.
Description: The HPX60 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short circuits.
- Input Voltage: 115 to 230 volts
- Charging Current: 1 to 4 amps
- Operating Temperature: 0 to 35 C
- Power Source: AC
-
Supplier: Xenotronix, Inc.
Description: The HPX30 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short circuits.
- Input Voltage: 115 to 230 volts
- Charging Current: 0.1 to 2 amps
- Operating Temperature: 0 to 34 C
- Power Source: AC
-
Supplier: ABB Measurement & Analytics
Description: The KM26 Magnetic Level Gauge has provided custom engineered solutions to liquid level applications in industries such as: oil and gas, refinery, chemical, petrochemical, power generation and many more. The KM26 MLG has proven itself to be a safe, reliable, maintenance free solution for total
- Measuring Range: 0 to 48 inch
- Maximum Operating Pressure: 5,000 psi
- Material Temperature Range: 1,000 F
- Liquid Specific Gravity: 0.25 (Specific Gravity #)
-
Supplier: Xenotronix, Inc.
Description: The HPX10 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short circuits.
- Input Voltage: 120 volts
- Charging Current: 0.1 to 1 amps
- Operating Temperature: 0 to 40 C
- Power Source: AC
-
Supplier: KOBOLD Instruments, Inc.
Description: armored design is available in stainless steel, PTFE-clad stainless steel, or Hastelloy C22. The BGF series is unique in that its design employs a guided float and spring return mechanism that allows the BGF to be installed into both horizontal and vertical pipes. In standard configuration,
- Gas Volumetric Flow Rate: 0.176499 to 647.163 SCFM
- Operating Temperature: -40 to 176 F
- Media Temperature: -40 to 302 F
- Media Temperature Range: -40 to 302 F
-
Supplier: Fortrans Inc.
Description: includes a 1 horsepower, 115 volt submersible pump with temperature overload protection, a 50-foot power cord, and a 50-foot float switch to prevent run dry. With a 5-foot head, this pump will provide a 70 gallon-per-minute flow rate. The pump is connected to the pump switch,
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Features: Datalogger, PLC Controller, Rate Indication / Control
- Interface: Digital Front Panel
-
Supplier: Analytic Systems
Description: Regulated Lead Acid). It also has a 4th custom program where all charging parameters can be adjusted to suit a particular type of battery including bulk charging current, absorption voltage, float voltage, temperature compensation and more. This charger uses advanced Power Factor
- Input Voltage: 85 to 265 volts
- Charging Current: 5 to 20 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Wacom Technology Corporation
Description: allowing the stand to float just above your knees in an ideal position for working. ULTRA SENSITIVE The Cintiq 24HD integrates Wacom’s most sophisticated pen technology, capable of detecting 2048 levels of pen pressure and 40° of tilt, which gives you precise control over pressure-sensitive
Find Suppliers by Category Top
Featured Products Top
-
for use in these areas. Learn more about our Hazardous Area Level Switches. Visit our FLPV Series Flameproof Dual Level Float Switches Brochure. (read more)
Browse Pressure Switches Datasheets for Sensata Technologies -
not very accurate. Alternative float solutions with integrated reed switches require mechanically moving parts that wear over time and come into contact with the medium. The sensors from EBE sensors + motion offer a reliable, compact and cost-effective solution: The sensor technology is integrated on (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
and a large molded part would suit the client’s purposes better. This was a unique case since we had never heard of anyone else doing a custom casting of polyurethane foam of that size. The project achieved significant cost and material savings just by switching from machining to casting (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Switch Point Guide: Float Distance Guideline for Multiple or Customized Float Assemblies
*Float type, above refers to Float data chart Numerous component options are available which offer reductions in dimensions listed above. Call A.C.T. application engineers at 1-877-800-8820 or e-mail us for additional data to customize a sensor for your application. Switch point repeatability