Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: BBAR coating • Diameter range: 5mm to 300mm Description: This page highlights Shalom EO offers Custom Glass Molded Aspheric Lenses made of various optical glass materials (e.g., N-BK7, Fused Silica). The glass molding technique is heating optical glass cores
- Diameter / Length: 5.000000000000001 to 300.00000000000006 mm
-
Supplier: Custom-Pak, Inc.
Description: for wireless-system providers. Splice Covers Blow molded splice covers and terminal boxes provide the best long-term protection for vulnerable splice and wire connection points. Blow molded glass-fiber connector boxes with light-bend radius control help fiber-optic systems work
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
- Features: Other
-
Supplier: American Precision Glass Corp.
Description: APGC offers precision technical glass products including faceplates, prisms, filters, mirrors, lenses, circles, tubing, rods, micro sheets, conductive windows, molded blanks, sagged parts, and custom glass products. Glass Grinding Glass Cutting Glass
- Size Capabilities: 0.1181103 to 12 inch
- Secondary Operations: Anti-Glare Coating, Anti-Reflective Coating, Chemical Treating, Etching / Blasting, Glass to Ceramic Bonding, Heat Treating, Lapping / Polishing, Screen Coating, Silvering / Metallizing
- Materials Processed: Borosilicate, Dichroic, Glass Ceramic, Quartz, Silicate / Fused Silica, Soda Lime
- Applications: Decorative / Furniture, Lighting, Optical / Semiconductor
-
-
Supplier: General Plastics Manufacturing Co.
Description: specifications. Our knowledgeable customer service and CNC teams are here to support your project from concept to completion. Custom sheet sizes and formulations of rigid foam for machining are also available. Beyond making molds for short-run composite tools highly affordable, General
- Industry Served: Aerospace, Marine, Medical
- Services: CAD/CAM Support, Design Assistance, Prototyping
- Features: Custom / Specialty Tools, North America, Northwest US Only, United States Only
-
Supplier: Armstrong Brands, Inc.
Description: From delicate glass lenses to heavy-duty motor assemblies, molded foam can offer a material handling solution. Whether it's used in-house or when transporting product from your facility to the end user, our material handling trays can eliminate costly individual unit packaging, ease
- Material Type: Foam
- Features: Recyclable, Thermal Insulation / Fireproofing
-
Supplier: FX PCB Co., Ltd.
Description: We found that using a glass substrate to build the PCB can meet the demand. So we are using a transparent glass substrate to build the circuit boards called transparent glass PCB. What are the advantages of the transparent Glass PCB? Transparent glass PCBs have
- Thickness: 0.01968503937007874 to 0.15748031496062992 inches
- Features: Specialty / Other
-
Description: Glass forming mold. Boron Nitride (HBN) Basic Information High heat resistance: sublimation at 3000°C; at 1800°C, its strength is twice that at room temperature. It will not break when cooled from 1500°C to room temperature dozens of times; it will not become soft in an inert gas at 2800°C.
- Thermal Conductivity: 33 W/m-K
- Coeff. of Thermal Expansion (CTE): 2 µm/m-C
- Dielectric Constant (Relative Permittivity): 4 #
- Specialty Ceramic Type: Boron Nitride
-
Cable Assemblies - Cable Assembly, Molded Socket to SocketRibbon, 10 Contacts, 12 inches -- 70114069Supplier: Allied Electronics, Inc.
Description: to Continuous Row Headers Molded-On Polarity Keys Available in Selective Contacts Closed End Construction Modular Tooling Allows Customized Designs Specifications Insulation Material: Glass-Filled Polyester (PBT) Flammability: UL 94V-0 Color: Gray Contact Material: Copper Alloy Plating
-
Supplier: Allied Electronics, Inc.
Description: to Continuous Row Headers Molded-On Polarity Keys Available in Selective Contacts Closed End Construction Modular Tooling Allows Customized Designs Specifications Insulation Material: Glass-Filled Polyester (PBT) Flammability: UL 94V-0 Color: Gray Contact Material: Copper Alloy Plating
-
Cable Assemblies - Cable Assembly, Molded Socket to SocketRibbon, 50 Contacts, 18 inches -- 70114116Supplier: Allied Electronics, Inc.
Description: to Continuous Row Headers Molded-On Polarity Keys Available in Selective Contacts Closed End Construction Modular Tooling Allows Customized Designs Specifications Insulation Material: Glass-Filled Polyester (PBT) Flammability: UL 94V-0 Color: Gray Contact Material: Copper Alloy Plating
-
Cable Assemblies - Cable Assembly, Molded Socket to SocketRibbon, 14 Contacts, 18 inches -- 70114073Supplier: Allied Electronics, Inc.
Description: to Continuous Row Headers Molded-On Polarity Keys Available in Selective Contacts Closed End Construction Modular Tooling Allows Customized Designs Specifications Insulation Material: Glass-Filled Polyester (PBT) Flammability: UL 94V-0 Color: Gray Contact Material: Copper Alloy Plating
-
Supplier: Roberson Tool & Die
Description: Roberson Tool & Die has the capability of manufacturing tools and dies for a wide variety of applications. Roberson manufactures OEM parts for a variety of companies including truck manufacturers, glass formers and other commericial companies. Our quality work has included parts for the
- Industry Served: Aerospace, Automotive, Industrial, Medical, Optical, Pharmaceutical
- Services: CAD/CAM Support, Production Facilities, Prototyping, Repair and Maintenance
- Features: Custom / Specialty Tools, Midwest US Only, North America, United States Only
- Capabilities: Jigs and Fixtures
-
Supplier: RPWORLD
Description: Custom plastic molded parts in as fast as 7 days Right for 10-10,000+ pieces RPWORLD is committed to providing you with quick-turn, consistent high quality molded parts within as fast as 7 days. You can choose from 30+ engineering-grade materials, including common nylon with
- Industry: Aerospace, Agricultural / Forestry, Appliances, Automotive, Biotechnology, Building and Construction, Chemicals / Materials, Computer, Consumer, Electrical / Electronics, Environment, Food and Beverage, General Industrial, Government, Marine, Medical, Metals and Mining, Military / Law Enforcement,
- Supplier Capability: Assembly Services, Custom Compounding, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype / Market Entry Molding, Tool
- Features: Bonding, East Asia / Pacific Only, Graphics, Other
- Molding Type: Film Insert Molding (FIM), Gas Injection Molding (GIM), Injection Blow Molding, Structural Foam Molding, Thermoplastic Injection Molding
-
Supplier: Torque Transmission
Description: pulleys in combination with the metal insert yields a high strength-to-weight ratio and low inertia as well as the following. Molded high strength, glass reinforced nylon Lightweight Low Inertia Cost Effective Long Life Strong Quiet Chemical and Shock Resistant Single, double, or no
- Pitch Diameter: 1.9 inch
- Outside Diameter: 2 inch
- Bore Diameter: 0.3125 inch
- Belt Angle: 36 degrees
-
Supplier: Torque Transmission
Description: pulleys in combination with the metal insert yields a high strength-to-weight ratio and low inertia as well as the following. Molded high strength, glass reinforced nylon Lightweight Low Inertia Cost Effective Long Life Strong Quiet Chemical and Shock Resistant Single, double, or no
- Pitch Diameter: 1.31 to 3.4 inch
- Bore Diameter: 0.5 inch
- Style: Variable Speed
-
Supplier: Torque Transmission
Description: pulleys in combination with the metal insert yields a high strength-to-weight ratio and low inertia as well as the following. Molded high strength, glass reinforced nylon Lightweight Low Inertia Cost Effective Long Life Strong Quiet Chemical and Shock Resistant Single, double, or no
- Pitch Diameter: 1.65 to 4.09 inch
- Bore Diameter: 0.5511814 inch
- Style: Variable Speed
-
Supplier: Edmund Optics Inc.
Description: ideal for collimating and focusing the output of a variety of laser diode sources. The cutting-edge Glass Replication technology produces a lens with the technical benefits of precision glass molding, but with the cost structure of plastic molding.Our Replicated Aspheric Lenses are
- Focal Length: 7.5 mm
- Diameter / Length: 6.5 mm
- Center Thickness: 2.5000000000000004 mm
- Lens Type: Aspheric Lens
-
Supplier: Edmund Optics Inc.
Description: ideal for collimating and focusing the output of a variety of laser diode sources. The cutting-edge Glass Replication technology produces a lens with the technical benefits of precision glass molding, but with the cost structure of plastic molding.Our Replicated Aspheric Lenses are
- Focal Length: 7.5 mm
- Diameter / Length: 6.5 mm
- Center Thickness: 2.5000000000000004 mm
- Lens Type: Aspheric Lens
-
Supplier: Edmund Optics Inc.
Description: ideal for collimating and focusing the output of a variety of laser diode sources. The cutting-edge Glass Replication technology produces a lens with the technical benefits of precision glass molding, but with the cost structure of plastic molding.Our Replicated Aspheric Lenses are
- Focal Length: 11 mm
- Diameter / Length: 6 mm
- Center Thickness: 2.35 mm
- Lens Type: Aspheric Lens
-
Supplier: Edmund Optics Inc.
Description: ideal for collimating and focusing the output of a variety of laser diode sources. The cutting-edge Glass Replication technology produces a lens with the technical benefits of precision glass molding, but with the cost structure of plastic molding.Our Replicated Aspheric Lenses are
- Focal Length: 14.8 mm
- Diameter / Length: 8 mm
- Center Thickness: 2.5000000000000004 mm
- Lens Type: Aspheric Lens
-
Supplier: Torque Transmission
Description: pulleys in combination with the metal insert yields a high strength-to-weight ratio and low inertia as well as the following. Molded high strength, glass reinforced nylon Lightweight Low Inertia Cost Effective Long Life Strong Quiet Chemical and Shock Resistant Single, double, or no
- Number of Teeth: 26
- Belt Width: 0.787402 inch
- Bore Diameter (if applicable): 0.5 inch
- Hub Diameter: 1.5 inch
-
Supplier: XC Associates
Description: The Composite Experts... Carbon & Glass Fiber Composites Complex Design Demands at Low Cost Lightweight, High-Strength Structures Many combinations of resin and fiber can be used to customize Composite structures to meet the strength, weight and stiffness requirements for a specific need. XCA
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Just-In-Time Capability, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype, Tool / Mold Making
- Molding Type: Compression Molding, Fiberglass Hand Lay Up, Fiberglass Spray Up, Resin Transfer Molding (RTM), Vacuum Assist Resin Transfer Molding (VARTM), Vacuum Bag Molding
- Features: North America, Northeast US Only, Other, United States Only
-
Touch Screen Displays - 15.6" Multi-Point Capacitive Touch Monitor with widescreen -- AMG-15OPTE01T2Supplier: Amongo Technology Co., Ltd.
Description: Built with industrial-grade components to withstand harsh environments and run 24/7; Molded side frame integrated with latest capacitive touch screen to meet front IP65 ensuring it stays dust-proof and water-resistant; Side fame color optional: black, white Thickness of glass cover is
- Pixel Pitch: 0.17925 mm
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 15.6 inch
- Features: Backlit Screen, Other
-
Supplier: Bervina Ltd.
Description: Bervina timing belts are molded from thermoset polyurethane, applying centrifugal casting. All products are one piece molded without joint, consists of steel, kevlar, inox, polyester or fiber glass reinforcement. We offer a large selection of tooth profiles and lengths for
- Belt Material: Polyurethane
-
Supplier: Matexcel
Description: linings – Furnace door linings and seals – Reusable insulation for steam and gas turbines – High temperature insulation for kiln and furnace – Primary reformer heater insulation – High temperature insulation gaskets – Expansion joint seals – Glass furnace crown insulation – Field steam
-
Supplier: Advanced Energy Industries, Inc.
Description: suited for your transformer and resistive loads for glass, metal, and ceramic manufacturing. It is optimal for heating elements in electric furnaces. Benefits Minimize peak kVA demand via MoSi and TAKT load management Precisely regulate power, including load management, for optimal control
- Load Voltage: 500 to 2,900 volts
- Maximum Load Current: 2,900 amps
- SSPC Type: AC Controller
- Mounting: Bracket (Flange) Mount
-
Supplier: Paragon Industries, L.P.
Description: firing results will thrill you. Create breathtaking glass bracelets and pendants in the 8" square x 4 1/2" high interior. Fire small glass casting molds and even drop molds. But you are not limited to glass. Fire porcelain or stoneware pendants and beads. Test glazes. The kiln
- Temperature Range: 2,350 F
- Capacity: 0.16 cubic feet
- Application: Industrial
-
Supplier: Georgia-Pacific Corporation
Description: grades. However, although these are the most popular formulations, we have the capability and expertise to customize unique formulations to meet your specific needs. GP® formaldehyde solutions are used as a raw material in a broad range of industries and applications including molded
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: Shanghai Optics
Description: 90% of central dimension Contact us for manufacturing limit or custom specifications. Material: Optical glass, UV fused silica (JGS1), infrared fused silica (JGS3) and calcium fluoride (CaF2), barium fluoride (BaF2) and other crystalline material Achromatic Lens Capabilities
- Lens Type: Achromats
- Features: Doublet, Triplet
- Lens Application: Ultraviolet
-
Supplier: Shanghai Optics
Description: heat your home or your pool, your solar panel system likely uses a Fresnel lens. Manufacturing Fresnel Lenses Fresnel lenses were initially produced by hand grinding and polishing glass. The manufacturing process was tedious and later evolved into molten glass poured into molds. In the
- Lens Type: Fresnel Lens
-
Description: Applications The most prominent feature of machinable glass ceramics is that they can be processed with standard metal processing tools and equipment, which are unmatched by general precision ceramic materials such as alumina and silicon nitride. The processing performance of machinable
- Shape / Form: Block
- Applications: Electrical / HV Parts
- Performance Features: Machinable
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized bed
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Additional Services / Surface Prep: Abrasive Blasting, Burn-off / Thermal Cleaning, Degreasing, On-site / Field Work (Buildings, Structures), Recoating / Refinishing, Selective Coating, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized bed
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Inspection / Monitoring, On-site / Field (Large Structures), Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Solid Manufacturing Solutions, Inc.
Description: action item notes must be tediously documented. No designer or inventor wants to make prototypes over and over, missing critical flaws from the previous build. We use many low cost, time efficient techniques to fabricate custom components for prototyping. One technique used commonly is to
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling,
- Capabilities: Ceramic Manufacturing, Chemical Milling, Die Cutting, Electrical and Electromechanical Assembly, Electronic Manufacturing, Extrusion, Fiberglass Fabrication, Foam Fabrication, Forging, Gear Manufacturing, Glass Fabrication, Laser Processing, Machining, Metal Casting, Mold Making, Molding, Optical
- Additional Services: Certification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering, Testing / Inspection
- Features: North America, Southern US Only, United States Only
-
Description: corrosion resistance and resistance. Therefore, BN ceramic products are the ideal choice for many industries, such as: Crucible for smelting semiconductors; High temperature vessels for metallurgy; Semiconductor heat dissipation and insulation parts; High temperature bearings; Thermowell;
- Thermal Conductivity: 33 W/m-K
- Coeff. of Thermal Expansion (CTE): 2 µm/m-C
- Dielectric Constant (Relative Permittivity): 4 #
- Specialty Ceramic Type: Boron Nitride
Find Suppliers by Category Top
Featured Products Top
-
Available Options Virgin PTFE molded sheet Glass filled PTFE sheet (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
, talcum powder and glass bead. The high-performance engineering injecting materials, such as anti-high temperature material, flame-resistant material, anti-impact material, food-grade material, medical-class material, and custom engineering material as you required. Rapid (read more)
Browse Plastic Molding Services Datasheets for RPWORLD -
life under demanding operating conditions. Dechengwang provides precision machined and molded PTFE solutions to meet these challenges. Customers can choose from virgin PTFE or 15–25% glass-filled PTFE compounds to improve wear resistance (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
delayed production. MOUETTE specializes in injection-molded HVAC plastic parts, providing complete manufacturing support from design feasibility analysis and DFM optimization to tooling, mass production, and global shipment. With in-house engineering expertise and Moldflow simulation capabilities (read more)
Browse Plastic Molding Services Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
. PJFC-plug and jack termination—Polarized plug and jack assembly bodies are made from molded glass-filled thermoset compounds, with copper pin material. Standard assemblies are designed to operate in temperatures up to 300°F (150°C). High temperature (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
Product Overview Dechengwang offers a wide dimension range of high quality extruded and molded PTFE rods, usually used for machining components. Utilizing our specialized compression molding technique, our molded rods are available in virgin PTFE, modified PTFE and PTFE (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
-limited performance, glass/plastic options Laser & Volume Systems Precision Molded Aspheres Ideal for laser collimation, barcode, data (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
electronics, oil & gas, and custom engineering applications. Material Options Standard PTFE PTFE compounds with 15–25% glass filling for improved wear resistance, stability, and reduced deformation Key Properties (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
development, and rapid prototyping services for industrial, consumer, and custom plastic component manufacturing. Utilizing fully automated mold processing and injection molding equipment, the company delivers stable production quality and efficient (read more)
Browse Plastic Molding Services Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
15–25% glass filling for improved wear resistance, stability, and reduced deformation. Versatile Applications: Custom PTFE components for valve seats, seals, insulators, bushings, piston rings, bellows (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd
Conduct Research Top
-
Interphex 2006 Preview: The Best of the Phex
for softgel drying, a variety of trays and containers used in the handling and processing of pharmaceutical products, and vial trays for handling and storing small and medium vial sizes. They stack, provide easy grips and smooth surface for easy loading and unloading. Molded Fiber Glass Tray Co.,
More Information Top
-
Optical methods for the optimization of system SWaP-C using aspheric components and advanced optical polymers
Today at Rochester Precision Optics, the PGM process offers both catalog and custom molded glass aspheric lenses in sizes from 1mm to 60mm in diameter.
-
Journal of the Aerospace Sciences > Ablation of Reinforced Plastics in Supersonic Flow
It is interesting that the melamine-glass cloth model machined from stock Texolite had about the same resist- ance to ablation as the custom molded parts containing glass .
-
Design and modeling of a prototype fiber scanning CARS endoscope
- Chromatically corrected for illumination wavelengths Custom all- glass molded lenses micro-objective – INO design .
-
Dynamics of carbon nanotube alignment by electric fields
The MWCNT/DIW suspension was poured into a custom -made glass mold with aluminum electrodes separated by 30 mm, figure 1(a), immediately after taking the suspension out of the ultrasonic bath, in order to prevent precipitation of the MWCNTs.
-
Fabrication of chitosan/poly(ε-caprolactone) composite hydrogels for tissue engineering applications
The emulsion mixture was then immediately poured into custom -made glass mould (1 cm diameter), and frozen at -20°C overnight, followed by lyophilisation for at least 2 days.
-
Parts & Accessories Manufacturers, Parts & Accessories Product Catalogs Directory
Related Searches : bakelite molding, thermoset molding, pool accessories, ace safety glass, pool cleaner, custom thermoset molding , industry glass , phenolic molding, glassware More...
-
News
… that can be fabricated in various con- figurations and mechanically joined to perforated metal backings or bonded onto metal carriers are available from Engi- neering Plastics, Inc. EPI Teflon Wear Components are custom extruded or molded with glass fillers to provide spe …
-
Electromechanical performance and membrane stability of novel ionic polymer transducers constructed in the presence of ionic liquids
Custom miniature molds were fabricated on glass slides with walls of silicon rubber to provide samples with dimensions of 15 mm x 35 mm.
-
Long-term hermeticity and biological performance of anodically bonded glass-silicon implantable packages
The glass capsule can be either custom molded from Corning #7740 glass or batch fabricated using ultrasonic micromachining of #7740 glass wafers.
-
ZFACH853
The couplings were specified to be molded from a custom -compounded glass -filled nylon 6/12 resin.
Indicates content that may require registration and/or purchase.