-
Supplier: Omnitron Systems Technology, Inc.
Description: The OmniLight half-size LGX® 5-Channel Single-Fiber CWDM Multiplexer/Demultiplexer (MUX/DEMUX) modules support ITU-T G.694.2 wavelengths between 1431nm to 1611nm in 20nm increments with a 1310nm Pass Band Port. An optional Optical Time Domain Reflectometer (OTDR) port is available
- CWDM Wavelength Range: 1,431 to 1,611 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Cable Type: Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: Omnitron’s iConverter CWDM/X Coarse Wave Division Multiplexing (CWDM) Multiplexer/Demultiplexer (MUX/DEMUX) modules support ITU-T G.694.2 wavelengths between 1270nm to 1610nm in 20nm increments. CWDM/X modules are protocol and rate transparent allowing different services
- CWDM Wavelength Range: 1,310 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Cable Type: Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter CWDM/X 4 and 8 Channel Multimode Coarse Wave Division Multiplexing (CWDM) Multiplexer and Demultiplexer plug-in modules facilitate significant increase in the capacity of existing multimode fiber networks. Multimode multiplexers are ideal for in-buildings
- CWDM Wavelength Range: 1,270 to 1,610 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Cable Type: Multimode
-
-
Supplier: Omnitron Systems Technology, Inc.
Description: iConverter CWDM/AD modules are Course Wave Division Multiplexing (CWDM) Optical Add/Drop Multiplexers (OADM). The CWDM/AD modules add (multiplex) and drop (demultiplex) selected channels, or wavelengths, on both directions of a CWDM common fiber link. Using
- CWDM Wavelength Range: 1,270 to 1,450 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Cable Type: Single Mode
-
Supplier: HUBER+SUHNER AG
Description: CWDM mux and demux for bi-directional data transmission over two fibers
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
-
Supplier: MACOM
Description: MACOM CWDM MUX/DEMUX are designed based on array waveguide grating (AWG) principles and fabricated with silica on silicon planar lightwave circuits (PLC) technology. They can be applied to MUX/DEMUX for CWDM4 40G, 100G, 200G and beyond. Since MUX/DEMUX are data rate transparent, with a
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
-
Supplier: HUBER+SUHNER AG
Description: Multiplexer for EAST&WEST bi-directional data transmission over two fibers.
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
-
Supplier: HUBER+SUHNER AG
Description: CWDM multiplexers to multiplex and de-multiplex 4 CWDM channels with 20nm CWDM channel spacing. CWDM channels: 1271, 1291, 1311, 1331 nm.
- CWDM Wavelength Range: 1,271 to 1,331 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
-
Supplier: HUBER+SUHNER AG
Description: other dimensions on request Also available as integrated Patch Cord CWDM for flexible system configurations to enable multiplexing without using any board space Single mode and multi mode fibers possible, fiber packaging: loose tube or 250 μm coating Packaging on line card or in CWDM
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: LGX CWDM Modules Megladon CWDM modules are custom built to support our customer's single fiber transmission needs. We utilize all major glass types and connectors, build within the LGX footprint, and create bi-directional modules. By maximizing the quantity of CWDMs per module,
- CWDM Wavelength Range: 1,310 to 1,550 nm
- CWDM Bandwidth: 20 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Features: Other
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: LGX CWDM Modules Megladon CWDM modules are custom built to support our customer's single fiber transmission needs. We utilize all major glass types and connectors, build within the LGX footprint, and create bi-directional modules. By maximizing the quantity of CWDMs per module,
- Number of Ports: 2 to 3 #
- Network Equipment: Multiplexer
- Form Factor: Rack Mount
-
Supplier: Corning Optical Communications
Description: Corning’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber optical
- CWDM Wavelength Range: 1,471 to 1,611 nm
- CWDM Bandwidth: 20 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: FC, LC, MU, SC
-
Supplier: Gould Fiber Optics
Description: No Description Provided
- Features: Other
- Cable Type: Single Mode
- Multiplexer Features: Wavelength Add / Drop
- Multiplexer Type: Wavelength Division Multiplexer (WDM)
-
Supplier: Gould Fiber Optics
Description: No Description Provided
- Features: Other
- Cable Type: Single Mode
- Multiplexer Features: Wavelength Add / Drop
- Multiplexer Type: Wavelength Division Multiplexer (WDM)
-
Supplier: Gould Fiber Optics
Description: No Description Provided
- Connector Type: FC
- Features: Other
- Cable Type: Single Mode
- Multiplexer Features: Wavelength Add / Drop
-
Supplier: Gould Fiber Optics
Description: No Description Provided
- Features: Other
- Connector Type: SC
- Cable Type: Single Mode
- Multiplexer Features: Wavelength Add / Drop
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: 2x8Ch Compact CWDM The compact, custom CWDM was designed to support the ultra-dense CWDM needs of cell backhaul and DAS deployments. Each module contains two 8ch CWDM's for a total potential capacity of 38 CWDM's per 2U rack space. This level of density provides
- CWDM Wavelength Range: 1,450 to 1,610 nm
- CWDM Bandwidth: 20 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
-
Supplier: Corning Optical Communications
Description: Corning’s coarse wavelength division multiplexers (CWDMs) are integrated optical modules that mux or demux multiple optical signals of different wavelengths in a single fiber. Our CWDM products separate wavelength into bands of 20 nanometers to cover the complete fiber optical
- CWDM Wavelength Range: 1,471 to 1,611 nm
- CWDM Bandwidth: 20 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Multiplexer Features: Rack Mountable
-
Supplier: L-com, Inc.
Description: you to the right parts for the job. Features Passive CWDM 20nm spacing Barrel filter (34mmx5.5mm) Single channel OADM CWDM 1571nm 2m 250um colored fiber leads Pass fiber for unused CWDM channels industrial temperature (-40c ~ 85c) Application Single Mode Fiber Networking Single
- WDM Bandwidth: 20 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
-
Supplier: L-com, Inc.
Description: you to the right parts for the job. Features Passive CWDM 20nm spacing Barrel filter (34mmx5.5mm) Single channel OADM CWDM 1471nm 2m 250um colored fiber leads Pass fiber for unused CWDM channels industrial temperature (-40c ~ 85c) Application Single Mode Fiber Networking Single
- WDM Bandwidth: 20 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
-
Supplier: L-com, Inc.
Description: The L-COM PCWAD-08347-19N3 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCWAD-08347-19N3 is a 120x85x20mm field cassette filter with demux functionality. The L-COM PCWAD-08347-19N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside
- WDM Bandwidth: 20 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
-
Supplier: L-com, Inc.
Description: The L-COM PCWAM-08347-19N3 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCWAM-08347-19N3 is a 120x85x20mm field cassette filter with mux functionality. The L-COM PCWAM-08347-19N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside
- WDM Bandwidth: 20 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-2800 Singlemode Coarse Wavelength Division Multiplexer (CWDM) provides a cost effective solution, for increasing fiber optic network signal capacity by enabling the simultaneous transmission of up to eight wavelengths over the same common fiber. That is, the MPS-2800 works in
- CWDM Wavelength Range: 1,471 to 1,611 nm
- CWDM Bandwidth: 20 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: FC, LC, SC, ST
-
Supplier: Thinklogical
Description: Increase fiber bandwidth capacity by transmitting multiple data channels using separate optical wavelengths - 1270nm to 1610nm - on the same fiber The TRANSplex is a 4 to 8 channel optical multiplexer/demultiplexer. It allows for transmission of multiple protocols over an existing fiber link
- CWDM Wavelength Range: 1,270 to 1,610 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Multiplexer Features: Rack Mountable
-
Supplier: Data Connect Enterprise, Inc.
Description: To maximize fiber efficiency, Canoga Perkins introduces the passive OADM, Optical Add/Drop Multiplexer, product line. Canoga Perkins offers two types of OADMs: Drop and Continue or Drop and Insert. The passive OADM module allows users to drop a specific optical wavelength at any point in the
- Network Equipment: Multiplexer
-
Supplier: Broadcom Inc.
Description: The Avago TO295J-1xxT is a hermetically sealed 10Gb/s coarse wavelength division multiplexing (CWDM) distributed-feedback (DFB) TO-Can device with a photo diode for optical output monitoring. The device incorporates 1470nm~1610nm single mode edge-emitting laser diode chips for use in uncooled
- Wavelength Range: 1,470 to 1,610 nm
- Operating Temperature Range: -40 to 85 C
- Laser Type: Laser Diodes
-
Description: This standard defines the transport of Multi-Link (ML) or Multi-Channel (MC) SDI data streams over a single fiber using Coarse Wavelength Division Multiplexing (CWDM). Specifically, this standard specifies a CWDM optical interface for Multi-Link 12G-SDI, Multi-Link 6G-SDI, Multi-Link
-
Supplier: Data Connect Enterprise, Inc.
Description: Canoga Perkins’ CWDM system allows service providers to transmit up to 9 applications over a single fiber pair. Model 6004 and 6008 Passive CWDM modules work in conjunction with Canoga Perkins’ CWDM transponder line to deliver carrier class performance at a fraction of the cost
-
Supplier: CSA Group
Description: IEC 61753-085-2:2008 contains the minimum initial test and measurement requirements and severities which a fibre optic pigtailed coarse wavelength division multiplexing (CWDM) device needs to satisfy in order to be categorized as meeting the requirements of category C (controlled
-
Description: IEC 61753-085-2:2008 contains the minimum initial test and measurement requirements and severities which a fibre optic pigtailed coarse wavelength division multiplexing (CWDM) device needs to satisfy in order to be categorized as meeting the requirements of category C (controlled
-
Supplier: Corning Optical Communications
Description: Corning’s compact coarse wavelength division multiplexers (CCWDMs) are integrated optical modules using Corning’s free-space optical platform. In a package less than one-fourth the size of conventional CWDM modules, these CCWDMs significantly improve optical performance, while reducing
- CWDM Wavelength Range: 1,471 to 1,611 nm
- CWDM Bandwidth: 20 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: FC, LC, MU, SC
Find Suppliers by Category Top
Conduct Research Top
-
Preface
PREFACE. DWDM, dense wavelength division multiplexing, is a new technology that, with the help of photonic components, "bootstraps " many individually modulated optical wavelengths in a single fiber and enables bandwidth scalability to levels not possible before. A parallel to this is many
More Information Top
-
Fiber Optic Installer's Field Manual, Second Edition > WDM AND OTHER PASSIVE OPTICAL EQUIPMENT
CWDM multiplexers can also be less costly than DWDM multiplexers.
-
Compact CWDM: a low-cost high-performance packaging platform
BASIC CWDM MULTIPLEXER PLATFORMS .
-
WDM transmission upgrade using low-cost uncooled components
Low cost Commercial CWDM multiplexer and demultiplexer are based on thin-film filter technology with up to 16 channels from 1310 to 1610nm.
-
Design of an arrayed waveguide grating optical demultiplexer for CWDM applications
…in molded-glass echelon-grating-based CWDM filter module Regular Papers vol 3 [7] Doerr C R, Cappuzzo M, Gomez L, Chen E, Wong-Foy A and Laskowski E 2004 Planar lightwave circuit eight-channel CWDM multiplexer J. Lightwave Technol. 23…
-
OSA | Integrated holographic filters for flat passband optical multiplexers
C. R. Doerr, M. Cappuzzo, L. Gomez, E. Chen, A. Wong-Foy, C. Ho, J. Lam, and K. McGreer, âPlanar Lightwave Circuit Eight-Channel CWDM Multiplexer with <3.9-dB Insertion Loss,â J. Lightwave Technol. 23, 62â65 (2005).
-
Fiber Optic Installer's Field Manual, Second Edition > DESIGN FUNDAMENTAL
• Other component losses include the total loss due to all other optical devices in the fiber link that are not included in items a, b, and c, such as due to DWDM or CWDM multiplexers , splitters, and attenuators.
-
Narrow and wide free spectral range devices based on planar reflective gratings
The CWDM multiplexer uses a single input but multiple outputs.
-
Coarsely sliced spectrum wavelength division multiplexing-passive optical networking for remote monitoring systems
The SLED is used as a low-cost broadband source,6 while the CWDM multiplexers are used to slice the entire spectrum into four different 20-nm-wide sources for each individual remote site.
-
Telecom Engineering Touts CWDM Expansion Unit
Tulsa OK - Telecom Engineering recently announced its new CWDM Lite Expansion Unit, which increases installed CWDM multiplexer link capacity by 7, 15, or 22 channels.
-
A bidirectional CWDM-PON system with capacity of 40-Gb/s for metro/access applications
…tunable lasers with wavelength were setting at 1510nm, 1530nm, 1550nm, and 1570nm modulated by four LiNbO3 modulator with 10-Gb/s NRZ data pseudorandom binary sequences of the pattern length 231 -1 and mutiplexed by a CWDM multiplexer to simulate the downstream…
Indicates content that may require registration and/or purchase.