Products/Services for Cyanoacrylate Adhesive Dielectric Constant
-
Cyanoacrylate Adhesives - (169 companies)Cyanoacrylate adhesives are one-part acrylate adhesives that cure instantly on contact with mated surfaces through a reaction with surface moisture. Cyanoacrylates are often called super glues. Description. Cyanoacrylate adhesives are one-part...Substrate / Material CompatibilityDissimilar SubstratesIndustry -
Industrial Adhesives - (1384 companies)Composition. The types of industrial adhesives and sealants found in the GlobalSpec SpecSearch database include acrylics and cyanoacrylates; epoxy adhesives; phenolic, melamine and urea formaldehyde resins; and polyurethane adhesives. Rubber and silicone... -
Adhesive Tapes - (933 companies)Specifications. Important performance specifications for adhesive tapes include peel strength, tensile strength, temperature resistance and dielectric strength. Physical parameters include width, thickness and length. Temperature Resistance - The maximum... -
Specialty Adhesives, Sealants, and Compounds - (315 companies)Specialty adhesives, sealants, and compounds use many different chemical systems. Some contain acetals, acrylics, or vinyl systems. Others contain bituminous substances, butyls, ceramic or inorganic cements, cyanoacrylates, ethylene copolymers, styrene... -
Silicone Adhesives and Sealants - (336 companies)...to crosslink and polymerize, resulting in a cured material. Some silicone adhesives and sealants (cyanoacrylates) also use a reaction with moisture or water for curing. Thermoset silicone adhesives and silicone sealants are crosslinked polymeric resins... -
Anaerobic Adhesives and Anaerobic Sealants - (94 companies)...transfer per unit area for a specific temperature. CTE is the amount of linear expansion or shrinkage that occurs in a material with a change in temperature. Resistivity, dielectric strength, and dielectric constant are important electrical...
-
Electrical and Electronic Resins - (516 companies)...temperature. Thermal conductivity. Coefficient of thermal expansion (CTE). Electrical Properties. Resistivity. Dielectric strength. Dielectric constant. Optical Properties. Optical properties include index of refraction, a measure of the speed of light...
-
Conductive Compounds - (230 companies)...in the same way as hot-melt adhesives. The resins react with moisture to crosslink and polymerize, thus resulting in a cured material. Polyurethane reactives (PUR) are examples of this type of technology. Certain silicones and cyanoacrylates also use...
-
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. How to Select Resins and Compounds. Resins and compounds are used...
-
Thread Lockers and Retainers - (161 companies)Thread lockers and retainers render threaded fasteners immovable. They are used mainly with devices that are subject to transverse and axial loads that may lead to vibrational loosening. Thread lockers and retainers are single component adhesives...
Product News
-
Master Bond, Inc.
Low viscosity, rubber toughened cyanoacrylate MB297FLNT has a low viscosity of 130-150 cps. This adhesive requires no mixing or heating, with minimal fixturing time for curing (typically 20-40 seconds). The most special feature of this system is its toughness. The rubber additive in the formulation mitigates the inherent stiffness of this cyanoacrylate system allowing for better thermal cycling and enhanced vibration resistance. MB297FLNT bonds well to a variety of substrates such as metals, composites, plastics and rubbers, especially... (read more)Browse Cyanoacrylate Adhesives Datasheets for Master Bond, Inc. -
General Plastics Manufacturing Co.
RF-2200 advanced dielectric material temperatures, some up to 350oF. Does not absorb water. Available in custom densities to meet specific dielectric constant and loss tangent requirements. Dimensionally stable. Excellent compressive and electrical insulation properties. Easy to machine, coat, and process via hand lay-up. Biologically Inert. Oil, grease, and solvent resistant. Does not rot or decay. Compatible with many types of adhesives. Max use temperature of 340 F (171 C). APPLICATIONS. Radome. High temperature core material. Aerospace... (read more)Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Low Loss Dielectric Materials Low Loss Dielectric Materials. Cuming Microwave manufactures a full line of low loss dielectric materials. Our materials range in dielectric constant from 1.03 to 30. These materials have unique dielectric and physical properties. Dielectric materials can be used to adjust the Q of cavities, as impedance transitions, substrates for stripline antennas, in transmission lines, smart skins, as dielectric radomes, dielectric spacers, or for circuit substrates. Products are available in rod or sheet... (read more)Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
General Plastics Manufacturing Co.
Dielectric Materials for RF & Aerospace . The material 's dielectric features include a low dielectric constant and a low loss tangent. These features reduce signal loss and promote clean RF transmission. It prevents unwanted energy loss and interference, helping to keep systems stable. This type of polyurethane foam is found in many aerospace and RF parts. Engineers use it in radomes, antenna housing, aircraft insulation, and sensitive components, and it delivers strength and precision in each application. LAST-A-FOAM polyurethane... (read more) -
Interquip Electronics Co., Ltd.
Dielectric Ceramic Filter used for Communication High-Performance Dielectric Ceramic Filter - Boosting Communication Efficiency. Interquip introduces a new line of dielectric ceramic filters, specifically designed for navigation, mobile communications, and Wi-Fi applications. Utilizing dielectric materials with low loss, low dielectric constant, and stable temperature coefficients, these filters deliver enhanced signal stability and efficiency. High Power Handling: Supports input power up to 5W, meeting the needs of high-power devices. Wide... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
General Plastics Manufacturing Co.
LAST-A-FOAM® for use as dielectric material R) rigid foams are durable, closed-cell and do not absorb water, thus preventing changes in dielectric performance. Our dielectric materials display non-dispersive and low-loss properties, where dielectric performance stays stable at a wide range of frequencies and temperatures. While available densities range from 3 to 40 pounds per cubic foot, densities and formulations can be tailored to a customer 's needs and specific dielectric constant and loss tangent requirements. LAST-A-FOAM (R... (read more)Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Kayaku Advanced Materials, Inc.
KMSF® 2000 Low Dk/Df Photo-dielectric KMSF (R) 2000 is a negative?tone, low?temperature?cure PPE?copolymer photo?dielectric designed for high?reliability heterogeneous integration in advanced packaging. It features excellent pattern resolution, a low dielectric constant (Dk = 2.5), and a low dissipation factor (Df = 0.003), making it ideal for high?frequency applications requiring superior signal integrity. Engineered for consistent performance, KMSF (R) 2000 supports an optimal cured film thickness of 5 -10 mm, providing... (read more) -
Changchun Yutai Optics Co., Ltd.
Plano Dielectric HR Mirrors What is the difference between HR and AR coating?. Increase your glass optic's performance with an anti-reflective (AR) coating or a high-reflective (HR) coating. Specifically designed HR coatings reflect most or all of a wavelength band while adding AR coatings will increase the transmission of a specific wavelength or wavelength band. (read more)Browse Optical Mirrors Datasheets for Changchun Yutai Optics Co., Ltd. -
Richardson RFPD
Dielectric Filters for Avionics Transponders Band Pass Filters for Avionics Transponders. Optimized for flight-critical aviation systems TCAS, ADS-B, and Mode-S. Multiple families of filters supporting 978 MHz, 1030 MHz and 1090 MHz with various size, power, performance, and insertion loss trade-offs. All frequency bands in each filter family are interchangeable sharing a universal PCB footprint layout. Standard, off-the-shelf product. Available options include smaller sizes, multi-band passbands and customized performance (read more)Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
CeNing Optics Co., Ltd.
High-Reflectivity Dielectric Mirrors Laser systems and advanced optical equipment require mirrors with high reflectivity, low loss, and long-term stability. Cening High-Reflectivity Dielectric Mirrors utilize advanced coating technology to achieve reflectivity of up to 99.9% at specified wavelengths and angles of incidence while minimizing absorption and scattering losses. Available with N-BK7 and UV Fused Silica substrates, these mirrors can be supplied in both commercial and laser-grade specifications to meet the performance... (read more)Browse Optical Mirrors Datasheets for CeNing Optics Co., Ltd.
-
Interfacial aspects of adhesion in polymer nanocomposite thin‐film devices
… chains, their closed imide rings, and a lack of hydroxyl groups characteristic of effective bonding materials such as cyanoacrylates .1,2 For both … … stresses due to incorrect adhesion can vary physical properties such as the dielectric constant and electron transport when …
-
Polymers for Electricity and Electronics: Materials Properties and Applications
… 256–257 Curie temperature, ferroelectric polymers, 183–184 Curing agents: elastomers, 72–74 electron beam cross-linking, 227–228 Current density, resistance and resistivity, 17–18 Current splitting, mechanisms of, 16–17 Cyanoacrylate adhesives , 123 Cyclic energy dissipation, polymer deformation, 54 Debye dielectric dispersion curve, electrical insulator … … effects, 157–158 surface discharge and tracking, 150 thermal breakdown, 148–149 treeing, 150–157 Dielectric constants : electrical insulator polymers …
-
Adhesive Bonding - A Designers Guide on Development of Advanced Medical Adhesives by Master Bond
The transparent MB297 cyanoacrylate adhesive has a refractive index of 1.48, a Shore A hardness of 85, and excellent resistance to most environmental conditions such as moderate heat, aging, and many chemicals. It has a volume resistivity of 8.6 x1012 ohm-cm and a dielectric constant of 3.5 at 1,000Hz.
-
Pseudo-elliptic bandpass filter with subharmonic stubs
Measured results: A prototype SHS filter was constructed in microstrip on RT Duroid 5880 with a dielectric thickness of 1.57 mm, relative dielectric constant of 2.2 and loss tangent d ¼ 0.0009. The series stub was constructed of a strip of the same RT Duroid, 5 mm wide and 98 mm long, and bonded to the top of the subharmonic stubs with cyanoacrylate adhesive .
-
Thin Film Transfer Components for Cheap MICs
The low dielectric constant of the adhesive (s Little information is available on the microwave properties of the adhesive used, ethyl cyanoacrylate , and such properties …
-
http://dspace.mit.edu/bitstream/handle/1721.1/44781/300293646-MIT.pdf?sequence=2
The quality factor of the resonator depends on the conductivity of the materials used, the dielectric constant , E, of the materials between the conductors, and the uniformity of the gaps. The slotted copper tubes are then inserted into fused silica (quartz) tubes (ID=4mm, OD=6.4mm) and affixed to the inner surface using a cyanoacrylate adhesive with care taken to keep the gaps smooth and free of adhesive.
-
Adhesive‐Bonded Ca(Mg 1/3 Nb 2/3 )O 3 /Ba(Zn 1/3 Nb 2/3 )O 3 Layered Dielectric Resonators with Tunable Temperature Coefficient of Resonant Frequency
cyanoacrylate adhesive (Loctite 498, Loctite Corp., Hertford, NC), which had low dielectric loss, high strength, high dielectric strength, and good thermal shocking resistance.15 The thickness of the adhesive bonding was about 0.02 mm. Recognizing the bonded ceramic cylinder as a homogeneous dielectric, the effective dielectric constant (er,eff) could be …
-
Abstracts
The detached films have been bonded to glass slides using cyanoacrylate adhesives or van der Waals bonding. A new two-dimensional photonic bandgap structure has been fabricated us- ing layers of periodic square metal grids embedded in a dielectric material. The metal grid pattern of 0.5 I.tmthickness has a lattice constant of 32 ~tm with …
-
Adhesive Films and Preforms – Epoxy Film Adhesives and Preforms by Master Bond
• Dielectric constant Master Bond is a leading adhesive manufacturer offering high quality adhesives, sealants, coatings, and potting compounds. Master Bond's product line consists of epoxy adhesives, polyurethane, silicone, cyanoacrylate and latex adhesives.
-
Cutoff‐free traveling wave NMR
A glass tube of length 4.08 cm and a 5.46 mm i.d. was placed over the exposed inner conductor and sealed using Teflon2 tape and a cyanoacrylate -based adhesive (Super-Glue1 ) at both ends. Initial test experiments were conducted on a sample of mineral oil because it has a dielectric constant (e) of 2.1 which was close to that of the inner insulator of the coaxial cable (e(polyeth- ylene) = 2.3), keeping the …
Indicates content that may require registration and/or purchase.