-
Supplier: Utmel Electronic Limited
Description: Flip Flop D-Type Bus Interface Pos-Edge 8-Element 20-Pin TSSOP
- Propagation Delay: 11 ns
- Maximum Clocking Frequency (fMAX): 110 MHz
- Low Level Output Current (Sink): 8 mA
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin TSSOP Tube
- Propagation Delay: 3.2 ns
- Maximum Clocking Frequency (fMAX): 150 MHz
- Low Level Output Current (Sink): 64 mA
- Operating Temperature: -40 to 85 C
-
Flip-Flops - Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin TSSOP Tube -- 815-SN74LV175APWSupplier: Utmel Electronic Limited
Description: Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin TSSOP Tube
- Propagation Delay: 23.3 ns
- Maximum Clocking Frequency (fMAX): 165 MHz
- Low Level Output Current (Sink): 12 mA
- Operating Temperature: -40 to 85 C
-
-
Supplier: Utmel Electronic Limited
Description: Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC Tube
- Propagation Delay: 16 ns
- Maximum Clocking Frequency (fMAX): 35 MHz
- Low Level Output Current (Sink): 24 mA
- Operating Temperature: 0 to 70 C
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, CMOS ARINC BUS INTERFACE, MONOLITHIC SILICON
-
Supplier: Nexperia B.V.
Description: The 74ALVCH16843 has two 9–bit D-type latch featuring separate D-type inputs for each latch and 3-State outputs for bus oriented applications. The two sections of each register are controlled independently by the latch enable (nLE), clear (nCLR), preset (nPRE) and output enable
- Propagation Delay: 2.1 ns
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3 V, 3.3 V, 3.6V
- Output Characteristics: 3-State Output
-
Supplier: Nexperia B.V.
Description: The 74ALVCH16841 has two 10-bit D-type latch featuring separate D-type inputs for each latch and 3-state outputs for bus oriented applications. The two sections of each register are controlled independently by the latch enable (nLE) and output enable (nOE) control gates. When
- Propagation Delay: 2.4 ns
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3 V, 3.3 V, 3.6V
- Output Characteristics: 3-State Output
-
Supplier: Texas Instruments
Description: 9-Bit Bus-Interface D-type Latches With 3-State Outputs 24-CDIP -55 to 125
- Propagation Delay: 7.2 ns
- Operating Current: 34 mA
- Operating Temperature: -55 to 125 C
- Output Characteristics: 3-State Output
-
Logic Latches - 74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs -- 74ACT16841DLRSupplier: Texas Instruments
Description: 20-Bit Bus-Interface D-Type Latches With 3-State Outputs 56-SSOP -40 to 85
- Propagation Delay: 12.2 ns
- Operating Current: 0.08 mA
- Operating Temperature: -40 to 85 C
- Output Characteristics: 3-State Output
-
Supplier: Texas Instruments
Description: 10-Bit Bus-Interface D-type Latches With 3-State Outputs 24-CFP -55 to 125
- Operating Temperature: -55 to 125 C
- Latch Type: D
- Features: Other
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, OCTAL GENERAL INTERFACE BUS TRANSCEIVER, MONOLITHIC SILICON
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, TRAPEZOIDAL-WAVEFORM INTERFACE BUS TRANSCEIVERS, MONOLITHIC SILICON
-
Supplier: Texas Instruments
Description: 10-Bit Bus-Interface D-Type Latches with 3-State Outputs 28-LCCC -55 to 125
- Operating Temperature: -55 to 125 C
- Latch Type: D
- Logic Family: Fast CMOS
- Features: Other
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL, BUS INTERFACE UNIT
-
Supplier: Nexperia B.V.
Description: the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (nCP) transition. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Operation of the nOEinput does not affect the state of the flip-flops. Bus hold data
- Output Characteristics: 3-State Output
- Flip-Flop Type: D
- Features: ESD Protection, Other
- Triggering: Positive-edge Triggered
-
Supplier: Lansdale Semiconductor, Inc.
Description: The digital 8T series is a standard TTL compatible family of interface circuits that is used in such applications as line driving and receiving, tri-state buses, "party line" bus systems, driving LEDs and other displays, MOS interface and a variety of timing circuits and special
- TJ: -55 to 125 C
- Pin Count: 14 #
- Number of Devices in Package: 1 #
- Package Type: DIP
-
Supplier: Lingto Electronic Limited
Description: IC SENSOR DBUS DSI 2.02 16-SOIC
- TJ: -40 to 125 C
- Device Type: Sensor Interface
-
Supplier: Quarktwin Technology Ltd.
Description: Universal Shift Register 8-Bit 20-SO
- TJ: -40 to 125 C
- Features: Line / Bus Controller, Other, RoHS Compliant
- Package Type: SOIC
-
IC Interfaces - Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces -- MCZ33784EF
Description: IC SENSOR DBUS DSI 2.02 16-SOIC
- TJ: -40 to 125 C
- Package Type: SOIC
- Device Type: Sensor Interface
-
Supplier: Nexperia B.V.
Description: resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Octal bidirectional bus interface Non-inverting 3-state outputs Input levels: For 74HC245: CMOS level
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Line / Bus Controller, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Sensor Interface DBUS2 SENSOR INTERFACE
- TJ: -40 to 125 C
- Features: Other, RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: contact us for ordering information These cards are 24-bit parallel, digital input/output cards designed for use in PCI-Bus computers. The difference between the models is that I/O connections to PCI-DIO24D are via a standard 37-pin D-sub connector while I/O connections to PCI-DIO24H
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, PCI
- User Interface: Computer Programmable
-
Supplier: Newark, An Avnet Company
Description: IC, BUS EXTENDER, I2C, 8SOIC; IC Interface Type:I2C, SMBus; Interface Applications:Advanced TCA Radial IPMB Architecture, Drive I2C Bus Signals over Long Cables; Supply Voltage Min:4.5V; Supply Voltage Max:12V; Interface Case RoHS Compliant: Yes
-
Supplier: ACCES I/O Products, Inc.
Description: digital input/output port Setup and calibration software included Model D/A-06A can be installed in I/O slots of PC/ XT/AT class computers. It economically provides six independent 12-bit Digital-to-Analog Converters (DAC) and 24 digital input/output channels. Each DAC has double-buffered
- Digital I/O Channels: 24 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable
-
Supplier: ODG (Origin Data Global)
Description: IC SENSOR DBUS DSI 2.02 16-SOIC
- TJ: -40 to 125 C
- Features: Other
- Package Type: SOIC
- Device Type: Sensor Interface
-
Supplier: DigiKey
Description: IC SENSOR DBUS DSI 2.02 16-SOIC
- TJ: -40 to 125 C
- Features: Other
- Package Type: SOIC
- Device Type: Sensor Interface
-
Supplier: Lansdale Semiconductor, Inc.
Description: The digital 8T series is a standard TTL compatible family of interface circuits that is used in such applications as line driving and receiving, tri-state buses, "party line" bus systems, driving LEDs and other displays, MOS interface and a variety of timing circuits and special
- Operating Temperature: -55 to 125 C
- Pin Count: 16
- Number of Units in the Chip: 1
- Flip-Flop Type: D
-
Supplier: Newark, An Avnet Company
Description: I2C BUS EXTENDER, 12V, DIP-8; IC Interface Type:I2C, SMBus; Interface Applications:Advanced TCA Radial IPMB Architecture, Drive I2C Bus Signals over Long Cables; Supply Voltage Min:4.5V; Supply Voltage Max:12V; No. of Pins:8Pins RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MULTI PROTOCOL CONTROLLER, 2 CHA / Interface Product overview: D8274 from Rochester Electronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Features: Other
- Device Type: Transceiver
-
Supplier: VAST STOCK CO., LIMITED
Description: I/O Controller Interface IC DBUS2 MASTER STND
- TJ: -40 to 90 C
- Features: Other, RoHS Compliant
-
Supplier: Beckhoff Automation LLC
Description: The KL6051 serial interface terminal makes it possible to exchange data between different fieldbus systems. Full duplex data exchange is possible, independently of the higher-level fieldbus. Under the terminal’s default setting, 32 inputs and 32 outputs are transferred between the fieldbus
-
Supplier: ACCES I/O Products, Inc.
Description: analog-to-digital converter card with digital I/O and with counter/timers. It can be used with ISA-bus computers. The card is 7" long and requires one slot in the computer. All external connections are made through a standard 37-pin D-type connector at the rear of the computer. PC
- Analog Input Channels: 8 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 40 kHz
- Resolution: 12 bits
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 120667-PCA9511D,112 Packaging: Tube/Rail Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Capacitance - Input: 5pF Categories: Integrated Circuits Status:
- TJ: -40 to 85 C
- Device Type: Buffer
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 1086752-PCA9508D,112 Packaging: Tube/Rail Type: Buffer, ReDriver Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Capacitance - Input: 5.2pF Categories: Integrated Circuits Status:
- TJ: -40 to 85 C
- Device Type: Buffer
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Hi-Rel ICs & Components for high-demand A&D market Micross has been supplying hi-reliability components for over 40 years. As a QML supplier fully certified to AS (read more)
Browse IC Interfaces Datasheets for Micross Components, Inc. -
the nRF52 and nRF53 Series advanced multiprotocol wireless SoCs. When combined with an nRF52 or nRF53 Series SoC, the nRF21540 RF FEM’s +20 dBm TX output power and 13 dB RX gain ensure a superior link budget for between 16 and 20 dB improvement. This equates to a 6.3 to 10 times theoretical range improvement. (read more)
Browse IC Interfaces Datasheets for Nordic Semiconductor ASA -
- Sarcon PG25A) • Lower hardness compared to other gap fillers and especially for gap fillers at 10 W/mK and above • Low volatiles D2-D20 .0100 wt% or less • CF210A incorporates carbon fibers along with traditional fillers found in thermal (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
The SFB safety field box allows simple plug-and-play installation of up to eight safety devices per box, with interface for higher end field bus. It is available for PROFINET with PROFIsafe or EtherNet/IP with CIP Safety fieldbus protocols. Thanks to its universal device interface with (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
Introducing TAKACHI's user-friendly front sloped IP67 plastic enclosure WSC series 3D External View (read more)
Browse Operator Interface Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
platforms. A central enhancement of PAD 41 is its increased B10d value, which enables substantially extended inspection cycles for the passenger alarm handle. The B10d value, a reliability metric that describes (read more)
Browse Human Machine Interfaces Datasheets for Schaltbau GmbH -
. The iba bus monitors also include diagnostic functions that provide information on bus status and errors, enabling quick identification of issues. Configuration of the system is simple and carried out within the ibaPDA interface, which automatically detects connected (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
Altech interface modules connect high-density cables like Sub-D and ribbon to screw-cage terminals, simplifying control wiring with ready-to-use DIN or panel-mount modules including relays, fuses, and custom electronics. Reliable Signal Conversion Smoothly (read more)
Browse Power Entry Modules Datasheets for Altech Corp. -
Newest Silicone Gap Filler Transfers Heat and Absorbs Electromagnetic Waves Fujipoly® introduces a new thermal interface material that also absorbs a wide range of unwanted electromagnetic energy. The tacky, gel-like consistency of (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
: https://www.fujipoly.com/usa/products/sarcon-thermal-management-components/thermal-gap-filler-products/carbon-fiber-thermal-gap-fillers.html Watch Our Webinar On -Demand: https://event.on24.com/wcc/r/3968652/E70BC122151AAA03C8906DE82D6F72C9?partnerref=fuji (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp.
More Information Top
-
Bus Interface
GNIC - ASCB- D bus interface .
-
ASCB
GNIC - ASCB- D bus interface .
-
Extending EPCglobal ALE middleware to integrate transducer capability of IEEE 1451 standards
2003 TEDS [IEEE1451.0&.3] Sensor/Acutator A/ D bus interface .
-
13th International Conference on Biomedical Engineering
A/ D interface bus Port D.0,1 .
-
BOPS Announces Manta, the Highest-performance Programmable DSP Chip Available for Internet, Multimedia and Wireless CommunicationsApplications Development Busi...
The Manta Xemulator is a powerful emulation tool that offers an RTL(register transfer level) implementation of the Manta chip in FPGAs,including the PCI, SDRAM and MIPS SysA/ D bus interface peripherals.Re-programming the FPGAs allow engineers to quickly modify…
-
Formal verification of the AAMP5 microprocessor: a case study in the industrial use of formal methods
d Bus Interface Unit (BIU) .
-
Improvements and extensions to the
configuration tools of the TaskManager
HLT software in the ALICE experiment at
CERN
D - Bus interface creation example . . . . . .
-
Dfuzzer: A D-Bus Service Fuzzing Tool
We have met developer opinions that the problems found do not constitute valid bugs, because the D - Bus interface is actually an internal API.
-
Open Source Systems: Grounding Research
Manager, a D - Bus interface module for WPA Supplicant (Sect. 3.3), comple- mented by the Linux Wireless Extensions (WEXT, 3.4).
-
Flexible communication in multi-robotic control system using head: Hybrid event-driven architecture on D-Bus
Section 3 describes our the design of our multi-robot control ar- chitecture, HEAD, with its D - Bus interfaces and flexible communication schemes.
Indicates content that may require registration and/or purchase.