-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Device Type / Applications: Line / Bus Controller
- IC Package Type: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface - Specialized DBUS MASTER
- IC Package Type: Other
- RoHS Compliant: Yes
- TJ: -40 to 85 C
-
Supplier: Lingto Electronic Limited
Description: IC SENSOR DBUS DSI 2.02 16-SOIC
- Device Type / Applications: Sensor Interface
- TJ: -40 to 125 C
-
-
Supplier: Lansdale Semiconductor, Inc.
Description: The digital 8T series is a standard TTL compatible family of interface circuits that is used in such applications as line driving and receiving, tri-state buses, "party line" bus systems, driving LEDs and other displays, MOS interface and a variety of timing circuits and
- Device Type / Applications: Line / Bus Driver
- IC Package Type: DIP, Other
- Number of Devices in Package: 1 #
- Pin Count: 14 #
-
Supplier: Quarktwin Technology Ltd.
Description: IC UNIV SHIFT REGISTER 20SOIC
- Device Type / Applications: Line / Bus Controller
- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Sensor Interface DBUS2 SENSOR INTERFACE
- IC Package Type: Other
- RoHS Compliant: Yes
- TJ: -40 to 125 C
-
Supplier: Quarktwin Technology Ltd.
Description: Shift Shift Register 2 Element 8 Bit 20-SO
- Device Type / Applications: Line / Bus Controller
- IC Package Type: SOIC, Other
- RoHS Compliant: Yes
- Supply Voltage: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Universal Shift Register 8-Bit 20-SO
- Device Type / Applications: Line / Bus Controller
- IC Package Type: SOIC, Other
- RoHS Compliant: Yes
- Supply Voltage: Other
-
Supplier: Texas Instruments
Description: 10-Bit Bus-Interface D-Type Latches with 3-State Outputs 28-LCCC -55 to 125
- IC Package Type: Other
- Latch Type: D
- Logic Family: Fast CMOS
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: 10-Bit Bus-Interface D-type Latches With 3-State Outputs 24-CFP -55 to 125
- IC Package Type: Other
- Latch Type: D
- Logic Family: Other
- Operating Temperature: -55 to 125 C
-
Logic Latches - SN54ABT841 10-Bit Bus-Interface D-type Latches With 3-State Outputs -- SNJ54ABT841JTSupplier: Texas Instruments
Description: 10-Bit Bus-Interface D-type Latches With 3-State Outputs 24-CDIP -55 to 125
- IC Package Type: Other
- Latch Type: D
- Logic Family: Other
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: 10-Bit Bus-Interface D-type Latches With 3-State Outputs 28-LCCC -55 to 125
- IC Package Type: Other
- Latch Type: D
- Logic Family: Other
- Operating Temperature: -55 to 125 C
-
Description: IC SENSOR DBUS DSI 2.02 16-SOIC
- Device Type / Applications: Sensor Interface
- IC Package Type: SOIC
- TJ: -40 to 125 C
-
Supplier: Utmel Electronic Limited
Description: Flip Flop D-Type Bus Interface Pos-Edge 8-Element 20-Pin TSSOP
- IC Package Type: SSOP, Other
- Logic Family: Standard CMOS / CMOS 4000, Other
- Low Level Output Current (Sink): 8 mA
- Maximum Clocking Frequency (fMAX): 110 MHz
-
Flip-Flops - Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin TSSOP Tube -- 815-SN74LV175APWSupplier: Utmel Electronic Limited
Description: Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin TSSOP Tube
- IC Package Type: SSOP, Other
- Logic Family: Standard CMOS / CMOS 4000, Other
- Low Level Output Current (Sink): 12 mA
- Maximum Clocking Frequency (fMAX): 165 MHz
-
Supplier: Utmel Electronic Limited
Description: Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin TSSOP Tube
- IC Package Type: SSOP, Other
- Logic Family: Standard CMOS / CMOS 4000, Other
- Low Level Output Current (Sink): 64 mA
- Maximum Clocking Frequency (fMAX): 150 MHz
-
Supplier: Quarktwin Technology Ltd.
Description: IC SENSOR DBUS DSI 2.02 16-SOIC
- Device Type / Applications: Storage Interface
- IC Package Type: SOIC, Other
- RoHS Compliant: Yes
- TJ: -40 to 125 C
-
Supplier: Nexperia B.V.
Description: current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Octal bidirectional bus interface Non
- Device Type / Applications: Transceiver
- IC Package Type: Other
- RoHS Compliant: Yes
- TJ: -40 to 125 C
-
Supplier: Nexperia B.V.
Description: The 74VHC245; 74VHCT245 are high-speed Si-gate CMOS devices. The 74VHC245; 74VHCT245 are octal transceivers featuring non-inverting 3-state bus compatible outputs in both send and receive directions. The 74VHC245; 74VHCT245 feature an output enable input (OE), for easy cascading
- Device Type / Applications: Transceiver
- IC Package Type: Other
- RoHS Compliant: Yes
- TJ: -40 to 125 C
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, TRAPEZOIDAL-WAVEFORM INTERFACE BUS TRANSCEIVERS, MONOLITHIC SILICON
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, DUAL REDUNDANT, REMOTE TERMINAL, BUS INTERFACE UNIT
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, OCTAL GENERAL INTERFACE BUS TRANSCEIVER, MONOLITHIC SILICON
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, CMOS ARINC BUS INTERFACE, MONOLITHIC SILICON
-
Supplier: Nexperia B.V.
Description: to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 V to 5.5 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Optimized for low voltage
- Device Type / Applications: Transceiver
- IC Package Type: Other
- RoHS Compliant: Yes
- TJ: -40 to 125 C
-
Supplier: Nexperia B.V.
Description: Wide supply voltage range from 1.65 V to 3.6 V CMOS low power dissipation Overvoltage tolerant inputs to 3.6 V Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 m
- Device Type / Applications: Transceiver
- IC Package Type: Other
- RoHS Compliant: Yes
- TJ: -40 to 85 C
-
Supplier: DigiKey
Description: IC SENSOR DBUS DSI 2.02 16-SOIC
- Device Type / Applications: Sensor Interface
- IC Package Type: SOIC, Other
- TJ: -40 to 125 C
-
Supplier: Utmel Electronic Limited
Description: IC 10BIT BUS INT D LATCH 24-SSOP
- IC Package Type: SSOP, Other
- Pin Count: 24 #
- RoHS Compliant: Yes
- Supply Voltage: 5 V, Other
-
Supplier: ODG (Origin Data Global)
Description: IC SENSOR DBUS DSI 2.02 16-SOIC
- Device Type / Applications: Sensor Interface, Other
- IC Package Type: SOIC, Other
- TJ: -40 to 125 C
-
Supplier: ACCES I/O Products, Inc.
Description: that I/O connections to PCI-DIO24D are via a standard 37-pin D-sub connector while I/O connections to PCI-DIO24H are via a 50-pin connector. The cards are 4.80 inches long (122 mm) and may be installed in any 5V PCI-bus slot in IBM and compatible personal computers. These cards
- Computer Bus: PCI
- Connection to Host: Direct Backplane Interface
- Digital I/O Channels: 24 #
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 791669-PEB 3081 F V1.4 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.3V Function: S / T Bus Interface
- Device Type / Applications: Sensor Interface, Transceiver
- Supply Voltage: Other
- TJ: 0.0 to 70 C
-
Supplier: Infineon Technologies AG
Description: Home // Products // Universal Serial Bus (USB) // USB 2.0 Peripheral Controllers // EZ-USB™ Serial Bridge Controller // CY7C65214D-32LTXI
- Device Type / Applications: CardBus Controller, Line / Bus Controller
- IC Package Type: Other
- RoHS Compliant: Yes
- Technology: USB
-
Supplier: Integrated Device Technology
Description: The 9DBU0531 is a member of IDT ’s 1.5 V Ultra-Low-Power ( ULP ) PCIe family. The device has 5 output enables for clock management, and 3 selectable SMBus addresses.
- Device Type / Applications: Buffer
- IC Package Type: Other
- Pd: 34 milliwatts
- Pin Count: 32 #
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 500Kbps 128 Yes DIP-8 RS485 Bus Modules ROHS
- Data Rate: 500 kbps
- IC Package Type: DIP
- RoHS Compliant: Yes
- Supply Voltage: Other
-
Supplier: ACCES I/O Products, Inc.
Description: Outputs held at zero volts at power-up Unique "Software Clear" function permits DAC reset without resetting counters Optional DC-DC Converter for 10 V output ranges Setup and calibration software included The D/A16-08 and D/A16-16 are full-size cards
- Form Factor: Printed Circuit Board (PCB)
- Interface: Direct Backplane Interface
- Operating Temperature: 32 to 140 F
- Resolution: 16 bits
-
Supplier: ACCES I/O Products, Inc.
Description: made through a standard 37-pin D-type connector at the rear of the computer. PC bus power (+5V, +12V, and -12V) is provided at the rear connector. This allows additional user-designed interfaces for input signal conditioning, expansion multiplexers, etc. ANALOG INPUTS AIO8
- Accuracy: 0.0200 % FS
- Analog Input Channels: 8 #
- Application: General Lab and Industrial
- Common Mode Rejection Ratio: 125 dB
Find Suppliers by Category Top
Featured Products Top
-
Optimized Performance for Robust Applications Superior Signal Transmission: Ensures high-quality signal integrity in complex line and bus driving circuits. Durability & Efficiency: Built to withstand demanding (read more)
Browse IC Interfaces Datasheets for LIXINC Electronics Co., Limited -
The NXP 74CBTLV1G125GW,125 is a cutting-edge IC bus switch designed for efficient signal routing across a range of applications. With a supply voltage range of 2.3V to 3.6V, it provides flexibility for various circuit designs, while its wide operating (read more)
Browse IC Interfaces Datasheets for LIXINC Electronics Co., Limited -
The 74CBTLV3125PW,118 from Nexperia is a high-performance IC bus switch with a 1x1:1 configuration, designed for use in various switching applications. It operates within a 2.3V to 3.6V supply voltage range and is housed in a 14-pin TSSOP package.
(read more)
Browse IC Interfaces Datasheets for LIXINC Electronics Co., Limited -
Hi-Rel ICs & Components for high-demand A&D market Micross has been supplying hi-reliability components for over 40 years. As a QML supplier fully certified to AS (read more)
Browse IC Interfaces Datasheets for Micross Components, Inc. -
LNA in a dual channel configuration. Power down capability for the amplifiers can be controlled through dedicated shutdown pins for each channel. The LNAs utilize Qorvo’s high performance E-pHEMT process to provide 0.4 dB noise figure for the first stage LNA. Gain control is implemented through a 31 dB range DSA in 1 dB steps. The QPB9351 is packaged in a RoHS-compliant, compact 5 x 5 mm 32 pin surface-mount leadless package. (read more)
Browse IC Interfaces Datasheets for Qorvo -
- Sarcon PG25A) • Lower hardness compared to other gap fillers and especially for gap fillers at 10 W/mK and above • Low volatiles D2-D20 .0100 wt% or less • CF210A incorporates carbon fibers along with traditional fillers found in thermal (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
The SFB safety field box allows simple plug-and-play installation of up to eight safety devices per box, with interface for higher end field bus. It is available for PROFINET with PROFIsafe or EtherNet/IP with CIP Safety fieldbus protocols. Thanks to its universal device interface with (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
Takachi Electronics Enclosure has introduced its WSC series IP67 sloped plastic case. 3D External View (read more)
Browse Operator Interface Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Features: High-Performance CPU & GPU: Multi-core 64-bit CPU, hardware floating-point coprocessor, 4K graphics and 2D/3D acceleration for smooth applications. (read more)
Browse IC Interfaces Datasheets for Nova Technology(HK) Co.,Ltd -
platforms. A central enhancement of PAD 41 is its increased B10d value, which enables substantially extended inspection cycles for the passenger alarm handle. The B10d value, a reliability metric that describes (read more)
Browse Human Machine Interfaces Datasheets for Schaltbau GmbH
More Information Top
-
Bus Interface
GNIC - ASCB- D bus interface .
-
ASCB
GNIC - ASCB- D bus interface .
-
Extending EPCglobal ALE middleware to integrate transducer capability of IEEE 1451 standards
2003 TEDS [IEEE1451.0&.3] Sensor/Acutator A/ D bus interface .
-
13th International Conference on Biomedical Engineering
A/ D interface bus Port D.0,1 .
-
BOPS Announces Manta, the Highest-performance Programmable DSP Chip Available for Internet, Multimedia and Wireless CommunicationsApplications Development Busi...
The Manta Xemulator is a powerful emulation tool that offers an RTL(register transfer level) implementation of the Manta chip in FPGAs,including the PCI, SDRAM and MIPS SysA/ D bus interface peripherals.Re-programming the FPGAs allow engineers to quickly modify…
-
Formal verification of the AAMP5 microprocessor: a case study in the industrial use of formal methods
d Bus Interface Unit (BIU) .
-
Improvements and extensions to the
configuration tools of the TaskManager
HLT software in the ALICE experiment at
CERN
D - Bus interface creation example . . . . . .
-
Dfuzzer: A D-Bus Service Fuzzing Tool
We have met developer opinions that the problems found do not constitute valid bugs, because the D - Bus interface is actually an internal API.
-
Open Source Systems: Grounding Research
Manager, a D - Bus interface module for WPA Supplicant (Sect. 3.3), comple- mented by the Linux Wireless Extensions (WEXT, 3.4).
-
Flexible communication in multi-robotic control system using head: Hybrid event-driven architecture on D-Bus
Section 3 describes our the design of our multi-robot control ar- chitecture, HEAD, with its D - Bus interfaces and flexible communication schemes.
Indicates content that may require registration and/or purchase.