-
Supplier: RS Components, Ltd.
Description: D-Link DMC-G02SC/E
- Features: Other
- Connector: RJ-45
-
Supplier: Data Connect Enterprise, Inc.
Description: Features Fast Ethernet Media Converter with 100BASE-FX Single-strand single-mode fiber "pig-tail" SC type connector on the pigtail (see photo above) RJ-45 port with up-link switch FDX/HDX transparent mode operation Link-Pass-through feature included Selectable
- Form Factor: Module
- Connector: RJ-45, SC Single Mode
-
Supplier: Data Connect Enterprise, Inc.
Description: floor and Outdoor models also have integral DC terminal blocks •Same packaging and mounting options as the popular Magnum 14-Series Media Converters Description For any user who needs a 10 Mb fiber link connected to one or two 10/100 copper devices, the “go anywhere” Magnum™
- Features: LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: RJ-45
-
-
Supplier: Computer Network Accessories, Inc.
Description: The MC100CM is a media converter designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC100CM is designed for use with multi-mode fiber cable utilizing the SC-Type connector. The
-
Supplier: Omnitron Systems Technology, Inc.
Description: The miniature miConverter™ 10/100 PoE/D is a rate-switching 10/100 RJ-45 copper to 100BASE-X fiber media converter that can be powered with Power over Ethernet (PoE) when connected to PoE switches and midspans. It can also be powered with DC power or AC power with an external
- Network: 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: The miniature miConverter™ 10/100 PoE/D is a rate-switching 10/100 RJ-45 copper to 100BASE-X fiber industrial media converter that can be powered with Power over Ethernet (PoE) when connected to PoE switches and midspans. It can also be powered with DC power or AC power with an
- Network: 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: The miniature miConverter™ GX/T PoE/D is a rate-switching 10/100/1000 RJ-45 copper to 100/1000BASE-X fiber media converter that can be powered with Power over Ethernet (PoE) when connected to PoE switches and midspans. It can also be powered with DC power or AC power with an
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Electro Standards Laboratories
Description: The Model 9504 is a high speed ruggedized 16-Channel ST Single Mode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half duplex or
- Features: Full Duplex, LED Indicator
- Form Factor: Module
- Connector: RJ-45, ST Single Mode
- Network: RS232/422/485, Single Mode Fiber
-
Supplier: Electro Standards Laboratories
Description: The Model 9502 is a high speed ruggedized 16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half
- Features: Full Duplex, LED Indicator
- Form Factor: Module
- Connector: RJ-45, SC Multimode
- Network: RS232/422/485, Single Mode Fiber
-
Supplier: MilesTek Corporation
Description: fiber will disconnect the link of transmit. LLR (Link Loss Return) means when a device connected to the converter and the fiber line loss the link, the converter's fiber will disconnect the link of transmit. Both can immediately alarm administrators the
-
Supplier: Electro Standards Laboratories
Description: Plastic Optical Fiber (POF) interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1 Mbps. Designed to operate from -40°C to +85°C, it is a member of the Electro Standards Laboratories' rugged community fiber-to-copper and fiber to fiber media
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber
- Connector: SC Multimode
-
Supplier: L-com, Inc.
Description: panel mounted, and comes with power options to match the applications that require a tough, environmentally hardened, Gigabit Ethernet media converter. Features 1000Mbps-Auto/Full-duplex, Auto-MDI/MDIX -40°C to 75°C (-40°F to 167°F) operating temperature range Redundant power inputs
- Network: 1000Base-SX, 1000Base-T
- Connector: SC Multimode
-
Supplier: TRENDnet Inc.
Description: Functions as a standalone converter Compatible with TRENDnet's TFC-1600 fiber chassis system SC-type 1000Base-SX Multi-Mode fiber port Fiber networking over distances of up to 550 meters (1800 ft.) 2 Gbps switching capacity LEDs convey power and copper/fiber link and activity
- Network: 1000Base-T, Multimode Fiber
- Form Factor: Module
- Connector: RJ-45, SC Multimode
-
Supplier: Electro Standards Laboratories
Description: include user selectable fiber polarity, RX adn TX indicator LEDs. All data switches, media converters, data communication products, fiber optic converters and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES The DXC-2, T1/E1 Converter and Timeslot Cross-connect enables conversion between one T1 signal and one E1 signal (24 timeslots). The signal can be optionally provided with a built-in CSU for T1 and LTU for E1 (see Ordering). The DXC-2 can also be ordered with two ports of the same
- Form Factor: Module
- Features: Rack Mountable
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES The SPD-E1 Rate and Interface Converter enables E1 equipment to utilize two T1 transmission links, by converting any E1 frame (2.048 Mbps) into two T1 frames(1.544 Mbps). SPD-E1 is transparent to the E1 framing pattern. Jitter attenuation on each side guarantees smooth,
- Form Factor: Module
-
Supplier: GE Grid Solutions
Description: allowing connection to fiber optic LAN and WAN network systems. MC-E Series Ethernet Media Converter Designed and built for use in harsh industrial and utility environments, the MultiLink MC-E family provides robust, reliable connectivity in almost any type of conditions. F485 Serial
- Network Equipment: Multiplexer, Router, Switch
- Form Factor: Rack Mount
- Features: Ruggedized
- Area Network Type: Wide Area Network (WAN)
-
Supplier: S.I. Tech, Inc.
Description: electrical converter between an fiber optic segment and electrical station(s), or T-connector/repeater between two fiber optic segments and electrical station(s). The 2145 is transparent and does not evaluate the PROFIBUS data exchange. Using fiber optics over the physical layer, the 2145
- Connector: DB-9, ST Multimode, ST Single Mode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Thinklogical
Description: combining the fiber outputs of multiple media converters. The TRANSplex system is completely passive, i.e. requires no main or DC power to be applied, with all of the transmission power coming from the source optics. In addition, it supports a variety of wavelength combinations and
- CWDM Wavelength Range: 1,270 to 1,610 nm
- Multiplexer Type: Coarse Wavelength Division Multiplexer (CWDM)
- Connector Type: LC
- Multiplexer Features: Rack Mountable
-
Data Acquisition Systems and Instruments - Portable Universal Input Data Logger -- Grant SQ2040-2F16Supplier: CAS DataLoggers
Description: High performance data loggers for demanding applications Up to 100 readings per second on 2 channels Two 24-bit A to D converters In built Ethernet connectivity Fully configurable via the integrated keypad 128*97 dot graphical LCD display Compatible with B, C, D type
- Analog Input Channels: 32 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
Find Suppliers by Category Top
Featured Products Top
-
VOLKTEK IMC-561 and IMC-661 Gigabit Industrial Media Converters extend Ethernet connectivity over fiber for long-distance network transmission. Designed for industrial networking environments, both models support copper-to-fiber conversion and provide Gigabit (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
S.I. Tech 2187/2188 extend USB links beyond the 5 meter limit with the use of fiber optics. These devices support all major operating systems, have power, link, and host LED status indicators, use LC optical connectors, and are plug and play. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Molding Feature 1- Compliant with DisplayPort 1.2 specification 2- Supports full DisplayPort link training 3- Compliant to HDMI 1.4b specification up to 3.0Gbps 4- Supports 4K x 2K and 1080p Stereo 3D HDMI formats (read more)
Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
. Product availability for the GQA120 converters can be found via the link to TDK-Lambda’s distributor network (see “Check Distributor Stock to Buy”) at (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
Through-hole and surface-mount 1.5 and 3W DC-DC converters operate at full load in -40 to +85°C temperatures March 2022 TDK Corporation (TSE 6762) announces the introduction of additional models to the popular CCG series of isolated DC-DC converters. The 1.5W and 3W rated (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Dual Output 15W and 30W 1 inch by 1 inch DC-DC Converters Have 4:1 Input Range TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda 15W and 30W rated dual output CCG DC-DC converters. Operating over a 4:1 input range, these highly efficient (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
S.I. Tech manufactures fiber optic communication products in the USA. Our products include modems (media converters), multiplexers, repeaters, hubs and cable assemblies for private LAN / WAN industrial (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
A WORLD OF S.I. TECH FIBER OPTIC SOLUTIONS S.I. Tech manufactures fiber optic communication products in the USA. Our products include modems (media converters (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
mobility applications worldwide. Connect with us on our social media channels: LinkedIn Twitter (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
to reduce costly downtime and equipment failure while extending service life. Connect with us on our social media channels: LinkedIn Twitter (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
More Information Top
-
D-Link DMC 700SC - fiber media converter - 1000 Mbps | Softchoice
D - Link media converters convert signals capable of transmission on one type of cable to signals capable of transmission on another type of cable.
-
Multimedia transmission on Amazon region using wireless broadband networks
Optical Fiber Media Converter D - Link 10/100Base-TX to 100Base-FX Multi- mode SC Fiber Connector .
-
CR4 - Thread: D-LINK Swhich & Fiber Media Converter
I want to connect D - LINK FIBER MEDIA CONVERTER & 6/8 PORT SWITCH to extend more port but Our IT department person saying that D-LINK SWITCH can create problem in network so we should purchase one more CISCO 2960 24port switch …
-
CR4 - Thread: HDD Drive capacity
Next in Forum: D - LINK Swhich & Fiber Media Converter .
-
CR4 - Thread: Help Finding Regulator: 1501A50
Previous in Forum: D - LINK Swhich & Fiber Media Converter .
-
Real-Time Roof Health Status Monitoring System in Depillaring Section of a Bord & Pillar Coal Mine Using Multi-hop Wireless Sensor Network (MWSN)
A D - Link DFE 855 UTP to fiber fast ethernet transceiver (Digilink, 2010) has been used as media converter for the purpose of converting input electrical signal into optical signal.
-
DC-link regulation of a multilevel asymmetric cascaded D-STATCOM with staircase and discontinuous PWM modulation
In this context, this article presents a multilevel D –STATCOM with a proposed dc– link regulation control loop for generic cascaded multilevel converters to work directly in the medium voltage systems in order to improve the power quality in industrial installations.
-
Harmonic and interharmonic distortion in current source type inverter drives
… carried out by using the amplitude modulation theory as in [5],where the harmonic transfer through converters and DC links is analysed showing how the converters intercouple the a.c. and d .c. systems and act as a tranfer medium for harmonics.
-
Design considerations for a soft switched, modular 2.4 MVA medium voltage drive
[1] P. Hammond, “A New Approach to Enhanced Power Quality for Medium Voltage Drives”, 1995 IEEE/PCIS Conference Record, pp. 231-235 [2] D . M. Divan, I. T. Wallace, “New Developments in Resonant DC Link Converters ”, Proceedings of Power Conversion Conference, pp …
-
High efficiency Indirect Matrix Converter topologies
Integrated inverting- link matrix converter conduction states for grid period interval φu1 ϵ [0, π/6] of available vectors of the CSC stage which result in the largest, medium and zero instantaneous voltages … … c) step-down and; d )-f) step-up operations …
Indicates content that may require registration and/or purchase.