Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: FLUORO ELASTOMER (FKM), ROTATING SHAFT OIL SEAL - LIP TYPE
-
Supplier: Wacker Chemical Corp.
Description: Silicone Rubber Compound C1670 BLK is 70 durometer, oil resistant materials. C1770 has different versions to meet customer color needs. These materials can be used in a variety of applications including ones where properties similar to those specified in EMS D15 5010 Type III. Special
- Tensile Strength (Break): 1,055 psi
- Elongation: 330 %
- Type: Elastomer / Rubber
- Industry: Industrial
-
Supplier: ASTM International
Description: hardness), and D 5662 (gear oil compatibility with typical oil seal elastomers), all of which are involved in the execution of the operations of this test method. 1.3 This test method provides a preliminary or first order evaluation of oil/elastomer compatibility
-
-
Supplier: Radwell International
Description: OIL SEAL, 1.2600 INCH I.D., 1.6540 INCH O.D., 0.3150 INCH WIDTH, SEAL TYPE R2LS32, DOUBLE LIP, NITRILE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAE International
Description: This specification covers a fluorosilicone (FVMQ) elastomer that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes. This specification should not be used for molded rings, compression seals, molded O-rings or molded O-ring cord, and molded
-
Supplier: SAE International
Description: This specification covers a fluorosilicone (FVMQ) rubber in the form of sheet, strip, tubing, extrusions, and molded shapes. This specification is not to be used for the manufacture of O-rings, molded O-ring cord, or molded in place seals or gaskets for aerospace applications.
-
Supplier: SAE International
Description: This specification covers a silicone rubber in the form of molded rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications. For sheet, strip, tubing, extrusions, and molded shapes, use AMS3307 specification, which is intended for that use.
-
Supplier: FS-Curtis
Description: Save an additional 30% to 35% of energy cost with optional Variable Speed Driven ZWV. Low Cost Service Oil-less design requires no oil changes, oil filters, oil separator element changes, or costly disposals of oil filters and the ZW air end does not require high
- Discharge / Operating Pressure: 115 to 120 psi
- Horse Power: 20 to 150 HP
- Compressor Technology: Rotary Screw
-
Supplier: SAE International
Description: This specification covers a methyl or methyl vinyl silicone rubber material that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes. This specification should not be used for molded rings, compression seals, O-ring cord, and molded in place
-
Supplier: ASTM International
Description: Back Pressure 9.4 Blowby 9.5 Crankcase Pressure 9.6 Oil Pressure at the Oil Pump Outlet 9.7 Oil Pressure at the Engine Oil Filter 9.8 Carburetor Inlet Air Pressure 9.9 Intake Manifold Vacuum 9.10 Rocker Cover Coolant Pressure 9.11 Breather Tube Coolant Pressure 9.12
-
Supplier: Douglas Electrical Components
Description: feedthroughs can be configured to accommodate any combination of optical fibers you need. Our team carefully hermetically seals directly to the optical fiber to ensure a true hermetic seal within the bulkhead of the assembly. Our certified IPC-620 technicians can handle optical fibers
- Temperature Range: 200 C
- Features: Electrical, Fiber Optic
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: Douglas Electrical Components
Description: commonly seal: MIL-DTL-24308 D-sub Connectors Plug-and-play hermetic D-sub connector with reversible mounting. MIL-DTL-83513 Micro-D Connectors Hermetic Micro-D connectors with fully reversible mounting for vacuum applications. MIL-DTL-38999 38999 Hermetic
- Connector Type: Military Connector
-
Supplier: ASTM International
Description: 1.1 This practice covers the preparation of an equilibrium gas sample of live crude oil, condensate, or liquid petroleum products, using a Practice D8009 manual piston cylinder (MPC) as a vapor tight expansion chamber to generate an equilibrium vapor/liquid pair at a known temperature and
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Nylon Cable Gland(Type A) · Product details Thread: Metric, PG, G(PF) Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make flammability UL 94V-0). EPDM rubber for B, D parts (Also accept to make supper rubber: resist high temperature, resist
- Application: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Nylon Cable Gland(Type B) Product details Thread:Metric, PG, G(PF),NPT thread Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, F parts .( Accept to make flammability UL 94V-0). EPDM rubber for B, D parts (Also accept to make supper rubber: resist high temperature,
- Application: Cable & Wire
-
Supplier: Parent Petroleum Co.
Description: with other water-glycol type fire-resistant fluids. FC Fluid-D is compatible with most hydraulic pump types, including vane, piston and gear pumps. It is safe to use with most packing and seal materials except polyurethane and silicone. Cork shaft seals should be
- Kinematic Viscosity (@ 40°C): 8.5 cSt
- Viscosity Index: 185
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Bending-proof Nylon Cable Glands (Type B) Product details Thread:Metric, PG, G(PF), NPT threadMaterial:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make flammability UL 94V-0).EPDM rubber for B, D parts (Also accept to make supper rubber: resist
- Application: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Bending-proof Nylon Cable Glands (Type A) Product details Thread:Metric, PG, G(PF) Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make flammability UL 94V-0). EPDM rubber for B, D parts (Also accept to make supper rubber: resist high
- Application: Cable & Wire
-
Supplier: Greene, Tweed & Co.
Description: The unique G-T® Ring provides a compact double acting seal for use in a new design for heavy duty applications where a more bulky type of seal had previously been required, as well as for retrofit in standard grooves designed for O-rings with two, one, or no backups. This proven
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: L-com, Inc.
Description: is built with an IP67 rated, ruggedized, metal M12 4 position D-code male plug to an IP67 rated, ruggedized, metal M12 4 position D-code male plug Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas Profinet Applications Transportation
- Cable Length: 3.280841666666667 ft
- Gender: Male-Male
-
Supplier: L-com, Inc.
Description: is built with an IP67 rated, ruggedized, metal M12 4 position D-code male plug to an IP67 rated, ruggedized, metal M12 4 position D-code male plug Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas Profinet Applications Transportation
- Cable Length: 6.561683333333334 ft
- Gender: Male-Male
-
Supplier: L-com, Inc.
Description: is built with an IP67 rated, ruggedized, metal M12 4 position D-code male plug to an IP67 rated, ruggedized, metal M12 4 position D-code female jack Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas Profinet Applications Transportation
- Cable Length: 3.280841666666667 ft
- Gender: Male-Female
-
Supplier: L-com, Inc.
Description: is built with an IP67 rated, ruggedized, metal M12 4 position D-code male plug to an IP67 rated, ruggedized, metal M12 4 position D-code male plug Application Outdoor or Industrial networks PoE use Harsh Environments such as Oil and Gas Profinet Applications Transportation
- Cable Length: 9.842525 ft
- Gender: Male-Male
-
Supplier: Greene, Tweed & Co.
Description: The unique G-T® Ring provides a compact double acting seal for use in a new design for heavy duty applications where a more bulky type of seal had previously been required, as well as for retrofit in standard grooves designed for O-rings with two, one, or no backups. This proven
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: extremely reduced clearances. Strong and silent: helical tooth synchronising gear with ground surfaces and involute profile. Reliability and efficacy: the gas seal on the rotor shafts is guaranteed by a labyrinth seal coupled to oil splash discs and ensures the flow of
- Product Form: Bare (No Motor, Controls)
- Applications / Use: Materials Handling / Pneumatics
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Transcat, Inc.
Description: to 100 psig (6.89 bar) Each Unit Includes One set of type “a” connections .826 sp. gr. red gage oil for “D” style or fluorescein green dye concentrate with wetting agent for “W/M” styles Two 3 ft. lengths of clear vinyl tubing Two 1/8? NPT tubing adapters
- Type: Gauge
-
Supplier: Leybold USA Inc.
Description: average – for quality that you cannot hear. 54 dB(A) for SOGEVAC NEO D 16 & 25 Cleaner technology The SOGEVAC NEO D features a top-quality exhaust filter inside the oil casing. Built-in filtration reduces the required integration volume of the pump and ensures a clean
- Mechanical: Rotary Vane
-
Supplier: Leybold USA Inc.
Description: average – for quality that you cannot hear. 54 dB(A) for SOGEVAC NEO D 16 & 25 Cleaner technology The SOGEVAC NEO D features a top-quality exhaust filter inside the oil casing. Built-in filtration reduces the required integration volume of the pump and ensures a clean
- Mechanical: Rotary Vane
-
Supplier: Allied Electronics, Inc.
Description: External flanges with holes for wall mounting Oil resistant die-cut gasket for reliable and lasting protection against dust, water, and oil Cover screws thread into sealed nuts for additional sealing protection. Features: Heavy Duty 14-Gauge Welded Steel Construction Captive Screw and
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed to accept standard heavy duty oil tight pushbuttons, switches and pilot lights. Provides protection from dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54
- Length / Height: 10.25 inch
- Width/Diameter: 3.25 inch
- Depth: 2.75 inch
- Type: Electronic and Instrument Enclosures, Pushbutton Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13
- Length / Height: 10.25 inch
- Width/Diameter: 3.25 inch
- Depth: 2.75 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Bodine Electric Company
Description: Brushless motor for high torque, smaller size, and no maintenance. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing oil for long
- Other DC Voltage: 130 VDC
- Other Output Power: 0.0625 HP
- Continuous Current: 0.53 amps
- Continuous Torque: 29 In-lbs
-
Supplier: KSB AG
Description: Impeller material (EN standard) 1. 4408;JL 1040;NORIDUR 1.4593 Type of installation Long- coupled Type of coupling Direct Type of lubrication Grease / Product lubrication Max. permissible fluid temperature 150 °C
- Horsepower: 294.8484846786204 HP
- Maximum Discharge Flow: 5.503583333333333 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 302 F
-
Supplier: Clark Solutions
Description: protection from the environment. The 12 Series is approved for use in hazardous locations worldwide, from offshore oil rigs to process and energy applications, to protection of capital equipment. Triple approval (UL, cUL and ATEX) means the 12 Series meets the demanding requirements of
- Switch Point Range: 100 to 370 psi
- Deadband: 15 to 50 psi
- Accuracy: 0.01 ±% FS
- Operating Temperature: -58 to 203 F
-
Supplier: WorldWide Electric Corporation
Description: Heavy duty rated NEMA A600 contacts Bifurcate movable contacts Octagonal mounting nuts Boots not required for NEMA 4 Heavy duty plastic buttons resist oils and corrosion Meets type 1, 3, 4, 12, 13 and automotive standards (oil and dust tight) Building block construction of
- Switch Function: Momentary Contact
Find Suppliers by Category Top
Featured Products Top
-
Petrochemical industries. Our innovative designs span the upstream, midstream and downstream sectors of the oil and gas industry. We’ve helped our Oil & Gas customers with: R&D (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
when there can be variation during the assembly. These seals can remove the need for custom tooling for sealing profiles, which is particularly useful during an R&D phase when the final sealing shape is uncertain. We incorporate a variety of materials to create our elastomer molded (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
Petrochemical industries. Our innovative designs span the upstream, midstream and downstream sectors of the oil and gas industry. We’ve helped our Oil & Gas customers with: R&D (read more)
Browse Cable Glands Datasheets for Conax Technologies -
Plate Seals Overmolded plate seals Elastomer seals (FKM, silicone, fluorinated silicone) can be overmolded within grooves on anodized aluminum or nickel-plated supports. This enables perfect positioning between (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
High-grade seals and body materials allow compatibility with water, hydraulic oil, lubricating oil, compressed air, and inert gases. Seal material (NBR, FKM/Viton, or EPDM) is selected based on the specific medium and operating temperature. Robust Performance Parameters (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Elastomer and CEFIL‘AIR® Inflatable Seals Solutions When critical technologies demand advanced material science and application expertise, Technetics delivers innovative, reliable (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the latest flap gate from its Waterman brand. The new Waterman F-55D Heavy-Duty Flap Gate is designed and constructed for long life in critical and high head applications, such (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
neither waterproof nor fully sealed against dust, cleaning fluids, or condensation. Model Number Explanation Code Meaning D2S Subminiature snap (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
. JETSEAL produces all of its products to the certified quality requirements of ISO 9001:2015 and AS 9100D and is NADCAP approved for welding. Contact Us if you would like more specifics on AS1895 seal profiles, sizes and pricing. AS (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
manufactuctured include: A 6-in. thick, 55-durometer Viton® seal with an 18-in. O.D. and a 1-in. cross section A 60-in. diameter kip seal made from FFKM Perfluoroelastomer A 7-ft square phenolic pad with 29 holes If you have a challenging problem, then (read more)
Browse Solid Elastomeric Rings Datasheets for CT Gasket & Polymer Co., Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. In some cases, these companies say they are now turning away new customers in order to handle the growing volumes at existing accounts. IR extends line of hi-rel power MOSFETs EL SEGUNDO, Calif. -- International Rectifier Corp. today introduced 24 new hermetically-sealed, high-reliability (hi-rel) HEXFET
More Information Top
-
Project W-320, 241-C-106 sluicing: Construction specification W-320-C7
Duct Sealing Compound Rectifier Oil : ASTM D 3487, Type 11.
-
States > Washington > State > Proposed Regulations > 2015 Documents > August 18‚ 2015 > WAC 212-17 - Fireworks
( d ) Have sealed type elements (i.e., oil filled or water filled radiator type).
-
States > Washington > State > Regulations > Title 212 - State Patrol (Fire Protection) > [WAC 212-17] 017 - Fireworks
( d ) Have sealed type elements (i.e., oil filled or water filled radiator type).
-
States > Washington > State > Proposed Regulations > 2014 Documents > November 24‚ 2014 > WAC 212-17 - Fireworks
( d ) Have sealed type elements (i.e., oil filled or water filled radiator type).
-
Handbook of Diesel Engines
(a) Only a high pressure sealing face; (b) rigid monoelement for high pressures in heavy fuel oil operation; (c) special sealing elements for all types of heavy fuel oil ; ( d ) central tappet with a hydraulic seal to protect the engine lubricating oil…
-
University of Huddersfield Repository
( d ) Lubrication and sealing Lubrication can be of two types , oil or grease.
-
Mechanical Sealing Technology Used in Multiphase Production
…operating. it is extremely important to reduce the face loading as wcll as the power consumption and the starting torque. f\ stable dual mechanical SCllI, like the abo....e shown seal type SII- D . is currently illstalled ollshore at Marathon Oil (USA).
Indicates content that may require registration and/or purchase.