-
Supplier: ASAP Semiconductor LLC
Description: Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .075ohms 1% High Power Learn More
- Resistance Range: 0.075 ohms
- Tolerance: 1 +/- %
- Category / Application: Current Sensing Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .03ohms 1% High Power Learn More
- Resistance Range: 0.03 ohms
- Tolerance: 1 +/- %
- Category / Application: Current Sensing Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: Vishay/DaleWirewound Resistors - Chassis Mount 5watts 0.1ohms 1% Learn More
- Resistance Range: 0.1 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
-
Supplier: ASAP Semiconductor LLC
Description: Vishay/DaleWirewound Resistors - Chassis Mount RSO 25X168 AN U1 10% BO3 e
- Tolerance: 10 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-HP Product Status: Active Resistance: 2 kOhms Tolerance: ±1% Power (Watts): 0.5W, 1/2W Composition: Thick Film Features: Automotive
- Resistance Range: 2,000 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.5 watts
- Technology / Construction: Metal Film, Thick Film
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Through Hole Resistors Series: CPCF Package: Bulk Product Status: Active Resistance: 47 kOhms Tolerance: ±5% Power (Watts): 5W Composition: Metal Film Features: Flame Proof, Safety
- Resistance Range: 47,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 5 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Through Hole 5watts 20Kohms 1% Product overview: RS00520K00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 20,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Operating Temperature: -65 to 250 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - SMD WSC0002 .2 1% EA e3 Product overview: WSC0002R2000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 0.2 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 90 ±ppm/°C
- Operating Temperature: -65 to 275 C
-
Supplier: RS Components, Ltd.
Description: Auto Grade Power Resistor 40W
- Resistance Range: 100 ohms
- Power Rating: 40 watts
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Features: Other
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Small size power type resistor Coated with UL 94 V-0 equivalent flameproof material Suitable for automatic machine insertion Surface mount style "N" forming is suitable for automatic mounting Various types of formings are available High reliability Products meet EU-RoHS
- Resistance Range: 100 to 100,000 ohms
- Power Rating: 0.5 to 5 watts
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
-
Supplier: Isabellenhutte USA
Description: ISA-WELD® technology, two terminal SMD or Bus-Bar mount. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features 10 W permanent power* Continuous current load up to 220 A (0.2 mOhm) Heavy copper
- Resistance Range: 0.0001 to 0.002 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 50 to 200 ±ppm/°C
- Power Rating: 7.000000000000001 to 15.000000000000002 watts
-
Supplier: Powell Electronics, Inc.
Description: Power Resistorsfor PCB
- Category / Application: Power Resistor
- Features: Single Resistor
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 60W to 500W Resistance range 0.1Ω to 6.8KΩ Available in Inductive or Non-Inductive configurations Terminals or leads Over temperature protection
- Resistance Range: 0.1 to 6,800 ohms
- Tolerance: 2 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 60.00000000000001 to 1,200 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Correcter electric current detection is possible with 4-terminal construction Excellent T.C.R. achieved (±50x10-6/K) Ultra low resistance, suitable for large current sensing Automatic mounting machines are applicable Suitable for reflow soldering (Not suitable for flow soldering) Products
- Resistance Range: 0.0005 to 0.001 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 3 to 5 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features High Power Resistor Use flame-retardant insulated ceramic case Products meet EU RoHS requirements. Excellent with anti-pulse and inrush current
- Resistance Range: 100 to 56,000 ohms
- Power Rating: 1 to 40 watts
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 100 to 300 ±ppm/°C
-
Supplier: Newark, An Avnet Company
Description: RES, 348R, 1%, 3.5W, THICK FILM, 2512; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
-
Supplier: Yageo USA
Description: General Features
- Resistance Range: 39 ohms
- Power Rating: 5 watts
- Tolerance: 5 +/- %
- Category / Application: Power Resistor
-
Supplier: Riedon, Inc.
Description: • High Power Rating in a Small Package • Resistances from 0.005 to 260kOhms • Power Rating 1 to 15Watts • Resistance Tolerances to ± 0.01% • Low TCR: ± 20ppm/K Standard • MIL-R-26 / MIL-R-39007 Power Ratings • Temperature Range: -55°C to +250°C • Non-Inductive Windings Available
- Resistance Range: 32 ohms
- Power Rating: 5 watts
- Operating DC Voltage: 194 volts
- Dielectric Strength: 1 kilovolts
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite’s TCH35 TO220 package resistor provides 35W of steady state power when properly used in today’s well defined heat sink applications. These very low induction resistors are built under proprietary processes that deliver more power handling capability than other
- Resistance Range: 0.1 to 10,000 ohms
- Power Rating: 35 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 1.8 kilovolts
-
Supplier: EBG RESISTORS LLC
Description: EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.
- Resistance Range: 0.1 to 10,000,000 ohms
- Power Rating: 2 watts
- Operating DC Voltage: 1,000 volts
- Operating Temperature: 275 C
-
Supplier: RCD Components, Inc.
Description: Exceptional perfomance and reliability is achieved via highest grade materials and processing. An all-welded wirewound construction is standard, featuring premium-grade wire for superior stability and surge capability. Opt. L low profile models feature a non-inductive metal plate element. The
- Resistance Range: 0.0005 to 1,000,000 ohms
- Power Rating: 0.5 to 5 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 0.5 kilovolts
-
Supplier: HVR Advanced Power Components, Inc.
Description: Replacement Carbon-Ceramic Tube resistors offer drop-in substitution and expanded resistance range, while retaining the advantages of high surge energy, high voltage withstand, and non-inductance. The thinwall tube provides more effective convection cooling.
- Resistance Range: 8.2 to 33,000 ohms
- Power Rating: 50 watts
- Operating DC Voltage: 30,000 volts
- Tolerance: 5 to 20 +/- %
-
Supplier: Trigon Components, Inc.
Description: SERIES RCMF DESCRIPTION Clamp SQF RESISTANCE RANGE 0.1 ohm to 50 Kohm POWER RATING 5W to 10W OPERATING TEMPERATURE -55 to +155? PACKAGE Clamp FEATURE •SQF •Low Cost. •Small size, High power capacity.
- Resistance Range: 0.1 to 50,000 ohms
- Power Rating: 5 to 10 watts
- Operating Temperature: -55 to 155 C
- Technology / Construction: Cermet
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Designers are often unaware of the use and availability of potentiometer elements and sectors. When weight, space, mechanical packaging, torque or similar limitations prevent the use of complete components, sectors with custom mating wiper assemblies are available.
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: Newark, An Avnet Company
Description: RES, THICK FILM, 0R43, 1%, 1W, 1206 WIDE; Resistance:0.43ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
-
Supplier: Riedon, Inc.
Description: Resistances from 0.5 to 270Ohms Power Rating to 16000 Watt Low inductance
- Resistance Range: 0.5 to 270 ohms
- Power Rating: 300 watts
- Dielectric Strength: 0.25 kilovolts
- Features: Heat Sink, Single Resistor
-
Supplier: EBG RESISTORS LLC
Description: excellent stability while covering resistance ranges from 100O to 10GO, - all at high operating temperatures to 225°C. The power ratings and voltage ratings are for continuous opera-tion, and have all been pre-tested to these requirements for steady state performance, as well as momentary
- Resistance Range: 10,000 to 10,000,000,000 ohms
- Power Rating: 30.000000000000004 watts
- Operating DC Voltage: 45,000 volts
- Operating Temperature: 225 C
-
Supplier: RCD Components, Inc.
Description: to 1Meg Ω Tape & Reel available up to 10W size (Opt.A not avail. on T&R) PW resistors are designed for general purpose and semi-precision power applications. The fireproof ceramic construction provides excellent thermal conductivity and resistance to moisture & solvents. Typical
- Resistance Range: 0.05 to 1,000,000 ohms
- Power Rating: 1 to 25 watts
- Operating DC Voltage: 700 volts
- Dielectric Strength: 1 kilovolts
-
Supplier: Ohmite Manufacturing Co.
Description: hollow-core, which accommodates rigid mounting with brackets or thru bolts. Mounting brackets not included with resistors. Up to 20 watts of power dissipation can be achieved in this series and values as high as 100K ohms is the largest size. Vitreous Enamel Power Wirewound
- Resistance Range: 0.08 to 100,000 ohms
- Power Rating: 5.250000000000004 to 20 watts
- Operating DC Voltage: 187 to 750 volts
- Operating Temperature: 25 to 350 C
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Resistance Range: 0.1 to 100 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 0 to 350 ±ppm/°C
- Power Rating: 0.33299999999999996 watts
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: Newark, An Avnet Company
Description: RES, 4R87, 1%, 3.5W, THICK FILM, 2512; Resistance:4.87ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
-
Supplier: EBG RESISTORS LLC
Description: EBG offers the SSP series to meet the requirements of power ratings up to 40 Watts while at the same time offering voltage ratings up to 6,000 Volts. These Power Film Resistors cover a wide resistance range and operation up to 275°C in axial lead construction.
- Resistance Range: 0.1 to 15,000,000 ohms
- Power Rating: 6 watts
- Operating DC Voltage: 2,000 volts
- Operating Temperature: 275 C
-
Supplier: Ohmite Manufacturing Co.
Description: ‘Thin’ Stackohm® Vitreous Enamel Power When limited space is a consideration, choose Ohmite’s “thin” stackable 250 Type resistors. These oval-shaped ceramic-core resistors feature a low profile to permit installation in spaces with height restrictions. They are also equipped
- Resistance Range: 1 to 30,000 ohms
- Power Rating: 10 to 55 watts
- Operating DC Voltage: 187 to 1,405 volts
- Dielectric Strength: 0.5 to 1 kilovolts
-
Supplier: Bourns, Inc.
Description: Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to meet
- Resistance Range: 0.02 to 130,000 ohms
- Power Rating: 20 to 35 watts
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
Find Suppliers by Category Top
More Information Top
-
SMA Actuator Priming using
Resistance Feedback
The 2 Ω Dale power resistor and the N-channel power MOSFET were connected in series.
-
International Workshop
Fig. 3 shows the measured current and calculated resistance using a 2Ω Dale power resistor as a test load.
-
High-temperature storage and thermal cycling studies of thick film and wirewound resistors
A thermal study was conducted at 300 C to measure the case temperatures on three Dale power wirewound resistors .
-
High temperature passive components for commercial and military applications
High -Temperature Characterization of Heraeus-Cennalloy Thick Film and Dale Power Wirewound Resistors , Proc.
-
Thick-film gold and platinum conducing paths for high temperature electronics
J.E. Naefe, R. W. Johnson, High Temperature, Thermal Cycling, and Thermal Shock Studies of Heraeus-Cermalloy Thick Film and Dale Power Wirewound Resistors , .
-
PACKAGING OF SILICON CARBIDE HIGH TEMPERATURE, HIGH POWER
DEVICES - PROCESSES AND MATERIALS
[55] Jeffrey E. Naefe, R. W. Johnson and Richard R. Grzybowski, “High temperature storage and thermal cycling studies of heraeus-cermalloy thick film and dale power wirewound resistors ,” IEEE Transactions on Components and Packaging Technology, vol.25, no.1, pp. 45…
-
Considerations and Options for High Temperature Die Attach
High-temperature Storage and Thermal Cycling Studies of Heraeus-Cermalloy Thick Film and Dale Power Wirewound Resistors IEEE Transactions on Components, Packaging and Manufactuirng Technology, Vol. 25, No. 1, pp. 45–52, Mar. 2002.
-
Assembly Materials and Processes for High-Temperature Geothermal Electronic Modules
[15] J. E. Naefe, R. W. Johnson, and R. R. Grzybowski, “High-temperature storage and thermal cycling studies of Heraeus-Cermalloy thick film and Dale power wirewound resistors ,” IEEE Trans. Compon. Packag.
-
The changing automotive environment: high-temperature electronics
[21] J. E. Naefe, R. W. Johnson, and R. R. Grzybowski, “High-temperature storage and thermal cycling studies of Heraeus-Cermalloy thick film and dale power wirewound resistors ,” IEEE Trans.
-
Thick film hybrid packaging techniques for 500°C operation
Jeffrey E. Naefe and R. Wayne Johnson, “High Temperature, Thermal Cycling, and Thermal Shock Studies of Heraeus-Cermalloy Thick Film and Dale Power Wirewound Resistors ,” Proceedings of the Fifth Intemational High Temperature Electronics Conference, June 1998.
Indicates content that may require registration and/or purchase.