Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TFC Ltd.
Description: High quality motion control Material: Housing – POM, Cylinder - Nylon 66, Axle- POM, Seals – NBR, Oil - Silicone oil Colour: Natural
- Shock Absorber / Damper Type: Linear Damper
- Body Material: Thermoplastic
-
Supplier: Fläkt Woods Group SA
Description: Designed for shutting off and adjusting the air flow in circular ducting systems Damper consists of cylindrical casing and a damper blade The blade is manually operated and is equipped with a graduated scale for presetting the blade angle Blade angle can be locked by screw Model 2 is
-
Supplier: Rotolok Valves, Inc.
Description: The fabricated range of Rotolok Butterfly Dampers are used extensively in the air and dust handling industries generally in fan systems. They are normally operated remotely by air cylinders, electric or pneumatic actuators, although manual versions through the customary hand lever,
-
-
Supplier: Radwell International
Description: DAMPER ACTUATOR, NON SPRING RETURN 90 SECONDS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Weforma Dämpfungstechnik GmbH
Description: Flexibility relating to Stroke, Deceleration Characteristic Coating Housing: Zinc Plated Temperature -20°C - +80°C Mounting WM-Z: vertical +/- 30° WM-ZG: any position Recommendation: vertical with the piston rod down Extended Life Time Piston Rod: hard-chrome plated Special Seals + Oils
-
Supplier: Isotech, Inc.
Description: Isotech's Cylindrical Mounts are a family of elastomeric isolators for protection of equipment and machinery against damaging vibration and shock inputs. Cylindrical mounts are constructed of a resilient elastomeric element bonded between two metal isolation system. The small, yet rugged, design
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Airpot Corporation
Description: No Description Provided
- Absorber Stroke: 0.85 inch
- Cylinder Diameter or Maximum Width: 1.925 inch
- Rod Diameter: 1.75 inch
- Operating Temperature: 500 F
-
Supplier: Advanced Antivibration Components - AAC
Description: STUD: Carbon Steel, Zinc Plated DAMPER: Sorbothane® Polyether-Based Polyurethane 50 or 70 Durometer on Shore 00 Scale OPERATING TEMPERATURE RANGE: -20°F to +160°F (-29°C to +72°C) • VIBRATION ISOLATION • SHOCK ABSORPTION • LONG FATIGUE LIFE
- Maximum Load Capacity (Per mount): 40 lbs
- Height or Thickness (Before loading): 0.85 inch
- Mounting Size (To Machine): 0.25 inch
- Mounting Size (To Support Structure): 0.25 inch
-
Supplier: Advanced Antivibration Components - AAC
Description: STUD: Carbon Steel, Zinc Plated DAMPER: Sorbothane® Polyether-Based Polyurethane 50 or 70 Durometer on Shore 00 Scale OPERATING TEMPERATURE RANGE: -29°C to +72°C (-20°F to +162°F) • VIBRATION ISOLATION • SHOCK ABSORPTION • LONG FATIGUE LIFE
- Maximum Load Capacity (Per mount): 17.64 lbs
- Height or Thickness (Before loading): 1.00000054 inch
- Mounting Size (To Machine): 0.2362206 inch
- Mounting Size (To Support Structure): 0.2362206 inch
-
Supplier: Freudenberg Sealing Technologies
Description: The 3-in-1 Damp & Seal damper seal of Freudenberg Sealing Technologies combines the functions of three components in a single one, which extremely simplifies processes in the manufacturing of pneumatic cylinders, thereby relieving purchasing, warehouse and logistics departments. In
- Features: Hydraulic / Pneumatic Seal, Other
- Material (ASTM Abbreviation): Nitrile (NBR - Buna-N)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PISTON DAMPER ACTUATOR, ALL METAL, SPRING RANGE (PSIG) 5-10 WITH LINKAGE, 2 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Piston Cylinder Actuator
- Features: Pneumatic
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Industry needs muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications where
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 2,880 In-lbs
- Shaft / Table Axial Load Capacity: 45 lbs
- Operating Temperature: 0 to 140 F
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Industry needs muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications where
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 21,600 In-lbs
- Operating Temperature: 0 to 140 F
- Torque: 21,600 In-lbs
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Industry needs muscle to control process valves, dampers and feed mechanisms accurately and in response to a demand signal. Emerson’s Rosemount Analytical pneumatic power positioners have been satisfying these exacting control requirements for many years in countless applications. Rosemount
- Operating Pressure Range: 45 to 120 psi
- Shaft / Table Axial Load Capacity: 400 lbs
- Operating Temperature: 0 to 140 F
- Features: Position Feedback
-
Supplier: Radwell International
Description: SHOCK ABSORBER, FOR MAGNETIC RODLESS CYLINDER, 6MM BORE, 10MM ABS STROKE.. FREE 2 YEAR RADWELL WARRANTY
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: ControlAir LLC
Description: The ControlAir Type 250 Lockup Air Relay is a reliable unit for fail in place applications of control valves when air supply drops below acceptable pressure levels. Valve or damper position is maintained by capturing air pressure inside the diaphragm chamber (or piston cylinder) of the
- Set Point Pressure: 15 to 120 psi
- Maximum Pressure: 125 psi
- Port Size: 0.25 inch
- Type: Air Lock Relay
-
Supplier: ACE Controls Inc.
Description: from the surrounding air. This makes direct installation in a pressure chamber, e.g. as end stop damping, in pneumatic cylinders up to approx. 100 psi (7 bar) possible. The rolling diaphragm delivers very low return forces for these maintenance-free, ready-to-install absorbers. An integrated
- Absorber Stroke: 1 inch
- Energy per Cycle: 1,200 In-lbs
- Dampening Method: Hydraulic
- Features: Self Compensating
-
Description: units have the following characteristics: High damping properties (up to 95%) Low costs Small installation space Low weight Easy replacement of used elements Maintenance-free No corrosion Rectangular force-travel diagram Versatility in design A damping element consists of a thickwalled,
- Operating Temperature: -13 to 122 F
- Absorption / Damping Action: Compression
- Rod Treatment: Other
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Enidine Inc.
Description: shock absorbers are designed to meet exact application requirements. STH Series shock absorbers are available in fully threaded cylinder bodies, providing flexibility in mounting configurations.
- Absorber Stroke: 0.25 inch
- Maximum Force (P1): 160 lbs
- Energy per Cycle: 20 In-lbs
- Cylinder Diameter or Maximum Width: 0.32 inch
-
Supplier: IZMAC Co., Ltd.
Description: and decelerate softly in emergency stop conditions. Basically IBSW has similar operation way with ISAA series. FEATURES Custom orifice Piston rod: Hardened, hard chrome plated Cylinder: Zinc plated Operation temperature: -10 ~ 80℃ • Special: -40 ~ 120℃ Fulfilled international standards :
- Absorber Stroke: 15.74804 inch
- Extended Length: 47.2834901 inch
- Maximum Force (P1): 125,888 lbs
- Energy per Cycle: 1,690.26548672566 In-lbs
-
Supplier: Deschner Corporation
Description: Both models are built to the demanding quality and performance standards developed in over 45 years of manufacture. They use a stainless steel rod hardened on the impact end to provide long wear life and a special alloy all metal piston precision mated to a tool steel cylinder to eliminate
- Absorber Stroke: 1 inch
- Compressed Length: 6.22 inch
- Extended Length: 7.22 inch
- Maximum Force (P1): 5 to 250 lbs
-
Supplier: Deschner Corporation
Description: Both models are built to the demanding quality and performance standards developed in over 45 years of manufacture. They use a stainless steel rod hardened on the impact end to provide long wear life and a special alloy all metal piston precision mated to a tool steel cylinder to eliminate
- Absorber Stroke: 1 inch
- Compressed Length: 6.83 inch
- Extended Length: 7.83 inch
- Maximum Force (P1): 5 to 206 lbs
-
Supplier: Deschner Corporation
Description: Both models are built to the demanding quality and performance standards developed in over 45 years of manufacture. They use a stainless steel rod hardened on the impact end to provide long wear life and a special alloy all metal piston precision mated to a tool steel cylinder to eliminate
- Absorber Stroke: 2 inch
- Compressed Length: 8.87 inch
- Extended Length: 10.87 inch
- Maximum Force (P1): 5 to 420 lbs
-
Supplier: KYNTEC Corporation
Description: deliver a variety of force vs. stroke profiles. The patented design uses two close-fit cylinder bodies to either allow or limit fluid flow through selectable orifice patterns. Multiple adjustable progressive, adjustable square wave, and dashpot damping profiles are all available. All models
- Absorber Stroke: 0.63 inch
- Energy per Cycle: 240 In-lbs
- Rod Diameter: 0.157 inch
- Features: Adjustable
-
Supplier: Valcor Engineering Corporation
Description: needed for bubble-tight sealing Applications The SV10 series is suitable for a broad range of light industrial applications including: Control of cylinders in packaging equipment Control of quarter-turn pneumatic actuator use in process control Control of air varies or dampers Features
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 4
- Flow (Cv): 0.07 to 0.1
-
Supplier: ContiTech AG
Description: ContiTech develops and supplies shock-absorber components that protect and mask damper systems. Shock-absorber boots made of thermoplastic elastomers protect the shock-absorber system from external influences and damage. The material is selected and developed with a view to guaranteeing
- Application: Cylinder Protection
- Shape: Round, Tapered
-
AC Motors - AC Synchronous Motor -- Hansen 600 Series (Shallow Pear Shaped Gearbox) Synchron C MountSupplier: ElectroCraft
Description: de-energized a spring returns the valve or damper to it's original position. This simple, reliable function continues to be a cost effective solution for valve and damper control decades after it was first introduced. Also designed for precise timing applications in appliances,
- Continuous Torque: 0.05 to 2.5 In-lbs
- Shaft Size: 0.47 inch
- Shaft Speed: 0.0166666666666667 to 10 rpm
- Diameter / Width: 1.97 inch
-
Supplier: SAE International
Description: In McPherson strut applications for automotive suspension systems, the desired coil spring reaction force vector (FLP: force line position) that minimizes damper friction and king pin moment is typically determined by Statics/Kinematics calculations. There is not a device available on the
-
Linear Position Sensors - Standard Heavy Duty Linear Position Sensor for Motorsports -- KP19S SeriesSupplier: PMC Engineering LLC
Description: even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical application include: Damper Position - Throttle - Pedal - Aero Surface - Actuators Features Range 1" to
- Measurement Range: 1 to 18 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: M.H. Rhodes/Cramer Company
Description: configured with pinions, levers, flats or knurls. The Pear-shaped gearbox is designed to contain a wide range of gear ratios. HVAC Dampers HVAC Zone Valve Actuators POP displays Animated display drives Automatic teller machines
- Continuous Torque: 1.875 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: -40 to 212 F
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
-
Supplier: PMC Engineering LLC
Description: even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical application include: Damper Position - Throttle - Pedal - Aero Surface - Actuators Features Range 1" to 7"
- Measurement Range: 1 to 6 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: PMC Engineering LLC
Description: even under extreme temperature and vibration. Can be specified with a standard IP65 sealing rating or upgrade to a full IP67 version. Cable exit can be either forward or reverse. Typical applications include; Damper Position - Throttle - Pedal - Aero Surface - Actuators Features Range 1" to
- Measurement Range: 1 to 8 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: OMEGA Engineering, Inc.
Description: positioners, air cylinders, clutches, brakes, dampers, louvres, and pumps. Original equipment applications include manufacturers of machinery for grinding or polishing, welding, dispensing, web tensioning, semiconductor manufacturers, automated assembly, conveying, leak testing, food
- Output Pressure: 0 to 100 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 130 psi
- Operating Temperature: -40 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
SPECIAL PNEUMATIC CYLINDER - PNEUMATIC ACCESSORIES - CONTRACT MANUFACTURING Die Our Bansbach Feinmechanik AG Swiss facility manufactures special pneumatic cylinders and pneumatic accessories (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
motor, gear and spindle results in a very slim format for installation. Force: Up to 10,000 N Speed: Up to 70 mm/s Diameter: 25 - 60 mm Dampers (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
The small 3/8mm, 3/10mm, 4/12mm and 6/15mm series are ideal for applications with limited space due to their compact size. The piston rod requires only 3mm, 4mm or 6mm of space, and the cylinder diameters of 8mm, 10mm, 12mm and 15mm make them suitable for even the smallest installation spaces (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Advantages of Bansbach Gas Springs: Highest corrosion resistance achieved through powder coated cylinders and CeramPro® treated piston rod surfaces. Minimal friction values, for the production of lowest extension forces. Best life cycles (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
most demanding applications. In addition, our small piston rod diameters offer a considerable advantage where installation space is limited. The space required for the piston rod is only 6 mm. And the cylinder diameter of 15 mm does not take up much space either. Of course, we also manufacture (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
Conduct Research Top
-
Direct-to-metal UV Coating Solutions
The applications of UV technology in metal finishing vary widely from shafts and cylinders to complex shapes, such as portable propane gas cylinders, hydraulic cylinders, motor assemblies, oil filters, and underhood automotive parts such as damper pulleys. This paper provides an introduction to UV
-
Direct-to-Metal UV Coating Solutions
The applications of UV technology in metal finishing vary widely from shafts and cylinders to complex shapes, such as portable propane gas cylinders, hydraulic cylinders, motor assemblies, oil filters, and underhood automotive parts such as damper pulleys. This paper provides an introduction to UV
-
Tractor Cab Suspension and Lift Control
are typically equipped with dampers or combination dampers and leveling cylinders to control ride attitude and damping rates. MTS Temposonics sensors offer control over both velocity and ride height/attitude with one sensor. Their unique ability to monitor more than one magnet allows two section damper
-
Automotive Suspensions
Active damper and height control can sometimes be combined into a single strut design. By combining an actuator along the same axis as the damper, a complete assembly can be provided to the suspension builder for preloading the spring to control ride height and quality. Adding a Commercial Sensor
More Information Top
-
Insight into Magnetorheological Shock Absorbers
During the tests the damper cylinder was driven according to a prescribed sine-wave (or linear ramp) displacement waveform, while the piston rod assembly was held fixed.
-
Investigation of the Transient Performance of Superconducting Generators with an Advanced Network-Torsion-Machine Program
Magnetic field and basic configuration of wind ings and damper cylinders aluminum alloy.
-
Superconducting Generator Modeling by Iterative T-Network Equivalent Circuits for Investigation of Transient Performance
They enable the treatment of the com- plex skin effect phenomena in a multi-shell damper system for any nor- periodical time variation as well as of the mutual inductive couplings of the various rotor damper cylinders and the field and statorwindings.
-
Design and analysis of energy-harvesting shock absorber with electromagnetic and fluid damping
Fluid damper cylinder diameter .
-
Advances in Civil Engineering and Architecture Innovation
In this process, the energy is changed into heat and the heat will be released through the outer wall of the damper cylinder into atmosphere [2].
-
ELECTRORHEOLOGICAL FLUIDS AND MAGNETORHEOLOGICAL SUSPENSIONS - PROCEEDINGS OF THE 10TH INTERNATIONAL CONFERENCE ON ERMR 2006
MR dampers could utilize a porous valve placed in a bypass flow path, or incorporated into the damper cylinder .
-
The Shock Absorber Handbook 2nd Edition Complete Document
The compressibility of pure damper oil is low, and strain of the damper cylinder adds only a little effective compressibility.
-
Development of a novel variable stiffness and damping magnetorheological fluid damper
The magnetic resistance of damper cylinder is defined as .
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/mme.2011.12011
Developed Air Damper Specifications Plate 1 shows the details of the air damper cylinder and slider assembly and air damper piston rod fitted to the sprung mass assembly .
-
Nonlinear modeling and experimental characterization of hydraulic dampers: effects of shim stack and orifice parameters on damper performance
compressibility of the hydraulic oil, elastic deflection of the damper cylinder , vaporization of the oil, leak- age around the damper piston, and the flow through the valves.
Indicates content that may require registration and/or purchase.