Products/Services for Dashpot Overload Relays
-
Protective Relays and Monitoring Relays - (395 companies)Protective relays and monitoring relays detect or monitor for abnormal power system conditions. Protective relays detect defective lines, defective apparatuses, or other power system conditions of an abnormal or dangerous nature. The relay...Over-voltage ProtectionUndervoltageDifferential Voltage -
Shock Absorbers, Linear Dampers, and Dashpots - (293 companies)Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements. Shock absorbers, linear dampers, and dashpots provide... -
Thermal Overload Relays - (179 companies)Overload relays prevent an electric motor from drawing too much current and overheating; includes thermal and solid state overload types. Thermal overload relays are protective devices. They are designed to cut power if the motor draws too much... -
Electromechanical Relays - (952 companies)Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other. Electromechanical relays are electrically operated switches used to isolate circuits or batteries... -
Solid State Relays - (703 companies)Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications. Solid state relays (SSR) are electrically operated switches... -
Safety Relays - (223 companies)Safety relays and control modules differ from conventional relays in that they have force-guided or positive-driven contacts. Safety relays are electromechanical switching devices designed to prevent failure in critical switching operations. Relays...
-
Time Delay Relays - (286 companies)Time delay relays and solid state timers use solid state electronic devices to provide a time delay. They may have displays, pots or other means of operator interface. They may also have electromechanical or solid state outputs. The number of time...
-
Relay Test Equipment - (27 companies)Description. Relay test equipment are devices designed to test various aspect of relay operation, most often for safety relays to ensure they are functioning correctly. Types. Relay test equipment are devices and testers to ensure that relays...
-
High Voltage Relays - (184 companies)High voltage relays are used to transfer power for high voltage and high frequency applications. They are heavily insulated and consist of strong materials to increase contact life. High voltage relays are electromechanical devices used to switch...
-
Relay Sockets - (209 companies)Relay sockets are devices that accept relays, electromechanical switches in which the variation of current in one electric circuit controls the flow of electricity in another circuit. Relay sockets accept electromechanical switches in which...
Product News
-
ASAP Semiconductor LLC
Relays Relays are a commonplace component within countless systems and applications, serving as an electrically operated switch. With the use of input terminal sets and operating contact terminals, a relay may be used for the management of a single control signal or multiple. With their control of signals and their operational characteristics, relays also may convert smaller electrical inputs into larger outputs, increasing their uses and abilities. Capable of being either a switch or an amplifier... (read more) -
S. Himmelstein & Company
OVERLOAD/OVERRANGE - WHAT’S THE DIFFERENCE? Two easily overlooked, yet extremely critical parameters when evaluating and specifying torque transducers are - Mechanical Overload Rating and Electrical Overrange. Each is important, but often confused and misunderstood. Overload - represents a mechanical safety factor for the sensor element. Normally expressed as a percentage of the sensor full scale rating, it is the maximum load limit of the sensor before yield or physical deformation. S Himmelstein and Company products are available... (read more) -
Knick Interface LLC
Overload-protected current measurement in HV cases The P51000 offers safe, overload-protected, current measurement via shunt resistor from amps to kiloamps with up to 10 switchable calibrated ranges. It adds another strong point to the entire lineup of High Voltage Transducers from Knick. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/proline-p-51000/. Accuracy: Gain error < 0.1% of measured value. Safety: Complete and continuous 3-channel electrical isolation up to 4800 V AC/DC (working... (read more)Browse Signal Isolators Datasheets for Knick Interface LLC -
Waytek, Inc.
ISO Relays Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings. Song Chuan Micro and Mini ISO 280 Relays. Song Chuan has manufactured specialized electromechanical power relays since 1974. These high-quality, affordable relays are perfect for automotive electrical systems. Song Chuan mini automotive and micro relays are designed... (read more)Browse Electromechanical Relays Datasheets for Waytek, Inc. -
DigiKey
Electromechanical Relays With their durable construction and long operational life, they ensure consistent and dependable switching performance. These electromechanical relays offer a variety of contact configurations and mounting options, making them highly versatile and easy to integrate into existing systems. Whether users need a compact relay for space-constrained environments or a high-capacity relay for demanding applications, Omron electromechanical relays provide the reliability and efficiency needed to enhance... (read more)Browse Electromechanical Relays Datasheets for DigiKey -
Avantier Inc.
Relay Lenses Relay Lenses - High-Precision Optical Relay Lens Systems. Avantier designs and manufactures relay lenses that transfer an image plane and/or pupil plane from one point to another with high resolution and minimal distortion. Unlike conventional imaging lenses, relay lenses offer precise control over pupil position, optical path length, and beam geometry, making them a fit for complex optical assemblies that require extended image paths, beam redirection, or integration with scanning or steering... (read more)Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
Churod Americas, Inc.
INDUSTRIAL RELAYS CHSR2 Series 8A Forcibly Guided Relay. Features: Outline dimension (28.8mm x12.4mm x25.4mm). 1 Form A &1 Form B or 2 Form C (DPDT)contact arrangement. Forcibly Guided contacts according to IEC61810-3. Designed to meet cULus,TUV,CQC requirements. Flux-tight and Wash-tight version available. High insulation capability(1.2/50 ms):10kV surge voltage between coil & contacts and 6kV between contact sets. RoHS compliance. Glow wire type available. CHSR series datasheets. CHSR2. CHSR4. CHSR6. Churod... (read more)Browse Safety Relays Datasheets for Churod Americas, Inc. -
Hypersen Technologies Co., Ltd.
6-Axis Force Sensor, 350% Overload Capacity Product Overview. The HPS-FT080-80 measures force and torque on all three spatial axes (XYZ), giving robots and automated systems precise six-degree-of-freedom force sensing for heavier-load industrial and collaborative applications. Key Features. High-performance processor with 24-bit ADC and high-SNR digital output. High static overload protection with up to 350% overload capacity. Data output rate up to 2700Hz (2200Hz max. per standard spec). Low zero drift, low cross-axis effect, and low... (read more)Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
XJCSENSOR Technology Co., Ltd.
6-Axis Force and Torque Sensor, 300% Overload Product Overview. The X-6A-XD80-H28 six-axis force sensor measures force and torque in multiple directions using the high-precision resistance strain principle. Its decoupled structure keeps long-term crosstalk error tiny and long-term stability strong. Key Features. Quick response. High precision based on the resistance strain principle. Good temperature characteristics via self-compensated strain gauge. Decoupled structure with tiny long-term crosstalk error and strong long-term stability. (read more)Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
XJCSENSOR Technology Co., Ltd.
Custom 2-Axis Force Sensor, IP65, 150% Overload Product Overview. The X-2A-H-D130-H21-YZ 2-axis force sensor uses a two-direction force structure and the high-precision resistance strain principle. Upper and lower flange surfaces give it a stable, highly rigid structure, and it offers a large range of measurement. Key Features. High precision based on the resistance strain principle. Two-direction force structure. Upper and lower flange surfaces for a stable structure and high rigidity. Large range of measurement. Good temperature... (read more)Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
-
A Better Approach to Motor Circuit Protection
This type protection may take the form of fuses, dashpot overload relays , or thermal overload relays.
-
Intelligent microprocessor-based devices provide advanced motor protection, flexible control, and communication in paper mills
Twenty-year old medium-voltage motor controller, with instantaneous trip with time-delay dashpot overload relay and an assortment of other control components.
-
Maintenance Engineering Handbook, Eighth Edition > MAINTENANCE OF MOTOR CONTROL COMPONENTS
The latter version is equivalent to a magnetic overload relay with a dashpot .
-
Maintenance Engineering Handbook, Seventh Edition > MAINTENANCE OF MOTOR CONTROL COMPONENTS
The latter version is equivalent to a magnetic overload relay with a dashpot .
-
Maintenance Engineering Handbook, Seventh Edition > MAINTENANCE OF ELEVATORS AND SPECIAL LIFTS
The motor overload -protection relay dashpot is cleaned, refilled with oil, and adjusted.
-
Discussion on ¿Excess-current protection by over-current relays on medium-voltage circuits¿ before the Installations Section, 3rd May, 1945
With a thermal relay this is usually quite correct, but with magnetic overload relays having oil dashpots certain specifications call for adjustments of .the time-lags; in most cases this is done by means of a leak valve.
-
Silicone resins, fluids and elastomers in insulation for use at power frequencies
Fig. 2.—Time/temperature characteristics at 100% setting of a com- mercial overload - relay oil dashpot at twice normal full-load current.
-
An electronic over-current relay for electrical machines
To illustrate the advantages of the electronic relay, Fig. 5 shows load/time curves for a magnetic overload relay with an oil- dashpot delay incorporating a restraining device.
-
Excess-current protection by over-current relays on medium-voltage circuits
Fig. 15.—Relation between operation direct and from a saturated current transformer used with an overload relay (solenoid type with oil dashpot ).
-
Power System Protection 3: Application
Fig. 14.2.5M Typical current/time curve for an electromagnetic overload relay with a two-rate dashpot .
Indicates content that may require registration and/or purchase.