Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Efento 5905309600102 Data Logger
- Analog Input Channels: 2 #
- Data Acquisition: Datalogger / Recorder
- Features: Other
- Host Connection: Radio / Telemetry
-
Supplier: ValueTronics International, Inc.
Description: The 42270 is a Data Logger from Extech. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate
- Data Acquisition: Datalogger / Recorder
-
Supplier: CAS DataLoggers
Description: The FieldLogger Data Logger is a versatile, powerful cost effective data logger. The Fieldlogger can handle analog, digital and other types of variables with high resolution and speed. It is a high performance and high connectivity equipment and yet easy to configure and
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
-
Supplier: Asahi/America, Inc.
Description: The need for better record keeping and increased accountability is growing among those who build and manage pipeline infrastructures. New standards, including ASTM F3124, have been implemented to govern the collection of data from plastic pipe fusions. The new DataLogger® 7 from McElroy meets
-
Supplier: RainWise, Inc.
Description: The EDL is an electronic data logger incorporating non-volatile memory and a low power or "sleep" mode. The logger accepts Rainwise sensors. The RainWise EDL logger incorporates a real time clock, 128K, 256K, 512K and 1MB bytes of Static non-volatile data RAM.
- Analog Input Channels: 8 #
- Digital I/O Channels: 3 #
- RAM / On-board Memory: 1 MB
- Features: Application Software Included, Other
-
Supplier: Newark, An Avnet Company
Description: DATA LOGGER, -40 TO +125DEG; Data Logger Type:WiFi Temperature; Product Range:-; Input Voltage:4.5V to 5.5V; Reading Capacity:1000000 RoHS Compliant: Yes
-
Supplier: Automation24, Inc.
Description: Fieldlogger 8812130000 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. The 8812130000 data logger provides 8 digital input/output points, as well as 8 analog inputs and 2
- Digital I/O Channels: 8 #
- Resolution: 24 bits
- Operating Temperature: 32 to 122 F
- Features: AC Voltage Input, Other
-
Supplier: SensorsONE, Ltd.
Description: The DL pressure data logger has been designed to be used in most industrial and process environments benefitting from an all metal construction and IP67 environment protection. To facilitate a wide range of applications different pressure fittings, seal gaskets and pressure capsule
-
Supplier: Rotronic Instrument Corp.
Description: data logger complies with FDA 21 CFR part 11 regarding electronic data records and electronic signatures (ERES). The HW4 software can display the data from several data loggers on multiple PCs and can centrally record on one of the PCs the measurement
- Data Storage: 32 MB
- Operating Temperature: 14 to 122 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: Kipp & Zonen, Inc.
Description: and a data logger. However, the logger performance should not degrade the measurements made by the instrument. LOGBOX SE is an ideal data logger for many applications in solar energy, meteorology, climatology, hydrology and agronomy. The low-level milli-volt
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: RainWise, Inc.
Description: The RainWise RainLog data logger provides an economical method of logging rainfall at a remote location where power is not available. This battery operated logger fits inside our polypropylene rain gauge and will log total rainfall at a one minute resolution for up to one year.
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Features: Application Software Included, DC Current Input, DC Voltage Input
- Data Acquisition: Datalogger / Recorder
-
Supplier: Automation24, Inc.
Description: Fieldlogger 8812120000 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. The 8812120000 data logger provides 8 digital input/output points, as well as 8 analog inputs and 2
- Digital I/O Channels: 8 #
- Resolution: 24 bits
- Operating Temperature: 32 to 122 F
- Features: AC Voltage Input, Other
-
Data Loggers and Data Recorders - LEO Record Pressure Data Logger -- LEO Record Pressure Data LoggerSupplier: SensorsONE, Ltd.
Description: start and end functions. For hazardous area applications requiring intrinsic safety, the LEO Ei pressure data logger is ATEX approved for use in potentially explosive atmospheres. The data-logging function of the LEO record is set-up with the Logger 4X configuration
-
Supplier: Sifam Tinsley UK
Description: Gamma 30 Data logging, data processing, data analysis, data recording, Y(t) recorder XY recorder. Features • Storing Data in Offline /online mode • Transmission of data to PC in Online mode via RS 232 serial interface • Optically isolated transmission from
- Analog Input Channels: 1 #
- Data Storage: 0.128 MB
- Transmission Rate: 38.4 kbps
- Operating Temperature: 32 to 122 F
-
Supplier: RainWise, Inc.
Description: Data logger for receiving and processing meteorological measurment values. The TROPOS is available in 3 different varieties in order to provide maximum flexability. Data is transmitted to TROPOS through the sensors that are linked to it. This data is then stored on a
- Features: Application Software Included
- User Interface: Computer Programmable, Front Panel and Display
- Form Factor: DIN Rail
- Data Acquisition: Datalogger / Recorder
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Data- Logger with Microprocessor PCE-HPT 1 1-channel Data- Logger with 4-wire class A Pt100 sensor / software for transmission and data value / internal Data- Logger The Data- Logger with microprocessor is a high precision 1-channel
- Operating Temperature: 32 to 140 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Vaisala
Description: DL-series loggers connect to Vaisala's viewLinc software to provide historical and real-time data, remote alarming, and reporting in compliance with global regulations and standards. The data loggers can also be integrated to non-Vaisala systems with our OPC server.
- Analog Input Channels: 4 #
- Resolution: 12 bits
- Accuracy: 0.15 % FS
- Operating Temperature: -13 to 158 F
-
Supplier: CAS DataLoggers
Description: The Loggito USB Data Logger by Delphin can be used as a PC connected data acquisition module or as an expansion module for the Loggito or Loggito WiFi systems. The Loggito USB is excellent as part of a distributed monitoring system, data acquisition with a low number of
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: Vaisala
Description: The thermocouple data loggers can be integrated to non-Vaisala systems with our OPC server. Data Logger Selection Guide Features • Accepts type J, K, T, E, R and S thermocouples • No programming or complicated equations required • Highly accurate replacement for
- Analog Input Channels: 4 #
- Operating Temperature: -40 to 185 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: Newark, An Avnet Company
Description: DATA LOGGER, USB, TEMP+RH, WITH LCD; Data Logger Type:USB Temperature & Humidity; No. of Channels:2Channels; Reading Capacity:16379; Product Range:EasyLog; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Vaisala
Description: To ensure reliable humidity data logging in humid or dust-prone environments, ask for DL Jackets for your loggers.
-
Supplier: SensorsONE, Ltd.
Description: The LevelTROLL 500 Titanium level data logger can store 100,000 plus data records and has an internal battery life of 5 years or 2 million data records. The LevelTROLL500 borehole level datalogger is 18.3mm in diameter and made from all Titanium for corrosion resistance
-
Supplier: RS Components, Ltd.
Description: Fluke 700G/TRACK Data Logger Accessory
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: the component. In order to find out during the process in which parameters the greatest mechanical loads and stresses occur, the mechanical engineering data logger can be used. Possible application as a mechanical engineering data logger In the field of mechanical
- Sampling Frequency: 1.6 kHz
-
Supplier: OMEGA Engineering, Inc.
Description: logger memory. Easy-to-use Windows software is included with the OM-63. The software is a full-featured program that allows you to set up all data logger functions including sampling rate, logging duration, start mode, logging mode, and high and low temperature alarm values.
- Data Acquisition: Datalogger / Recorder
- User Interface: None
- Form Factor: Stand Alone
- Host Connection: USB
-
Supplier: SensorsONE, Ltd.
Description: The BaroTROLL barometric pressure data logger can store 100,000 plus data records and has an internal battery life of 5 years or 2 million data records. The BaroTROLL can be used with the Level TROLL 500 or 700 when it is more convenient and practical to use absolute
-
Supplier: Automation24, Inc.
Description: HMI 8812190900 from NOVUS automation is a plug in module that provides a keypad and color TFT QVGA display. The 8812190900 HMI Plugs into the Novus field logger for visual monitoring and keypad for configuration.
- Data Acquisition: Datalogger / Recorder
-
Supplier: Kintech Engineering
Description: communication, GPS controlled internal clock and positioning, real time data, encrypted and password protected wind data, and a completely new software package for managing your wind data loggers and checking your wind data. The EOL ZENITH collects wind data
- Data Acquisition: Datalogger / Recorder
- Form Factor: Stand Alone
- Application: Weather / Meteorology
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-LOC 20 Current/Voltage data logger For Simulation and Measurement of Current and Voltage / Li-Ion battery / Continuity tester / Ramp function / Data logger The current/voltage data logger PCE-LOC 20 can be used to directly simulate process currents in
- Features: DC Current, DC Voltage
-
Supplier: Rotronic Instrument Corp.
Description: Both the ROTRONIC HW4 software and one of the available RF adapters are required to program the data logger, and to retrieve / analyze the data. HW4 can also be used to display and record data in real time on a PC or laptop. Each RF adapter can connect up to 100
- Data Storage: 2 MB
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable, None
- Data Acquisition: Datalogger / Recorder
-
Supplier: Meter Group
Description: The Em50R lets you download data without plugging into your data logger as long as you are within radio range*. The Em50R is a self-contained data logger built to power, read, and log data from five sensors. Logged data are transmitted via radio
- Analog Input Channels: 5 #
- Digital I/O Channels: 5 #
- Data Storage: 1 MB
- Operating Temperature: -40 to 140 F
-
Supplier: OMEGA Engineering, Inc.
Description: The NOMAD Series data loggers are low-cost easy-to-use portable data loggers which can record either temperature or temperature and humidity data. Because of its compact size, it is ideally suited for applications where space limitations exist. The NOMAD-T
- Analog Input Channels: 1 #
- Accuracy: 5 % FS
- Operating Temperature: -40 to 194 F
- User Interface: Computer Programmable
-
Supplier: Allied Electronics, Inc.
Description: stored data by plugging the module straight into a PC's USB port and running the purpose designed software under Windows 2000, Export Vista. Data can then be graphed, printed and exported to other applications. The data logger is supplied complete with a long-life lithium
-
Supplier: Meter Group
Description: Check See signal strength and connection quality in real time as you pick the best spot for your data logger. This feature lets you test connectivity at your measurement site BEFORE you install the logger. Data Safeguards Transmitted data is backed up in the
- Analog Input Channels: 5 #
- Data Storage: 1 MB
- Operating Temperature: -22 to 140 F
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
-
The GasLab Pro Multi-Gas Sampling Data Logger (CM-1000) is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
Capture the most important fusion information and provide a higher level of quality assurance that pipelines are fused properly with the DataLogger®. (read more)
Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
McElroy unveils DataLogger® 8 FOR IMMEDIATE RELEASE TULSA, Okla. — McElroy, the world’s premier designer and manufacturer of thermoplastic pipe fusion equipment, has announced the (read more)
Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
Benefits Record environmental data Evaluate your Constant Temperature Room - Check air temperature regulation - Check air temperature uniformity Evaluate thermal (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Our data logging sound level meter records and visualizes sound levels in the range from 30 to 130 d (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
Every Vault ID tag links to a dedicated DataLogger® joint report. For decades, pipeline installers have relied on the McElroy DataLogger to ensure every fusion complies with industry standards - while (read more)
Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
Every Vault ID tag links to a dedicated DataLogger® joint report. For decades, pipeline installers have relied on the McElroy DataLogger to ensure every fusion complies with industry standards - while giving them records to (read more)
Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
offering into a more accessible and powerful tool for the broader industry. Originally launched as an initiative designed primarily for McElroy’s channel partners, early versions of the digital inspection app were limited in their scope and only available through the DataLogger®. (read more)
Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
Universal plastic enclosure with protective silicone protectors which functions both as an anti-slip grip and impact protection. Suitable for measuring instruments, wireless communication devices, portable controller, data logger and more. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd.
Conduct Research Top
-
Introduction to Data Loggers
Technically speaking, a data logger is any device that can be used to store data. This includes many data acquisition devices such as plug-in boards or serial communication systems which use a computer as a real time data recording system. However, most instrument manufacturers consider a data
-
Data Logger vs DAQ
Key Differences Between Data Logging and Data Acquisition. What is the difference between a Data Logger vs DAQ System? A data logger is a type of data acquisition system, but a data acquisition system is not necessarily a datalogger. There are several key functional differences in how the market
-
What is a Data Logger?
What is a datalogger? These products are widely-used measurement and data storage tools that monitor your product or process 24/7. Using a data logger you can keep an eye on temperature, humidity, current/voltage or just about any kind of data. In this article the Application Specialists at CAS
-
What Is a Data Logger?
, and many other parameters. A wide range of products can be categorized as data loggers, from basic devices that perform a single measurement to more complex devices that offer analysis functions and integrated displays. Many applications are more involved than just acquiring and recording signals
-
Data Loggers For Structural Health Monitoring
To assure the safety of structures, structural health monitoring using a data logger is crucial for engineers to validate their designs & detect damage.
-
Data Loggers: There s No Such Thing as TMI
By Paul Thomas, Senior Editor offers a variety of temperature, humidity and pressure loggers. The DataTrace MPRF temperature logger also provides real-time and historian data, for temperatures ranging from -80 oC to +400 oC, making it usable for autoclaves, incubators, stability chambers
-
Data Loggers: There s No Such Thing as TMI
By Paul Thomas, Senior Editor Data loggers now seem nearly as pervasive in pharma plants as the data that they monitor and capture. In an environment where electronic sensor and measurement technologies have mushroomed, paper-dependent chart recorders are so last century. Plus, drug manufacturers
-
What is the Difference Between Data Logger vs DAQ?
In this White Paper, CAS Data Loggers presents the key similarities and differences between data loggers and data acquisition systems.
More Information Top
-
Surface water data at Los Alamos National Laboratory: 2008 water year
Direct readings on a non- recording gage or from the data logger provide integrated (5-minute) records of stage.
-
Thermal and thermomechanical data from in situ heater experiments at Stripa, Sweden. Technical Information Report No. 29
Data logger algorithms, part of Appendix B, and thermocouple calibration coefficients.
-
The Empirical Validation of House Energy Rating (HER) Software for Lightweight Housing in Cool Temperate Climates
142 4.3.12 DT500 DataTaker Data Loggers . . . . . . . . . . . . . . . .
-
Wind Resource Assessment: A Practical Guide to Developing a Wind Project
… Pressure 4.2.5 Relative Humidity 4.2.6 Global Solar Radiation 4.3 Recorded Parameters and Sampling Intervals 4.3.1 Average 4.3.2 Standard Deviation 4.3.3 Maximum and Minimum 4.4 Data Loggers 4.5 Data Storage …
-
Wind resource assessment handbook: Fundamentals for conducting a successful monitoring program
5.3 DATA LOGGERS .
-
PV Balance of System Equipment Report - 2015
Data loggers .
-
METHANE HYDRATE PRODUCTION FROM ALASKAN PERMAFROST
P/U core barrel and install data logger into inner tube.
-
Water levels in continuously monitored wells in the Yucca Mountain area, Nevada, 1985--88
Data loggers .
Indicates content that may require registration and/or purchase.