-
Supplier: SFCable.com
Description: The USB to DB25 Adapter provides you with an external DB25 (Db-25 female) Plug-n-Play connection for use with computers, notebooks, and hand held computing devices that support USB. This cable adapter has a standard type A USB plug. Connects USB port
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Features: USB Connector
-
Supplier: Tripp Lite by Eaton
Description: connector to your computer's USB port. The U209-005-DB25 comes with USB A (Male) and DB9 (Male) connectors; the included DB9-to-DB25 cable adapter can be inserted onto the DB9 connector for use in USB-to-DB25 (M/M)
- Cable Length: 5 ft
- Features: Cable Assembly, RS232
- Application: Computer Cable
- Connector Type: DB25, DB9, USB Type A
-
Supplier: SFCable.com
Description: The USB to Serial/Parallel Adapter provides the connection between USB and the traditional RS-232 serial port. The adapter is designed for connections to Cellular phone, PDA, digital cameras, modems, or ISDN terminal adapters through your USB port. Since the
- Coupling / Adapter: Coupling / Adapter
- Features: USB Connector
-
-
Supplier: Sealevel Systems, Inc.
Description: The 2101 USB serial I/O product provides a single USB to RS-232 serial port for providing USB connectivity to legacy or non-USB compliant devices via a DB-25 connector. SeaLINK® serial interface adapters support standard PC data rates up to
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Computer Network Accessories, Inc.
Description: The USB to serial converter provides an easy way to connect RS232 interface peripherals to a host PC's USB port or hub. Data transfer rates from 300 to 115,000 without com port limits. Great for modems and serial printers.
- Features: Serial Adapter
-
Supplier: Sealevel Systems, Inc.
Description: The 2103 USB isolated serial I/O adapter provides a single USB to RS-232 serial port allowing USB connectivity to legacy and non-USB compliant devices. Now your non-USB peripherals can have the same connection simplicity and ease of use as USB
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Newark, An Avnet Company
Description: USB TO DB9 SERIAL ADAPTER
-
Supplier: Black Box
Description: The USB to RS422/485/530 converter allows you to connect a non-USB RS422/485/530 DB25 device to your USB bus. The USB Hubs are ideal for connecting factory automation devices, such as data loggers and industrial machinery.
- Data Rate: 921.6 kbps
- Serial Protocol: RS232/422/485
- Network / Bus: USB
-
Supplier: Quiktron, Inc.
Description: Use this adapter cable to connect your inkjet, laser or high speed printer to a computer without a parallel port. Forget the hassles of IRQ sharing by adapting your printer to USB. If you have multiple printers, you can eliminate the need for a switchbox by connecting
- Cable Length: 6 ft
- Features: Cable Assembly
- Application: Computer Cable
- Connector Type: DB25, USB Type A
-
Supplier: L-com, Inc.
Description: L-com's RS485 to USB converter is a compact, port powered solution for adding RS485 connectivity to a computer. Simply install the drivers, and once the device is plugged in, the COM port will be visible on the machine. Features Converts 2 wire RS485 to USB Powered
- Connector: DB-9
- Features: Other
- Network: RS232/422/485
-
Supplier: Sealevel Systems, Inc.
Description: The 2102 USB serial interface adapter provides a single USB to RS-422, RS-485, or RS-530 serial port for providing USB connectivity to legacy or non-USB compliant devices. SeaLINK® serial interface adapters support standard PC data rates up to 921.6K
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: SFCable.com
Description: The USB/Parallel Converter is the easiest way to connect your parallel device to the USB port on your PC. This product operates as a bridge between one USB port and a standard Parallel port. Newer PCs are no longer equipped with parallel (LPT) port. But you want
- Features: Cable Assembly
- Application: Computer Cable
- Connector Type: DB25
- Product Type: Parallel, Printer / Plotter Cable, Serial / RS-232/422/485, USB
-
Supplier: CableOrganizer.com, Inc.
Description: Cables To Go™ USB to DB9 Serial Adapter Cable Converts New and Legacy DB9 Serial Devices to USB Format What's special about this USB conversion cable? Coverts a RS-232 serial port into an additional USB port or provides laptops, PDAs, digital cameras
-
Supplier: Newark, An Avnet Company
Description: CABLE ASSEMBLY, USB A TO DB 9, 6FT; Connector Type A:USB A Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Computer Connector A:USB A Plug
-
Supplier: Newark, An Avnet Company
Description: CABLE, DB9 MALE TO USB TYPE A PLUG; Connector Type A:D Sub 9 Position Plug; Connector Type B:USB A Plug; Cable Length - Imperial:-; Cable Length - Metric:400mm; Jacket Color:-; Product Range:-; Computer Connector B:USB A Plug RoHS Compliant: Yes
-
Supplier: Quiktron, Inc.
Description: This adapter cable enables high speed serial data transfer up to 115.2 K between the USB and the traditional RS-232 serial port. Since this adapter uses no IRQs, it is ideal for when you need many serial devices attached to your PC. Just connect your computer's or hub's
- Cable Length: 6 ft
- Features: Cable Assembly
- Connector Type: DB25, USB Type A
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Sealevel Systems, Inc.
Description: The 2104 USB serial interface adapter provides one isolated RS-422 or RS-485 serial port for control and automation applications. Isolation helps to prevent damage caused by ground loops and surges. Power for the SeaLINK+485I is obtained directly from the USB cable, eliminating
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: SFCable.com
Description: 6ft USB to Serial RS232 DB9 Adapter. The Sabrent USB to Serial SBT-USC1M converter is the perfect solution for transferring data from a PDA or digital camera. The USB to DB9 provides a connection between an available USB port and the more traditional
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
- Features: USB Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Connectors 7P 2.5mm pitch Battery Plug Assy
- Features: USB Connector
-
Supplier: TE Connectivity
Description: Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Finger Grounding Options : Panel Ground USB Adapter Type : A USB Connector Type : USB 2.0 Type-A USB Version : 2.0 Termination Features Termination Method to PCB :
- Current Rating: 2.5 amps
- Number of Contacts: 8 #
- Contact Pitch: 1.9811989301525779 to 2.489198655832726 mm
- Features: USB Connector, Wire-to-Board Connector
-
Supplier: Newark, An Avnet Company
Description: EDGEPORT/8 8PT RS232 DB9 TO USB CONVRT
-
Supplier: Black Box
Description: The USB to RS232 converter allows you to connect a non-USB RS232 DB9 device to your USB bus. You can use this Intelligent USB-to-serial converter in point-of-sale settings, for mobile computing in the field, or any place you require I/O
- Data Rate: 460.8 kbps
- Serial Protocol: RS232
- Network / Bus: USB
-
Supplier: Black Box
Description: The USB to RS232 converter allows you to connect a non-USB RS232 DB9 device to your USB bus. You can use this Intelligent USB-to-serial converter in point-of-sale settings, for mobile computing in the field, or any place you require I/O
- Serial Protocol: RS232
- Network / Bus: USB
-
Supplier: Black Box
Description: This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and USB Keyboards and Mice. The Video signal is sent over Coaxial conductors to achieve longer distances.
- Features: Cable Assembly
- Application: Computer Cable
- Connector Type: DB25
- Product Type: KVM Cable, Serial / RS-232/422/485, USB, VGA Cable
-
Supplier: Computer Network Accessories, Inc.
Description: The 1' USB to DB9 serial port converter provides an easy way to connect RS232 interface peripherals to a host PC's USB port or hub. Supports data transfer rates of up to 1Mbps, and 96 byte buffer for upstream and downstream data transfer. Ideal for cell
- Features: Serial Adapter
-
Supplier: Computer Network Accessories, Inc.
Description: The 6' USB to DB9 serial port converter provides an easy way to connect RS232 interface peripherals to a host PC's USB port or hub. Supports data transfer rates of up to 1Mbps, and 96 byte buffer for upstream and downstream data transfer. Ideal for cell
- Features: Serial Adapter
-
Supplier: Quiktron, Inc.
Description: Compatible with Windows® 7! Connecting USB with the traditional RS-232 serial port, this adapter connects cellphones, PDAs, digital cameras, modems, or ISDN terminal adapters through your USB port. Has a data transfer rate of over 230 kbps. Since the adapter uses no IRQs, there are no
- Cable Length: 1.5 ft
- Features: Cable Assembly
- Connector Type: DB9, USB Type A
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Advantech
Description: ULI-321D - USB 2.0 to RS-232 Converter, DB9 Male Connect RS-232 devices to your USB port RS-232 data rates up to 921.6 Kbps Small form factor, in-line installation for field service applications USB port powered USB 2.0 (12 Mbps) compatible USB
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
- Features: Other
-
Supplier: American Portwell Technology Inc.
Description: USB 4-port hub internally to provide four optically isolated digital inputs and four electromechanical relay outputs in a small rugged enclosure with DB25 connector.
- Digital I/O Channels: 4 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, Other, Other Input, PC/104 (PC/104-Plus, EBX)
- Isolation: Channel-to-Channel Isolation
-
Supplier: L-com, Inc.
Description: These easy to install USB to Serial converter products allow you to Connect a USB port on a PC or laptop to legacy RS232 devices such as PDA's, GPS systems etc. These USB to Serial converters feature DB9 male connectors for the RS232
- Connector: DB-9
- Features: Other
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: These easy to install USB to Serial converter products allow you to Connect a USB port on a PC or laptop to legacy RS232 devices such as PDA's, GPS systems etc. These USB to Serial converters feature DB9 male connectors for the RS232
- Connector: DB-9
- Features: Other
- Network: RS232/422/485
-
Supplier: Advantech
Description: Serial Converter, USB 2.0 to 3.3 V TTL DB9 M Connect 3.3V TTL devices to your USB port TTL data rate: up to 460.8 Kbps Quick, convenient in-line installation USB port-powered Small easily fits in laptop bag; Perfect for field service USB 2.0 (12 Mbps)
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Tripp Lite by Eaton
Description: Features Connects a Barcode Scanner or Other DTE Serial Device to Your Computer’s USB-A PortThis five-foot serial RS232 to USB adapter cable turns your computer’s USB port into an RS232 serial port and avoids the expense of upgrading your reliable serial devices.
- Cable Length: 5 ft
- Operating Temperature: 0.000000000000012 to 60.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, RS232
-
Supplier: ACCES I/O Products, Inc.
Description: High Retention USB Connector The ever-growing presence of USB in the industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB
- Number of Ports: 2
- Features: CE Conformity Marks, RoHS
- Connector: DB25, DB9
- Serial Protocol: RS232/422/485
-
Supplier: Tripp Lite by Eaton
Description: Linux computers, as well as Android tablets and smartphones compatible with USB Host Mode (OTG). USB Type-C™ and USB-C™ are trademarks of USB Implementers Forum Features Connects a DB9 Device to a USB-C Device Ideal for connecting a modem, digital camera,
- Cable Length: 5 ft
- Features: Cable Assembly, RS232
- Application: Computer Cable
- Connector Type: DB9
Find Suppliers by Category Top
Featured Products Top
-
The connector features a Tri start thread coupling mechanism that ensures resistance to shocks, vibration, and cable traction. It also provides a high level of sealing protection against external fluids and dust exposure, up to IP68. The USB3CFTV connector is an ideal solution for (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
Loss: Only 0.25 dB, ensuring minimal signal attenuation during transmission and improving overall system efficiency. High Isolation: Up to 25 dB, effectively preventing signal reflection and interference, enhancing system stability. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
the flex pin contacts that so many are use to, still remaining, is the quality and reliability designers have come to expect from Omnetics. Omnetics' Quick Lock USB 3.0 encompasses SuperSpeed "Type A" connectors sealed inside of a rugged, battlefield tested and proven IP68 housing to ensure (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
connector pin damage in aerospace applications. Locking Screws Solution for resilient performance under vibration. Power, Video & Data Cable assembly handles power, video and data all-in-one to reduce cable runs. Up to 60W (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
Adam Tech introduces HSecurLinC USB Latching Connectors and Cables. This series is composed of USB Type-C (including USB4) and Mini USB products, each featuring a secure latch to ensure reliable connections between mated connectors and cables. These products are offered in speeds of 480 (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces the continued expansion of its line of directional couplers with the addition of a new model offering 30 dB of Coupling over the broadband frequency range of 18 to 40 (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
range and >100 dB signal-to-noise ratio for high-fidelity signal control 24-bit ADC per channel with low-noise design Built-in analog and (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
Dynamic range greater than 120 dB with signal-to-noise ratio above 100 dB 24-bit ADC on every input channel (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
range > 90 dB Sine control frequency up to 10,000 Hz (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
Gecko 1.25mm pitch connectors in preference to Micro-D connectors of a similar form factor but with higher current ratings, which were needed to bridge between the outputs from the payload and payload controller. The cameras capture images of the Earth, and the AIOB-X core (read more)
Browse Electrical Connectors Datasheets for Harwin Plc
More Information Top
-
The Effects of Fixed-Time Reinforcement Schedules on Functional Response Classes:
A Translational Study
All buttons were connected to a USB interface (X-keys USB Switch Interface with a DB25 connector ) that converted button presses into keyboard strokes on a laptop computer.
-
EMG-Miner: Automatic Acquisition and Processing of Electromyographic Signals: First Experimentation in a Clinical Context for Gait Disorders Evaluation
In particular, we used a C10015 cable with one end welded to a male DB25 connector to be inserted into the female DB25 connector of the ZeroWire EMG and the other end directly connected to the screw terminals of the data acquisition .... Finally we connected the data acquisition board to the PC via the USB bus.
-
Bridging the Gap: USB Converters (.pdf)
From Black Box Network Services The emergence of Universal Serial Bus ( USB ) has resulted in a large .... Computer manufacturers, responding to the greater demand in the consumer market, have phased out their DB9 and DB25 connectors .
-
C Programming for Arduino
We are going to describe another type of serial interface standard, and we'll come back to RS-232 with the famous integrated circuit made by FTDI that provides a very efficient way to convert RS-232 to USB . .... The DB25 connector .
-
Where Have All the Connectors Gone?
There are others too, such BNC monitor video types, and printer cables using parallel DB25 connector types. .... There are also cable assemblies for the IBM data connector, disk drive round- to -flat, and USB .
-
Serial Adapters
An image and pinout of the DB25 connector is shown above. .... as technologically advanced, they have largely been supplanted by smaller connectors such as SATA, USB , and FireWire®. .... General usage of D-sub connectors has been in decline due to their large size and high cost…
-
Masterflex L S Computer Compatible Digital Pump System with Easy Load II Pump Head 600 RPM 115 230 VAC from Cole-Parmer
…maintenance-free motor offers +/-0.1% speed control accuracy with a 6000 to 1 turndown ratio. .... • Interface with a PC via RS-232 or USB connection. .... • Remote control via DB25 female connector on drive: .
-
Embedded USB Eight-Channel Analog Output Module with Arbitrary Waveform Generator
…the Embedded Systems Conference Boston, the board features eight independent 12-bit digital- to -analog converters (DACs .... This module can be used in any PC or embedded system with a USB port and is .... Other convenient features include both single-ended and differential outputs for increased noise immunity, ARB status and control signals via external connections, and two DB25 industry-standard connectors .
-
DWT-201e TEMPEST
400 MHz Front Side Bus Video: ATI Rage Pro with 16 Mbytes S DRAM Input/Output: One each of serial port, DB9; parallel port, DB25 ; video port, HD15; keyboard port, PS/2 … button mouse, external PS/2 Power: AC to DC Adaptor 100-240 … to +70°C) Altitude range: Operating 0 to 10,000 ft (3,048 m); Storage 0 to 30,000 ft (9,144 m) Options: 10 Mbps Ethernet-ST fibre connector 100 Mbps Ethernet-SC … keyboard External mouse Two USB ports (DB9) Line out…
-
Lighting&Sound America Volume 11 Issue 11 November 2014
…a mute all button that temporarily mutes all inputs and outputs, and a USB type-A jack .... Also on the rear are a power jack and switch, MIDI I/O, and a mirror of the line outputs on a DB25 connector . .... In addition to UC Surface, the software bundle includes PreSonus Capture live-recording software with true virtual…
Indicates content that may require registration and/or purchase.