-
Supplier: Greenlee Textron, Inc.
Description: 1000 FT (50 OHM), 600 FT (75 OHM) CABLE LENGTH RJ11, RJ12, RJ45 SHIELDED AND UNSHIELDED CABLE TYPE FOR OVER 20 DIFFERENT CABLE TYPES, BNC COAX AND S-VIDEO, VGA, FIRE WIRE, USB AND MINI-USB, PS/2, PARALLEL PRINTER, RS-232 SERIAL AND CAT 5E OR CAT 6 LAN APPLICATION MALE AND FEMALE
- Cable: Twisted Pair
-
Supplier: SFCable.com
Description: DB25 M/F LoopBack Tester
-
Supplier: TelephoneStuff.com
Description: Test-i Multi-Function PC Cable Tester is specially designed multi-function cable tester that tests and analyzes a comprehensive range of PC connector types and the most commonly used flat cables. Features: - Identify open wires, short wires, crosswires, and
-
-
Supplier: Newark, An Avnet Company
Description: KAPRi plus cable and installation tester RoHS Compliant: Yes
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 51 DB-9 PockeTester™ monitors the seven most important async EIA-574 (RS-232 on a DB-9) data and control lines. The Model 51 uses seven tri-state LEDs to indicate the presence of the following signals: TD, RD, DTR, DSR, RTS, CTS and DCD. A red light = Mark, a green light = Space
- Test Points: 7
- Configuration: Handheld
- Test Features: Other
- Cable: Serial
-
Supplier: Patton Electronics Co.
Description: The Patton Model 51 DB-9 PockeTester™ monitors the seven most important async EIA-574 (RS-232 on a DB-9) data and control lines. The Model 51 uses seven tri-state LEDs to indicate the presence of the following signals: TD, RD, DTR, DSR, RTS, CTS and DCD. A red light = Mark, a green light = Space
- Test Points: 7
- Configuration: Handheld
- Test Features: Other
- Cable: Serial
-
Supplier: Haida International Equipment Co., Ltd.
Description: PC Control Tensile Tester is used for a wide variety of materials for equipment static load, tensile, compression, bending, shear, tear, peel, such as mechanical performance test of mechanical strength testing machine, apply to the plastic sheet, pipe, profiles, plastic and rubber, wire and
- Force / Load Capacity: 4,410 lbs
- Stroke / Travel: 47.24412 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Pitch Type: 0.200" (XL)
- Material: Aluminum
- Component Type: Timing Pulley
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Pitch Type: 0.200" (XL)
- Material: Aluminum
- Component Type: Timing Pulley
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Material: Aluminum
- Component Type: Timing Pulley
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Material: Aluminum
- Component Type: Timing Pulley
-
Supplier: Radwell International
Description: CABLE TESTER, RS232/DB9 IN LINE SIGNAL, NETWORK CABLE TESTER, RESISTANCE, EXTERNAL HEIGHT:0.827; EXTERNAL WIDTH:1.378; EXTERNAL DEPTH:1.772. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: and voltage within 3 seconds Stores more than 2000 sets of data Measures impedance and dc voltage values for all lead-acid and nickel-cadmium cells of less than 7000 Ah capacity Accessories: Current sensor, 2 in. (50 mm) opening with 5 ft (1.5 m) lead 2002-786 CT extension cable, 20 ft (6 m)
- Test Capability: Charge, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: Cable Depot Inc.
Description: PC Cable-Check Cable Tester with all of the Connectors Needed to Test any Cable Used on a PC Tests standard PC cables for continuity and wiring configuration. Product features Identifies open, shorted and cross-connected wires Maps both ends of the cable
-
Supplier: Seaward Group USA
Description: The Rigel 277 Plus is a portable medical electrical safety analyzer for medical device testing, combining IEC/EN 60601-1 compliance with additional test facilities for IEC/EN 61010 (Laboratory Equipment) including Touch Leakage, Voltage Measurement and dedicated IEC 61010 Measuring Device (Body
- Current Leakage Range: 0 to 9.99 milliamps
- Resistance Range: 0 to 0.019989999999999997 kohms
- AC Voltage: 6 volts
- AC Current: 0.1 to 25 amps
-
Supplier: ValueTronics International, Inc.
Description: Series 54100A Scalar Measurement System for making coaxial transmission loss or gain and power measurements. It is also used with the Site MasterR and Cable MateR Series Personal SWR/RL and Fault Location Testers for making power measurements.
- Frequency Range: 50,000 MHz
-
Supplier: ValueTronics International, Inc.
Description: frequency measurements, VF tone insert Measures E1 signal level measurement Provides ABCD/Sa monitoring Provides round-trip delay Offers alrms (defects) and eroor (anomalies) insertion Pulse shape (optional) Jitter (optional) Offers remote control (optional) Includes: Ether Cable, USB
- Test Equipment Type: Hand Held
-
Supplier: CableOrganizer.com, Inc.
Description: Black Box Dual Laser Light Source Make Precise Power Loss Measurements in your Fiber Optic Network What's special about these fiber optic tester? Accurately measures power loss, to pinpoint problems in your LAN 55-dB testing range featured in both test sets for testing a variety of
- Features: Fiber Optic Test Source
-
Supplier: ELMA Electronic Inc.
Description: console interface Full MIB and RMON counters Optional SNMP agent Thermal monitoring Comprehensive built in test Front panel LEDs Optional PICMG2.9 (IPMI) On line virtual cable tester
- Number of Ports: 12 to 24
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: ELMA Electronic Inc.
Description: console interface Full MIB and RMON counters Optional SNMP agent Thermal monitoring Comprehensive built in test Front panel LEDs Optional PICMG2.9 (IPMI) On line virtual cable tester
- Number of Ports: 24
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: Red Pitaya, d.o.o.
Description: with synchronization cables and software that supports multi-channel streaming of RF analog and digital, input and output signals from/to client PC.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: HydraCheck Inc.
Description: The Serviceman Plus (HPM4000) digital hydraulic tester kit is a perfect tool for hydraulic fault prevention and diagnostics. This compact mobile tester measures pressure, temperature, flow rate, frequency, and speed in mobile and industrial hydraulic systems. It enables a service
- Working Pressure Range: 8,700 psi
- Operating Temperature: 32 to 122 F
- Display Type: Digital
- Measurement Type: Gauge
-
Supplier: ValueTronics International, Inc.
Description: when you need it. Accuracy every time, over time The DTX Series testers are more accurate than any cable certification tester on the market today. Overall accuracy is a function of two critical factors: tester accuracy level – which assures that the tester delivers
-
Supplier: Rohde & Schwarz USA, Inc.
Description: R&S®FSH is a handheld spectrum analyzer and – depending on the model and the options installed – a power meter, a cable and antenna tester and a two-port vector network analyzer. It provides the three most important RF analysis functions that an RF service technician or an installation
- Frequency Range: 9 to 20,000,000 kHz
- User Interface: Hand-held / Remote Programmer
- Special Instrument Type: Handheld
- Analyzer Type: Instrument
Find Suppliers by Category Top
More Information Top
-
MB Carsoft 7.4 Multiplexer from Yeson(H.K) Technology Co,.Ltd, China
DB37 connection to vehicle. .... Includes ALL cables including even Sprinter cable. .... Yeson Tech , founded in 2005 ,is one of the main exporter of auto diagnostic tools,such as Star 2000 Diagnostic System,BMW Tester GT1,MB Star Tool, ,Honda HIM,GNA 600,T-code key Programmer(T300),Tacho Universal Mileage Correction Tool Kit,Car Key master,Eobd Flasher Galletto V1260…
-
Pavement response to vehicular loads: a mechanistic approach involving nondestructive evaluation techniques
A portable CR10 system was developed and contains one Tektronix 1502B TDR cable tester to read the TDR soil moisture probes, and a CRREL multiplexer to monitor the CRREL resistivity probes. .... The STBs are placed in ajunction box with DB37 connectors for sensors and DB9IDB37 connectors linking to…
-
Innovations in instrumentation and data acquisition systems
The lead wires are connected to a computer type DB37 pin connector. .... The length of the cable holding the lead wires is 12.2 m (40 ft) long from .... • Equipment used to perform moisture content measurements: (a) a Tektronix 1502B cable tester for TDR measurements…
-
MB Carsoft 7.4 Multiplexer ,Price 69USD from OBD Service Hi-tech Group , China
• DB37 connection to vehicle. .... • Includes ALL cables including even Sprinter cable. .... • Description: The Tech-2 is the same tester GM Technicians use to diagnose GM vehicles.
-
Advances in Energy Science and Technology
A Finite element method with five-node cable element with Aaxial Rotational Freedom. .... respectively); both models are statistically significant according to the F- test; and both testers of t-test … transport enterprises", "fuel consumption limits of vehicles of operating road transport enterprises"," DB37 /838-2007 energy…
-
Structural Health Monitoring 2009
This rotary unit switches between 4 DB37 devices by manual operation. .... and ground traces are implemented on flexible dielectric substrate instead of conventional coaxial cables in order to … the sensors, as they corroded in a QUV (Model # QUV/Spray) Accelerated Weathering Tester (Figure 3), and…
-
Advances in Chemical Engineering: ICCMME 2011
…signals were fed directly to the eight charge amplifiers by the eight-core connecting cable type 1677A5/1679A5. .... The tests are performed on a tensile tester equipped with an optical extensometer for measurement of the .... For example, Shandong Province issued the local standard DB37 /T 1805-2011 “General technology requirements on dairy…
-
LONG-TERM PAVEMENT PERFORMANCE SEASONAL MONITORING PROGRAM: INSTRUMENTATION SELECTION AND INSTALLATION
The lead wires are connected to a computer type DB37 pin connector. .... The length of the cable holding the lead wires is 12.2 m (40 ft) long from .... • Equipment used to perform moisture content measurements: (a) a Tektronix 1502B cable tester for TDR measurements…
-
Advances in Materials Processing Technologies, MESIC2011
…with it to form a new structural system; for example, by lattice of simple cable -stayed [11]. .... Roughness was measured using a roughness tester Hommel Tester-T500. .... interface module with a maximum of 16 BNC input channels and output through DB37 connection, compatible with…
-
Advances in Hydrology and Hydraulic Engineering
[10] DB37 /T940-2007, Urban Public Water Supply Industry Service Specification for Shandong. .... The supporting measures mainly include pre-stressed cables , the surface grid beams, the drainage system, the systematic .... The air flow parameters are field tested by using anemometer and CZC5 multi-parameters tester .
Indicates content that may require registration and/or purchase.