-
Supplier: Air Compressors Direct
Description: & Compressor Cooling System •Deep finned heads and compressor body •Cooled by a 100 CFM fan built into housing shroud •An internal fan also cools the modified 5 hp electric motor Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: airflow through the motor & reduces heat build-up Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns compressor off if voltage drops to protect motor High Flow Design •Swedish steel valves Air Filter •High-flow, long-life filter
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors Gas-driven
- Discharge / Operating Pressure: 22 to 22.5 psi
- Compressor Technology: Reciprocating Piston
-
-
Supplier: Air Compressors Direct
Description: tank is ready to bolt down Fan Cooled Motor & Compressor •Units that run cooler can run longer & work harder Strong & Compact •2.2 HP motor pushes 8 CFM at 100 PSI •Pulls 90 amps of current & 2160 watts at maximum load •Measures 40" long x 10" wide x 24" high •Maximum pressure is 200 PSI, 150
- Horse Power: 2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: tank is ready to bolt down Fan Cooled Motor & Compressor •Units that run cooler can run longer & work harder Strong & Compact •2.2 HP motor pushes 8 CFM at 100 PSI •Pulls 90 amps of current & 2160 watts at maximum load •Measures 40" long x 10" wide x 24" high •Maximum pressure is 200 PSI, 150
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2 HP
- Power Source: DC
-
Supplier: Accessorie Air Compressor Systems
Description: Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of
- Discharge / Operating Pressure: 145 to 175 psi
- Flow Capacity: 55.8 SCFM
- Horse Power: 25 HP
- Features: 2 Stage
-
Supplier: FS-Curtis
Description: You shouldn’t have to sacrifice quality and durability with your air compressor purchase. That’s why FS-Curtis created the CT Series. These reciprocating compressors combine our signature performance and reliability with a simple industrial design, making them the most rugged —
- Discharge / Operating Pressure: 24.8 to 25.4 psi
- Horse Power: 13 to 14 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA
- Discharge / Operating Pressure: 145 to 175 psi
- Flow Capacity: 34.2 SCFM
- Horse Power: 18 HP
- Features: 2 Stage
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 3-in-1 air compressor/generator/welder (GR3100) is ideal for jobsites and work trucks. Designed for high output and industrial reliability, its two-stage, cast-iron air compressor fills twin 5-gallon air tanks, providing a total air
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Process Capability: Stick (SMAW), Welding Equipment
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 3-in-1 air compressor/generator/welder (GR3200) is ideal for jobsites and work trucks. Designed for high output and industrial reliability, its two-stage, cast-iron air compressor fills a 30-gallon air tank and delivers 14 CFM of airflow at 90
- Duty Cycle: 65 to 10 %
- Output Current Range: 50 to 180 amps
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: Thomas An Ingersoll Rand Business
Description: special versions available Possible Applications Medical Devices Analysis Air Collectors Inhalators Level Surveillance Autoclaves
- Discharge / Operating Pressure: 31.9 to 40.6 psi
- Flow Capacity: 0.4 to 0.8 SCFM
- Horse Power: 0.0321652892376677 to 0.0897947657884889 HP
- Power Source: AC Single Phase, DC
-
Supplier: Thomas An Ingersoll Rand Business
Description: Air Doors Air Horns Air Brakes Air Clutches Fuel Systems
- Discharge / Operating Pressure: 160 psi
- Flow Capacity: 0.8 SCFM
- Horse Power: 0.217115702354257 HP
- Features: Air / Plant Air
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.24 cfm / 6.8 l/min Pressure to 3.8 psi / 0.26 bar Possible Applications Automotive Medical Analysis Handling Automation
- Discharge / Operating Pressure: 1.5 to 3.8 psi
- Flow Capacity: 0.1 to 0.2 SCFM
- Features: Air / Plant Air
- Power Source: DC
-
Supplier: Accuris
Description: Draft BS EN 14511-3:2022/A1 Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors. Part 3: Test methods
-
Supplier: Accuris
Description: Draft BS EN 14511-2 :2022/A1 Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors. Part 2: Test conditions
-
Supplier: Hypertherm, Inc.
Description: compressor eliminates the need for an external air compressor and filter to operate the plasma system. The fast cutting speeds and superior cut quality of Powermax plasma enable you to finish jobs quicker.
- Duty Cycle: 20 to 35 %
- Output Current Range: 15 to 30 amps
- Output Voltage Range: 83 volts
- Input Current: 15 to 29 amps
-
Supplier: EIC Solutions, Inc.
Description: components (other than fans) No compressor, refrigerant or filters Standard models to 140°F (High ambient models available) Various power options (AC, DC, or AC/DC) Hinged or removable covers Lifting and carrying handles included Air conditioner mounts to shock-mount
- Features: Rack Case
-
Description: covers: – multi-speed motor-compressors, that are motor-compressors, the speed of which can be set to different values; – variable capacity motor-compressors that are motor-compressors where the capacity of the compressor is controlled at fixed speeds. Examples of
-
Supplier: EIC Solutions, Inc.
Description: moving components (other than fans) No compressor, refrigerant or filters Standard models to 140°F (high ambient models available) Various power options (AC, DC, or AC/DC) Hinged or removable covers Lifting and carrying handles included Air conditioner mounts to
- Features: Rack Case
-
Supplier: EIC Solutions, Inc.
Description: Various power options (AC, DC, or AC/DC) Hinged or removable covers Ergonomic lifting and carrying handles included Air conditioner mounts to shock-mount frame, under or on top of cover or in fully removable cooler housing MIL STD and rugged industrial designs available Case
- Features: Rack Case
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Room air conditioner inverter is four-in-one inverter which candrive two compressors,condenser fans andevaporating fans respectively. The four groups of inverters are driven and controlled independently, and the local fault will not affect the operation of other parts. The product is
- Maximum Output Voltage: 500 volts
- Rated Power: 13,000.000000000031 watts
- Supply Voltage (AC): 400 volts
- Product: Inverter Drive
-
Supplier: Process Sensing Technologies USA
Description: The SF82 is a fast-responding moisture sensor for control of dew point and moisture content in compressed air dryers to maximize energy efficiency. Compressor rooms are often hot with temperatures reaching +50 °C. The SF82 is capable of reliably providing fast, accurate dew-point
- Dew Point Range: -76 to 140 F
- Operating Temperature: -4 to 140 F
- Variables Measured: Dew Point
-
Supplier: Klimaire Products, Inc.
Description: Follow me comfort function - turbo function Ionizer improves indoor air quality, greater comfort Self-cleaning gold plated hydrophilic evaporator Removable & washable front panel Washable polypropylene air filter 24 hours timer - sleep operation Optional vitamin c filter Auto re-start
-
Supplier: Radwell International
Description: AIR COMPRESSOR REGULATOR CONTROLLER, 24 VAC/DC, 50/60 HZ, 250 VAC, 10 AMP MAX, 9W. FREE 2 YEAR RADWELL WARRANTY
- Output: AC Output
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-627M 12/24 Volt Startall w/ 18 CFM Air Compressor and Nato Plug >>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< 700 Amp, 12 and 24 Volt DC Start*All with 18 CFM Air Compressor w/24 Volt Nato Plug The
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-601 12 Volt 300 Amp Start-All >>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< The 11-601 provides the same jump starting power as the 11-708 and adds an air compressor, making it a good choice for those who need to run small
-
Description: the requirements are based on the use of matched assemblies. A definition of ‘motor-compressor’ is given in IEC 60335-2-34, which includes the statement that the term motor-compressor is used to designate either a hermetic motor-compressor or semi-hermetic
-
Supplier: CSA Group
Description: presence of a corrosive or explosive atmosphere (dust, vapour or gas) appliances incorporating a battery intended as a power supply for the refrigerating function appliances assembled on site by the installer appliances with remote motor-compressors motor-compressors (IEC 60335-2-34)
-
Supplier: UL Standards & Engagement
Description: assembled on site by the installer; - appliances with remote motor-compressors; - motor-compressors (IEC 60335-2-34); - commercial dispensing appliances and vending appliances (IEC 60335-2-75); - commercial refrigerating appliances and ice-makers with an incorporated or remote
-
Description: motor-compressors; – motor-compressors (IEC 60335-2-34); – commercial dispensing appliances and vending appliances (IEC 60335-2-75); – commercial refrigerating appliances and ice-makers with an incorporated or remote refrigerant unit or motor-compressor (IEC 60335-2-89); –
-
Supplier: UL Standards & Engagement
Description: assembled on site by the installer; - appliances with remote motor-compressors; - motor-compressors (IEC 60335-2-34); - commercial dispensing appliances and vending appliances (IEC 60335-2-75); - commercial refrigerating appliances and ice-makers with an incorporated or remote
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-602 12 Volt 300 Amp Start-All >>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< The 11-602 provides the same jump starting power as the 11-708 and adds an air compressor, making it a good choice for those who need to run small
-
Supplier: Mile-X Equipment, Inc.
Description: service vehicle applications. The Goodall Power Center 1000 and 2000 Series is integrated with a DC Welder, AC Generator and Air Compressor. The Goodall Power Center 5000 adds a Jump Starter to round out your service truck needs. Welder, AC Generator and Air
-
Supplier: nVent Electric
Description: required making it a reliable solution for demanding low-maintenance environments. Features DC Powered operation for 24V and 48V applications Low profile design Filterless design reduces maintenance requirements Contains no refrigerant, making it earth friendly and RoHS Compliant
-
Supplier: Finder S.p.A. con unico socio
Description: Type 72.42 Control relays for alternating loads such as with pumps, compressors, air conditioning and refrigeration units, so as to share the duty and standby function and thereby even out the wear across the equipment. It is a Multi-function relay (4 MI, ME, M2, M1 functions) with 2
- Normally Open (NO): 2
- Maximum AC Switching Voltage: 28.8 volts
- Maximum DC Switching Voltage: 32 volts
- Operating Temperature: -4 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
available with an adjustable pressure range of 100 to 150 psig, and also 100 to 200 psig. Its innovative pV control system automatically increases free air delivery when a lower operating pressure is selected, optimizing energy efficiency, and ensuring air supply is precisely matched to demand (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
accepting high input voltage and where size and weight are constraining factors. The HVI 2K-F6W units operate between 700Vdc to 900Vdc input range, 800Vdc nominal. Regulated single output voltage options include 24Vdc, 28Vdc, 36Vdc, 48Vdc, 110V or custom. An optional built (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
your Best Choice. Available On-Demand 24/7 and free! Pumps and compressors are essential devices used in a wide range of industrial plants and buildings. They (read more)
Browse Check Valves Datasheets for DFT Inc. -
Product Overview The PBL.52 is a brushless DC motor platform from Power Motor for air pumps, with a 12 V reference configuration and published performance data to support drive integration in pump and automation equipment. Reference Configuration (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
The Vicfuse VNJ series is a line of UL Standard semiconductor protection fuses rated for 1000VAC/1000VDC applications. These fuses are engineered to protect power semiconductor devices — such as those used in UPS systems, AC and DC drive controllers, and reduced voltage motor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
monitors the capacitance of the inserted probe. As the foam intrudes into the normal air or vapour space of the probe, the capacitance changes and a proportional signal output is provided. It’s unique processor and oscillation frequency combination make the 2880-FCM ideal for foam (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
air required. Input/output isolation. Extensive EMI filtering and shielding. 5. Mini Encapsulated - PC Board Mounting LINEAR REGULATED AC-DC dual tracking outputs(±5v, ±10v, ±12v and ±15v)- These dual tracking output mini-modules are compact and convenient sources of the voltages (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand DIN rail mount DDA DC-DC converters. The series uses step-down non-isolated power modules that operate from an input range of 9 up to 53Vdc, with a wide adjustable output voltage range of 3.3 up to 24V. The DDA is (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Sell Cab vehicle heavy duty truck mining machine ship air conditioning system
7,This dc appliance with 24v high efficiency rotary compressor applied in cab truck ship mining machine camping car air conditioning system .
-
Air Cylinder - Air Cylinder Manufacturers, Suppliers
Power supply: DC 12V/ 24V ; Rated current:45A; Cylinder diameter:60mm; Max pressure:150PSI(10Bar); Max duty cycle:40minutes; Air hose:0.4m hose+7m PA hose; Cord:2m; Net Weight:7.3kg/pc; Product size:39*29*28cm;... [ Related Keywords : air compressor , 60mm, single cylinder, 12V ] .
-
12v 24v Dc Lamp - 12v 24v Dc Lamp Manufacturers, Suppliers (Page 9)
12v 24v Dc Lamp Suppliers : 12v Air Compressor Suppliers .
-
Hybrid EV Weekly - 22nd October
The electric distribution platform takes power from the hybrid system and distributes it to accessory components such as electric air conditioning systems, electric air compressors and electric power steering systems. IAP II includes either a single or a dual 600V- 24V DC -DC Converter termed as the Hybrid Beltless Alternator (HBA) by Vanner.
-
solar driven pump - offers from solar driven pump manufacturers, suppliers, exporters & wholesalers
[ Related Categories: Automobiles & Motorcycles, Body Kits, Air Conditioning System ] [ Related Keywords : 24v dc compressor , truck dc compressor, ev car dc compressor, automotive dc compressor ] .
-
sever motor ( Page 11 ) - offers from sever motor manufacturers, suppliers, exporters & wholesalers
[ Related Categories: Automobiles & Motorcycles, Body Kits, Air Conditioning System ] [ Related Keywords : 24v dc compressor , truck dc compressor, ev car dc compressor, automotive dc compressor ] .
-
News - Vanner introduces Increased Accessory Power II component system at Apta Expo in US
The electric distribution platform takes power from the hybrid system and distributes it to accessory components such as electric air conditioning systems, electric air compressors and electric power steering systems. IAP II includes either a single or a dual 600V- 24V DC -DC Converter termed as the Hybrid Beltless Alternator (HBA) by Vanner.
-
CR4 - Thread: CT Ratio
Previous in Forum: 24v AC an 24v DC over 600 ft You might be interested in: Meter Provers and Flow Proving Components, Refrigeration Compressors and Air Conditioning Compressors, Gas Flow Meters .
-
Suppliers to the Ford Expedition
… zone solar/headlight sensor Honeywell Sensing and Control Electronics (ACU and Satellites) Autoliv HVAC DC Actuators Saia-Burgess … … Visteon Auto-dimming mirror with microphone Gentex Automatic Floor and Column Shifters Dura Compressor FS18/FS20 Visteon Driver … … Wave Tuner [ Resonator] ABC Group 5.4L Large Helm Holtz [ Resonator] ABC Group 5.4L Small Helm Holtz [ Resonator] ABC Group 5.4L V8 Aluminum Cylinder Head Nemak Air Cleaners Visteon Air Cleaners … … Rods[Engine - 5.4L 24v sohc V8] Metaldyne Driveshafts …
-
Designing and modelling of a modern artificial fluid wave generation system with flexible mechatronic control
… namely an industrial programmable logic controller for use in different working conditions with high scan time in the order of ms as well as magnetic sensors, solenoid directional control valves for use in the pneumatic circuit, 24V - DC source of voltage, and … The three solenoid directional control pneumatic valves were under command of the digital controller output firstly to deliver from the compressor the air as much compressed as 7 Bar and send it towards an actuator, and secondly to determine the time cycle …
Indicates content that may require registration and/or purchase.