-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: designed for automotive vibration working condition. Highly adaptable circuit designed specially for unstable automotive voltage and peak voltage. Automotive water-proof connector. Applied liquid: pure water, antifreeze solution. Low or no maintenance. Low power consumption IP65
- Maximum Discharge Flow: 9.768 GPM
- Discharge Size: 0.8661422 inch
- Media Temperature: -40 to 212 F
- Horsepower: 0.0723719007847523 to 0.0804132230941692 HP
-
Supplier: RS Components, Ltd.
Description: Miniature pump, 0.65 l/m, 3V dc, 2 port
- Maximum Discharge Flow: 0.17171183250000002 GPM
- Maximum Discharge Pressure: 4.74273279 psi
- Features: Aluminum
-
Supplier: Xoxide
Description: The MCP35X pump is a substantial evolution from the long-established MCP355 series. It differentiates itself from its older sibling by two primary features: The pump housing has been redesigned to provide considerably enhanced hydraulic performance, and is compatible with multiple
-
-
Supplier: Clark Solutions
Description: Series UP9-PN Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 3.2 GPM, Pressure to 58 PSI Description: Model UP9-PN is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP9-PM is constructed of PTFE gears, nickelplated brass body and stainless steel
- Maximum Discharge Flow: 3.2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Supplier: Xoxide
Description: The Swiftech MCP350 is a powerful industrial pump that flows 92.4 gallons per hour yet is smaller then a pack of cigarettes. The pump’s ultra quiet brushless DC motor features an astounding 13 feet of head in a minuscule 2.4 square inch footprint. It features a magnetically
-
Supplier: Clark Solutions
Description: Series UP12 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 10.5 GPM, Pressure to 36 PSI Description: Model UP12 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP12 is constructed of helical bronze gears, nickel-plated brass body and stainless
- Maximum Discharge Flow: 5.5 to 10.5 GPM
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: Series UP6 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 6.9 GPM, Pressure to 29 PSI Description: Model UP6 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP6 is constructed of helical bronze gears, nickel-plated brass body and stainless steel
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Description: Low-voltage 3-phase brushless DC motor controller for automotive water pumps. DC 24 V input, square wave, Hall control. Power: 0–300 W, with speed control. 4-pole motor, rotation speed up to 5,000 RPM.
- Rated Power: 0 to 300 watts
- Supply Voltage (DC): 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: MDM Incorporated
Description: Introducing the all-new "off-grid" Sun Pump by Sequence®. This pump may look small, but it delivers big flow that is powered exclusively by the sun. We are currently offering models in 12 and 24 volt. Our trained sales staff is prepared to assist you in finding an integrator for
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 42 GPM
- Pump Type: Centrifugal Pumps
- Features: DC Powered, Plastic, Water Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: ● Low power consumption Areas of Use ● Portable power supplies ● Solar water heater ● Hot pump air conditioner ● Air energy water heater ● Hot Water Circulation ● Radiant Floor Heating ● Solar Applications ● Liquid Transfer ● Beer Brewing ● General Purpose Pumping
- Discharge Size: 0.5 inch
- Horsepower: 0.0067011019245141 to 0.0201033057735423 HP
- Maximum Discharge Flow: 3.3264 GPM
- Pump Type: Centrifugal Pumps, Circulation Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: pumps are designed for general, commercial and industrial applications. Ideal for circulation pump applications. They will pump fresh water, seawater, and other liquids that are compatible with the pumps materials and that are of similar viscosity to water.
- Discharge Size: 0.37007894 inch
- Horsepower: 0.00691553718609855 to 0.00707636363228689 HP
- Maximum Discharge Flow: 1.716 GPM
- Media Temperature: 32 to 212 F
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min. Typical Applications Sampling, refuelling of diesel, spraying of
- Maximum Discharge Flow: 9.24 GPM
- Maximum Discharge Pressure: 8.702262 psi
- Discharge Size: 0.5 inch
- Media Temperature: 131 F
-
Description: simple Start/Stop control, and two connection configurations enable the HRP pump to be customized for many applications. By design, the HRP pumps can be used in many different market segments. From solar-powered water treatment and grease trap systems to car wash or large photo
- Maximum Discharge Flow: 0.00001452946275 to 0.0100385379 GPM
- Maximum Discharge Pressure: 29 psi
- Discharge Size: 0.25 inch
- Horsepower: 0.007505234155455792 HP
-
Supplier: Xylem Applied Water Systems
Description: Centrifugal submersible and inline pump; Model No.: iL200P Suitable for diesel, fresh and salt water Quick diesel transfer with no spillage Bait tank aeration, diesel transfer, water transfer. Water Systems to 80 ºC Continuous rating but should not be run dry for long
- Maximum Discharge Flow: 3.3333333333333335 GPM
- Maximum Discharge Pressure: 14 psi
- Media Temperature: 176 F
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump that can be used for diesel, oil, and water. This product is being discontinued. Usually ships within 1 - 2 business days. 12V (31-2247), Features Specifications Options Spare Parts Related Products Ideal for diesel, oil or water Reversible
- Maximum Discharge Flow: 6.8 GPM
- Pump Type: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Allied Electronics, Inc.
Description: Brushless DC Seal-Less Pump Seal-Less design is leak proof, Pump is magnetically coupled to motor Motor is removable from pump without draining system Environmentally resistant to hot-water, salt, fog, shock & vibration Brushless Motor Eliminates the Maintenance
-
Supplier: Xylem Applied Water Systems
Description: JABSCO’s V-FLO variable flow, constant pressure water pumps now feature the revolutionary new DiMOND technology designed to automatically diagnose and monitor all aspects of your pump’s performance to prevent system failure. DiMOND incorporates 10 specific modules designed to
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 40 psi
- Discharge Size: 0.5 inch
- Features: DC Powered, Plastic, Self-Priming Pump, Water Pumps
-
Supplier: Cole-Parmer
Description: • DC-Powered motors are lightweight and portable
excellent for outdoor sampling and transfer of fluids • Sealless pump is great when used with chemically aggressive water samples no replacement of dirty seals • Compact, brushless design • Internal cooling circuit - Maximum Discharge Flow: 0.8 GPM
- Maximum Discharge Pressure: 19.4 psi
- Pump Type: Centrifugal Pumps, Magnetic Drive Pumps
- Power Source: DC Powered
-
Supplier: Cole-Parmer
Description: • DC-Powered motors are lightweight and portable
excellent for outdoor sampling and transfer of fluids • Sealless pump is great when used with chemically aggressive water samples no replacement of dirty seals • Compact, brushless design • Internal cooling circuit - Maximum Discharge Flow: 2.6 GPM
- Maximum Discharge Pressure: 13 psi
- Pump Type: Centrifugal Pumps, Magnetic Drive Pumps
- Power Source: DC Powered
-
Supplier: Magnatex Pumps, Inc.
Description: Heavy-duty, rugged, world-class quality, ANSI process pumps manufactured to meet the latest ASME B73.1-2001 standard (revision of ASME B73.1M-1991). Pumps are manufactured in 29 sizes from a wide variety of materials, and offer seal options and seal flush systems to handle almost any
- Maximum Discharge Flow: 5,000 GPM
- Maximum Discharge Pressure: 275 psi
- Media Temperature: -100 to 500 F
- Water Temperature: -100 to 500 F
-
Supplier: Johnson Pump, An SPX Brand
Description: The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash solution for both small and medium sized leisure and commercial boats. With a pressure
- Discharge Size: 0.375 to 0.5 inch
- Features: DC Powered, Self-Priming Pump, Water Pumps
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Reverso Pumps, Inc.
Description: 3 ft / 0.91m (wet gears) Max Work Pressure: 15 psi / 1 bar Standard nitrile impeller for oil or water Optional fluoroelastomer impeller for diesel or oil Available In:12V - with nitrile impeller (for oil or water) or fluoroelastomer impeller (for diesel, oil, or water)
- Maximum Discharge Flow: 3 GPM
- Pump Type: Flexible Impeller Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Cole-Parmer
Description: • DC-Powered motors are lightweight and portable
excellent for outdoor sampling and transfer of fluids • Sealless pump is great when used with chemically aggressive water samples no replacement of dirty seals • Compact, brushless design • Internal cooling circuit - Maximum Discharge Flow: 1.1 GPM
- Maximum Discharge Pressure: 6.5 psi
- Pump Type: Centrifugal Pumps, Magnetic Drive Pumps
- Power Source: DC Powered
-
Supplier: Cole-Parmer
Description: • DC-Powered motors are lightweight and portable
excellent for outdoor sampling and transfer of fluids • Sealless pump is great when used with chemically aggressive water samples no replacement of dirty seals • Compact, brushless design • Internal cooling circuit - Maximum Discharge Flow: 1.6 GPM
- Maximum Discharge Pressure: 19.5 psi
- Pump Type: Centrifugal Pumps, Magnetic Drive Pumps
- Power Source: DC Powered
-
Supplier: MP Pumps, Inc.
Description: The SBX is designed for directional booster applications of water or coolant. Cost effective design with splash / weather proof 12 or 24V DC motor.
- Maximum Discharge Flow: 18 GPM
- Discharge Size: 1.125 inch
- Pump Housing Material: Aluminum
- Pump Type: Circulation Pumps, Magnetic Drive Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful
- Maximum Discharge Flow: 0.0009686308573333333 to 8.805735066666667 GPM
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
-
Supplier: KMT Waterjet Systems
Description: The KMT Waterjet E-Series of Streamline™ SL-V pumps are equipped with the most popular and essential pump features for efficient production of 55,000 psi water pressure, at a very economical price. KMT Waterjet designed the E-Series pumps to provide basic performance and
- Maximum Discharge Flow: 0.6 GPM
- Maximum Discharge Pressure: 55,000 psi
- Horsepower: 30 HP
- Power Source: DC Powered
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful
- Maximum Discharge Flow: 0.9166666666666666 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: SynSysCo
Description: SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll
- Ultimate Operating Vacuum: 0.0075 torr
- Pumping Speed: 0.706214689265536 CFM
- Operating Temperature: -40 to 140 F
- Features: AC Single Phase, DC Power, Other, Vacuum Gauge
-
Supplier: SynSysCo
Description: SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll
- Ultimate Operating Vacuum: 0.0075 torr
- Pumping Speed: 0.176553672316384 CFM
- Operating Temperature: -40 to 140 F
- Features: AC Single Phase, DC Power, Other
-
Supplier: SynSysCo
Description: SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry Scroll
- Ultimate Operating Vacuum: 0.75 torr
- Pumping Speed: 1.76553672316384 CFM
- Operating Temperature: -40 to 140 F
- Features: AC Single Phase, DC Power, OEM Controller / Control Panel, Other, Vacuum Gauge
-
Description: protection of labour and similar au-thorities. This standard does not apply to - pumps for circulating liquids other than water; - pumps, other than circulation pumps (IEC 60335-2-41); - circulation pumps intended exclusively for industrial purposes; - circulation
Find Suppliers by Category Top
Featured Products Top
-
Rated voltage: 24 V No-load speed: 39,000 RPM Speed (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
TPS-AWS1023S24 10W AC-DC Converter Module The TPS-AWS1023S24 is a high-efficiency, compact SIP-packaged AC-DC converter module, engineered to provide reliable power conversion for demanding industrial applications; as the TPS-AWS1023S24 10W model, it features a universal (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda PH600A280-24 DC-DC converter. Rated at 24V 600W, this further extends the 280Vdc nominal input PH-A series from 50W to 600W. The PH-A series is utilized in HVDC (High Voltage Direct Current) equipment for data (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
The CSI 200-XX/24F3 and CSI 300-24/24FX series of rugged, high-performance DC-AC inverters are designed for 24Vac industrial applications. The units deliver 200VA and 300VA respectively. The industrial quality inverters use field-proven, microprocessor controlled high-frequency PWM (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
Product Overview Engineered for UAV and handheld gimbal applications, this 24mm hollow-shaft brushless DC motor delivers high performance in a space-saving design where space and precision matter most. It combines rapid rotational speed with robust reliability, and its (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH
More Information Top
-
Shaft Selling Leads in Pumps (Page 5), Shaft Exporters, Manufacturers & Suppliers in Pumps Directory
[ Related Keywords : DC pumps, 12V dc water pump, 24v dc water pump , mini dc submersible pump ] .
-
low temp pump - offers from low temp pump manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : fountain pump, BLDC water pump , 24v dc pump ] .
-
Solar Water Heaters Selling Leads, Solar Water Heaters Manufacturers, Solar Water Heaters Exporters & Suppliers
Sell 12v/ 24V DC micro hot water pump .
-
water pumps - offers from water pumps manufacturers, suppliers, exporters & wholesalers
Sell DC Brushless Solar Water Pump , DC 12v/ 24v /48vWholesale ...
-
solar pump - offers from solar pump manufacturers, suppliers, exporters & wholesalers
DC Brushless Solar Water Pump , DC 12v/ 24v /48v, 3-20m3/Hour, Head ...
-
Fountain Pump - Fountain Pump Manufacturers, Suppliers
DC Brushless Solar Water Pump , DC 12v/ 24v /48v, 3-20m3/Hour, Head 10-120m,Wholesale Dropshipping .
-
mini dc motor - offers from mini dc motor manufacturers, suppliers, exporters & wholesalers
6v- 24v DC 12v DC Mini Submersible Motor Water Pump for Sale ...
-
Shaft Manufacturers in Pumps, Shaft Suppliers & Exporters in Pumps Directory
[ Related Keywords : small dc water pump , DC24V small pump, small 24v pump, ZKSJ PUMP ] .
-
high carbon steel wire ( Page 14 ) - offers from high carbon steel wire manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : small dc water pump , DC24V small pump, small 24v pump, ZKSJ PUMP ] .
-
solar driven pump - offers from solar driven pump manufacturers, suppliers, exporters & wholesalers
Instant Water Heater Pump (3 Phase Motor)12v or 24v DC High Flow ...
Indicates content that may require registration and/or purchase.