-
Supplier: Heilind Electronics, Inc.
Description: Connectors Power, DC Plugs & Jacks (Barrel Type)
- Power Type: DC Power Connector
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects Barrel Connectors Power Connectors Series: WR-DC Package: Bulk Product Status: Active Connector Type: Jack Industry Recognized Mating
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors, Interconnects - Barrel Connectors - Power Connectors Packaging: Bulk Part Status: Obsolete Transistor Type: 3 NPN + 2 PNP Current - Collector (Ic) (Max): 3.12mA Voltage - Collector Emitter Breakdown (Max): 45 V Resistor -
-
-
Supplier: Newark, An Avnet Company
Description: BARREL DC POWER CONNECTOR, PLUG, 2A; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4mm RoHS Compliant:
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Power Connectors 2 pin Phoenix to DC barrel UBIQ-481
- Power Type: DC Power Connector
- Standards / Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Length: 27.4 mm Housing Material: Thermoplastic Approvals: CSA, ENEC, UL Voltage: 250 V Orientation: Right Angle Number of Conductors: 3 Number of Ports: 1 Number of Terminals: 3 Body Material: Thermoplastic Fuse: No Weight: 25.499999 g Current: 10 A Categories: Barrel - Power
- Voltage Rating: 250 volts
- Current Rating: 10 amps
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, DC 2.5MM BARREL PLUG-JACK, 1.5M; Connector to Connector:2.5mm Barrel Plug to 2.5mm Barrel Jack; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:Multicomp Pro Power Cord RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: USB DC Power Cable with 2.1mm Barrel Plug; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Wire Lead; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, DC 2.1MM BARREL PLUG-JACK, 3M, 1.5A; Connector Type A:2.1mm Barrel Plug; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Voltage Rating:30VRoHS Compliant:
-
Supplier: Xylem Applied Water Systems
Description: RainPerfect™ Solar Powered Rain Barrel Pump System The RainPerfect pump and solar panel install easily and provide plenty of pressure to run water through a garden hose. The pump provides enough pressure to run most low pressure sprinklers, wash a car or water just about anything around your
- Maximum Discharge Pressure: 13.053393 psi
- Power Source: DC Powered, Solar Powered
- Features: Water Pumps
-
Supplier: Tripp Lite by Eaton
Description: Features USB to DC Adapter Charges 5V DC Peripherals via USB PortNow you can power up your external 5V DC devices without having to carry around a bulky DC transformer or find room for it in your surge protector or power strip. This USB to 5V DC
-
Supplier: Tripp Lite by Eaton
Description: Features USB to DC Power Cable with USB-A to Type M Barrel Plug ConnectionYou don’t need to carry around a wall adapter to keep your 5V DC mobile device charged. This USB to 5V DC power cable features a male USB-A plug for connecting to a computer USB port
-
Supplier: DigiKey
Description: PANEL MOUNT 2.1MM DC BARREL JACK
-
Supplier: Sealevel Systems, Inc.
Description: is also perfect for connecting devices to battery power. Be sure to match the correct voltage to your device and ensure that your DC power source can provide enough current for reliable operation. The polarity markings on the adapter correspond to center-positive on the
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Eaton Corporation - Sensors
Description: immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions
- Operating Distance: 0 to 0.1968505 inch
- Operating Temperature: -13 to 158 F
- Output Load: 3-Wire PNP, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Security Camera Warehouse
Description: Voltage: Nominal 12 VDC Current: 800mA (1A) continuous, 650mA (0.65A) surge Input Connector: US Output: plug 5.5 x 2.1 mm barrel connector, UL: E31153 Agency approvals: UL, cUL, Energy Star Compliant, CE Other Registration: ROHS, Energy Star Efficiency Level 4, Double Insulated
-
Supplier: Artesyn Embedded Power
Description: The DA18-M series of 18 watt plug-in wall-mount AC-DC power adapters features full (non-patient critical) medical and ITE safety approvals. These adapters provide a very flexible power solution for medical, instrumentation, telecommunications, computer peripheral and test and
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 12 to 15 volts
- DC Output Current: 0 to 1.5 amps
- DC Output Power: 18.00000000000003 watts
-
Supplier: Banner Engineering Corp.
Description: Overview 22.5 mm DC-operated LED indicators for stand-alone use or as part of a panel; no enclosure necessary. Available in one, two or three colors. Fits industry standard 22.5 mm punched hole 10 to 30V dc operating range allows for use in battery-powered mobile applications
- Voltage Rating: 10 to 30 volts
- Current Rating: 0.025 amps
- Voltage type DC: DC
- Lamp Type: LED Lamps
-
Supplier: Artesyn Embedded Power
Description: The DA12-M series of plug-in wall-mount AC-DC power adapters features full (non-patient critical) medical and ITE safety approvals. These adapters provide a very flexible power solution for medical, instrumentation, telecommunications, computer peripheral and test and
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 5 to 12 volts
- DC Output Current: 1 to 2 amps
- DC Output Power: 11.999999999999972 watts
-
Supplier: Win Source Electronics
Description: Blade Polarization: Positive Center Current - Output (Max): 3A Efficiency: Level VI Region Utilized: North America Form: Wall Mount (Class II) No Load Power Consumption: 100mW (Max) Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm Input Connector: NEMA
- Output Power: 36 watts
- Operating Temperature: 0 to 40 C
- Features: Other
-
Supplier: TPS Elektronik GmbH
Description: Compact 9 V 1.5 A EU wall-mounted adapter (13.5 W) with barrel connector (5.5 × 2.5 × 11 mm). Universal input (100–240 V). Certified (CE/UL/RoHS/UKCA). Lightweight (0.13 kg) and reliable replacement power supply. Shop now for dependable power solutions!
- DC Output Voltage: 9 volts
- DC Output Power: 13.5 watts
- AC Input Voltage: 100 to 240 volts
- AC Output Current: 1.5 amps
-
Supplier: ECO Light LED
Description: A Wall plug-in style, 24 watt Constant Voltage LED Power Supply which is suitable for dry locations and is capable of supplying power to 22 - 1 watt led modules or lights. It has a 5.5mm X 2.1mm Female Plug for the 12V connection. It can be used to connect LED Modules, LED Lights, LED
- DC Output Voltage: 12 volts
- DC Output Power: 24.000000000000014 watts
- AC Input Voltage: 115 to 230 volts
- Type: DC Power Supply
-
Supplier: ECO Light LED
Description: A Wall plug-in style, 12 watt Constant Voltage LED Power Supply which is suitable for dry locations and is capable of supplying power to 11 - 1 watt led modules. It has a 5.5mm X 2.1mm Female Plug for the 12V connection. It can be used to connect LED Modules, LED Lights, LED Light
- DC Output Voltage: 12 volts
- DC Output Power: 11.999999999999972 watts
- AC Input Voltage: 115 to 230 volts
- Type: DC Power Supply
-
Supplier: ECO Light LED
Description: A Wall plugin style, 24 watt 24VDC Constant Voltage LED Power Supply which is suitable for dry locations and is capable of supplying power to 22 - 1 watt led modules. It has a 5.5mm X 2.1mm Female Plug for the 24V connection. It can be used to connect LED Modules, LED Lights, LED Light
- DC Output Voltage: 24 volts
- DC Output Power: 24.000000000000014 watts
- AC Input Voltage: 115 to 230 volts
- Type: DC Power Supply
-
Supplier: ECO Light LED
Description: A three prong Wall plug-in style, 60 watt Constant Voltage LED Power Supply which is suitable for dry locations and is capable of supplying power to 54 - 1 watt led modules or lights. It has a 5.5mm X 2.1mm Female Plug for the 12V connection. It can be used to connect LED Modules, LED
- DC Output Voltage: 12 volts
- DC Output Power: 60.00000000000001 watts
- AC Input Voltage: 115 to 230 volts
- Type: DC Power Supply
-
Supplier: XP Power
Description: Features: Energy Efficiency Level VI Barrel Jack & USB Versions Fixed Mains Connectors Universal Input Output Voltages from 5.0 V to 12.0 V Class II Construction Low Cost A 'Green XP Power' product
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 5 volts
- DC Output Current: 1 amps
- DC Output Power: 5 watts
-
Supplier: Radwell International
Description: DC POWER PLUG, 0.5A, 12VDC, CABLE; GENDER:PLUG; CURRENT RATING:500MA; PIN DIAMETER:-; BARREL LGTH:9MM; CONNECTOR MOUNTING:CABLE MOUNT; BARREL INNER DIAMETER:1.4MM; CONTACT TERMINATION TYPE:SOLDER; BARREL OUTER DIAMETER:3.4MM; ;ROHS COMPLIANT: YES. FREE 2
- Gender: Male / Plug
-
Supplier: TelephoneStuff.com
Description: Linear Power Supply is designed to supply power to 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, and is suitable for use with many types of telephone paging equipment, amplified speakers and horns, tone generators, and intercom systems.
- Technology: Linear, Switching
-
Supplier: TelephoneStuff.com
Description: 600 mA Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, making it suitable for many types of telephone paging equipment, amplified
- Technology: Switching
-
Supplier: Eaton Corporation
Description: 3 PIN MICRO AC CONNECTOR CONNECTION TYPE 2 WIRE(S) UL, CSA, CE APPROVAL 20 TO 250 VAC AT 45/65 HZ, 20 TO 250 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED SHORT BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO OUTPUT
- Operating Temperature: -13 to 158 F
- Power Requirements: AC Powered, DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Threaded Barrel
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ Barrel Connector Replacement (BCR) CYBT-343026-01 | AIROC™ Bluetooth® Modules 6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs CYPD3177-24LQXQT | EZ-PD™ Barrel Connector Replacement (BCR) CYBT-343026-01 | AIROC™ Bluetooth® Modules 6EDL7141 | MOTIX™ |
- Features: Other
-
Supplier: TelephoneStuff.com
Description: 5.4 A Switch Mode Power Supply is designed to supply power to battery-operated, other low voltage DC equipment, or 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, making it suitable for many types of telephone paging equipment, amplified
- Technology: Switching
Find Suppliers by Category Top
Featured Products Top
-
Product Series - Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits - PCB space saving Many types available for selection Up to 45A DC per pin Target Market - Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
Anderson Power provides power where it’s needed in all your DC power applications, with weatherproof connector solutions that are meant to be utilized in the most challenging outdoor high-current applications. These dedicated power interconnect solutions are certified with in (read more)
Browse Electrical Connectors Datasheets for Anderson Power Products -
-D-Grid in 2009. The Saf-D-Grid is more efficient, compact, and powerful than all other industry standard connectors. Best of all, the product works with both AC and DC powered datacenters, providing an all-in-one solution regardless of datacenter type. The Saf-D-Grid connector is: Adaptable (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
Acopian Power Supply - AC-DC or DC-DC • Single, dual and triple output • Linear regulated and Switching regulated • With Screw Terminals or PC Board Mounting • Linear regulated models shipped within 3 Days; switching, within 6 Days • 1 Year (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
TDK Corporation announces the introduction of the CSS65A series of AC-DC power supplies with an off-load power consumption of less than 75mW. Packaged in the industry standard 2” x 4” footprint with a low height of 1.08”, the series is suitable (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
The XP Power HPT5K0 series of programmable, scalable, configurable AC/DC power supplies deliver 5 kW of power from three-phase inputs without requiring a neutral connection. Outputs are (read more)
Browse AC-DC Converters Datasheets for DigiKey -
Acopian Introduces Low Profile AC-DC Power Supply, Up to 900 W Single DC Outputs from 5VDC to 125VDC Wide-Adjustment DC Outputs from 0-5VDC to 0-125VDC Acopian Power Supplies (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
400 Hz / 28V DC Airport Cables | Ground Power Supply Cables (GPU & GSE) (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
-voltage version of the N connector. The HN connector can handle power levels that are higher than those handled by other connectors, making it ideal for applications that use high frequencies and large amounts of power. This connector has a frequency range of DC to 4 GHz. It is the largest of the (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable
More Information Top
-
power plug - offers from power plug manufacturers, suppliers, exporters & wholesalers
LED Strip Light Plug To DC Power Female Barrel Connector Cable .
-
Plug - Plug Manufacturers, Suppliers (Page 2)
LED Strip Light Plug To DC Power Female Barrel Connector Cable .
-
http://www.cisco.com/web/consumer/support/userguides2/4024320-new.pdf
Insert the barrel shaped DC power connector (attached by a thin pair of wires to the AC power adapter) into the black POWER connector on the back of the residential gateway.
-
cables ( Page 11 ) - offers from cables manufacturers, suppliers, exporters & wholesalers
LED Strip Light Plug To DC Power Female Barrel Connector Cable .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7511.pdf
Unregulated AC/ DC power input barrel connector J2 Female 2.1 mm inside diameter and 5.5 mm outside diameter power input barrel connector.
-
5v Dc Usb Suppliers, 5v Dc Usb Manufacturers and Exporters
Products/Services:USB Male to 3.5mm, 5V DC Barrel , Connector , Power Cable .
-
http://www.cisco.com/en/US/docs/video/at_home/Cable_Modems/3000_Series/4030802_C.pdf
Insert the barrel -shaped DC power connector (attached by a thin pair of wires to the AC power adapter) into the black POWER connector on the back of the modem.
-
Internet of Things with Arduino Blueprints
Connect the 9VDC wall adapter power supply to the DC barrel connector of the Arduino board.
-
A modular power electronics instructional laboratory
The box can also be supplied from a dc source via a barrel style power connector on the rear panel.
-
Arduino Internals
The unlabeled block on the left side of the drawing is the barrel connector for unregulated direct current ( DC ) power input.
Indicates content that may require registration and/or purchase.