Products & Services

See also: Categories | Featured Products | Technical Articles | More Information

Supplier Catalog
Go To Website
  • Description: The SFA family builds on the industry-leading Sorensen SGA series to provide a high-power DC current source for laser diode applications. State-of-the-art high-power laser diodes require well-regulated current control to avoid catastrophic damage. Under anomalous

    • DC Output Current: 31 to 500 amps
    • DC Output Power: 5,000.000000000001 to 30,000 watts
    • AC Output Voltage: 60 to 160 volts
    • AC Output Current: 31 to 500 amps

  • Buy Now

    Description: The RCD-48 series is a step-down constant current source designed for driving high power LED applications. Four output currents are available. The maximum output voltage is 60V. The buck drivers have digital PWM and/or analogue voltage dimming control

    • Input Voltage: 9 to 60 volts
    • Output Current: 349.99999999999994 milliamps
    • Form Factor: Enclosed

  • Buy Now

    Description: The RACD07 is a constant current 7W AC/DC source for LED lighting with a wide input voltage range. The LED drivers are available with constant current output of 500mA. The series is IP67 rated and suitable for use in dry, damp or wet areas. RACD07 drivers

    • Input Voltage: 90 to 295 volts
    • Form Factor: Enclosed

  • Description: introduce current from an external power source into the rotor winding, or to lead out the current generated by the rotor winding. Power tools: Many power tools, such as hand drills, angle grinders, electric saws, etc., also use carbon brush slip rings in their internal motors.

    • Maximum Voltage: 690 to 2,500 volts
    • Maximum Current: 480 to 720 amps
    • Operating Temperature: -40 to 176 F

  • Buy Now

    Description: Manufacturer: Thomas Research Products Win Source Part Number: 868016-LED30W-024-C1250-D Series: LED-30W Operating Temperature Range: -30°C ~ 90°C Features: 1.25A 8 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output Mounting: Chassis Mount Part Status:

    • Type: Constant Current
    • Form Factor: Integrated Circuit (IC)

  • Buy Now

    Description: Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 911315-ALC1236R35 Series: ALC12 (12W) Operating Temperature Range: -10°C ~ 60°C Features: 350mA 3 ~ 36V Constant Current LED Driver AC DC Converter Topology 1 Output Package: Bulk Mounting: Chassis Mount Part

    • Type: Constant Current
    • Form Factor: Integrated Circuit (IC)

  • Find Suppliers by Category Top

    Current Sources (88 Companies)
    Search by Specification | Learn More about Current Sources
    DC Motors (1,248 Companies)
    Search by Specification | Learn More about DC Motors
    DC Servomotors (500 Companies)
    Search by Specification | Learn More about DC Servomotors
    DC Power Supplies (1,240 Companies)
    Search by Specification | Learn More about DC Power Supplies
    AC Power Sources (287 Companies)
    Search by Specification | Learn More about AC Power Sources

    Conduct Research Top

    • DC Motors: Principle of Operation
      stator field and is interacting with a moving permanent magnet or a moving induced magnetic field inside a rotor / armature. After the motion and force load have been met by the available source current it returns back to the source exiting the motor. Key Elements Interacting to Produce Motion
    • Designing Battery Charger using GAIA Converter 150W DC/DC Converter
      performance and. to extend their life. So basically there are 2 types of battery chargers. * simple charger. * advanced charger. A simple charger works by connecting a constant. DC power source to the battery. An advanced charger can monitor different. battery parameters such as voltage, temperature,. time
    • DC/DC Conversion
      Closed loop control with linear regulators. Often the voltage source is "incompatible" with the load. A buffer needs to be placed between the source and load to regulate or control the voltage and/or current. Linear regulators provide closed loop control to "regulate" the voltage at the load
    • 3-Phase PFC Topology Using Constant Power Control
      ) through the DC-link capacitor current compensation.
    • Offline UPS Reference Design Using the dsPIC DSC (.pdf)
      (steps up the DC battery voltage to a constant high-voltage DC) 2)Full-Bridge Inverter (converts DC voltage to a sinusoidal AC output) 3)Flyback Switch Mode Charger (current source and charges battery with constant current)
    • Switch Mode Power Supply (SMPS) Topologies (Part I)
      components for a given SMPS design. The main idea behind a switch mode power supply can easily be understood from the conceptual explanation of a DC-to-DC converter, as shown in Figure 1. The load, RL, needs to be supplied with a constant voltage, VOUT, which is derived from a primary voltage source, VIN
    • Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
      FOC technique also overcomes restrictions placed on some applications INTRODUCTION that cannot deploy position or speed sensors because the motor is flooded, or because of wire harness place- Designers can expect environmental demands to con- ment constraints. With a constant rotor magnetic field
    • Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
      products. Leveraging its design expertise, ElectroCraft has addressed the complexities of mobile robot drivetrain design with the introduction of its MobilePower TM Wheel-Drive (MPW) integrated mobile robot wheel drives. The MPW52 and larger MPW86 feature high torque-density brushless DC motors

    More Information Top

    Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire