Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: UPS CONTROL UNIT, 24V, 20A; No. of Outlets:-; Capacity (VA / W):-; Input Voltage AC Max:-; Output Voltage:24V; Backup Time - Full Load:-; Product Range:ConnectPower Series; Length:150mm; Width:66mm; Height:130mm; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: service life from batteries. High-efficiency output is frequency-controlled to support sensitive loads. Automatically Sense and Switch AC Output when No AC Power Is Available Advanced Three-Stage Chargers for Faster Battery Recharge LEDs Monitor Battery and Load Condition
-
Power Supplies - DC-to-AC Inverter, 12 VDC to 120 VAC, 2Outlets, 750 W Continuous Output -- 70101465Supplier: Allied Electronics, Inc.
Description: service life from batteries. High-efficiency output is frequency-controlled to support sensitive loads. Automatically Sense and Switch AC Output when No AC Power Is Available Advanced Three-Stage Chargers for Faster Battery Recharge LEDs Monitor Battery and Load Condition
-
-
Supplier: ROHM Semiconductor GmbH
Description: BD7673AG is a PWM controller type DC/DC converter for AC/DC that provides an optimum system for all products that requires an electrical outlet. This product supports both isolated and non-isolated devices. IC enables simple design of low-power electrical
- Input Voltage (VIN): 8.5 to 25 volts
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD7679G is a PWM controller type DC/DC converter IC for AC/DC that provides an optimum system for all products that requires an electrical outlet. This product supports both isolated and non-isolated devices. IC enables simple design of low-power electrical
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 8.5 to 25 volts
- Switching Frequency (fsw): 65 kHz
- Features: Other, Switching Regulator
-
Supplier: ROHM Semiconductor GmbH
Description: The BD7682FJ-LB is a quasi-resonant controller-type DC/DC converter optimized for products equipped with an electrical outlet. Quasi-resonant operation enables soft switching and helps to keep EMI low, while utilizing an external switching MOSFET and current detection resistor
- Input Voltage (VIN): 15 to 27.5 volts
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD7682FJ-LB is a quasi-resonant controller-type DC/DC converter optimized for products equipped with an electrical outlet. Quasi-resonant operation enables soft switching and helps to keep EMI low, while utilizing an external switching MOSFET and current detection resistor
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 15 to 27.5 volts
- Switching Frequency (fsw): 120 kHz
- Features: Other, Switching Regulator
-
Supplier: Allied Electronics, Inc.
Description: Provide adequate power to start large AC motors and handle heavy inductive loads. High-efficiency operation conserves batteries for longer run times. All types have frequency-control, modified sine wave output to provide operating stability for sensitive equipment. Type PV2400FC offers 24 V
-
Supplier: Tripp Lite by Eaton
Description: Continuously supplies up to 2400W of 120V AC power to 2 AC outlets from any 24V battery or automotive DC source. Frequency control locks AC output at 60Hz for operating stability of motor loads. Includes a set of high current DC input terminals for simple,
- DC Input Voltage: 24 volts
- DC Input Current: 120 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: motorized AC appliances from any 12V battery or automotive DC system Converts 12V DC battery power to 120V AC power 1,250 watts continuous output power Peak output power: OverPower (up to 1 hour) - 1875 watts, Double-Boost (up to 10 seconds) - 2500 watts 2 outlets;
- DC Input Voltage: 12 volts
- DC Input Current: 127 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: Utilize your vehicle's battery to efficiently power office equipment on the road or power tools at a work site. Continuously supplies up to 2000W of 120V AC power to 2 AC outlets from any 12V battery or automotive DC source. Frequency control locks AC output at
- DC Input Voltage: 12 volts
- DC Input Current: 200 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: run AC appliances from any properly-sized 12V battery or automotive DC system Converts 12V DC battery power to 120V AC power 1000 watts continuous output power; 2000 watts peak output power (instantaneous) 4 outlets Compact, lightweight design with all-metal
- DC Input Voltage: 12 volts
- DC Input Current: 100 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: ROHM Semiconductor GmbH
Description: The PWM type DC/DC converter (BM1Pxxx) for AC/DC provide an optimum system for all products that include an electrical outlet. BM1Pxxx supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical converters.
- Input Voltage (VIN): 8.9 to 26 volts
- Features: Other
-
Supplier: TelephoneStuff.com
Description: Versatile DC Power Supply with Six 12 VDC Power Jacks provides surge or non-surge power for Structured Media Center Enclosures. DC Power Supply Features: - 3.34A total and Two NEMA 15R AC Receptacles @ 15A total - Mounts into opening at bottom of SMC mounts to back surface of
- Type: DC Power Supply
-
Supplier: ROHM Semiconductor GmbH
Description: The quasi-resonant controller typed AC/DC converter IC “BM1Q104FJ" provides an optimum system for all products that include an electrical outlet. The quasi-resonant operation enables soft switching and helps to keep EMI low. As MOSFET for switching and current detection
- Input Voltage (VIN): 14 to 30 volts
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: The PWM type DC/DC converter (BM1Pxxx) for AC/DC provide an optimum system for all products that include an electrical outlet. BM1Pxxx supports both isolated and non-isolated devices, enabling simpler design of various types of low-power electrical converters.
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 8.9 to 26 volts
- Switching Frequency (fsw): 100 kHz
- Features: Other, Switching Regulator
-
Supplier: Wayne Kerr Electronics
Description: appliances, electronic components, and automobiles, and as a stabilized power source in laboratories as well. Output Capacity: AC 1kVA, DC 1kW Output Voltage: AC 0 to 155V / 0 to 310V, DC -220V to +220V / -440V to +440V Output Current: AC 10A (100Vrms) / 5A
- AC Output Voltage: 0 to 155 volts
- AC Output Current: 5 to 10 amps
- Output Frequency: 0.000001 to 0.00055 MHz
-
Supplier: ROHM Semiconductor USA, LLC
Description: The quasi-resonant controller typed AC/DC converter IC BM1Q021FJ provides an optimum system for all products that include an electrical outlet. Quasi-resonant operation enables soft switching and helps to keep EMI low. With MOSFET for switching and current detection resistors as
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 8.9 to 26 volts
- Switching Frequency (fsw): 120 kHz
- Features: Other, Switching Regulator
-
Description: This part of IEC 62196 is applicable to plugs, socket-outlets, connectors, inlets and cable assemblies for electric vehicles, intended for use in conductive charging systems which incorporate control means, with a rated operating voltage not exceeding: 690 V a.c., 50 - 60 Hz, at a rated
-
Description: IEC 62196-3:2022 is applicable to vehicle couplers with pins and contact tubes of standardized configuration, herein also referred to as "accessories", intended for use in electric vehicle conductive charging systems which incorporate control means, with rated operating voltage and current in
-
Description: insulation between all AC and DC inputs and outputs of the EV supply equipment, intended for use in conductive power supply systems which can incorporate control means, with a maximum operating voltage up to 120 V DC, not exceeding 60 A.
-
Supplier: Allied Electronics, Inc.
Description: 120 VAC power to 2 AC outlets from any 24 V battery or automotive DC source. Frequency control locks AC output at 60 Hz for operating stability of motor loads. Includes a set of high current DC input terminals for simple, permanent installation.
-
Supplier: ValueTronics International, Inc.
Description: The EC1000SA is a 1000 VA AC Source from NF Corporation. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power:
- Type: AC Power Source
-
Supplier: CSA Group
Description: IEC 62196-3:2014 is applicable to vehicle couplers with pins and contact-tubes of standardized configuration, herein also referred to as "accessories", intended for use in electric vehicle conductive charging systems which incorporate control means, with rated operating voltage up to 1 500 V d.c.
-
Description: IEC 62196-3:2014 is applicable to vehicle couplers with pins and contact-tubes of standardized configuration, herein also referred to as "accessories", intended for use in electric vehicle conductive charging systems which incorporate control means, with rated operating voltage up to 1 500 V d.c.
-
Supplier: Oil-Rite Corp.
Description: and prevent airlock, withstanding up to 5 PSI DC and 10 PSI AC inlet to drip nozzle pressure. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 24VDC (please consult factory for additional voltages and frequencies). The valves feature an aluminum alloy
- Valve Size: 0.125 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Infineon Technologies AG
Description: CYPET131 is a pulse edge transformer that works with PAG1S and PAG1P chipset secondary-side controlled flyback converter. It provides both communication and isolation function. Summary of Features Secondary to primary communication Galvanic Isolation Benefits Passive component Potential
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Oil-Rite Corp.
Description: and prevent airlock, withstanding up to 5 PSI DC and 10 PSI AC inlet to drip nozzle pressure. The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 120V/60Hz (please consult factory for additional voltages and frequencies). The valve features an aluminum
- Valve Size: 0.125 inch
- Valve Type: Needle Valves
- Features: Threaded
-
Supplier: Infineon Technologies AG
Description: CYPET121 is a pulse edge transformer that works with EZ-PD™ PAG2S and EZ-PD™ PAG2P chipset secondary-side controlled flyback converter. It provides both communication and isolation function. Summary of Features Secondary to primary communication Galvanic Isolation Benefits Passive component
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: DigiKey
Description: 0 ~ 150VAC Output Bench (AC to AC) Isolation Power Supply Analog 0 ~ 3A Output Features Solder Iron Outlet and Control
- DC Output Current: 0 to 3 amps
- AC Output Voltage: 0 to 150 volts
- Type: DC Power Supply
-
Supplier: CSA Group
Description: IEC 62196-1:2014 is applicable to plugs, socket-outlets, vehicle connectors, vehicle inlets and cable assemblies for electric vehicles, herein referred to as "accessories", intended for use in conductive charging systems which incorporate control means, with a rated operating voltage not
-
Supplier: ValueTronics International, Inc.
Description: Applications: Perform safe, fast, efficient DC HiPot testing up to 5 kV DC and 5 mA (10 mA optional) Satisfy quality assurance, testing, or production requirements Comply with electrical safety standards Reduce exposure to product liability claims Assure product electrical-safety
- Types of Measurements: AC Hipot, DC Hipot
-
Supplier: Infineon Technologies AG
Description: switching frequency 28V EPR Tape and reel packing Benefits High programmability Secondary-side controlled High system integration with lower BOM High-efficient Low standby power Potential Applications USB-C adapter and charger USB-C wall outlet USB-C travel adapter
- TJ: -40 to 105 C
- Pin Count: 32 #
- GPIO Ports: 10 #
- Device Type: CardBus Controller
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: Larson Electronics LLC
Description: DC power supply converts 110 volts AC input to 12 Volts DC output. You can plug this unit into a wall outlet or wire the 110 AC power directly to the unit. This power conversion unit features a marine grade cigarette plug socket in a mounted enclosure. If you wish
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
2500W 1U High Industrial Power Supplies Have PMBus™ Communications TDK Corporation announces the introduction of the TDK-Lambda brand RFE2500 AC-DC power supplies. Delivering up to 2500W output power in a low profile 1U package, the RFE series has rugged (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
High Voltage AC-DC (6-Day Power Supply) Modular Regulated Power Supplies Output ranges: 0-1,000 volts to 0-30,000 volts Shipped Within 6 Days Five Year Warranty (internal encapsulated multiplier module - One Year) These modular (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
SAN DIEGO, CA (December 6, 2022) – AMETEK Programmable Power is pleased to unveil the new California Instruments Sequoia and Tahoe Series of precision programmable AC and DC sources. The (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
DC to AC Inverters,Printed Sensors & More (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
Power Supply Product Compact, Conduction Cooled 504W Rated AC-DC Power Modules Offer PMBus™ Communication TDK Corporation (TSE 6762) announces the introduction of the conduction cooled TDK-Lambda PFH500F-28 AC-DC power modules. The power supplies are (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of an 88W rated 24V model to the DRL series of low profile AC-DC DIN rail mount power supplies. The DRL100-24-1/C2 is certified as a Class 2 power supply, in accordance with NEC (per UL1310), and as a Limited Power Source (per UL 60950 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Acopian Introduces Low Profile AC-DC Power Supply, Up to 900 W Single DC Outputs from 5VDC to 125VDC Wide-Adjustment DC Outputs from 0-5VDC to 0-125VDC Acopian Power Supplies (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
The FSCQ1565RTYDTU by ON Semiconductor is a quasi-resonant PWM controller with an integrated 650V high-voltage SENSEFET, designed for medium-power flyback AC-DC power supplies. Combining control logic and power MOSFET in a single chip (read more)
Browse AC-DC Converter Chips Datasheets for Win Source Electronics
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. include use of electrohydrodynamics [15], electroosmosis. [16, 17], electrowetting-on-dielectric [18, 19], and dielectrophoresis. (DEP) [20, 21]. In these electrokinetic mixing. studies, both direct current (DC) [1, 15, 22] and alternating. current (AC) [15, 21, 23] electric fields have been used. DEP
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. The electric field distribution and its gradient VE ¼ VðVfÞ. were modeled numerically in Comsol multi-physics 3.5 using. the AC/DC module (Comsol Inc., Burlington, MA). This is. done by solving for the potential distribution, 4, using the. Laplace's equation, V,ðsVfÞ ¼ 0, where s* is the complex
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
within the. sample channel, making DEP more appealing for mass. production. iDEP relies on a direct current (DC) voltage, or. low-frequency alternating current (AC) voltage, applied. across the sample channel, where insulating structures. within the microfluidic channel create the electric field
More Information Top
-
Cisco Catalyst 2955 Switch Hardware Installation Guide, November 2004 - Installation [Cisco Catalyst 2955 Series Switches] - Cisco
Move the circuit breaker for the AC outlet or the DC control circuit to the on position.
-
Cisco IE 3000 Series Switch Hardware Installation Guide - Installation [Cisco Industrial Ethernet 3000 Series Switches] - Cisco
Move the circuit breaker for the AC outlet or the DC control circuit to the on position.
-
A compact transportable Josephson voltage standard
A fourth relay controls a 120V ac outlet so that dc statmilards under test may be automatically put on battery power during .
-
Lifeport Aerosled® Plus Air Ambulance Conversion
… 28 V DC with DISS or Ohio outlet); compressed air system (100 lb/sq in pump regulated to 50 lb/sq in with DISS or Ohio outlet); control panel with three duplex AC electrical outlets and one Ohio type DC outlet as well as …
-
W-026 acceptance test plan plant control system hardware (submittal {number_sign} 216)
Verify -infinite resistance between isolatedground bus and chassis ground bus Apply power and check AC control circuits for properVoltage Check DC power circuits: verify correctvoltage Check AC outlets and lights. veritv corred voltage and operation .
-
Space Commercialization: Launch Vehicles and Programs > Power from the Space Shuttle
In the AFD, a limited amount of ac and dc electrical power can be pro- vided to payloads from the middeck control panel utility outlets .
-
WHEELS MAKE HIGH‐PRESSURE RESEARCH ROLL
The first wire carries 110 AC directly from the cabinet, the second wire plugs into a portable AC- DC converter and variable speed control (Q) which, in turn, gets its power from the llOV AC outlet .
-
EV charging stations and modes: International standards
… a household-type socket-outlet with an in-cable protection device in AC, - Mode 3: slow or fast charging using a specific EV socket- outlet with control and protection function installed in AC , - Mode 4: fast charging … … an external charger in DC .
-
http://dspace.mit.edu/bitstream/handle/1721.1/85860/2-626-fall-2008/contents/assignments/pv4ev_paper.pdf
EV Battery Charge Control – Current EV chargers (for operation from a standard electrical outlet ), consist of essentially an AC -to- DC converter in series with a DC-to-DC converter.
Indicates content that may require registration and/or purchase.