Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Princess Auto Limited
Description: Minivac Diaphragm Pump
- Power Source: AC Powered, DC Powered
- Features: Diaphragm Pumps, Utility Pumps
-
Supplier: Thomas An Ingersoll Rand Business
Description: Our advanced diaphragm pump 1610, combines very precise and consistent performance with low sound levels – even when running under full load, it is impressively silent. In addition the new THOMAS 1610 design provides fast evacuation times for all applications where speed is key. Even
- Maximum Discharge Flow: 2.112 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Media Temperature: 41 to 104 F
- Horsepower: 0.0194331955810909 HP
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features make the
- Maximum Discharge Flow: 0.00396 GPM
- Maximum Discharge Pressure: 2.6 psi
- Discharge Size: 0.1875 inch
- Media Temperature: 200 F
-
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: TOPSFLO micro diaphragm pumps and compressors are based on a simple principal, the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a
- Maximum Discharge Flow: 2.64 GPM
- Maximum Discharge Pressure: 26.10684 psi
- Discharge Size: 0.25590565 inch
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: The Boxer 10KD Series double headed gas diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two heads allow flexibility of paralllel or series connection to extend the pressure/vacuum capability or
- Maximum Discharge Flow: 0.792 to 1.584 GPM
- Maximum Discharge Pressure: 7.25 to 10.2 psi
- Media Temperature: 212 F
- Power Source: DC Powered
-
Supplier: KNF Neuberger, Inc.
Description: KNF diaphragm gas pumps transfer or compress gases and vapors and generate vacuum without contaminating the media. They are available with options for application requirements related to size, motor, control, voltage, chemical resistance, safety, vibration, noise and temperature
- Maximum Discharge Flow: 9.504 GPM
- Maximum Discharge Pressure: 1.450377 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: The 10KDL series double headed liquid diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two pump heads 180° out-of-phase minimize pulsation compared to a single headed pump. The
- Maximum Discharge Flow: 0.264 GPM
- Maximum Discharge Pressure: 29 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: highly efficient. TF 30D pumps can be mounted in any position and can deliver up to 350 ml/min depending on the model and will operate against pressures of up to 1 bar. Sophisticated diaphragm technology and precise valve structures enable performances from 8.85 in .Hg suction and 14.5
- Maximum Discharge Flow: 0.2112 GPM
- Maximum Discharge Pressure: 7.97709 psi
- Discharge Size: 0.16535442 inch
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: The Boxer 19K Series single headed gas diaphragm pump offers a combination of high flow performance and damping chambers to reduce pulsation. The Boxer 19K is a very versatile diaphragm pump suitable for wide range of applications. Both brushed and brushless motor options
- Maximum Discharge Flow: 1.056 GPM
- Maximum Discharge Pressure: 23.2 psi
- Media Temperature: 212 F
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: This tiny powerful Boxer 12K Series Diaphragm Pump introduces the novelty of a field changeable pump head design to the market. By undoing two screws, the user or service engineer can swap the head of the pump. This is ideal in applications that require quick replacement
- Maximum Discharge Flow: 0.31679999999999997 GPM
- Maximum Discharge Pressure: 8.7 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Self priming Dry running Oil-less, non lubricated Suitable for continuous operation (motor shaft should be horizontal) Chemical resistant pump materials for aggressive media Drive available for all required voltages in AC and DC Range Technical Overview Capacity up
- Maximum Discharge Flow: 0.10566882 to 0.29058925500000005 GPM
- Maximum Discharge Pressure: 35.55823575 to 56.8931772 psi
- Media Temperature: 32 to 158 F
- Horsepower: 0.00844338842488777 to 0.0134022038490282 HP
-
Supplier: KNF Neuberger, Inc.
Description: KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with
- Maximum Discharge Flow: 0.021120000000000003 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Process safety: Oil- and particle-free vacuum for contamination-free operation up to cleanroom class ISO 8. Reliable low-maintenance operation: Durable diaphragm pump design minimizes service effort and reduces maintenance interventions. Quiet operation: Low noise and low vibration
- Ultimate Operating Vacuum: 825.3122069203814 torr
- Pumping Speed: 1.0584 CFM
- Operating Temperature: 50 to 104 F
- Mechanical: Diaphragm
-
Supplier: Cole-Parmer
Description: • 6, 12, or 24 VDC driven diaphragm pumps for liquid or gas applications • Run pump heads as separate entities or in series/parallel configurations • Oil free pumps
contamination free • Entry port plate can be rotated in four different positions to accommodate any - Power Source: DC Powered
- Features: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • 6, 12, or 24 VDC driven diaphragm pumps for liquid or gas applications • Run pump heads as separate entities or in series/parallel configurations • Oil free pumps
contamination free • Entry port plate can be rotated in four different positions to accommodate any - Maximum Discharge Flow: 3.9072 GPM
- Maximum Discharge Pressure: 11.6 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • 6, 12, or 24 VDC driven diaphragm pumps for liquid or gas applications • Run pump heads as separate entities or in series/parallel configurations • Oil free pumps
contamination free • Entry port plate can be rotated in four different positions to accommodate any - Maximum Discharge Flow: 3.9072 GPM
- Maximum Discharge Pressure: 11.6 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for spray nozzles and transfer applications where smooth, consistent flow is required Pumps accommodate any size spray orifice. Maintain a near-constant pressure across pumping range for any size nozzle used. A flexible diaphragm design allows pump to run dry without
- Maximum Discharge Flow: 1.7952000000000001 GPM
- Maximum Discharge Pressure: 45 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps
-
Supplier: Vooner FloGard LLC
Description: Diaphragm pumps of “M41 and M71 Series” are completely oil free. They can be used either to create vacuum or pressure.
- Motor Power: 127 HP
-
Supplier: Griffin Pump & Equipment, Inc.
Description: MODEL FEATURES Self-contained, portable, diesel-driven, self-priming, trash pump Silent operation Secondary containment of oils and fuels Operates efficiently at a wide range of conditions Able to pass 1.8” solids Rugged, quality construction
- Discharge Size: 6 inch
- Horsepower: 73.4 HP
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Double Diaphragm Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: VACUUBRAND, Inc.
Description: The three-stage MD 1 VARIO-SP diaphragm pump, with its variable speed drive system, attains significantly higher pumping speed and a better ultimate vacuum at 1 mbar than the corresponding fixed speed pump. The brushless 24V DC motor (maintenance-free) enables easy
- Ultimate Operating Vacuum: 0.750283824473074 torr
- Pumping Speed: 0.9996 CFM
- Motor Power: 0.0857741046337805 HP
- Application: Analytical / Scientific, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: Valcor Engineering Corporation
Description: stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids and
- Maximum Discharge Flow: 0.047550969 GPM
- Discharge Size: 0.125 inch
- Power Source: AC Powered, DC Powered
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: RS Components, Ltd.
Description: Diaphragm pump, 12V, 3.8 lpm, 2.1 Bar
- Maximum Discharge Pressure: 36.259425 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash solution for both small and medium sized leisure and commercial boats. With a pressure
- Discharge Size: 0.375 to 0.5 inch
- Power Source: DC Powered
- Features: Diaphragm Pumps, Positive Displacement Pumps, Self-Priming Pump, Water Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Pump Housing Material: Cast Iron
- Features: Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less operation Permanently lubricated bearings Stainless steel valves and lapped aluminum valve plates Lightweight die cast aluminum heads and diaphragm hold down plates Long-life diaphragm Inlet filter Balanced for smooth, low vibration operation Range
- Ultimate Operating Vacuum: 196.12 to 130.08 torr
- Pumping Speed: 1.8 to 2.1 CFM
- Operating Temperature: 50 to 104 F
- Features: Compressed Air / Fluid, DC Power
-
Supplier: OMEGA Engineering, Inc.
Description: /EPDM diaphragm. Each head is independently controlled by an easy-to-adjust, top-mounted feed adjustment. These pumps are suitable for a variety of applications, including: to inject different amounts of simular chemicals into separate systems; feed two different chemicals into the
- Maximum Discharge Flow: 0.0237754845 to 0.21133764 GPM
- Maximum Discharge Pressure: 20 to 125 psi
- Discharge Size: 0.25 inch
- Media Temperature: 129.2 F
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated
- Discharge Size: 6 inch
- Maximum Discharge Flow: 1,400 GPM
- Maximum Discharge Pressure: 370 psi
- Pump Type: Centrifugal Pumps, Jet Pumps, Self-Priming Pump, Water Jetting Pumps
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less operation Permanently lubricated bearings Stainless valves Die cast aluminum head, valve plate and diaphragm hod down plate with dichromate conversion treatment Balanced for smooth, low vibration operation Field service capability Range Technical Overview Capacity
- Discharge / Operating Pressure: 10 to 35 psi
- Flow Capacity: 0.6 to 1.4 SCFM
- Horse Power: 0.0999804407137504 to 0.200094903465991 HP
- Power Source: AC Single Phase, DC
-
Supplier: Radwell International
Description: MICRO-DIAPHRAGM GAS PUMP, BRUSHLESS DC MOTOR, 12VDC 0.97AMP RATING, 8L/MIN FLOW RATE, 21.8PSI PRESSURE MAX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Valcor Engineering Corporation
Description: stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids and
- Maximum Discharge Flow: 0.0031700646 GPM
- Discharge Size: 0.1875 inch
- Power Source: DC Powered
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). This expanded flow range makes the LK a perfect compliment to the E-Class Metering Pump Line.
- Maximum Discharge Flow: 1.905 GPM
- Maximum Discharge Pressure: 45 psi
- Discharge Size: 1 inch
- Power Source: AC Powered
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). The LK Series is ideal for chemical feed applications in a wide range of fields, including water
- Maximum Discharge Flow: 0.15833333333333333 GPM
- Maximum Discharge Pressure: 150 to 225 psi
- Discharge Size: 0.5 inch
- Horsepower: 0.333 HP
-
Supplier: Sensidyne, LP
Description: hese pumps are engineered to provide the performance of a larger pump while maintaining a miniature size. Applications for these pumps include blood pressure monitoring, medicine delivery systems and air monitoring devices. Pump Specifications: Free Flow Range: 850 - 2660
- Maximum Discharge Flow: 0.7026833333333333 GPM
- Maximum Discharge Pressure: 7.7 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps
-
Supplier: Sensidyne, LP
Description: The highly efficient "Dual Head C" series pumps can be used in series or parallel. This lightweight package can out perform comparable competitor pumps. Pump Specifications: Free Flow Range: 11.3 - 19.0 LPM Vacuum Range: 0 - 18.5 "Hg Pressure Range: 0 - 15 psig Standard Motor
- Maximum Discharge Flow: 5.016 GPM
- Maximum Discharge Pressure: 15 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps
Find Suppliers by Category Top
Featured Products Top
-
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
High-Efficiency Brushless Motor The Cleartide diaphragm water pump features a high-efficiency brushless motor designed to provide reliable water delivery with reduced maintenance (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Beyond ensuring global compatibility, digital motor control also helps limit inrush current. By converting AC input power to DC and driving a high-efficiency brushless DC motor, the pump gradually ramps up to operating speed over several seconds. The result is a smooth startup process with reduced electrical stress and controlled current draw. (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
» Control functions and integration requirements. jbj Techniques supplies AC and DC hydraulic power units, including modular systems and custom arrangements. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Long hoses and height differences reduce effective pressure, making proper pump selection critical. 5. Power Options and Practical Use DC pumps are energy-efficient and ideal for mobile or off-grid setups AC pumps provide stable power for longer (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
• SAE counterflanges. • Motor pump sets: close coupled, AC or DC electric motors. • Pre-assembled systems: with bell-housing and coupling arrangements. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket, or they may be used on a test bench or tabletop. Screw (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies
Conduct Research Top
-
Selecting the Right Motor Technology for Miniature Pumps
Miniature pumps are devices that utilize different technologies (diaphragm, gear, vane, peristaltic) to pump a fluid or create pressure or a vacuum. These pumps are typically less than 5" in height and draw < 100 Watts of power. Blood gas analyzers, gas samplers and oxygen concentrators are a few
More Information Top
-
Commercialization of PV-powered pumping systems for use in utility PV service programs. Final report
The seven systems included two DC diaphragm pumps , two DC centrifugal pumps, one low voltage AC centrifugal pump, and two standard AC cen- trifugal pumps.
-
Development of Multi-Membrane Near-Infrared Diode Mass Spectrometer for Field Analysis of Aromatic Hydrocarbons
Vacuum is maintained by a Pfeiffer (Asslar Hesse, Germany) MVP020-3 DC diaphragm pump in conjunc- tion with a Pfeiffer SplitFlow 80 turbomolecular pump.
-
Lichen response to ammonia deposition defines the footprint of a penguin rookery
Air was drawn through the filters using a Capex 1D 12 V DC diaphragm pump (Charles Austin Pumps Ltd, Byfleet, UK) with a capacity of .
-
Micro and Smart Devices and Systems
9 V battery operated micro- diaphragm DC pump is used for purging purpose.
-
Genetic variation in plant volatile emission does not result in differential attraction of natural enemies in the field
In 2008, we used a “push– pull” headspace VOC collection system, wherein a brush- less single-head DC diaphragm pump (Brailsford, Antrim, NH, USA) pushed ambient air through a series of filters that preceded each chamber and a second pump pulled gases …
-
Direct mass-spectrometric measurement of methane and its volatile homologues in water
It includes an NVR 5D forevacuum pump, a 5002 VD DC diaphragm pump , a mechanical standard pressure gauge (manometer), containers with a standard mixture, a measuring chamber for bubbling, and a container with distilled water.
-
Development of bacterial display peptides for use in biosensing applications
Valves on the cartridge are actuated using pneumatically controlled air cylinders (SMC Corp, Noblesville, IN) and a DC diaphragm pump (Thomas provided by Nor Cal Controls, San Jose, CA).
-
Whole System Carbon Exchange of Small Stands of Pinus Ponderosa Growing at Different CO{sub 2} concentrations in open top chambers
A 12V DC diaphragm pump (Brailsford & Co. Inc., Rye, New York) was used to draw the .
-
http://www.atmos-meas-tech.net/4/2737/2011/amt-4-2737-2011.pdf
The AIRCOA system purges all sample lines not in use at 500 to 1000 ml min−1 using a brushless DC diaphragm pump (KNF Neuberger, model N89), and like the PSU system purges the upstream Nafion drier with sample air at its normal …
-
Living on PV power in comfort and style
A submersible DC diaphragm pump by Shurflo pumps water at a rate of about 2 gallons per minute into two 1700 gallon underground tanks made of corrugated polyethylene.
Indicates content that may require registration and/or purchase.