-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-127 Screw/Nut Driver offers an extended throat depth and is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: ASG, Division of Jergens, Inc.
Description: Max. torque 265.5 lbf.in | 22.13 lbf.ft | 30 N.m Transducerized DC electric torque and angle control with brushless motor Sleek profile aluminum body
- Torque Range: 4.42477876106195 to 22.1238938053097 Ft-lbs
- Rated Free Speed: 702 rpm
- Size: 3/8"
- Power: Electric
-
Supplier: ASG, Division of Jergens, Inc.
Description: ASG-SD2500-50RQ transducerized DC electric nutrunner features lever start operation and 1/4" hex drive. Transducerized DC electric torque and angle control Max torque range 50 lbf.in (5.6 N.m) 1/4" Hex drive for insert bits Right angle body style with Lever Start
- Torque Range: 0.442477876106195 to 4.12979351032448 Ft-lbs
- Rated Free Speed: 500 rpm
- Size: 1/4"
- Power: Electric
-
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: ASG, Division of Jergens, Inc.
Description: The ASG-CT2500 X-PAQ™ Controller is compatible with SD2500 Series transducerized DC electric screwdrivers and nutrunners. Used for applications requiring a torque range of 1-50 lbf.in (0.1 to 5.6 N.m). Not compatible with EH2 Series tools. Angle control with torque monitoring
- Electrical Input: 115 VAC, 230 VAC
- User Interface: Digital Front Panel
- Display Type: Digital Readouts
- Power: Electric
-
Supplier: ASG, Division of Jergens, Inc.
Description: The ASG-EH2-HT40-0000NNN X-PAQ™ Controller is compatible with EH2 Series transducerized DC electric screwdrivers and nutrunners. For applications requiring a torque range of 1 to 35 N.m. EH2 Series Controller base model without additional options Torque and angle monitoring and I/O
- Electrical Input: 115 VAC, 230 VAC
- User Interface: Computer Interface, Digital Front Panel
- Display Type: Digital Readouts
- Power: Electric
-
Supplier: Mountz, Inc.
Description: as PLC. Ergonomics and safety for your employees. Reduces RMI (Repetitive Motion Injury) and CTS (Carpal Tunnel Syndrome) while boosting production. Provides smooth flexible range as the arm absorbs torque reactions from electric air screwdrivers, angle nut runners, pulse tools,
- Torque Measurement Range: 220.8 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Mountz, Inc.
Description: as PLC. Ergonomics and safety for your employees. Reduces RMI (Repetitive Motion Injury) and CTS (Carpal Tunnel Syndrome) while boosting production. Provides smooth flexible range as the arm absorbs torque reactions from electric air screwdrivers, angle nut runners, pulse tools,
- Torque Measurement Range: 354 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Mountz, Inc.
Description: as PLC. Ergonomics and safety for your employees. Reduces RMI (Repetitive Motion Injury) and CTS (Carpal Tunnel Syndrome) while boosting production. Provides smooth flexible range as the arm absorbs torque reactions from electric air screwdrivers, angle nut runners, pulse tools,
- Torque Measurement Range: 105.6 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Mountz, Inc.
Description: as PLC. Ergonomics and safety for your employees. Reduces RMI (Repetitive Motion Injury) and CTS (Carpal Tunnel Syndrome) while boosting production. Provides smooth flexible range as the arm absorbs torque reactions from electric air screwdrivers, angle nut runners, pulse tools,
- Torque Measurement Range: 884.4 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Visumatic Industrial Products
Description: An automatic feed nut driver for large and small nuts delivers efficiency with your highest assurance against cross-threading. Designed to wipe out cross threads, our handheld automatic nut driver takes the worry out of nut fastening and increases productivity. The
- Power: Electric, Pneumatic
- Style: Fixtured, Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
-
Supplier: Visumatic Industrial Products
Description: Multi-spindle screwdriver component package for automatic feed and simultaneous driving of multiple screws to rapidly increase productivity. An engineered multi-spindle screwdriving component designed and built for your business and unique application. Any number of spindles configured to drive
- Power: Electric, Pneumatic
- Style: Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
-
Supplier: Weber Screwdriving Systems, Inc.
Description: For nuts and head-heavy fasteners The SEM variant is suitable for use with nuts, flanges and special nuts. Head-heavy screws can also be installed with the SEK variant. Both models use vacuum technology to reliably supply the fasteners and automatic feed systems. Reduced moving
- Torque Range: 0.3 to 60 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Desired Adjustment Range: 0.0787402 to 0.9448824 inch
- Type: Adjustable Size Drive, Nut Driver, Nut Runner
-
Supplier: Greenlee Textron, Inc.
Description: INSULATED, NUT HOLDING TYPE 10-7/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 1/2 INCH DRIVE SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHION GRIP
- Desired Adjustment Range: 0.5 inch
- Size: 1/2"
- Power: Electric
- Type: Fixed Drive, Nut Driver
-
Supplier: Norbar Torque Tools, Inc.
Description: 'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote
- Torque Range: 117.994100294985 to 501.474926253687 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: Norbar's powered tool range. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque. This can considerably reduce the cycle time for each joint.
- Torque Range: 199.115044247788 to 884.955752212389 Ft-lbs
- Size: 3/4"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: The PTM-52 is engineered to be one of the lightest and fastest tools of its type on the market. The exceptionally compact 52mm diameter gearbox means that the tool is well balanced, light weight and provides excellent access to bolts. The integration of electronic torque measurement and control
- Torque Range: 368.731563421829 Ft-lbs
- Size: 3/4"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: Norbar's powered tool range. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque, allowing the operator greater control over the tightening process.
- Torque Range: 1,998.52507374631 to 7,005.89970501475 Ft-lbs
- Power: Electric
- Type: Fixed Drive, Nut Runner
- Head Style: In-line
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Dixon SD-2000 Series Blow-Fed Screw/Nut Driving Heads are available in four (4) basic head sizes with varying strokes to handle a wide range of customized driving applications. The Screw/Nut driving heads are compact in design, easily tooled, efficient, and maintenance free. Each
- Torque Range: 0.166666666666667 to 2.91666666666667 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: Design Tool, Inc.
Description: Design Tool Inc. offers nut driving systems to install hex or flange nuts onto components as a standalone station or fully integrated into the assembly line process. The nuts can be fed in either a cast aluminum or stainless steel bowl, depending upon the customer requirement.
- Power: Electric
- Head Style: In-line
- Type: Nut Runner
Find Suppliers by Category Top
More Information Top
-
Sustainable management for small R&D-oriented manufacturing firms
Electric relay Sensor DC amplifier Nut runner .
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'DARPA'),(8309,33568,'DAT'),(8310,33783,'DBA'),(8311,33784,'DBMS'),(8312,33785,' DC '),(8313,33786 … … 9981,41094,'Electra complex'),(9982,41315,'Electrophoridae'),(9983,41316,'Electrophorus'),(9984,41317,'Electrophorus electric '),(9985,41381 … … 'English plantain'),(10203,42290,'English primrose'),(10204,42291,'English professor'),(10205,42293,'English runner bean'),(10206,42294 … … mountain ash'),(10846,43983,'European nation'),(10847,43984,'European nightjar'),(10848,43985,'European nut pine'),(10849,43986 …
-
Federal Register > Tuesday, July 30, 2013 > [78 FR 45911] Fort Mill, South Carolina
… duty rates during customs entry procedures that apply to miter saws, drills (with a self-contained motor), saws (with a self-contained motor), grinders, polishers, sanders, screwdrivers, nut - runners , impact wrenches, impact drivers … … rotary and percussion hammers, electric scissors, circle cutters, spindles … … Board, Room 21013, U.S. Department of Commerce, 1401 Constitution Avenue NW., Washington, DC 20230-0002, and …
-
Over strong Elektro‐Magnete with large and slight horseshoes
The Besemer AC, bestebend of a very thick rod of iron, has two resting points, and acts … … X ', that by means of a strong screw that is secured a nut bindurchgeht through the … … pins of the Besemers to the Stiitzpunkte, when the same through the aufwarts are drawn electro -magnets. That brass plate, on welchcr dcr Ankcr, the lever rests up lifted gcnlhert uiit sicli sclbsl in the Hiilie in parallel aird through eiuen BC ones and Elektrdmagnetcn hialhglich and dadiirch of the Aiiker dc.11i .
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
possess_V|37 disposition_N|3 enable_V|38 put_out_V|5 reserve_V|18 apparent_J|22 resent_V|12 push_V|65 prod_V|3 thrilling_J|2 possibility_N|54 old_man_N|40 possessive_J|2 inherit_V|14 bring_up_V|8 power_N|103 beautiful_J|23 no._N|8 7_N|3 bunter_N|1 base_ runner _N|1 preach_V|13 bubble_gum_N|1 sow_one's_oats_V|1 mature_J|9 sight_N|27 quietly_R|15 … … luster_N|1 braided_J|1 collar_N|4 bow_N|8 highlight_V|2 flats_N|1 scalloped_J|1 electric _toothbrush_N|2 electric_razor_N|2 american_J|121 bathroom_N|6 … … taste_V|16 pear_N|3 meaty_J|1 melon_N|1 pulp_N|1 consistency_N|4 ripe_J|7 bartlett_pear_N|1 oily_J|5 give_N|1 tart_J|1 subtle_J|7 bland_J|1 nut _N|4 used_to_J|12 unpleasant_J|4 … … holocaust_N|2 vanity_N|2 burning_N|1 namesake_N|1 florence_N|1 prophetically_R|2 curse_N|3 short-run_J|2 national_income_N|1 balance_of_international_payments_N|1 indicator_N|13 contact_V|10 dc _N|8 businessman_N|9 economist_N|4 …
-
Newer American and German studies on pressure injection by diesel engines
The bolt h which the nuts g hold the stress of which serves gleichzedtig for the limiting … Every aluminum piston e trSgt contact rod fitted with Platinspitzo a small Ic tie, weh:he, motor … (lesson of H6henlage tlurch of ~ lie llii.p.dc:lschraldw l eingestcllt wertletl kalm. Klenmw t, fiihron to the electrical Schr eibvorr ichtm ~ g, that the to place attfzf:,it'hnet …
-
Advances and Challenges in BBW AWB Dispulsion for Future Automotive Vehicles
… springs retract the shoes and the E-M brake-force-actuator IPM plunger ( runner ) when brake-pedal … … activated friction drum brake with the novel short-stroke linear tubular brush-less DC -AC macrocommutator IPM … High-gain E-M-activated friction drum brakes maximize the torque capability and minimizes electric energy requirements. … mechanocommutator IPM brake-force-actuator E-M motor, gear train, and ball screw/ nut mechanism [2,5 …
-
Infantile Zerebralparese
By the Angulation, a DC plate vorgeschränkte on at least 40 degrees is screwed first proximally and … … rib, severing of the abdominal wall musculature interkostaler by thoracic approach with the electro blade and obtuse … Screwing of the vertebral body screws in querer direction to the respective vortex longitudinal axis, besetting of the Gewindestange(n) and segmental tension rods over nuts so that scoliosis just refers, observance of a sufficient Lordosierung.
Indicates content that may require registration and/or purchase.