-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, BRUSHED DC, POWERSO-36; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:2.8A; Output Voltage:52V; Driver Case Style:PowerSO; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC MOTOR, 12V-32V, 3900RPM; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:3900rpm; Torque Max:355mN-m; Power Rating:145W; Motor Size:57.2mm; External Length:112mm; Product Range:80 280 TNI21 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC BRUSHLESS MOTOR, 12V-48V, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:225mN-m; Power Rating:94W; Motor Size:-; External Length:123mm; Product Range:80 140 SMI21 Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DC BRUSHLESS MOTOR, 12V-32V, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:4000rpm; Torque Max:178mN-m; Power Rating:75W; Motor Size:57.2mm; External Length:92mm; Product Range:80 140 TNI21 Series RoHS Compliant: Yes
-
Supplier: SKF/Global
Description: SKF Magnetic Bearings has developed an extensive line of frameless Brushless DC motors for both magnetic bearing and rolling element bearing spindles.
- Other DC Voltage: 72 VDC
- Torque Constant: 1.76 in-oz/amp
- Other Output Power: 1.21 HP
- Continuous Current: 20 amps
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the
- Other DC Voltage: 14 VDC
- Other Output Power: 0.3 HP
- Continuous Torque: 4.43 In-lbs
- Gearbox Efficiency: 70 %
-
Supplier: Anaheim Automation, Inc.
Description: Compact size and power density, long life and reliable, can be customized
- Torque Constant: 9 in-oz/amp
- Rotor Inertia: 0.00106 oz-in-sec²
- Shaft Size: 0.315 inch
- Shaft Speed: 4,000 rpm
-
Supplier: Anaheim Automation, Inc.
Description: Compact size and power density, long life and reliable, can be customized
- Torque Constant: 9 in-oz/amp
- Rotor Inertia: 0.00106 oz-in-sec²
- Shaft Size: 0.25 inch
- Shaft Speed: 4,000 rpm
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Standard 4350 RPM 26W 24VDC
- Other DC Voltage: 24 VDC
- Other Output Power: 0.03484573000747332 HP
- Continuous Torque: 0.49625 In-lbs
- Shaft Speed: 4,350 rpm
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Three Phase cw & ccw Speed Control
- Other DC Voltage: 30 VDC
- Other Output Power: 0.0100516528867712 HP
- Continuous Current: 0.3 amps
- Continuous Torque: 0.0546371681415929 In-lbs
-
Supplier: Anaheim Automation, Inc.
Description: Effective way to control motion control applications
- Other DC Voltage: 6 to 18 VDC
- Continuous Current: 2.55 amps
- Shaft Size: 0.1250000675 inch
- Shaft Speed: 10,000 rpm
-
Supplier: Princess Auto Limited
Description: 12V DC Johnson Motor
- Shaft Size: 0.125 inch
-
Supplier: Midwest Motion Products, Inc.
Description: At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers
- Other DC Voltage: 36 VDC
- Continuous Current: 13 amps
- Continuous Torque: 6.6875 In-lbs
- Shaft Speed: 4,708 rpm
-
Supplier: Utmel Electronic Limited
Description: DC Motor Driver 12V to 40V 36-Pin PowerSO Tube
- Resolution (if Applicable): 0.0625 bits
- Continuous Output Current: 1.5 amps
- Supply Voltage (DC): 4.75 volts
- Operating Temperature: 150 C
-
Description: Hand Blender Mixer: 230V DC Motor; Compact Structure; Long Life; High Speed; High Torque.
- Other DC Voltage: 100 to 230 VDC
- Other Output Power: 0.3484573000747332 HP
- Continuous Torque: 2.38938053097345 In-lbs
- Gearbox Efficiency: 0.71 %
-
Supplier: Portescap
Description: 16ECS36 Ultra EC Slotless Brushless DC Motor 16ECS36 Ultra EC The 16ECS36 brushless DC slotless motor features a unique proprietary magnetic design. This motor provides long life, excellent speed capability and smooth rotation. The 16ECS motor is also
- Other DC Voltage: 12 VDC
- Torque Constant: 0.4956 in-oz/amp
- Continuous Current: 2.3 amps
- Continuous Torque: 0.0725663716814159 In-lbs
-
Supplier: RS Components, Ltd.
Description: Micromotors B138 F-12-36 DC Geared Motor
- Gearbox Ratio: 35.73 : 1
- Shaft Size: 0.1574804 inch
- Shaft Speed: 53 rpm
- Housing Length: 1.47637875 inch
-
Supplier: Portescap
Description: 16ECP36 Ultra EC Slotless Brushless DC Motor 16ECP36 Ultra EC Downsize and optimize your application with a brushless slotless DC motor that also runs up to 25W continuous power at 60,000 rpm. Product Highlights Compact 16mm diameter - enables machine miniaturization
- Other DC Voltage: 24 VDC
- Torque Constant: 2.49216 in-oz/amp
- Continuous Current: 0.4 amps
- Continuous Torque: 0.063716814159292 In-lbs
-
Supplier: WorldWide Electric Corporation
Description: applications where low voltage DC power is supplied by batteries or generators
- Other DC Voltage: 12 VDC
- Other Output Power: 1 HP
- Continuous Current: 82.2 amps
- Gearbox Efficiency: 75 %
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient
- Other DC Voltage: 12 VDC
- Torque Constant: 3.9648 in-oz/amp
- Other Output Power: 0.00536088153961128 HP
- Rotor Inertia: 0.000059435184 oz-in-sec²
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Motor / Motion / Ignition Controllers & Drivers 4.5-36V DC Brushed Motor Driver Product overview: MAX14871EUE+ from Analog Devices / Maxim Integrated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps,
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD62130AEFJ is a built-in 1 channel H bridge motor driver for DC brush motors. This driver can drive high efficiency by direct PWM. There are built in protection circuits in this IC. Each protection circuit operation contributes to set high reliability.
- Peak Output Current: 3 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD62110AEFJ is a built-in 1 channel H-bridge motor driver for DC brush motors. This driver can facilitate low power consumption by direct PWM. There are built in protection circuits in this IC. Each protection circuit operation contributes to set high reliability.
- Peak Output Current: 1 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Number of Outputs: 1
-
Supplier: ROHM Semiconductor GmbH
Description: BD62110AEFJ is a built-in 1 channel H-bridge motor driver for DC brush motors. This driver can facilitate low power consumption by direct PWM. There are built in protection circuits in this IC. Each protection circuit operation contributes to set high reliability.
- Peak Output Current: 1 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MOTOR DRIVER 3V-3.6V 80QFP Product overview: IRMCK203 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing
- Supply Voltage (DC): 3.6 volts
- Operating Temperature: -40 C
-
Supplier: ROHM Semiconductor GmbH
Description: BD62221MUV is a built in 2 channel H-bridge motor driver for 2 DC brush motors or 1 stepper motor. This driver can facilitate low power consumption by direct PWM control or PWM constant current control. There are built in protection circuits in this IC. It is possible to
- Continuous Output Current: 2 amps
- Supply Voltage (AC): 36 volts
-
Description: The closestool pump motor is a 24V DC motor featuring low noise, long life, high efficiency, and a flat design. It is highly suitable for intelligent toilets used in RVs.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.3082506885276486 to 0.603099173206269 HP
- Continuous Torque: 5.221238938053095 to 17.168141592920346 In-lbs
- Shaft Speed: 2,230 to 4,380 rpm
-
Supplier: NMB Technologies Corporation
Description: BLDC36P35A-24V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any
- Other DC Voltage: 24 VDC
- Torque Constant: 4.63032 in-oz/amp
- Other Output Power: 0.0844338842488777 HP
- Continuous Current: 3.2 amps
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER 8V-60V 36VQFN
- Supply Voltage (DC): 8 volts
- Operating Temperature: -40 to 150 C
-
Supplier: Princess Auto Limited
Description: 12V DC Pump/Motor Power Pack
- Operating Pressure: 1,500 to 3,000 psi
- Flow: 0.75 GPM
- Power Source: Electric Motor
-
Supplier: Sensata Technologies
Description: This compact, 1.5” diameter HPHT Brushless DC motor from BEI Kimco is ideal for down-hole applications, such as mud pulser valves. This rugged motor from BEI Kimco has been tested for operation up to 400°F (205°C) and pressures up to 30,000 PSI (2070 bar).
- Continuous Torque: 0.5309734513274336 In-lbs
- Operating Temperature: 347 F
- Standard DC Voltage: 9 Volt
- Features: Brushless
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: DC brush fan motor, used for the solar panel fan
- Other DC Voltage: 12 VDC
- Other Output Power: 0.134022038490282 HP
- Continuous Current: 10 amps
- Continuous Torque: 9.417699115044243 In-lbs
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER 3V-3.6V 64LQFP
- Supply Voltage (DC): 3 volts
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: H-Bridge DC Motor Driver Automotive 36-Pin DSO
- Supply Voltage (DC): 8 volts
- Operating Temperature: -40 to 150 C
Find Suppliers by Category Top
Featured Products Top
-
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
, high-speed motors to achieve smooth and responsive control. Key Features & Advantages: (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
The PCL.2244024-4101 coreless motor is engineered for applications requiring rapid acceleration, smooth operation, and high power density. Its ironless rotor structure reduces inertia and eliminates cogging, enabling precise speed control and low acoustic noise (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
operation, which can hinder productivity and reliability. Traditional motors may struggle to maintain consistent torque and speed under demanding conditions, leading to decreased system performance. Our 64mm 48V Brushless DC Motor addresses these (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Medical devices and prosthetics Portable instruments and automation modules ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Small appliance and device manufacturers often face space limits, unstable speed, and customization needs. Standard motors may not match exact performance or mechanical layouts, leading to redesigns and inefficiency (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
help with hydraulics
These are loaded with premium hydraulics, valves, strong short stroke tilt cylinders, and even 12v - 36v DC pump and motor combos.
-
Small Brush DC Motors using Soft Magnetic Composites for 42V Automotive Applications
EXPERIMENTAL TESTS OF A SMC 36V /180 W DC MOTOR WITH 5 SLOTS AND A MULTI-LAYER CONCENTRATED WINDING A new DC motor with a small number of slots and a multi-layer concentrated winding has been realized to demonstrate the feasibility …
-
Sell TS500
• Product size:40LX27WX38H inch(102LX68WX98Hcm) Type of motor:Permanent-magnet brushed DC wheel motor Motor power:300w Wheel motor, 36V Battery type:sealed lead acid battery Battery:Three/Six 12 volt,7Ah Charger:110V Charging time:4-6 ...
-
Sell TS5000/7500E
• Product size:40LX27WX38H inch(102LX68WX98Hcm) Type of motor:Permanent-magnet brushed DC wheel motor Motor power:300w Wheel motor, 36V Battery type:sealed lead acid battery Battery:Three/Six 12 volt,7Ah Charger:110V Charging time:4-6 ...
-
Sell TS150-A SHAFT
• Product size:40LX27WX38H inch(102LX68WX98Hcm) Type of motor:Permanent-magnet brushed DC wheel motor Motor power:300w Wheel motor, 36V Battery type:sealed lead acid battery Battery:Three/Six 12 volt,7Ah Charger:110V Charging time:4-6 ...
-
Gear Motor 24v - Gear Motor 24v Manufacturers, Suppliers
2 Motor (24v- 36v ) 250w front motor ; V brake High Speed Brushless Gear DC hub motor 3 Main Line 9 core waterproof...
-
Electric Motors - Electric Motors Manufacturers, Suppliers
2 Motor (24v- 36v ) 250w front motor ; disc brake High Speed Brushless Gear DC hub motor 3 Main Line 9 core waterproof lines 4 Speed Sensor Double hall sensor 10 magnets 5 Brake lever Full alloy brake...
-
Electronic chips for electric motor control
The MC33030 driver from Motorola is a DC motor driver us- ing an H-bridge, rated 1A/ 36V .
-
Trends in electronics for electric motor control
The MC33030 driverfrom Motorolais a DC motor driver using an H-bridge, rated 1A/ 36V .
-
24v Dc Motor Exporters, 24v Dc Motor Selling Leads
MOTOR: (24v- 36v )250w Front Motor , V Brake High Speed Brushless Gear DC Hub Motor BATTERY: 36V 9A Lithium...
Indicates content that may require registration and/or purchase.