-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: Range: 50mm~1000mm Position Accuracy: 0.05mm Max Speed: 250mm/s Max Load: 25kg Ball Screw: G1204/G1605/G1610
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Transmotec
Description: screw or ball screw with adjustable limit switches. Protection class is IP65. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Rated Speed: 0.196850393700787 to 1.10236220472441 in/sec
- Rated Force: 337.2 to 562 lbs
- Motor Voltage: 12 to 24 volts
-
-
Linear Slides and Linear Stages - Linear Slide--Power Transmission/Motor Driven/Ball Screw -- FSL120Supplier: Chengdu Fuyu Technology Co., Ltd
Description: equipment , and 3D printing equipment and other fields. Series: FSL120 Stroke Range: 100mm~2000mm Position Accuracy: 0.05mm Max Speed: 650mm/s Max Load: 100kg Ball Screw: G1610/G2020
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Venture Mfg. Co.
Description: This is a ball screw version of the “Maxi” for those with heavier dishes or for those who just prefer a Cadillac vs. a Chevy this unit will provide years of reliable service. Features: “User Friendly” easy to install design Rugged steel tube construction 5 pitch ball
- Rated Force: 1,500 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Drive Type: Ball Screw, Gear Drive
-
Supplier: H2W Technologies
Description: gantry robot. To suit the requirements of an application a variety of stepper motors, DC brush and brushless motors, or AC motors can be mounted to the stage. Options to enhance performance and ease integration into a new or existing application are: Custom drilled and/or
- Rated Speed: 30 in/sec
- Motor Type: AC, DC, DC Brushless
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Features: Electrical
-
Supplier: Venture Mfg. Co.
Description: Venture’s extremely versatile 850 Series Ball Screw actuator combine a highly efficient long life ballscrew with a DC motor gearbox providing a high performance ready to install linear drive system. Suitable for virtually any industrial application you can imagine, such
- Stroke or X-Axis Travel: 12 to 40 inch
- Rated Force: 4,000 lbs
- Motor Voltage: 12 to 120 volts
- Drive Type: Ball Screw, Gear Drive
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature] Fuyu Workbench, with a wide variety of aluminum profiles, can seamlessly integrate into the high quality appearance of the support profile. The special aluminum color coating enhances the overall appearance of your application system. It is suitable for assembly applications,
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Aerotech, Inc.
Description: Design Features Compact 50 mm width with travel to 50 mm Precision ground ball-screw or lead-screw drive DC servo or stepper motor Crossed-roller bearings High resolution (0.1 µm), repeatability (±0.75 µm) and accuracy (±1.5 µm) High vacuum capable Compact
- Stroke or X-Axis Travel: 0.9842525 to 1.968505 inch
- Rated Speed: 0.0196850393700788 to 0.196850393700787 in/sec
- Carriage Load: 5.5125 to 11.025 lbs
- Positioning Accuracy: 0.0014999999999999998 to 0.005999999999999999 inch/inch
-
Supplier: Joyce/Dayton Corp.
Description: Joyce Solar Jacks are specifically designed for heavy-duty solar tracking applications. Available in machine screw and ball screw models, these cost effective and efficient jacks precisely position loads at speeds typical of solar tracking operations. Configurations are
- Rated Speed: 0.06250000000000012 in/sec
- Rated Force: 88,000 lbs
- Motor Type: AC, DC
- Drive Type: Ball Screw
-
Supplier: Aerotech, Inc.
Description: Design Features High-load lift stage with aperture Submicron closed-loop positioning Excellent pitch and yaw characteristics over full travel 5 mm or 10 mm travel; custom designs for alternate travels available Optional cleanroom and ESD protection Precision-ground ball screw for high
- Z-Axis Travel: 0.1968505 to 0.393701 inch
- Rated Speed: 0.78740157480315 in/sec
- Carriage Load: 297.675 lbs
- Positioning Accuracy: 0.001 to 0.004 inch/inch
-
Supplier: Hunt Valve Actuator Division
Description: No Description Provided
- Stroke or X-Axis Travel: 157.4804 inch
- Rated Speed: 1.08267716535433 in/sec
- Rated Force: 1,573.6 lbs
- Motor Continuous Power: 370 HP
-
Supplier: Aerotech, Inc.
Description: ball-screw stage. Quality Mechanical Construction A long-life recirculating linear guide bearing system and quality construction make the ECO225SL an attractive solution for applications where up-time is critical. Unlike low-cost competitive motion stages, the ECO225SL can be
- Stroke or X-Axis Travel: 3.93701 to 31.49608 inch
- Rated Speed: 8.66141732283465 in/sec
- Carriage Load: 220.5 lbs
- Positioning Accuracy: 0.005 to 0.051 inch/inch
-
Supplier: Raco International, LP
Description: through a variety of AC or DC gear-motors to high performance Servo motors.
- Stroke or X-Axis Travel: 3.9 to 78.7 inch
- Rated Speed: 0.2 to 1.4 in/sec
- Rated Force: 440 to 132,000 lbs
- Motor Continuous Power: 0.11 to 39 HP
-
Supplier: PI (Physik Instrumente) L.P.
Description: Up to 2" Travel Range 100 Nanometers Minimum Incremental Motion High-Speed Direct Drive Option 120 N Push/Pull Force 100 N Lateral Load Limit Preloaded Ultra-Low-Friction Ball Screw with Non-Rotating Tip Closed-Loop DC Motors and Stepper Motors Compatible with
- Stroke or X-Axis Travel: 0.787402 to 1.968505 inch
- Rated Speed: 0.1023622047244095 to 1.181102362204725 in/sec
- Rated Force: 11.24 to 26.976 lbs
- Motor Continuous Power: 0.00536088153961128 to 0.02278374654334794 HP
-
Supplier: Exlar
Description: Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear
- Other DC Voltage: 24 to 48 VDC
- Continuous Torque: 4.7 to 10.1 In-lbs
- Shaft Size: 0.5511814 inch
- Shaft Speed: 2,500 to 5,000 rpm
-
Supplier: Newport MKS
Description: pollutants. ILS Series stages also feature an origin located at the center of travel for repeatable initialization, limit switches to prevent over travel, and elastomeric end-of-run dampers for smooth emergency braking. DC Motor for High Speed and Repeatability ILS stages with
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 3.93700787401575 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: pollutants. ILS Series stages also feature an origin located at the center of travel for repeatable initialization, limit switches to prevent over travel, and elastomeric end-of-run dampers for smooth emergency braking. DC Motor for High Speed and Repeatability ILS stages with
- Stroke or X-Axis Travel: 9.842525 inch
- Rated Speed: 3.93700787401575 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: pollutants. ILS Series stages also feature an origin located at the center of travel for repeatable initialization, limit switches to prevent over travel, and elastomeric end-of-run dampers for smooth emergency braking. DC Motor for High Speed and Repeatability ILS stages with
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 3.93700787401575 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: Repeatability ILS stages with DC Motors are best characterized by their high speeds, smooth motion, good efficiency and a high power/weight ratio. As such, they are preferable to stepper motor stages for applications requiring high dynamic speed and tight repeatability. The
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 3.93700787401575 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: MISUMI USA
Description: Saves the trouble of designing and building! The product is available with motor and other peripherals included.
- Drive Type: Ball Screw
- Motor Type: DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: Allied Electronics, Inc.
Description: Features: Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Locked Rotor Fiberglass Reinforced PA Plastic Impeller Aluminum Housing Ball Bearing Construction Air Exhaust Over Struts CCW Rotation
-
Supplier: Joyce/Dayton Corp.
Description: Joyce Solar Jacks are specifically designed for heavy-duty solar tracking applications. Available in machine screw and ball screw models, these cost effective and efficient jacks precisely position loads at speeds typical of solar tracking operations. Configurations are
- Rated Speed: 0.06250000000000012 in/sec
- Rated Force: 4,000 lbs
- Motor Type: AC, DC
- Mounting Type: Clevis or Eye
-
Supplier: Tolomatic
Description: Straightness and flatness within .0002" per inch, excellent repeatability
- Stroke or X-Axis Travel: 0 to 96 inch
- Material: Aluminum
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
-
Supplier: PI (Physik Instrumente) L.P.
Description: The M-110, M-111 and M-112 series is PI’s smallest positioning stage family with “classical” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come
- Stroke or X-Axis Travel: 0.1968505 to 0.9842525 inch
- Y-Axis Travel: 0.1968505 to 0.9842525 inch
- Z-Axis Travel: 0.1968505 to 0.9842525 inch
- Rated Speed: 0.0393700787401575 to 0.078740157480315 in/sec
-
Supplier: Bodine Electric Company
Description: 33A7 Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12V, 24V, 90V & 180V (SCR Rated) and 130VDC winding options. Class F. Totally enclosed IP-40 rating. IP-44 with optional t-box or boot kit installed. Hollow shaft
- Other DC Voltage: 180 VDC
- Other Output Power: 0.2 HP
- Continuous Current: 1.1 amps
- Continuous Torque: 173 In-lbs
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered in a variety of
- Stroke or X-Axis Travel: 7.9133901 to 11.81103 inch
- Drive Type: Ball Screw
- Motor Type: DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LSQ-C Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. A rigid non-contact cover prevents the ingress of small objects. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Speed: 27.55905511811025 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LSQ-C Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. A rigid non-contact cover prevents the ingress of small objects. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 39.3700787401575 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LSQ-C Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. A rigid non-contact cover prevents the ingress of small objects. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An
- Stroke or X-Axis Travel: 17.716545 inch
- Rated Speed: 39.3700787401575 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: PI (Physik Instrumente) L.P.
Description: the PI V7 vacuum class is reached, which means up to 10-7 hPa.Motor types available DC motor with gearhead for high torques and resolution at low motor power, to 10-6 hPa 2-phase stepper motor for low velocity and high resolution, to 10-9 hPa
- Stroke or X-Axis Travel: 1.0236226 to 4.0157502 inch
- Rated Speed: 0.05905511811023625 to 0.393700787401575 in/sec
- Carriage Load: 22.48 lbs
- Motor Continuous Power: 0.01139187327167397 HP
-
Supplier: Del-Tron Precision, Inc.
Description: mechanism. Integrating all components into a single unit that includes the motor adaptor saves assembly time and eliminates the need to source additional parts. DL series linear lead screw actuators and ball screw actuators are offered in travel lengths up to 410
- Stroke or X-Axis Travel: 2.362206 inch
- Rated Speed: 7.8740157480315 in/sec
- Rated Force: 202.32 lbs
- Features: Adjustable Stroke, Other
-
Supplier: Allied Electronics, Inc.
Description: Features: DC Fans with Electronically Commutated External Rotor Motor, Fully Integrated Commutation Electronics With Electronic Protection Against Reverse Polarity and Blocking Metal Fan Housing and Impeller Mounting from Either Face Using Two 4.3 mm Holes Air Exhaust Over Struts,
-
Supplier: TiMOTION Technology
Description: actuator has been certified for applications requiring IP66 dynamic compliance. General Features Spindle: ACME or Ball screw Voltage of motor: 12V DC, 24V DC, 36V DC, 110V AC, or 220V AC Maximum load: 4,500N in pull/push Maximum speed at full load: 48mm/s
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.30314960629921 in/sec
- Rated Force: 1,011.6 lbs
- Motor Voltage: 12 to 220 volts
Find Suppliers by Category Top
Featured Products Top
-
The Ball Screw is a high-efficiency feed screw with the ball making a rolling motion between the screw axis and the nut. Compared with a conventional sliding screw, this product has drive torque of one-third or less, making it most suitable for saving drive motor power. (read more)
Browse Ball Screws Datasheets for THK America, Inc. -
art facility allows us to supply highly efficient product well within our customer's tolerance requirement The RBS ball screw product line was developed for the purpose of converting rotary motion (generated by a motor) to linear motion for a payload with minimal friction. One of the applications (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Torrance, CA – Oriental Motor USA is pleased to announce the addition of a Rolled Ball Screw Type to its Linear Actuator Attachment lineup for stepping motors. Designed for high-precision applications, this new type delivers repetitive positioning (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
medical equipment used in clinics and hospitals is driven by motors or electronics. These devices utilize ball screw units for movement. Healthcare is a fast-growing industry, with the continual inception of clinics, hospitals, and healthcare centers. There is a demand from patients and the (read more)
Browse Datasheets for Rockford Ball Screw -
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
V, 48V DC) and customizable shaft configurations (D-cut or round), the G4415 motor adapts to diverse industrial needs. It features dual stainless steel ball bearings for enhanced durability and smooth operation, as well as optional protection (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
MICROMO is proud to announce and offer the new 2057 BHS small brushless DC servo motor from FAULHABER. This new motor series is designed to address the specific requirements of the medical and dental handpiece markets. While remaining cool to the touch, the high efficiency, slotless design (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
Product Overview The YHD-545 is a DC motor for vacuum cleaners with CW/CCW operation, precious metal brushes, a steel shaft, a cooling fan, and ball bearings. Electrical performance and accessories can be customized after evaluation. Highlight (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
• SAE counterflanges. • Motor pump sets: close coupled, AC or DC electric motors. • Pre-assembled systems: with bell-housing and coupling arrangements. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
mechanism. Integrating all components into a single unit that includes the motor adaptor saves assembly time and eliminates the need to source additional parts. DL series linear actuators are offered in travel lengths up to 410 millimeters. These ball and lead screw driven actuators utilize (read more)
Browse Linear Actuators Datasheets for Isotech, Inc.
More Information Top
-
Field and service applications - Exploring deep sea by teleoperated robot - An Underwater Parallel Robot with High Navigation Capabilities
ball screw DC motors with encoder .
-
Biomimetic and Biohybrid Systems
Each orthosis is actuated by two ball screw DC motors opportunely linked to the thigh and shin segments in order to convert the linear motion to a rotation of the included joint.
-
Socio-economic impact of medical lower-limb Exoskeletons
Each orthosis is actuated by two ball screw DC motors opportunely linked to the thigh and shin segments in order to convert the linear motion to a rotation of the included joint.
-
Proceedings of the FISITA 2012 World Automotive Congress
Abstract For the development of an electric clutch actuator adopting DC motor and ball screw , a simulation model of the whole actuator system is set up using MATLAB/Simulink.
-
Optimizing modular product design for reconfigurable manufacturing
In the modular design, the drive system is assembled from a subset of available DC motors and ball screws .
-
Digital Manufacturing & Automation III
This article is related to the position control of a novel electric clutch actuator which adopts DC motor and ball screw to implement the motion control.
-
Regulator constrained control and rate problem for linear systems with additive disturbances
191 Y.F. Li & J. Wikander, *Discretetime sliding mode control of a Dc motor and ball screw driven positionning table" In the proceedings of the [IO] F. Mesquine & D.Mehdi, "Conslrained observer based conlroller for linear continuous time systems", Inl.
-
Development and analysis of series elastic actuators for impedance control of an active ankle–foot orthosis
As the main purpose is to assist the user while walking, a rigid structure was considered with no-compliant interface, the actuation pro- vided by DC motors and ball screws [16].
-
Design of a multi-disc electromechanical modulated dissipator
Several of the design variables were inherent to such components as the DC motor and ball screw , which were chosen based on commercial availability and their ability to maximize torque while remaining within an acceptable package size.
-
Robotics Research
Lower half version HAL-1, utilizing DC motors and ball screws as shown in Fig. 2a, was developed as the first lower half version prototype of HAL [1] and it enhanced the wearer’s walking ability by amplifying the wearer’s own joint torque.
Indicates content that may require registration and/or purchase.