Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 9116 is a 1200 W, 150 V, 30 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features:
- DC Output Power: 1,199.999999999997 watts
- Type: DC Power Supply
-
Supplier: Marposs Corp
Description: allowing a discrete connection to the module connections. GEMTP can be used in stand-alone mode with operating software running in Windows (Win 7/10) based controls. In case of non-Windows controls the operating software can be installed on Marposs 7”/10” terminal units or on any PC
-
Supplier: E-T-A Circuit Breakers
Description: transistors Mini circuit breakers with manual switching function Application examples: Control and monitoring of DC loads Control, dimming and monitoring of lights Control and monitoring of navigation lights Control and monitoring of the anchor light Voltage
- Current Rating: 102 amps
- Operating Temperature: -40 to 185 F
- Voltage: 24 VDC
- Features: Other
-
-
Supplier: Froude, Inc.
Description: The DC200 instrument console can be used with any Go Power Systems dynamometer for monitoring the speed and torque of an engine under test. The unit also electronically calculates and displays the horsepower reading. Utilizing the supplied data transfer cable, these parameters can be
- Features: Application Software Included, Data Acquisition Instrument / System, Other Output, Stand Alone
- User Interface: Front Panel and Display
- Application: Vehicular
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BQMS Battery Monitoring System is a modular system that allows for complete monitoring of a single or multiple battery systems. Parameters monitored include string voltage, DC current, cell voltage, cell / connection resistance, cell temperature, & ambient temperature. The
- Operating Temperature: 0 to 65 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 1,000 volts
- Features: Alarm / Relay, Other, Power Management / Control, Test Software / Computer Interface
-
Supplier: AMETEK Programmable Power
Description: The Sorensen™ Modular Intelligent-Bidirectional Energy AMplified (Mi-BEAM) Series is the newest addition to the AMETEK Programmable Power portfolio of high-power testing solutions. The new Mi-BEAM Series features full DC source and sink capabilities with power levels from
- DC Output Current: 50 to 150 amps
- DC Output Power: 12 to 37,000 watts
- AC Output Voltage: 600 to 0 volts
- AC Output Current: 50 to 150 amps
-
Supplier: Albér
Description: A Real Time Battery Monitor Designed for Use in Telecommunications or in DC Powered Data Centers ● Automate the IEEE Recommended Practices for battery maintenance and testing ● Monitor up to four strings in parallel ● Robust design will monitor any 24V to 48V battery configuration ● Stay
- Input Voltage: 18 to 58 volts
- Operating Temperature: 0 to 80 C
- Power Capacity: 7.5 watts
- Voltage Test Range: 0 to 56 volts
-
Supplier: Infineon Technologies AG
Description: XDP™ integrated digital power controller with PMBus for isolated DC-DC power applications The XDPP1100-Q040 is a highly-integrated and programmable XDP™ digital power supply controller. This device offers advanced power control solutions for a wide variety
- Type: DC/DC Converter
-
Supplier: Eagle Eye Power Solutions, LLC
Description: cable LAN cable (if necessary) Control power cable Centroid Battery Management Software User Manual Reduce maintenance costs, improve up-time and manage your battery assets effectively by using the BDS-Pro battery monitoring solution for your system. Traditional battery testing
- Operating Temperature: 0 to 50 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Automated Operation, Power Management / Control, Test Software / Computer Interface
-
Supplier: FMS USA, Inc.
Description: The FMS radio transmitted tension monitoring system (RTM) is designed to monitor tension of individual wires or cables in rotating applications. This system sends all the collected data via radio transmission. The RTM system is a complete tension monitoring package designed to easily
- Operating Frequency: 2,400 MHz
- Transmitter Inputs: 1 to 32
- Features: Antenna Connector, LED Indicators, Other
- Source Type: DC (Battery) Power
-
Supplier: Eagle Eye Power Solutions, LLC
Description: battery monitoring solution. Real-time battery monitoring protects the user from costly downtime, data loss, and security risks. Real-time battery monitoring also reduces maintenance and replacement costs by maximizing battery life.
- Operating Temperature: 0 to 50 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Automated Operation, Power Management / Control, Test Software / Computer Interface
-
Supplier: Albér
Description: The BDS-40, especially designed and optimized to monitor UPS batteries in cabinets, continuously monitors all critical battery parameters, automatically performs periodic resistance tests to verify the operating integrity of the connected battery, and greatly improves the reliability of your
- Input Current: 2,000 milliamps
- Input Voltage: 115 volts
- Operating Temperature: 5 to 40 C
- Voltage Test Range: 1 to 16 volts
-
Supplier: Daisy Data Displays, Inc.
Description: plant floor even when space is limited. Flat panel technology reduces power consumption and heat generation which helps reduce your operating costs. Impact resistant polycarbonate viewing window ensures safety on your plant floor. Internal DC fans reduce heat build-up to prevent unit
- Features: Flat Panel Monitor
-
Supplier: Daisy Data Displays, Inc.
Description: your GUI software applications. Flat panel technology reduces power consumption and heat generation which helps reduce your operating costs. Impact resistant polycarbonate viewing window ensures safety on your plant floor. Small compact design enables you to put this unit on your plant
- Features: Flat Panel Monitor
-
Supplier: Cole-Parmer
Description: • Replace several limited power supplies with a single, versatile high power supply • Multi-ranging operation automatically calculates voltage or current limits when one parameter is set for foolproof programming • Program and save up to 100 settings on internal memory to quickly
- DC Output Voltage: 0 to 80 volts
- DC Output Power: 1,199.999999999997 watts
- AC Output Current: 0 to 60 amps
- Type: DC Power Supply
-
Supplier: Marposs Corp
Description: Monitoring TECH SPECS Control cabinet module for standard mounting rails Power supply: 24 V DC Static I/O-interface HMI for Windows (Win 7/10) operating system and on Siemens Linux systems (TCU) PC connection: Ethernet CAN bus for GENIOR MODULAR integration
-
Supplier: Advantech
Description: 12~30 V DC input/24 V DC output. Uninterruptible Power Supply Module 50W (2.1A @ 24V) output, 25.2Wh with auto shut down function to PC With changeable battery pack for easy maintenance Wide Range power input for 12~30 V DC Supports over discharging protection to
-
Supplier: Marposs Corp
Description: 7/10). As a part of the GENIOR MODULAR product family, GEMDS can be integrated into GENIOR MODULAR monitoring systems for process monitoring purposes. Then, the displacement and temperature signals are usable within the automatic monitoring strategies. Thus, Marposs offers an
-
Supplier: Panel Components & Systems, Inc.
Description: The M850-MPD is a complete DC measuring, digital universal metering system in a standard 96 x 96mm DIN case. This multifunction power meter is suitable for DC applications ranging from 0-800V,DC (0-10A or 0-50mV shunt operated DC amps). This easy-to-read meter
-
Supplier: Sensidyne, LP
Description: to a computer the instrument uploads up to 4,000 data-log records in spreadsheet format. In addition to high sensitivity and ease-of-use the Sensidyne Nephelometer offers a low cost of ownership, automatic power save, long-life, data-logging, facility monitoring features, and
- Maximum Response Time: 60 seconds
- Operating Temperature: 32 to 122 F
- Computer Interface: Application Software Included, Serial
- Programming: Computer Interface, Digital Front Panel
-
Supplier: ZGC, Inc.
Description: 2 operating modes either for outdoor viewing or color monitoring. CineMonitorHDs reach new heights in manufacturing quality with aluminum housings fully sealed, state of the art optical glass protecting the screen and galvanic insulation. Firmware and software updates are possible by
- Screen Width: 10.5511868 inch
- Voltage Rating: 10 to 36 volts
- Input Types: Component, RGB
- Features: Flat Panel Monitor
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Accuracy: 10 ±% Full Scale
- Input Power: AC Power, DC Power
- Programming: Analog Front Panel, Computer Interface, Digital Front Panel
- Computer Interface: Application Software Included, Other, Serial
-
Supplier: Daisy Data Displays, Inc.
Description: technology reduces power consumption and heat generation which helps reduce your operating costs. Internal DC fans reduce heat build-up to prevent unit failure and cause you any unnecessary expense of downtime. Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard
- Features: Flat Panel Monitor
-
Supplier: Renesas Electronics Corporation
Description: The ISL8272M is a 50A step-down PMBus compliant digital power module. Integrated in the module is a high performance digital PWM controller, dual-phase power MOSFETs, inductors, and the passives. This high efficiency power module is capable of delivering 50A without the need for
- Output Voltage (Volt): 0.6 to 5 volts
- Input Voltage (VIN): 4.5 to 14 volts
- Features: Other
-
Supplier: ZGC, Inc.
Description: can be set in 2 operating modes either for outdoor viewing or color monitoring. CineMonitorHDs reach new heights in manufacturing quality with aluminum housings fully sealed, state of the art optical glass protecting the screen and galvanic insulation. Firmware and software updates are
- Screen Width: 8.4645715 inch
- Voltage Rating: 10 to 36 volts
- Input Types: Component, HDMI, RGB
- Features: Flat Panel Monitor
-
Supplier: Allied Electronics, Inc.
Description: Probe for Current Measurement Systems 80 W, DC System Power Supplies, GPIB, Single Output (64 W, 8 V, 8 A or 80 W, 20 V, 4 A) With 30 to 100W of output power,the Agilent E364xA-series of programmable dc power supplies provide great performance at a great price. All
-
Supplier: Rohde & Schwarz USA, Inc.
Description: receiver (model .03) or on PC via the R&S®EB510-Control software (both model .02 and model .03) AM, FM, I/Q, AM2, FM2, I/Q2 video panorama 1 Gbit LAN interface for remote control and data output Comparatively low power consumption for efficient DC operation, e.g. on a vehicle
- Operating Frequency: 0.008 to 32 MHz
- RF Modulation: Amplitude Modulation (AM), Frequency Modulation (FM)
- Applications: Mobile / Wireless Systems
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Probe for Current Measurement Systems 30 W, DC System Power Supplies, GPIB, Single Output (24 W, 8 V, 3 A or 30 W, 20 V, 1.5 A) With 30 to 100W of output power,the Agilent E364xA-series of programmable dc power supplies provide great performance at a great price.
-
Supplier: Cole-Parmer
Description: • Replace several limited power supplies with a single, versatile high power supply • Multi-ranging operation automatically calculates voltage or current limits when one parameter is set for foolproof programming • Program and save up to 100 settings on internal memory to quickly
- DC Output Voltage: 0 to 150 volts
- DC Output Power: 1,199.999999999997 watts
- AC Output Current: 0 to 30 amps
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: SINAD Meter Distortion Meter Modulation Scope Oscilloscope Frequency Error Meter Cable Fault Locator (optional) FM Deviation Meter AM Modulation Meter Receive Signal Strength Meter Broadband and Narrowband Power Meters Audio Counter Audio Generator AC/DC Voltmeters MOTOTRBO™ signal
-
Supplier: Allied Electronics, Inc.
Description: Probe for Current Measurement Systems 58 W, DC System Power Supply, GPIB, Dual Outputs (28 W, 35 V, 0.8 A)(30 W, 60 V, 0.5A) With 30 to 100W of output power,the Agilent E364xA-series of programmable dc power supplies provide great performance at a great price. All
-
Supplier: Allied Electronics, Inc.
Description: Probe for Current Measurement Systems 49 W, DC System Power Supplies, GPIB, Single Output (49 W, 35 V, 1.4 A or 48 W, 60 V, 0.8 A) With 30 to 100W of output power,the Agilent E364xA-series of programmable dc power supplies provide great performance at a great
-
Supplier: Marposs Corp
Description: can be visualized via MultiView software TECH SPECS Control cabinet module for standard mounting rails Power supply: 24 V DC Static I/O-interface HMI for Windows (Win 7/10) operating system PC connection: Ethernet
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Environmental Monitoring Node Overview The LORD MicroStrain® ENV-Link™ -Mini -LXRS™ is an environmental monitoring node designed to continuously acquire sensor data in an outdoor or harsh setting. The ENV-Link™ -Mini -LXRS™ accommodates a relative humidity/temperature (RHT)
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 2,000 m
- Output Power: 0 to 20 dBm
- Operating Temperature: -40 to 60 C
-
Supplier: Teguar Corporation
Description: The TD-45-08 is a cost effective, versatile solution that fits the needs of many industrial applications. The same model is available in screen sizes from 7" to 21.5". This display includes a wide range 9~36VDC power input for applications that use their own DC voltage source. An
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 8 inch
- Image Resolution: 800 x 600
- Sensor Type: Capacitive, Resistive
Find Suppliers by Category Top
Featured Products Top
-
than just an instrument management software, LabX® brings power to your laboratory bench with automatic data handling, high process security and full SOP user guidance. EasyDirect PC software for EasyPlus refractometers and for portable Refracto 30PX/GX refractometers (read more)
Browse Engineering Analysis Software Datasheets for METTLER TOLEDO Thermal Analysis -
Connected Components Workbench software version 23 release from Rockwell Automation. The improved controllers offer easy monitoring of controller (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
2500W 1U High Industrial Power Supplies Have PMBus™ Communications TDK Corporation announces the introduction of the TDK-Lambda brand RFE2500 AC-DC power supplies. Delivering up to 2500W output power in a low profile 1U package, the RFE series has rugged (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. What ATSv5 Software Can Do For You Maury ATSv5 makes it possible to accurately measure power, gain, efficiency, IMD, ACPR, EVM, harmonics, noise parameters and many other characteristics of a device under test (DUT). Measured data (read more)
Browse Calibration Instruments Datasheets for Maury Microwave -
Now With Support for GSM, CDMA and WCDMA Introduction Maury's MT910 Automated Mobile Test System Software (AMTSv2) is a standalone application designed specifically to automate the testing of mobile phones in transmit and receive modes, for output power and (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave -
Power Supply Product Compact, Conduction Cooled 504W Rated AC-DC Power Modules Offer PMBus™ Communication TDK Corporation (TSE 6762) announces the introduction of the conduction cooled TDK-Lambda PFH500F-28 AC-DC power modules. The power supplies are (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Understanding the Differences & Benefits with Linear and Switching DC Power Supplies When it comes to choosing a (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
S7DC dc powered strain gauge transducer amplifier. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
“short” will not disable its ability to continue delivering power. It is essential for the safety of such systems to continuously monitor their isolation state as even a single fault can generate hazards to personnel in contact with these systems. “Isolation monitors” are the (read more)
Browse DC Power Supplies Datasheets for Sensata Technologies
Conduct Research Top
-
Sensorless Brushless DC Motor Control with PIC16
the transient response in the DC motor - Motor Power Drivers, * With the DC motor you have to add the voltage - Rotor position detection using back EMF drop in the brushes among motor losses sensing * Brush restrictions on reactance voltage of the - Current Monitoring armature constrains the length of core
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
the flow rate to 0.02 mL/. h (20 mL/h) equivalent to a velocity of w550 mm/s. This flow. rate was maintained for 1 min before experiments. An inverted. light microscope equipped with color camera. (DFC420, Leica DMI 6000B; Leica Microsystems, Bannockburn,. IL) was used to monitor the cells flowing
More Information Top
-
Controlling and alarming DC power plants via the INTERNET
Given these assumptions, it may be easier and cheaper than one may think to use the same network and browser software to monitor and control the DC power plant and the whole telecommunication site.
-
Photovoltaic balance-of-system designs and costs at PVUSA
As a PV grid-supportapplication validation, PVUSA Kerman has research elements, including the construction trailer, office furniture and equipment, septic system, site well, storagecontainer(primarilyintended for long lead-timespareparts), researchcomputerhardware and software , dc instrumentation,meteorologicalequipment, power quality monitoring equipment, UPS, and about…
-
Eaton Unveils New ePDUs
Powerware products include a full line of AC and DC power systems, power management software , remote monitoring , turnkey integration services and site support, providing a seamless solution for high nine availability in local and wide area networking, data and voice over IP…
-
EduTech Computer-Aided Design Meets Computer-Aided Learning
Automatic Test Software , DC -DC power conversion, Internet, Power system monitoring , LabVIEW programming.
-
CTM350 S radio relay system
…range: 4.4-5 GHz Number of channels: 4,800 at 125 kHz spacing Remote control and supervision: all functions, incl frequency change and BITE/on-line monitoring ; standard PC software package available Power supply: nominal 24 V DC (19-32 V); nominal…
-
Preparation and characterisation of isotopically enriched Ta$_2$O$_5$
targets for nuclear astrophysics studies
A stabilised DC power supply connected to the anode was monitored through a PC running LabView software controlling the ramp up and down of the DC power supply in order to keep the current inside the electrolyte solution constant.
-
Preparation and characterisation of isotopically enriched Ta2 O5 targets for nuclear astrophysics studies
A stabilised DC power supply connected to the anode was monitored through a PC running LabView software controlling the ramp up and down of the DC power supply in order to keep the current inside the electrolyte solution constant.
-
The effect of low insolation conditions and inverter oversizing on the long‐term performance of a grid‐connected photovoltaic system
DC voltage (VDC), DC current (IDC), DC power (PDC) and AC power (PAC) were sampled by monitoring software built in the inverter at every second and average over 15-min intervals.
-
Unifying Electrical Engineering and Electronics Engineering
The TopCon Quadro programmable DC power supply simulates the PV array, with operating curves graphically monitored by the matching software SASControl.
-
Design and implementation of an IoT-controlled DC-DC converter
In this paper, we propose a new generation of flexible DC- DC converters with software and communication support (through Contiki and CoAP) for remote power monitoring and control.
Indicates content that may require registration and/or purchase.