-
Supplier: Dapra Corporation
Description: The low maintenance piston motor of this heavy-duty filer operates at a speed of 5500 RPM and has an adjustable stroke length up to 10mm. It is designed with a 6 mm tool holding fixture and lever valve.
-
Supplier: Dapra Corporation
Description: This high-performance multipurpose tool is ideal for filing, deburring, sawing, polishing and cutting.
-
Supplier: DEPRAG, Inc.
Description: Fast - efficient filling - sanding and deburring tool - weight reduced by half for comfortable operation over long periods of time. Use: An air file is suitable for deburring - filling - fine grinding and lapping; in mould making - fixture- and apparatus construction and in
- Rotary Speed: 6,300 rpm
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Deburring / Deflashing, Finishing, Metals / Metalworking, Wood / Woodworking
- Features: Deburring Machine, Lapping Machine, Specialty / Other
-
-
Supplier: ATI Industrial Automation
Description: Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or no compliance
- Operating Speed: 18,000 to 25,000 rpm
- Torque: 3.6 In-lbs
- Power: 0.335055096225705 HP
- Axial Force: 5.6 lbs
-
Supplier: Norton Abrasives
Description: India® Tapered Medium MF644 File
- Length: 4 inch
- Width: 0.5 inch
- Height: 0.25 inch
- Thickness: 0.25 inch
-
Supplier: Norton Abrasives
Description: India® Medium MF246 Abrasive File
- Length: 6 inch
- Width: 0.5 inch
- Thickness: 0.5 inch
- Type: Abrasive File
-
Supplier: Norton Abrasives
Description: India® Medium MF144 Abrasive File
- Length: 4 inch
- Width: 0.5 inch
- Thickness: 0.5 inch
- Type: Abrasive File
-
Supplier: Norton Abrasives
Description: India® Medium MF334 Abrasive File
- Length: 4 inch
- Width: 0.375 inch
- Thickness: 0.375 inch
- Type: Abrasive File
-
Supplier: Mannesman Demag
Description: Compliant robot spindles for deburring. Product range offers tailor-made solutions for deburring of a variety of materials. The rotation speed range is between 100.000 rpm and 120 rpm. high speed axial- or radial-compliant deburring spindles for robots angle chamfering tools for
- Operating Speed: 9,000 rpm
- Power Type: Pneumatic
- Type: Straight
-
Supplier: All-Spec Industries
Description: The 53630 is a 6 piece needle file set. 53630 Features: Used for shaping, deburring and stock removal of plastic, metal and wood Quantity: 6 assorted shaped files File length: 5-1/2"
- Length: 5.5 inch
- Shape / Type: File Set, Needle, Plastic / Veneer, Wood
-
Supplier: All-Spec Industries
Description: Proedge 53610 needle file set, features assorted shaped files and a quick release aluminum handle, ideal for shaping, deburring and stock removal from plastic, metal, wood and like materials. The 53610 contains 6 needle files and one handle.
- Shape / Type: File Set, Needle, Plastic / Veneer, Wood
-
Supplier: All-Spec Industries
Description: Proedge 53620 needle file set, features assorted shaped files and a quick release aluminum handle, ideal for shaping, deburring and stock removal from plastic, metal, wood and like materials. The 53620 contains 3 needle files and one handle.
- Shape / Type: File Set, Needle, Plastic / Veneer, Wood
-
Supplier: DEPRAG, Inc.
Description: Fast - efficient filling - sanding and deburring tool - weight reduced by half for comfortable operation over long periods of time. Use: An air file is suitable for deburring - filling - fine grinding and lapping; in mould making - fixture- and apparatus construction and in
-
Supplier: Reid Supply
Description: Used for deburring, shaping, and smoothing, our carbide rotary files are available in a variety of head types, including standard cut, double cut, and aluminum cut. . 1017447
-
Supplier: All-Spec Industries
Description: Proedge 53608 needle file set, features files ideal for shaping, deburring and stock removal from plastic, metal, wood, and like materials. The 53608 contains 12 4" miniature files for intricate filing and detailing. The files come in a pouch.
- Length: 4 inch
- Shape / Type: File Set, Needle, Plastic / Veneer, Wood
-
Supplier: Dapra Corporation
Description: These two pistol filers have the same design but different stroke lengths. The FR 3-8 has a fixed stroke length of 3 mm, and the FR 5-8 N is fixed at 5 mm.
-
Supplier: Walter Surface Technologies
Description: Assortment of non-woven abrasive file belts made with special reinforced nylon and abrasive grain to achieve a consistent and uniform finish. Conform to irregular surfaces with minimal smearing and discoloration of the workpiece. FEATURES Cleans and prepares, no deterioration of surface
- Width: 0.5 to 0.75 inch
- Length: 18 to 24 inch
- Applications & Materials Abraded: Blending & Intermediate (Medium Grits), Dry Grinding / Sanding, Finishing / Deburring (Fine Grits), Material Removal / Roughing (Coarse Grits), Metalworking, Polishing (Very Fine Grits)
- Belt Type: Non-woven Abrasive, Portable / File Belt
-
Supplier: Snap-on Industrial Brands
Description: TAPER TYPE 6 INCH BLADE LENGTH 27/64 INCH BLADE WIDTH 6 BLADE LENGTH - DECIMAL 6 BLADE LENGTH - FRACTIONAL TRIANGULAR SHAPE DOUBLE CUT TYPE BASTARD COARSENESS SANDVIK. BRAND FOR DEBURRING TEETH PER INCH 33 WEIGHT 2 OZ BLADE LENGTH - DECIMAL - UOM IN 170 MODEL
- Length: 6 inch
- Width / OD: 0.421875 inch
- Pattern & Cut: American - Bastard
- Cut Style / Teeth Type: Double Cut (Cross Cut)
-
Supplier: DME Company
Description: power receptacles. Finishing dies. Chamfering parts after machining. Deburring die-castings.
-
Supplier: Titan Tool Supply, Inc.
Description: ground at both ends.) Blade is made of high speed steel, wear resistant and accurately ground. Replacement blades available at low cost. Balanced comfortable hand grip. Superior and less costly than "shop improvised" scrapers made from carbon steel files, etc. Bull - nosed collets face
- Type: Deburring Blade
- Application: General Purpose Deburring
-
Supplier: RS Components, Ltd.
Description: Norton 61463686070 Sharpening Stone
- Length: 4.0157502 inch
- Width: 0.2362206 inch
- Height: 0.5118113 inch
- Applications & Coarseness: Medium - Sharpening / Deburring
-
Supplier: Flexovit USA, Inc.
Description: Excellent alternative to sandpaper, wire wheel brushes, files and steel wool. Washable and reusable. Available in a variety of grades. Ideal for deburring, polishing, cleaning and surface preparation. Very Fine; Heavy Duty More durable than 'VERY FINE/ GENERAL PURPOSE', this pad is for
- Length: 9 inch
- Width: 6 inch
- Features: Block / Pad, None / Handheld
- Applications: Finishing / Deburring (Fine Grits / Filaments)
-
Supplier: Flexovit USA, Inc.
Description: X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain, call for details.)
- Width: 3 inch
- Length: 21 inch
- Grit / Micron Size: 120 # or Microns
- System: ANSI - CAMI / Coated
-
Supplier: Walter Surface Technologies
Description: These coated abrasive belts use our exclusive Cyclone™ Technology with a premium ceramic abrasive grain blend to provide an extremely aggressive removal rate and long working life. This means you can remove weld beads and finish surfaces faster, reducing cycle time and taking labor time and cost
- Width: 1.5 inch
- Length: 30 inch
- Grit / Micron Size: 40 to 120 # or Microns
- Applications & Materials Abraded: Blending & Intermediate (Medium Grits), Dry Grinding / Sanding, Finishing / Deburring (Fine Grits), Material Removal / Roughing (Coarse Grits), Metalworking
-
Supplier: Gesswein Co., Inc.
Description: Choose from three lightweight reciprocating handpieces with powerful 30V DC air-cooled motors and sealed bearings. Use for polishing flat surfaces, deburring, filing, stoning, scraping, lapping and draw-stoning deep cavities. They operate with minimal vibration to reduce fatigue and have
- Applications / Materials Abraded: Cleaning / Surface Preparation, Hobbing / Gear Grinding, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Power Source: Electric Motor / Vibrator
- Mounting: Handheld / None
- Features: Multiple Heads / Spindles, Specialty / Other, Variable / Multi-speed
-
Supplier: Titan Tool Supply, Inc.
Description: Hones. Sanding Discs. PLASTIC MOLD AND DIE CAST DIES. Polishing in thin Slots And Slits where Polishing Stones would break. It can be fastened to any backing from thin (Sucker Sticks) to strips of plastic for this purpose. Special Files can be made from it for materials where ordinary
- Length: 2 to 4 inch
- Width: 0.5 to 2 inch
- Grit / Micron Size: 60 to 1,100
- Product Type: Abrasive Sheet
-
Supplier: DME Company
Description: The D-M-E Ultraform® Ultrasonic Finishing and Polishing Systems are designed to replace costly, time-consuming hand finishing operations. They excel at rapid deburring, filing, stoning, polishing and lapping on a variety of surfaces, including EDM, tungsten carbide, mold steels and more. Using
- Current: 1 to 2 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz
- Mounting: Bench
- Power Source: Electric Motor / Vibrator
-
Supplier: R. S. Hughes Company, Inc.
Description: * 1.0 hp (744 W) Straight-Line Vacuum Die Grinder for connection to central vacuum systems. Achieve rapid material removal with source capture. Gearless for less maintenance. * 1.0 hp (744 W) Vacuum Die Grinders are utilized for rapid material removal, precise finishing, polishing, deburring,
- Rotary Speed: 20,000 rpm
- Power: 1 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: * .7 hp Vacuum Die Grinders for connection to central vacuum systems. Achieve rapid material removal with source capture. Gearless for less maintenance. * .7 hp (522 W) Vacuum Die Grinders are utilized for rapid material removal, precise finishing, polishing, deburring, and removal of parting
- Rotary Speed: 18,000 rpm
- Power: 0.7 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: DELFOi
Description: tools Can be used in a wide range of applications, like in robotic deburring, finishing and in laser cutting and plasma cutting Management of robot tool changes Automated, unrestricted management of all external robot axes (e.g. gantry positioners, linear tracks and multi-axis positioning
Find Suppliers by Category Top
More Information Top
-
ICanGarden.com - Gardening Resource Site
• Sheath includes a tape cutter for opening boxes, a deburring file to take the jagged edge off cut metal, a belt clip for easy transport, and a pencil holder .
-
A graduate level treatment of the design of a machine for the 1999 2.007 contest
Debur edges File , sharp knife .
-
Brazing
The process consists of six distinct steps: deburring and filing of machined or ground edges, cleaning, assembly, preheating, immersion, and flux removal.
-
Power Hacksaw Accessories - Power Saws and Accessories - Grainger Industrial Supply
• Carbide File, Length 2 In., Width 1-3/16 In., For Use With Fein MultiMaster, Application Deburring and Filing the Edges of Cut-Outs in Wood, Fiberglass, and Plastic to 2 In.
-
Achieving “One Up Assembly” by Reduction of Interface Burr Height in Aluminum, Graphite, and Advanced Titanium/Graphite Hybrid (TiGr) Material
Cautioun should be taken when using a file for deburring .
Indicates content that may require registration and/or purchase.