Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Invotec Solutions Ltd.
Description: channels, which can have a dramatic effect on the overall performance of each tool. Invotec offer a range of de-scaling pumps and associated chemicals to correct this situation. High performance to enable descaling of severely fouled equipment Integral tank for safety
- Horsepower: 0.2000 to 0.4500 HP
- Maximum Discharge Flow: 23.76 GPM
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR CLEANING, DESCALING, AND PASSIVATION OF STAINLESS STEEL PARTS, EQUIPMENT, AND SYSTEMS
-
Supplier: ASTM International
Description: This practice covers the standard recommendations and precautions for cleaning, descaling, and passivating of new stainless steel parts, assemblies, equipment, and installed systems. Consideration shall be given in the design of parts, equipment, and systems that will require
-
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR CLEANING, DESCALING, AND PASSIVATION OF STAINLESS STEEL PARTS, EQUIPMENT, AND SYSTEMS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This practice covers recommendations and precautions for cleaning, descaling, and passivating of new stainless steel parts, assemblies, equipment, and installed systems. These recommendations are presented as procedures for guidance when it is recognized that for a particular
-
Supplier: ASTM International
Description: 1.1 This practice covers recommendations and precautions for cleaning, descaling, and passivating of new stainless steel parts, assemblies, equipment, and installed systems. These recommendations are presented as procedures for guidance when it is recognized that for a particular
-
Supplier: Composition Materials Co., Inc.
Description: Provides workers with a clean, safe, well-lighted, dust-free environment Protects workers in adjacent areas from dust and fumes Sizes vary from 8x8x8 to 14x10x25, providing the right solution for every job
- Machine Mounting: Blast Room / Cutting Booth, Floor / Skid
- Process / Operation: Cleaning / Surface Preparation, Descaling / Stripping, Deburring / Deflashing
-
Supplier: Composition Materials Co., Inc.
Description: A high volume, high efficiency dust collection system at low operating cost from Envirosystems Equipment Company Inc. is widely marketed by Composition Materials Co. Whether the job calls for surface preparation, coatings removal, deflashing or any other industrial cleaning operation, this
- Machine Mounting: Floor / Skid
- Process / Operation: Cleaning / Surface Preparation, Descaling / Stripping, Deburring / Deflashing
-
Supplier: Sinto America
Description: Abrasive Resistant Liners and Cabinet Low Noise Level Safety Interlocks Unique Roll Up Door Automatic Timer Controls Custom Options and Capabilities
- Carrier Fluid & Abrasive Feed: Dry / Air
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Machine Type: Wheel Blast Machine
- Power: 15 HP
-
Supplier: Invotec Solutions Ltd.
Description: For pipework, radiators, heating and cooling systems and equipment with rust or limescale deposits. Dissolves iron oxides at ambient temperatures. Non fuming. Safe to use with steel, stainless steel, cast iron, copper, brass and most plastics / rubber.
- Type: Descaler / Desmutter / Dioxidizer
-
Supplier: Invotec Solutions Ltd.
Description: Biodegradable crystals for solution in water. Very safe to handle and store. Removes limescale deposits from equipment used for food preparation and catering. Non fuming and non toxic. Safe to use with steel, stainless steel, cast iron, copper, brass, aluminium and most plastics.
- Features: Biodegradable
- Type: Descaler / Desmutter / Dioxidizer
-
Supplier: Savino Barbera Srl
Description: The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable
- Application / Operation: Descaling / Stripping
- Cleaning Process / Operation: Aqueous Cleaning
- Machine Mounting: Portable Machine
- Machine Type: Spray Washers
-
Supplier: Savino Barbera Srl
Description: The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable
- Application / Operation: Descaling / Stripping
- Cleaning Process / Operation: Aqueous Cleaning
- Machine Mounting: Portable Machine
- Machine Type: Spray Washers
-
Supplier: Savino Barbera Srl
Description: The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable
- Application / Operation: Descaling / Stripping
- Cleaning Process / Operation: Aqueous Cleaning
- Flow Rate: 66.04 GPM
- Machine Mounting: Portable Machine
-
Supplier: DME Company
Description: D-Scaler Fluid Mokon's D-Scaler Fluid is a nontoxic, nonflammable liquid that quickly dissolves any deposit buildup. This USDA-approved, noncorrosive fluid will not harm your equipment or the environment. It is available in 5 and 55 gallon containers.
- Features: Non-toxic
- Industry Applications: Other
- Type: Cleaner / Cleaning Agent, Descaler / Desmutter / Dioxidizer, Rust / Corrosion Remover
-
Supplier: SAE International
Description: This specification covers the different types of passivation treatments as well as recommendations, guidance and precautions for cleaning and descaling corrosion-resistant parts, components, equipment and systems.
-
Supplier: Walter Surface Technologies
Description: Removing oil, carbon, light dirt, and fingerprints Brightening and protecting indoor finishes Cleaning all types of stainless parts and equipment such as food processing and pharmaceutical equipment Preserving goods during shipment
- Aqueous / Water-based: Yes
- Features: Biodegradable, VOC Compliant, Other
- Full Strength (Undiluted) Use: Yes
- Industry Applications: Biotech (Pharmaceutical / Medical), Other
-
Supplier: Walter Surface Technologies
Description: to vertical surfaces for optimal contact time Lifts and dissolves light grease, oil and dirt Removes flash rust, mineral deposits on pumps, tanks, heat exchangers Will not attack the material Cleaning of food processing and pharmaceutical equipment Renews
- Aqueous / Water-based: Yes
- Features: Biodegradable, VOC Compliant, Other
- Type: Cleaner / Cleaning Agent, Degreaser, Descaler / Desmutter / Dioxidizer, Rust / Corrosion Remover
- pH: Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
-
Supplier: Walter Surface Technologies
Description: APPLICATIONS Brightening stained & exposed finishes Removal of rust, oxidation, mineral deposits, and light oils Cleaning of food and pharmaceutical equipment
- Aqueous / Water-based: Yes
- Features: Biodegradable, VOC Compliant, Other
- Full Strength (Undiluted) Use: Yes
- Industry Applications: Biotech (Pharmaceutical / Medical), Other
-
Supplier: Image Supply, Inc.
Description: Designed to etch concrete, remove excess mortar from brick, tile and terrazzo. Removes concrete from trucks, forms and equipment. Descaler for coils, condensers and cooling tower. 55 Gal. Drum, ea
-
Supplier: Image Supply, Inc.
Description: Designed to etch concrete, remove excess mortar from brick, tile and terrazzo. Removes concrete from trucks, forms and equipment. Descaler for coils, condensers and cooling tower. 5 Gal. Pail, ea
-
Supplier: Proceco Ltd.
Description: Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented
- Blast Pressure: 70 psi
- Carrier Fluid & Abrasive Feed: Wet / Water , Gravity Fed, Pressure Fed
- Features: Automatic / CNC Controlled, Heated Water / Steam
- Machine Mounting: Floor / Skid
-
Supplier: Proceco Ltd.
Description: Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented
- Blast Pressure: 70 psi
- Carrier Fluid & Abrasive Feed: Wet / Water , Gravity Fed, Pressure Fed
- Features: Automatic / CNC Controlled, Heated Water / Steam, Multiple Nozzles / Blast Wheels
- Machine Mounting: Floor / Skid
-
Supplier: ASTM International
Description: should be performed in furnaces specifically for reactive metals. Mill products included in this specification should be formed with conventional extrusion, forging, or rolling equipment that is used in primary ferrous and nonferrous plants. The cold worked and annealed materials should be in
-
Supplier: KSB AG
Description: water for bark peeling machines and descaling equipment. Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split
- Maximum Discharge Pressure: 5802 psi
- Maximum Discharge Flow: 5.63 GPM
- Power Source: AC Powered
- Pump Type / Application: Condensate Pumps, Water Pumps
-
Supplier: KSB AG
Description: machines, descaling equipment, snow guns, etc. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency
- Horsepower: 20.1 HP
- Maximum Discharge Pressure: 6092 psi
- Power Source: AC Powered
- Pump Type / Application: Condensate Pumps, Water Pumps
-
Supplier: KSB AG
Description: , descaling equipment, snow guns, etc. Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive frequency
- Horsepower: 6.7 HP
- Maximum Discharge Pressure: 2901 psi
- Power Source: AC Powered
- Pump Type / Application: Condensate Pumps, Water Pumps
-
Supplier: RS Components, Ltd.
Description: Specifically formulated to remove rust, oxidation and corrosion from metals. Acidic biodegradable metal cleaner. Altrans can be diluted for less aggressive cleaning. Acid blend removes rust & lime scale from most surfaces. Dissolves concrete & mortar on tools and equipment. Can be used for
- Industry Applications: Other
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent
-
Supplier: ISC Sales, Inc.
Description: chips, fines and soluble metals Avoids costly waste disposal Applicable for Wash Tanks and Process Water Reduces new coolant purchases De-scales process equipment
- Assembly / Element Type: Cartridge
- Configuration: In-line
- Filter Media: Other
- Industry Use: Other
Find Suppliers by Category Top
Featured Products Top
-
and scale, shredding obstructions, de-scaling, and scouring pipe walls clean. Note: Remember that a carbide tipped cutter is only for use with a cast iron or metal pipe. There are other non- carbide cutter options for use with PVC or other non-metal pipes. (read more)
Browse Drain Cleaning Machines Datasheets for General Pipe Cleaners -
standard conductivity sensor is an ideal low-cost solution for handheld instruments in medical technology that require single-use sensors, such as for autoclaving, and its wide range of applications extends from water treatment and quality monitoring to fuel cell applications to descaling prevention (read more)
Browse Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Mag Meter Ensures Cooling Water Presence in Hot Strip Mill
Hot rolling processes involve starting with steel slabs 8 to 9 inches thick and up to 36 feet long, then rolling them into strips as thin as 1/16 inch and up to a half mile in length. it is important to descale the steel throughout the process to maintain the desired quality.
-
Spray Cleaning
The most common application for spray nozzles is. probably cleaning. The simple process of washing soil. off a surface takes countless forms, from washing your. car to descaling hot strip steel to knocking dirt off. freshly dug potatoes. Somcti mes, you need to wash a. product. Other times
More Information Top
-
A problem of scale.
Results of studies into the effects of magnetic fields on the formation of limescale are presented; it is concluded that research into the mode of action of descaling equipment is inconclusive.
-
New References for 1955 to 1957
A review o f the principles an d application s of sodiu m hydride descaling equipment .
-
Discussion on ¿Safety in the use of portable and transportable electrical equipment in industry¿ before the Utilization Section, 22nd April, 1954
These positions are generally limited to power houses and evaporator buildings where tube- descaling equipment is regularly used.
-
Evaluation of trichloromethane formation from chlorine‐based cleaning and disinfection agents in cow’s milk
After each 5-day period, the milking machine received an acid wash with hot water (70 °C) to descale equipment surfaces, followed by an alkaline deter- gent⁄steriliser wash using hot water (70 °C).
-
High-performance Steels For Energy Exploration
This can be re- alized by a sophisticated descaling equipment located after the re- heating furnace for the slabs.
-
High-Performance Steel Grades For Special Applications In Ships And Offshore Constructions
This can be realized by a sophisticated descaling equipment located after the reheating furnace for the slabs.
-
Advances in Coiled Tubing Jetting Technology
Claffey, E. JADE – Development of Jet Abrasive Descaling Equipment BHR Group Ltd .
-
ZASMHBA0001146
At their exit ends, catenary furnaces may incorporate pickling or other descaling equipment for removing surface oxides formed on the steel during normalizing. al, 1990 2.
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Periodicals
This article describes the operation of various types of these continuous furnaces, as well as batch type fur- naces used for smaller tempering jobs,, descaling equipment and special fur- naces and methods used in handling aluminum and magnesium alloys.