-
Supplier: G.L. Huyett
Description: Detent pins are designed to use in temporary quick disconnect operations. The pin has a ball bearing on one end with a steel spring works that depresses and springs out to lock the pin into place.
- Diameter / Size: 0.1875 to 1.25 inch
- Length: 0.4 to 12.5 inch
- Pin Type: Detent Pin
- Design Units: English, Metric
-
Supplier: Hartford Technologies, Inc.
Description: Detent pins refer to pins that have a mechanical feature that prevents motion until this feature is released. One simple example is a pin that has a spring loaded ball pressed into a hole along its length. The pin cannot be disassembled until the ball is
- Diameter / Size: 0.031 to 1 inch
- Length: 0.125 to 3 inch
- Pin Type: Detent Pin
- Features: Other, Search All Hitch and Linch Pins
-
Supplier: Carr Lane Manufacturing Co.
Description: Marine Detent Pins are made of 316 stainless steel for extra corrosion resistance. Economical solid alignment pin with a ground shank. This type of Detent Pin has a ring instead of a solid shoulder, for applications where exact grip length is not important. Locking
- Diameter / Size: 0.1875 to 0.5 inch
- Length: 0.5 to 4 inch
- Design Units: English, Metric
- Pin Type: Quick Release Pin
-
-
Supplier: Carr Lane Manufacturing Co.
Description: Threaded Detent Pins are solid alignment pins with a ground shank and a threaded end for a knob handle. Two locking balls hold the pin in place by spring force. Simply push to insert, and pull to remove. The threaded end accepts virtually any type of knob handle
- Diameter / Size: 0.1875 to 0.5 inch
- Length: 0.5 to 4 inch
- Design Units: English, Metric
- Pin Type: Quick Release Pin
-
Supplier: Carr Lane Manufacturing Co.
Description: Solid alignment pin with a ground shank and solid shoulder to hold exact grip-length tolerance. Locking balls hold the pin in place by spring force (not positive locking like a Ball Lock Pin). Simply push to insert, and pull to remove. Available in steel or stainless
- Diameter / Size: 0.1875 to 1 inch
- Design Units: English, Metric
- Pin Type: Quick Release Pin
- Features: Search All Locating and Fixturing Pins
-
Supplier: Pivot Point, Inc.
Description: standard from our wide stock selection of zinc plated and stainless steel Detent Ring Pins or customize your own as needed for your application by clicking "Configure Product". These pins are also known as Hitch Pins, Cotterless Hitch Pins, Cotterless Quick
- Pin Type: Detent Pin
- Design Units: English
- Features: Other, Search All Hitch and Linch Pins
- Bulk/Assorted Package: Package of Assorted Sizes
-
Supplier: Pivot Point, Inc.
Description: standard from our wide stock selection of zinc plated and stainless steel Detent Ring Pins or customize your own as needed for your application by clicking "Configure Product". These pins are also known as Hitch Pins, Cotterless Hitch Pins, Cotterless Quick
- Diameter / Size: 0.313 inch
- Length: 1.5 inch
- Bulk/Assorted Package: Bulk Package
- Pin Type: Detent Pin
-
Supplier: Jergens, Inc.
Description: Jergens Kwik-Lok® Heavy Duty Detent Pins are high-quality shoulder-style alignment pins for applications that don’t require the positive locking ball feature. Their heavy-duty spring and (2) spring-loaded stainless steel locking balls provide high pull-out force.
- Diameter / Size: 0.625 inch
- Pin Type: Detent Pin
- Design Units: English
- Features: Search All Hitch and Linch Pins
-
Supplier: EMKA Incorporated
Description: Spring loaded
- Leaf Thickness: 0.2 inch
- Length: 4 inch
- Pin Diameter: 0.24 inch
- Knuckle Length: 2.362206 inch
-
Supplier: RS Components, Ltd.
Description: RS PRO 16691S Detent Pin
- Ball / Plunger: Stainless Steel
-
Supplier: Smalley
Description: Smalley Linear Springs are used to load pins that are positioned inside grooves so a rotating element can detent to specific positions. The springs are designed to exert a precise load to give the rotation a desired resistance. Rotary Vane Pump Smalley Linear
- Material Thickness: 0.025 inch
- Part Width: 0.375 inch
- Material: Stainless Steel, Steel
-
Supplier: J. W. Winco, Inc.
Description: Folding handles GN 425.2 are used in such applications where minimal protrusion is required. In both positions the handle is retained by a spring-loaded detent pin.
- Handle Type: Two-point Handle (Pull)
-
Supplier: J. W. Winco, Inc.
Description: Folding handles GN 425.2 are used in such applications where minimal protrusion is required. In both positions the handle is retained by a spring-loaded detent pin.
- Features: Other Handle Type
- Handle Type: Two-point Handle (Pull)
-
Supplier: APEM Components, Inc.
Description: Miniature slide switches in one or two pole configurations, solvent washable, open frame construction and silver plated contacts. Positive spring loaded ball detent mechanism.
-
Supplier: APEM Components, Inc.
Description: Single pole and double pole slide switches, positive spring loaded ball detent mechanism and wash-through open frame construction. Actuators are both right angle or vertical style. Contacts are silver plated.
-
Supplier: Monroe Engineering
Description: Material - Glass-fiber Reinforced Technopolymer Insert - Black Oxide Steel Plated Steel Arm Removable Anodized Aluminum Trim Disc Covers Hub Two Holes in Underside of Hub for Inserting Spring and Ball Detent Slot Provided for Angle Limit Stop Pin
- Height: 2.05 inches
- Handle Length: 4.25 inches
- Bore Diameter: 0.32 inches
- Handle Type: Control Lever
-
Supplier: Radwell International
Description: DIRECTIONAL SPOOL VALVE, TYPE WE, 4 MAIN PORTS, SIZE 6, 24 VDC, 1.25 AMP, WITHOUT SPRING RETURN, WITH DETENT, HIGH-POWER WET-PIN SOLENOID, WITH DETACHABLE COIL, WITH CONCEALED MANUAL OVERRIDE, FKM SEALS. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves, Spool Valves
-
Supplier: Econo Lift Limited
Description: Bearings 1 1/2” diameter Sealed ball bearing type Rotation 360 degrees Angle 1 1/2” x 1 1/2” x 1/4” Low height 2 1/2” Options Spring loaded pin detent Larger/smaller dia. rings Platforms mounted on top
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 3.3333333333333335 ft
- Power: Manual
-
Supplier: Grayhill, Inc.
Description: isolated positions, spring returns, adjustable stops, concentric shaft switches and configurable keylock switches. Standard rotaries can be configured with solder lug termination, PC termination, various angles of throw and multiple poles. Contact a Grayhill representative early in your
- Angle Between Positions: 30 degrees
- Number of Poles: 2 poles
- Number of Decks: 1
- Maximum Current Rating: 0.2 amps
-
Supplier: Grayhill, Inc.
Description: isolated positions, spring returns, adjustable stops, concentric shaft switches and configurable keylock switches. Standard rotaries can be configured with solder lug termination, PC termination, various angles of throw and multiple poles. Contact a Grayhill representative early in your
- Angle Between Positions: 36 degrees
- Mechanical Life: 50,000 cycles
- Number of Decks: 12
- Number of Poles per Deck: 2
-
Supplier: NKK Switches
Description: ND3-Series 8mm Process Sealed SMT DIP Rotaries Sealed construction prevents contact contamination and allows automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free code setting. Detent mechanism designed for crisp, positive
- Actuator Specifications: Flush Actuator, Raised Actuator
- Terminal Type: Right Angle PC Pins, Side PC Pins
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: oscillating motion to rotary motion. The clutch uses our proven cam and roller principle for long trouble free performance. The design of the clutch allows for near zero backlash as well as high free-wheeling speeds. The clutch will not jam in the free direction. Each roller is energized by a
- Torque Rating: 1.25 Ft-lbs
- Rotational Speed: 5,000 rpm
- Bore Diameter: 0.25 to 0.375 inch
- Diameter: 1.19 inch
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no torque
- Torque Rating: 2.08333333333333 to 4,166.66666666667 Ft-lbs
- Bore Diameter: 0.4375 to 3.625 inch
- Shaft: In-line
- Features: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no torque
- Torque Rating: 16.6666666666667 to 416.666666666667 Ft-lbs
- Bore Diameter: 0.75 to 2.75 inch
- Shaft: In-line
- Features: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no torque
- Torque Rating: 2.91666666666667 to 2,083.33333333333 Ft-lbs
- Bore Diameter: 0.5 to 3.9375 inch
- Shaft: In-line
- Features: Slip Clutch / Disengagement Torque Limiter
-
Supplier: NKK Switches
Description: ND3-Series 8mm Process Sealed SMT DIP Rotaries Sealed construction prevents contact contamination and allows automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free code setting. Detent mechanism designed for crisp, positive
- Maximum Current Rating: 0.1 amps
- Features: Other
-
Supplier: NKK Switches
Description: ND-Series 8mm Process Sealed DIP Rotaries Sealed construction prevents contact contamination and allows for automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free code setting. Detent mechanism designed for crisp, positive
- Maximum Current Rating: 0.1 amps
- Features: Other
-
Supplier: Corporate Safe Specialists
Description: or away. S&G biometric fingerprint reader is easily accessible You select the level of security - use with Fingerprint only Six-digit PIN only, or Fingerprint AND six-digit PIN to open Easily add and remove up to 8 more users Fingerprint only is a great solution for: Anyone who finds
- Weight: 58 lbs
- Locking Mechanism: Biometric, Other / Specialty
- Category: Residential
-
Supplier: Eaton Hydraulics Group
Description: pin type relief valve is factory set at 138 bar (2,000 psi) Precision ground induction-hardened spools with chrome plating on exposed ends 4-way – 3 position spools, spring centered to neutral 3/4-16 SAE inlet and return ports – models 30920/30930 7/8-14 SAE inlet and return ports –
- Valve Size: 0.5625 to 0.875 inch
- Pressure Rating: 2,000 to 4,500 psi
- Number of Ports/Ways: 4
- Media Temperature: 224.6 F
-
Supplier: HydraForce, Inc.
Description: after overcoming the spring forces. When energized, the valve will allow flow bi-directionally. Operation of Manual Override Option: For normal operation (de-energized) the manual override pin must be seated in the lower detent groove. To shift the valve manually, the operator
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Poppet Valves, Solenoid Valves
- Media: Hydraulic Fluid
-
Supplier: HydraForce, Inc.
Description: operation. To operate, the manual override pin must be seated in the lower detent groove. To shift the valve manually, the operator pushes down on the knob and rotates 180 degrees in either direction. When the manual override is actuated, increased flow can be achieved by pulling on
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Poppet Valves, Solenoid Valves
- Media: Hydraulic Fluid
-
Supplier: Mueller Company
Description: RATCHET HANDLE - fully enclosed ratchet; permanently lubricated; quick reverse button. LOCKING MECHANISM - secures the boring bar to the feed yoke to prevent the drill from spiralling into the pipe before the hole is completely drilled. Helps prevent tool breakage. FEED NUT AND YOKE - spring
Find Suppliers by Category Top
Featured Products Top
-
Detent Pins - Ring Handle Detent Pins pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. DETENT PINS - RING HANDLE These pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
. Vlier designs and manufactures standard and custom components that help engineers solve positioning, indexing, detent and holding challenges in automated equipment. Lock pins, machine components, spring loaded devices, quick release devices and leveling (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
DOME HANDLE Large ergonomic dome actuator button facilitates easy installation and removal. DETENT PINS - RING HANDLE These pins (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
More Information Top
-
Proceedings of SAE-China Congress 2015: Selected Papers
Because of shift finger and fork gate exist gap B, and these gaps are asymmetric, leading to shift shaft detent pin spring force occurrence point different.
Indicates content that may require registration and/or purchase.