Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: EKSMA OPTICS
Description: Harmonic separators are dichroic beamsplitters used to reflect one wavelength and to transmit the others. Reflectance of >99.5% for the wavelength of interest and transmittance of >90% for the rejected wavelengths. The rear surface of harmonic separators is antireflection coated. Laser Damage
- Wavelength Range: 633 to 1,064 nm
- Diameter/Width: 12.700000000000001 to 25.400000000000002 mm
- Thickness: 3 to 6 mm
- Surface Flatness: λ/10
-
Supplier: HG Optronics, Inc.
Description: Laser technology applications. 2.1、What is Dichroic Mirrors? The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it’s characterized by almost complete transmission of light at certain
- Surface Flatness: λ/8
- Features: 0º Incidence, 45º Incidence, Other, Other Mirror Coating
- Surface Quality: 20-10 Scratch / Dig
- Mirror Materials: BK7 Glass, Fused Silica, Pyrex
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it’s characterized by almost complete transmission of light at certain wavelengths and almost complete reflection of light at other wavelengths. It
- Surface Flatness: λ/8
- Surface Quality: 20-10 Scratch / Dig
- Mirror Materials: BK7 Glass
- Mirror Types: Flat Mirror
-
-
Supplier: Thorlabs, Inc.
Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%.
- Diameter, Square Side, or Rectangular Length: 12.699993142003704 to 50.799972568014816 mm
- Rectangular Width: 25 to 36 mm
- Thickness: 1 to 5.000000000000001 mm
- Transmission Range: 440 to 2,100 nm
-
Supplier: Thorlabs, Inc.
Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%.
- Diameter, Square Side, or Rectangular Length: 12.699993142003704 to 50.799972568014816 mm
- Rectangular Width: 25 to 36 mm
- Thickness: 1 to 5.000000000000001 mm
- Transmission Range: 580 to 1,450 nm
-
Supplier: CeNing Optics Co., Ltd.
Description: Dichroic Mirrors are designed to reflect one wavelength and transmit the other wavelength. The angle of incidence is usually at 0 deg or 45 deg.
- Diameter/Width: 5.000000000000001 to 76.2 mm
- Thickness: 0.5 to 10.000000000000002 mm
- Surface Flatness: λ/4, λ/8
- Surface Quality: 10-5 Scratch / Dig, 60-40 Scratch / Dig
-
Supplier: Dontech Incorporated
Description: Dontech manufactures a variety of dichroic filters for the reflection of near infrared (NIR) radiation while transmitting high levels of primary visible components from electronic displays (e.g. LCDs). These dichroic filters are commonly referred to as "hot mirrors". Hot
- Filter Type: Hot Mirrors
-
Supplier: Chroma Technology Corp.
Description: Type: Dichroic Beamsplitter
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1 mm
- Filter Shape: Circular, Rectangular
- Filter Type: Dichroic Filters
-
Supplier: Newport MKS
Description: The 81045 Dichroic Mirror is useful If you want to block a selected region of the UV, and/or completely block or reduce the VIS and IR. This 280 to 400 nm Dichroic Mirror mounts in the 66245 Dichroic Mirror Holder.
-
Supplier: Newport MKS
Description: The 66233 Dichroic Beam Turning Mirror is designed for high reflectance and polarization insensitivity over a limited 240 to 255 nm spectral range. Most of the IR is transmitted through the dichroic mirror and absorbed by the 3 Inch Series model 66247 mirror
-
Supplier: Newport MKS
Description: The 66243 Dichroic Beam Turning Mirror is designed for high reflectance and polarization insensitivity over a limited 190 to 195 nm spectral range. Most of the IR is transmitted through the dichroic mirror and absorbed by the 3 Inch Series model 66247 mirror
-
Supplier: Newport MKS
Description: The 66232 Dichroic Beam Turning Mirror is designed for high reflectance and polarization insensitivity over a limited 240 to 255 nm primary spectral range. Most of the IR is transmitted through the dichroic mirror and absorbed by the 2 Inch Series model 66246
-
Supplier: Shanghai Optics
Description: projectors, laser harmonics separators, and in fluorescence microscopy or multispectral imaging. They can also be used as cold or hot mirrors, or to monitor UV water purification. Cold mirrors and hot mirrors are dichroic filters that remove unwanted heat from a system.
- Filter Type: Cold Mirrors, Dichroic Filters, Hot Mirrors, Long Pass Filters, Short Pass Filters
- Substrate Material: UV grade Fused Silica
- Features: Ultra-Violet (UV), Visible (VIS)
-
Supplier: MOK Optics Co., Ltd.
Description: MOK Optics have advanced technologies on coating, we can provide Dielectric Coated Mirror, Metal Coated Mirror, Dichroic Mirror etc. Dielectric Coated Mirror e.g. R>99.8%@1064nm, AOI=0°,Ravg>99%@400-700nm , AOI=45°Metal Coated Mirror ( Protected aluminum
- Surface Flatness: λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Mirror Coatings: Dielectric, Enhanced Aluminum, Protected Aluminum, Protected Gold, Silver
- Features: Other Mirror Coating
-
Supplier: Chroma Technology Corp.
Description: Type: Dichroic Beamsplitter
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1 mm
- Filter Shape: Circular, Rectangular
- Filter Type: Cold Mirrors
-
Supplier: Thorlabs, Inc.
Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%.
- Diameter, Square Side, or Rectangular Length: 25.150000000000002 to 25.400000000000002 mm
- Thickness: 1.5 to 2.2 mm
- Surface Quality: 80-50 Scratch / Dig
- Filter Shape: Circular
-
Supplier: Shanghai Optics
Description: A cold mirror is a specialized longpass filter, an optical mirror which is designed to reflect shorter wavelengths of light at a 45° angle of incidence while transmitting undesired heat (infrared radiation). At Shanghai Optics we manufacture cold mirrors with high surface
- Mirror Coatings: Dielectric
-
Supplier: Spectral Optics
Description: dichroic beamsplitter is similar with that of a mirror. The transmittance for longer wavelength range is always higher than that for shorter wavelength range. So it is strongly recommend to design the optical setup to use the Long Wave Pass for the applications where the light
- Diameter, Square Side, or Rectangular Length: 25.399986284007408 to 50.799972568014816 mm
- Thickness: 6.349996571001852 mm
- Surface Quality: 10-5 Scratch / Dig, 60-40 Scratch / Dig
- Substrate Material: BK7 Glass, UV grade Fused Silica
-
Supplier: Qioptiq
Description: For high-power / high-energy laser applications Beam steering mirror for 45° angle of incidence, 90° beam deflection Polished back surface Extreme low scattering losses Elliptical and circular plane mirrors Also suitable as Dichroic / longpass Flatness λ / 10 Fused silica
- Wavelength Range: 633 nm
- Diameter/Width: 12.700000000000001 to 50 mm
- Thickness: 5.000000000000001 to 10.000000000000002 mm
- Surface Flatness: λ/10
-
Supplier: HG Optronics, Inc.
Description: HG Optronics.,INC. can provide Metal Coated Mirror,Dielectric Coated Mirror and Dichroic Mirror which are made of substrate such as BK7, Optical glass, Fused Silica, CaF2 and so on. 1.1. What Metallic Coated types can HG OPTRONICS supply? HG OPTRONICS mainly offers four
- Wavelength Range: 200 to 2,500 nm
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
- Mirror Materials: BK7 Glass, Fused Silica, Pyrex
-
Supplier: Abrisa Technologies
Description: & S-Plane Polarization Sensor & Scanner Window Solutions Ultra-Thin Glass Protection Enhancement for Sensors & Displays Semi-Transparent Mirrors Durable Optical Coatings for Harsh Use Environments Fabrication of Ultra Thin Glass
- Diameter, Square Side, or Rectangular Length: 609.5996708161778 mm
- Thickness: 1.1 to 3.3000000000000003 mm
- Transmission Range: 390 to 730 nm
- Filter Shape: Circular, Square
-
Supplier: Edmund Optics Inc.
Description: Ideal for Fluorescence or Multispectral Imaging Sharp Transition from Reflection to Transmission Extended Reflection and Transmission Bands Our TECHSPEC® Dichroic Filters (sometimes referred to as dichroic plate beamsplitters or dichroic mirrors) feature broad, flat
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1.05 mm
- Transmission Range: 612 to 950 nm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: Ideal for Fluorescence or Multispectral Imaging Sharp Transition from Reflection to Transmission Extended Reflection and Transmission Bands Our TECHSPEC® Dichroic Filters (sometimes referred to as dichroic plate beamsplitters or dichroic mirrors) feature broad, flat
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1.05 mm
- Transmission Range: 502 to 730 nm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: Ideal for Fluorescence or Multispectral Imaging Sharp Transition from Reflection to Transmission Extended Reflection and Transmission Bands Our TECHSPEC® Dichroic Filters (sometimes referred to as dichroic plate beamsplitters or dichroic mirrors) feature broad, flat
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1.05 mm
- Transmission Range: 695 to 810 nm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: Ideal for Fluorescence or Multispectral Imaging Sharp Transition from Reflection to Transmission Extended Reflection and Transmission Bands Our TECHSPEC® Dichroic Filters (sometimes referred to as dichroic plate beamsplitters or dichroic mirrors) feature broad, flat
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1.05 mm
- Transmission Range: 670 to 800 nm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Mad City Labs, Inc.
Description: conventional TIRF systems with two broadband micro-mirrors positioned at the back aperture of the objective lens. Spatially separating the excitation and emission beams and eliminating the dichroic mirror leads to superior signal-to-noise ratios and simplifies the introduction
- Resolution: 0.4 nm
- Application: Biological / Life Science
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Microscope Type: Fluorescent / UV
-
Supplier: Qioptiq
Description: Low-loss, hard and scratch resistant laser mirror coating for the NIR spectral range Guaranteed reflection > 99.8 % for central wavelength λ0 for AOI = 0° or AOI = 45° (average polarization) Damage threshold H∞ > 30 J/cm2 at 1064 nm with 11 ns laser pulses (s-on-1) at 10 Hz Also available as
- Features: Coating, Other
-
Supplier: MOK Optics Co., Ltd.
Description: MOK offers wedge prisms with high precision which are ideal for laser beam steering. Our prisms are made of BK7, UV fused silica, CaF2 etc. Coating options include no coating, AR coating, dichroic mirror coating
- Largest Dimension: 3 to 200 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Features: Other Material
-
Supplier: Rapid Spectral Solutions
Description: The filter sets offered at Rapid Spectral Solutions are perfect for several applications within the life science field and beyond. The FITC-2 Fluorescence Filter Set is a set of 3 filters - a 480BP* exciter, a 535BP* emitter, and a 505DCLP* mirror. They have very low background noise and a
- Filter Type: Bandpass / Interference Filters, Dichroic Filters, Long Pass Filters
- Filter Shape: Circular, Rectangular
- Filter Set: Filter Set
-
Supplier: Hamamatsu Photonics Europe
Description: The W-VIEW GEMINI is an image splitting optics which provides one pair of dual wavelength images separated by a dichroic mirror onto a single camera. Simultaneous image acquisition of dual wavelength images allows you high speed ratio metric imaging and other multiple fluorescence
-
Supplier: Rapid Spectral Solutions
Description: The Filter Sets offered at Rapid Spectral Solutions are perfect for several applications within the life science field and beyond. Whatever your needs, Rapid Spectral has the Solution The DAPI Fluorescence Filter Set is a set of 3 filters - a 365BP* exciter, a 445BP* emitter, and a 405DCLP*
- Filter Type: Bandpass / Interference Filters, Dichroic Filters, Long Pass Filters
- Filter Shape: Circular, Rectangular
- Features: Filter Set, Ultra-Violet (UV)
-
Supplier: Abrisa Technologies
Description: to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beam splitters, metal
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Mirror, Protective
- Materials: Glass, Metal
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: GE Lighting
Description: FACETED DICHROIC REFLECTOR TYPE 1.75 INCH OVERALL LENGTH 24 V VOLTAGE RATING 20 STANDARD PACKAGE 250 W WATTAGE GX5.3 2-PIN BASE TYPE 500 LIFE IN HOUR MR16 SHAPE DESIGNATION 3350 CC6 FILAMENT TYPE QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 2 INCH APPLICATION FIBER OPTICS, DISCO
- Lamp Power: 250 watts
- Rated Average Life: 500 hours
- Color Temperature: 3,350 K
- Filament Type: CC-6
-
Supplier: Rapid Spectral Solutions
Description: 500-605 dual dichroic mirror. They have very low background noise and a high brightness. This makes them ideal for scientific purposes, specifically various forms of microscopy. *DB = Dual Band
- Filter Shape: Circular, Rectangular
- Filter Set: Filter Set
- Features: Other
-
Supplier: Fiberoptics Technology, Inc.
Description: distributes intense light to the subject, in a small mechanical package optimizing accessibility to the stage and specimen. Using a dichroic mirror at the light source to filter out IR (heat) wavelengths, fiber optic ring lights (fiber optic accessories in general) transmit "cold"
- Active Area Diameter or Length: 4.19 inch
- Lifetime: 6,000 hours
- Illuminator Features: Fiber Optic
- Illumination Type: Ring
Find Suppliers by Category Top
Featured Products Top
-
combination of ultra-steep edges, deep blocking, and the industry’s highest transmission levels. Likewise, our dichroic filters and (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
filters increase system performance through a combination of ultra-steep edges, deep blocking, and the industry’s highest transmission levels. Likewise, our dichroic (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
Conduct Research Top
-
Coatings Corner: What is a Dichroic Filter?
A dichroic filter, thin-film filter, or interference filter is a very accurate color filter used to selectively pass light of a small range of colors while reflecting other colors. By comparison, dichroic mirrors and dichroic reflectors tend to be characterized by the color(s) of light
-
Coatings Corner: Hot Mirror vs. Cold Mirror
Hot and cold mirrors "heat control filters" are types of dichroic filters used to remove unwanted energy from a light emitting source.
-
Optical Thin Films on Complex Substrate Geometries Enabled by Enhanced Deposition Technology
A proprietary low pressure chemical vapor deposition (LPCVD) coating process permits the manufacture of various thin film optical coatings, such as single-band, dual-band and broadband anti-reflection (AR) filters, cold mirrors, hot mirrors, bandpasses and other dichroic filter designs. This IsoDyn
More Information Top
-
Handbook Of Biological Confocal Microscopy
Almost all of the returning BSL and fluorescent light passes through the beam- splitter to Block II, where the two signals are separated with a dichroic mirror .
-
Biomedical Optical Imaging Technologies
The laser beam was coupled into the excitation arm through a 200-m core diameter fiber (NA D 0:22), collimated by an NIR lens, filtered by a narrowband-pass filter, transmitted through a dichroic mirror , and focused onto the tissue through …
-
Use of independent component analysis to improve signal‐to‐noise ratio in multi‐probe fluorescence microscopy
Herein, we describe a process of using independent component analysis to discriminate the position of different probes using only a dichroic mirror to differentiate the signals directed to the detectors.
-
Optical Design for Biomedical Imaging
Another advantage is that the light (from LEDs) with different spectra can be combined by a dichroic mirror and delivered to the input surface of the same fiber bundle.
-
Confocal Microscopy and Multiphoton Excitation Microscopy: The Genesis of Live Cell Imaging
9.3 Dichroic Mirrors and Filters 141 .
-
Advanced Time-Correlated Single Photon Counting Techniques
Dichroic mirrors are used to separate light signals of dif- ferent wavelength.
-
Multichannel Spectral Imaging System for Measurements with the Highest Signal-to-Noise Ratio
A multichannel spectral imaging system consisting of dichroic mirrors is proposed.
-
http://dspace.mit.edu/bitstream/handle/1721.1/28242/50547882-MIT.pdf?sequence=2
M I,2 are mirrors (Ml is the reference mirror); BS is a beamsplitter; D1,2 are photodetectors; DM is a 400 nm/ 800 nm dichroic mirror .
-
UT 15-color dichroic-mirror camera and future prospects
We separate the wavelength range of 390-950 nm into 15 narrow bands with 14 dichroic mirrors .
-
First light of UT 15-band dichroic-mirror camera
A dichroic mirror /filter can divide light into two different wavelength bands by the principle of interference.
Indicates content that may require registration and/or purchase.