-
Supplier: DME Company
Description: than 5 minutes. No special equipment needed. Downtime dramatically reduced. Labor costs cut. DME offers the quick-change approach that all others follow. The DME Quick-Change Concept offer includes the Master Unit Die (MUD) Quick-Change Systems. The Master Unit
-
Supplier: Associated Pacific Machine Corp.
Description: cutting die change within 5 minutes or less. Optional auto nesting software is availible to achieve best material yield through computer auto nesting. Combine with optional feeding system to obtain automated die cutting systems for high production even with many
- Capacity / Operating Force: 40 tons
- Stroke Speed: 2,362.204724409445 in/min
- Daylight / Open Height: 5.5 inch
- Sheet / Working Length (R to L): 19.7 inch
-
Supplier: Manufacturers Supplies Co.
Description: noise-less operation), single cylinder mechanical stop adjustment for precise cutting accuracy (+/- .01mm), quick die change, ease of use, quick change-over, and modular design. High structural quality, accurate die cutting precision, silence, power and excellent relation
- Capacity / Operating Force: 35 tons
- Equipment Type: Clicker Press
-
-
Die Cutters and Die Cutting Machines - GD Automated Flat-Bed Die Cutting & Converting System -- 401DSupplier: Manufacturers Supplies Co.
Description: cutting accuracy (+/- .01mm), quick die change, ease of use, and modular design. High structural quality, accurate die cutting precision, silence, power and excellent relation between quality and price are the best representation of our die cutting machines in the world.
- Capacity / Operating Force: 20 tons
- Stroke: 1.574804 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
Supplier: Ttarp Co.
Description: are available with a variety of options to customize your systems. System Features: Fast die change and set up times Driven pinch rollers Infeed and outfeed conveyers Moveable control console for easy operation Language-selectable keypad with inch or millimeter readout
-
Supplier: Palomar Technologies, Inc
Description: Overview Palomar Technologies' 3880 Die Bonder component placement die attach system features a state of the art, integrated Z-Theta bidirectional 8-tool bond head, making it the fastest and most reliable multiple die-type bonder on the market. The machine’s 5um placement
-
Supplier: Associated Pacific Machine Corp.
Description: cutting positions availible Program and cutting die change within five minutes Dryrun without cutting force before actual cutting can avoid mistakes Maximum blank size of 500 x 600 mm for paper sheet sizes of up to 950 x 1450 mm Die lubrication for clean cuts and longer
- Capacity / Operating Force: 25 tons
- Daylight / Open Height: 10.3543363 inch
- Operation: Blanking, Straightening / Flattening
- Features: Clicker Press, Other
-
Supplier: Manufacturers Supplies Co.
Description: The Guidolin Girotto rotary die cutting machine, model RO EL, is the ideal Ewoven Level rotary cutting press for converters of neutral and printed labels, laminated foams and textiles, adhesives & double sided adhesive materials. This compact die cutting & converting machine is
- Sheet Width / Working Depth (F to B): 6.8897675 to 13.779535 inch
- Equipment Type: Clicker Press
- Technology: Hydro-mechanical
-
Supplier: Manufacturers Supplies Co.
Description: cutting accuracy (+/- .01mm), quick die change, ease of use, and modular design. High structural quality, accurate die cutting precision, silence, power and excellent relation between quality and price are the best representation of our die cutting machines in the world.
- Capacity / Operating Force: 10 tons
- Stroke: 1.574804 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
Supplier: DME Company
Description: Standard mold bases can be interchanged in less than ten minutes with MUD's Quick-Change Adapter Style Frame System. It's the most economical quick change system available and it works with any standard mold base in any molding machine up to 500-ton capacity. The
- Width: 8.714 to 20.393 inch
- Length: 16.874 to 33.874 inch
- Height / Thickness: 0.75 to 1.5 inch
- Plate / Block Type: Platen / Mold Plate
-
Supplier: AZCO Corporation
Description: adjustments. This unit cuts the card into strips. The BCR™ unit a rotary die would cut the blister into any configuration or shape required. Radius edges and shaped blister cuts are possible with this unit. Quick rotary die change over makes this unit easy to use and economical
- Stations: 1 #
- Technology: Air / Pneumatic, Mechanical
- Automation / Control: Automatic / Indexing
- Frame & Head Type: Bench Mounted
-
Supplier: Burger & Brown Engineering, Inc.
Description: The Smartline® system employs rollers that run atop a stationary saddle affixed to the press tie bars, eliminating wear and the need for grease. Using the Smartline System, molds with critical parting line alignment run longer without maintenance. Leader pins and mold alignment
-
Supplier: DME Company
Description: D-M-E Smart Series® Alternate Connection Components Terminal mounting boxes, and mold power cables and connectors.
-
Supplier: DME Company
Description: selection covers more applications than similar standardized systems Aluminum Bronze blades for high heat transfer applications H-13 core blades for easy conventional machining
-
Supplier: Burger & Brown Engineering, Inc.
Description: FasTie Quick Ejector Tie-In System quickly "ties-in" the mold ejector plate to the press ejection system in an injection molding press, dramatically reducing mold change time. The greatest time savings are realized in presses where space is limited and the ejector system
-
Supplier: Delta ModTech
Description: Delta's Predator module specifically accommodates the market's changing demands for lower product costs, tighter tolerances, increased production rates, and variability in product design.
- Stroke Speed: 59.99999999999988 in/min
- Width / Working Depth (Y): 10 inch
- Sheet Width / Working Depth (F to B): 10 inch
- General Types: Die Cutting Machine, Punch Press
-
Supplier: L-com, Inc.
Description: The Stewart ratcheting Crimp Tool Kit is designed for mid- to high-volume applications. The rugged tool frame and hardened steel die sets are suitable for usage by cable production shops and installers who rely on crimp tools to handle repeated use. You can easily change out the crimp
-
Supplier: Marposs Corp
Description: used for the post-process analysis and is the fundamental prerequisite of modern and digitalised die casting cells (foundry 4.0). BENEFITS Reduced process costs Increased die lifespan Optimised cycle times Increased system efficiency (OEE) Analysis of the process variables and
-
Description: Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer
- Capacity / Operating Force: 200 tons
- Stroke: 7.87402 inch
- Rate: 20 to 50 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Supplier: Delta ModTech
Description: The Delta Spectrum® is designed to meet the demands of quick change, high quality, and ever-evolving manufacturing environments. Whether running in-line with a Hp and other digital printing press or offline, the Spectrum will produce fully finished, value added products.
- Stroke Speed: 59.99999999999988 in/min
- Width / Working Depth (Y): 13 inch
- Sheet Width / Working Depth (F to B): 13 inch
- General Types: Die Cutting Machine, Punch Press
-
Supplier: SemiProbe
Description: Manual, semiautomatic and fully automatic systems with probing capabilities ranging from individual die to >450 mm wafers/substratesThe Probe System for Life (PS4L) family of wafer probing systems is designed based on SemiProbe™s patented adaptive architecture. Unlike
- Modules Included: Cameras or Imagers, Imaging & Analysis Software, Imaging Illuminators
- Image Source: Electron Microscope
- Applications: Electronics or Semiconductor Inspection
- System Type: Turnkey / Complete System
-
Supplier: L-com, Inc.
Description: The Stewart ratcheting Crimp Tool Kit is designed for mid- to high-volume applications. The rugged tool frame and hardened steel die sets are suitable for usage by cable production shops and installers who rely on crimp tools to handle repeated use. You can easily change out the crimp
- Tool Type: Crimper
-
Supplier: Nikon Metrology
Description: Nikon's highest precision automated video measuring system is the “Master Reference Measuring System” for your metrology lab. Nikon's highest precision automated vision system, the NEXIV VMR-H3030, has the best specifications, accuracy and repeatability of any NEXIV measuring
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Kett US
Description: With an RPM range from 0-600, this mixer can be used for most general operations. The electronically controlled speed is automatically adjusted for viscosity changes, even if the changes are rapid, dramatic, or unexpected. The housing for our Bl series consists of a light weight,
- Motor Speed: 0 to 600 rpm
- User Interface: Analog Front Panel
- Operating Condition: Batch Operation
- Mounting: Benchtop
-
Supplier: InfraTec GmbH
Description: E-LIT – Automated testing solution system allows non-contact failure inspection of semiconductor material during the manufacturing process. Inhomogeneous temperature distribution, local power loss can be measured with Lock-in Thermography. This is achieved by using the shortest measurement
- Form Factor: Bench / Rack / Cabinet, Monitoring System
- Instrument Type: Flaw Detection
- Features: Other
-
Supplier: Delta ModTech
Description: The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll.
- Stroke Speed: 59.99999999999988 in/min
- Width / Working Depth (Y): 24 inch
- Sheet Width / Working Depth (F to B): 24 inch
- General Types: Die Cutting Machine, Punch Press
-
Supplier: CS UNITEC
Description: oxidation, rust and paint. PTX Eco Smart features a newly developed abrasive mounting system. This unique system allows grinding and polishing wheels to be changed in seconds, without tools or hardware. Simply slide the wheels and accessories onto the finned, rigid rubber shaft. They
- Rotary Speed: 950 to 3,700 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe, Variable / Multi-speed
-
Supplier: Contech
Description: Offers simple, low-cost die-cutting, embossing, debossing and foil stamping.Processes sheets up to 16"X20".Plugs into any 110 volt outlet.Flip-top platen for easy die changes.Heat blanket system allows precise temperature control
- Sheet / Working Length (R to L): 20 inch
- Sheet Width / Working Depth (F to B): 16 inch
- Equipment Type: Hot / Thermal Press
- Automation / Control: Manual Control
-
Supplier: Burger & Brown Engineering, Inc.
Description: system. Molder Benefits Versatility: Provides choice of materials for economy and corrosion resistance. Timesaving: Saves 15-20 minutes of unproductive tool change time by eliminating the tasks of draining multiple Supply and Return hoses plus cleaning-up water spills. Tool Condition:
-
Supplier: Beckhoff Automation LLC
Description: The ER1258-0002 EtherCAT Box with digital inputs acquires the fast binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The signals are furnished with a timestamp that identifies the time of the last edge change with a
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The ER1258-0001 EtherCAT Box with digital inputs acquires the fast binary control signals from the process level and transmits them, in an electrically isolated form, to the controller. The signals are furnished with a timestamp that identifies the time of the last edge change with a
- Data Acquisition: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
safety in operation while optimizing total cost of ownership. Unlike flexible graphite cut gaskets, the compression of the ORIGRAF® die-formed seal is limited by a mechanical stop: groove or inner and/or outer ring. In the case of assemblies subject to extreme pressure and (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
development and application assistance, our engineered coatings team works for you. This team approach to design engineering helps expedite your time to market. Along the way, we'll meet the demands of changing requirements, stay flexible, and work with you to meet your schedule. One rule of thumb (read more)
Browse Mold Releases and Release Agents Datasheets for Everlube Products -
vises, clamps & fixturing systems, tooling components, at work in just about every segment of the metalcutting industry on every continent. And our innovative engineered solutions like the patented Ball Lock® Mounting System and Fixture-Pro® 5-axis workholding have changed the way (read more)
Browse Hoist Rings Datasheets for Jergens, Inc. -
FORMKOTE T-50 This lubricating coating is designed to prevent galling during hot forming of titanium and works well for die casting aluminum and zinc. It's also useful in tube bending (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
900 or 1600 measuring system. Designed for gage calibration laboratories and shop floor environments requiring precise internal and external measurements over long lengths. Additionally, the Labmicrometer is ideal for use as a setting bench and adjusting instrument offering precision setting of (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Marki Microwave continues to push the frequency envelope with its chip scale packaging (CSP) portfolio. Featuring game-changing, die-level performance in a 1.5 x 1.5 mm surface mount package, the HLM-8010CSP1 delivers 10 dBm flat leakage at 20 GHz, 1.9-Watt CW power handling, 16 dB minimum return loss across band, and is compatible with standard pick-and-place assembly. (read more)
Browse RF Limiters Datasheets for Marki Microwave LLC -
for the sheet design. This eliminates the initial costs required for the conventional method, as well as increased flexibility in the customization process. Changes in design can be applied easily later in the process, without the need for creating a new die for the new design. Combined (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
S7MZ 115/230V ac powered strain gauge transducer amplifier. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
The new eddyNCDT 3020 is a compact, powerful eddy current measuring system for fast and precise displacement, distance and position measurements in industrial applications. The powerful controller offers high resolution and detects rapid distance changes with high precision. For (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
S7DC dc powered strain gauge transducer amplifier. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense
Conduct Research Top
-
Die-Cut Components Guide
As devices are getting smaller, lighter, and sleeker, engineers are constantly scouring for innovative ways to improve the performance and aesthetics of their products. Fortunately, die-cut components are drastically changing the way we create products and address design and technical challenges
-
5 Ways to Better Product Development (with Die Cutting)
The process of choosing your die-cutting partner is filled with challenges. Launching a new product with them shouldn't be. Engage your die-cutting supplier at the beginning of a project - accelerate implementation, speed sample turnaround, & reduce or even eliminate unexpected last-minute design
-
Mobile Steel Belt Conveyor Helps Increase Productivity and Safety
A custom parts manufacturing plant needed to improve its scrap handling process on a 1,000-ton stamping press operation that required seven to nine die changes per shift, three shifts per day over a six-day period. Because the stamper did not have an underground pit, all of the scrap came off
-
Mining the Hidden Factory
by other industries, some of which have reduced die changes from over 12 hours to less than 10 minutes. Changeover time reduction is likely to remain a top goal for pharmaceutical companies. Pharmaceutical operations are unique, in that both discrete and batch processes are used to manufacture products
-
Avago Introduces 18 GHz and 26.5 GHz Low-Noise E-pHEMT in 0402 Compatible Packages Produced by Advanced Wafer-Scale Packaging Technology (.pdf)
of no more than 1.2 times the area of the original die. This definition is somewhat fluid, since, for ex¬ample, there have been cases of original die being shrunk due to process changes and improvements with custom¬ers requiring that the resulting CSP be unchanged. There are also multi-layer CSPs
-
Polypropylene Rheology- QC
In this application the effect of degradation on the quality of a polypropylene sample will be shown. The rheological properties of polypropylene which is used e.g. for die casting of injection moulding. greatly influences the quality of the finished products. Further, they play a role
-
Do You Really Understand the Tablet Press Overload Set Point?
. In tabletting, powder is actually squeezed into a tablet by the action of one upper and one lower punch sliding along closing cam tracks and meeting together at a predetermined point in a die between the two main pressure rolls. That meeting point may be altered and the width of the squeeze changed
-
Oil Lid Rubber Seal Redesign Creates Cost Savings & Flexibility
One size does not fit all. Creating multiple sizes of rubber seals and rubber gaskets quickly and economically doesn't have to be a challenge. When switching from molded rubber parts, there are two options - extruding or die cutting. Discover how one company benefited from a change in how
-
Data in Everyday Life: Are Honey Bees on the Decline?
We've heard much over the last several years about the decline of the honey bee. There are a hive of factors being blamed for bees dying off: habitat loss, climate change, disease, parasites, and a new class of pesticides, neonicotinoids that began use in the early 1990s. But how bad is the problem
-
Melt Pressure Measurement: Environmental Effects
it is not possible to measure these quantities continuously, closely related variables such as melt temperature, and constant melt pressure at the die, the output rate can be considered constant (2). In practice, melt pressure measurements are invaluable for a number of reasons. Small changes in head pressure
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
: Micron cell innovation changes DRAM economics National's Q2 sales jumps 11%, sees 0-3% growth in Q3 The price plunge peters out Xilinx co-founder, executive Bernie Vonderschmitt dies ICOS acquires Siemens' wafer inspection business Intel mulling chip plant
-
Personalized Medicine: Next Big Hope or Next Big Hype?
of the blockbuster drug model and would transform the way that medicine is practiced, and drugs are made and marketed. Armed with new testing methodologies, manufacturers would nimbly change product and production schedules in response to changing patient needs. Are we there yet? Definitely
-
2006 TOTY Finalist Profiles: Wyeth Excellence in Operations Team, Pearl River, N.Y.
minute exchange of dies (SMED), 5S and other critical tools of process excellence. But success has depended on letting the team drive change, rather than the tools. They re trying to drive the culture change based on feedback from the floor, says Moatter, not because management wants it. Elements
-
Do You Need an Automatic Tensiometer?
Automatic surface tension tensiometers have capabilities to die for. For example they are one button operations, can track changes in surface tension over time, give indications of contact contact angle and much more. However, Automatic tensiometers are expensive - three to four times more than
-
How to Utilize Tungsten in an Automotive Application
Last week, we talked about the use of copper tungsten in the die sinker EDM process utilized to cut parts for a challenging aerospace application. Remarkably, the same copper tungsten can be used for resistance welding, such as the spot welding of wire harnesses. Of course, it is not exactly
-
Metal Additive Manufacturing
Metal additive manufacturing (AM), or 3D printing, has the potential to profoundly change the production, time-to-market, and simplicity of components and assemblies. Unlike conventional or subtractive manufacturing processes, such as drilling, which creates a part by removing material, additive