Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: With a low headroom design, the DLT has a broad capacity range. Painted safety red. Complies with ASME standards.
-
Supplier: SKF/Global
Description: SKF Die Lifters Ball Transfers units are compact, high load capacity, greater shock loading protection spring loaded. For maching die set tables, that require the ball transfer have interference fitting for ball up and down. 3 styles offered one with bolt fixing.
- Maximum Load: 88 to 1,587 lbs
- Ball Size: 0.50000027 to 1.50000081 inch
- Barrel Diameter: 0.96456745 to 2.7952771 inch
- Weight: 0.163139329805996 to 4.40917107583774 lbs
-
Supplier: SKF/North America
Description: SKF Die Lifters Ball Transfers units are compact, high load capacity, greater shock loading protection spring loaded. For maching die set tables, that require the ball transfer have interference fitting for ball up and down. 3 styles offered one with bolt fixing.
- Maximum Load: 88 to 1,587 lbs
- Ball Size: 0.50000027 to 1.50000081 inch
- Barrel Diameter: 0.96456745 to 2.7952771 inch
- Weight: 0.163139329805996 to 4.40917107583774 lbs
-
-
Supplier: J. W. Winco, Inc.
Description: Specification Hinge body: Zinc die-cast, black powder coated textured finish, or silver powder coated textured finish Hinge pin: Stainless steel, European standard 1.4305 (American Standard 303 series) Information GN 337 hinges are a variation on GN 237 hinges, which are designed so the two
-
Supplier: Jergens, Inc.
Description: Building on the popularity of our SP2000 and combining the shackle feature of our Shackle-Lok™ style hoist ring, the Die-Flipping hoist ring is the latest solution for your flipping needs. With it’s offset neck, it will help to clear die shoes, external plumbing, etc, to allow the unit
- Maximum Load Capacity: 1.323 tons
- Weight: 1.69785 lbs
- Metric: M16
- Features: Pivot, Swivel
-
Standards and Technical Documents - Lifting elements for large stamping and forming dies -- VDI 3366Supplier: Accuris
Description: Lifting elements for large stamping and forming dies
-
Supplier: Industrial Magnetics, Inc.
Description: Creative Lift permanent lift magnets are ideal for handling steel plates, die castings, forgings, etc. They eliminate the need for clamping devices, slings or chains. One person can perform operations previously calling for two or more people. Patented Non-Marring Roller Cam Release will
- Maximum Load Capacity: 0.2 to 1.5 tons
- Use: General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
-
Supplier: KSB AG
Description: Design Die-forged piston type lift valves as per API 602 (800/1500)/ASME B16.34 (2500). Bolted cover (800) or welded cover (1500/2500). Integral stellite hard-faced body seat, disc seating face 13% Cr steel/stellite hard-faced. Graphite gasket. Pressure/temperature ratings to ASME B16.34.
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 6,367.15503 psi
- Media Temperature: 32 to 1,099.4 F
- Number of Ports/Ways: 2
-
Supplier: Industrial Magnetics, Inc.
Description: handling thick, non-flexing items such as, steel plates, billets, die castings, forgings and more. Designed for plug-in use (no separate power supply required), the control switch for the "on, off & release" functions of the magnet are mounted on the top of the unit. When compared to our
- Use: General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
-
Supplier: Autoquip Corporation
Description: solid steel construction and high-efficiency hydraulic power units to provide an outstanding combination of strength and performance. The ability to handle high eccentric loads make the Super Titan a perfect choice for managing heavy steel or paper coils, moving sheet metal stampings or dies,
- Capacity: 10,000 lbs
- Stroke: 42 inch
- Length: 144 inch
- Width: 72 inch
-
Supplier: Accuris
Description: Lifting elements for large stamping and forming dies - Corrigendum concerning standard VDI 3366:2021-07
-
Supplier: PHD, Inc.
Description: The Series PLL Lite Lifter is ruggedly designed to absorb high impact forces and is ideal for lifting light sheet metal panels out of dies. The Series PLL Lifter's compact size allows the unit to fit inside the press, close to the panel, to accommodate short tooling arms.
-
Supplier: DME Company
Description: UniLifter
-
Supplier: Industrial Magnetics, Inc.
Description: slippage and die damage due to part misplacement No more dropping parts when there is a loss of shop air No more dropping parts because of excess mill oil or weld slag No more tooling change and downtime when a new part shape is in the process stream For efficient, accurate and longer lasting
- Maximum Load Capacity: 0.0028 to 0.036 tons
- Use: General Industrial
- Product Type: Magnet Lifter, Vacuum Lifter
- Features: Other
-
Supplier: Industrial Magnetics, Inc.
Description: included IR remote control, which operates up to 15' away. BUXF - designed for flat material handling. These magnets can be used in many types of applications, such as the handling of plates, die blocks, machined components, castings, and forgings. Extremely useful throughout any plant,
- Maximum Load Capacity: 1.5 to 5.5 tons
- Use: Automotive, General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
- Features: Other
-
Supplier: Certex UK
Description: die-blocks, smooth castings and forgings, plates, bars, pipes and structurals. BM series for Flat Material Handling BM1350, BM2500, BM5000 These models are designed to lift heavy, thick plates and blocks. The maximum lift capacity is obtained on material thicknesses of 50mm and above and on
- Maximum Load Capacity: 5.51155655 tons
- Product Type: Lifter, Magnet Lifter
- Features: Other
-
Supplier: Southland Equipment Service
Description: Lift and transfer heavy loads with this battery powered lift. Ideal for loading and unloading trucks, positioning dies or feeding material to presses. Remote control floor lock and safety screen standard. With a minimally charged battery, unit can be used even while recharging. Three light
- Capacity: 1,000 lbs
- Features: Counterbalance
-
Supplier: Certex UK
Description: die-blocks, smooth castings and forgings, plates, bars, pipes and structurals. BM series for Flat Material Handling BM1350, BM2500, BM5000 These models are designed to lift heavy, thick plates and blocks. The maximum lift capacity is obtained on material thicknesses of 50mm and above and on
- Maximum Load Capacity: 3.968320716 tons
- Product Type: Lifter, Magnet Lifter
- Features: Other
-
Supplier: Certex UK
Description: die-blocks, smooth castings and forgings, plates, bars, pipes and structurals. BM series for Flat Material Handling BM1350, BM2500, BM5000 These models are designed to lift heavy, thick plates and blocks. The maximum lift capacity is obtained on material thicknesses of 50mm and above and on
- Maximum Load Capacity: 2.755778275 tons
- Product Type: Lifter, Magnet Lifter
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Punches & Dies FRONT LIFT CUT OFF PUNCH
-
Supplier: Lift Products, Inc.
Description: Automatic parking brake (Electro-mechanical) Splash proof electronics Release brake drive inhibit Charge mode drive inhibit Throttle fault inhibit On-Board battery charger Free-wheel mode Heavy duty articulated transaxle drive Two 35 amp maintenance free batteries Options Die Handling
-
Supplier: DME Company
Description: MUD Balancing Lift Bars are designed with a slide-and-loc attachment for fast positioning at the balance points of insert molds and standard mold bases. These bars fit over inexpensive buttons mounted on the mold in place of eye bolts. This combination allows insert molds as well as standard mold
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: and no cracking. 3. Oxidation resistance and long service life 4. It can be customized according to customer requirements and specifications The lift tube in low pressure casting is one of the key components of low pressure casting machine. During die casting, aluminum melt (temperature 700 ~
- Density: 3.1999979803934133 g/cc
- Max Use / Curie Temperature: 1,400 C
- Thermal Conductivity: 28.8 W/m-K
- MOR / Flexural Strength: 143,006.32360619624 psi
-
Supplier: Vidir Solutions
Description: dies which keeps your material storage safe, organized, and effective.
- Capacity: 5,000 lbs
- Depth: 24 to 60 inch
- Width: 120 to 246 inch
- Type: Bar Rack, Racking
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer Elwell-Parker Forklift products. Elwell-Parker manufactures compact, cushion-tire lift trucks, ranging in capacity from 7.5 tons to 50 tons. Elwell-Parker lift trucks are engineered for the speed, power, and durability required of any heavy industry.
- Capacity: 15,000 to 100,000 lbs
- Type: Forklift
-
Supplier: DME Company
Description: Features: Standard components simplify mold design and construction for release of molded undercuts Rad iused dovetail design lets core blade seat automatically at the required angle Smooth travel of U-Coupling in T-Gib eliminates heel binding often encountered in other fxed angle designs Wide size
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower
- Features: Counterbalance
-
Supplier: TelephoneStuff.com
Description: Weather-protective die-cast aluminum receptacle cover with lift lid for 50 amp single locking receptacles: 3769, 3771 and 7379.
- Type / Features: Locking
- Device Type: Receptacle / Outlet
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA Z10535.2, Lifts for the transfer of persons - Installation, use, and maintenance. This Standard includes additional stakeholders such as manufacturers, suppliers, installers, managers, administrators, trainers, caregivers, operators, maintenance/technical
-
Supplier: Loos & Co., Inc.
Description: Zinc die cast fittings perform just as well as traditional fittings in most applications. They hold cable breaking strength when properly designed and manufactured. Intricate designs and threads allow for better performance than many more expensive machined parts. By eliminating secondary
- Diameter: 0.125 inch
- Application: Aircraft Cable, Automotive / Vehicular, Commercial, Crane / Hoist / Lift, Elevator, Forestry, Marine, Mining, Oil and Gas Wells, Rigging / Lashing, Transit / Recreation
- Type: Cable Assembly / Attached Fittings
- Features: Eye, Specialty / Other
-
Supplier: Te-Co, Inc.
Description: Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat
- Maximum Load Capacity: 3.5 tons
- Inch: 1"
-
Supplier: Te-Co, Inc.
Description: Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat
- Maximum Load Capacity: 3.25 tons
- Inch: 7/8"
-
Supplier: Te-Co, Inc.
Description: Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat
- Maximum Load Capacity: 3.25 tons
- Inch: 7/8"
-
Supplier: Te-Co, Inc.
Description: Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat
- Maximum Load Capacity: 1.25 tons
- Inch: 5/8"
Find Suppliers by Category Top
Featured Products Top
-
Jergens Die-Flipping Hoist Rings! Built for maximum performance and efficiency, our Die-Flipping Hoist Rings come in both standard styles and feature the innovative Lift-Check™ visual tension indicator. This smart technology confirms engagement, giving you clear (read more)
Browse Hoist Rings Datasheets for Jergens, Inc. -
handle in a traditional "pancake" form. The multiple head spooler also is equipped with a die station, which allows us to provide extended tabs (finger lifts) on double coated adhesive tapes. (read more)
Browse Datasheets for Budnick Converting, Inc. -
Powder Compaction Slab-Side Press This style of Powder Compaction Press produces larger-sized compacts in a segmented die which shuttles out. The die then splits open to expose the compact which can be easily lifted out, eliminating the need for (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
options (depending on the ratio) for vertical lifts and indexing tables (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
WATCH WEBINAR: Selecting and Sizing Screwjacks This webinar focused on selecting and sizing electromechanical screwjack in order to replace hydraulic lifting systems. There is a widespread push in North America to replace hydraulic lifting systems with (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
drive components and the lifting spindle. The spindle, however, is exposed to the outside environment. Even with bellows in place, bellows and seals can wear or fail without warning. Once abrasive particles reach the spindle threads, a shared system carries them straight into the worm gear mesh (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation
Conduct Research Top
-
Metrigraphics Article in Today's Medical Developments
, taking multiple dies on a tool, a high-pressure press, and stamping out the parts. "You are able to get a high volume of parts that require minimal tolerances with not a lot of variety in terms of complexity of the part," says Luke Volpe, director of product development engineering. Metrigraphics has
More Information Top
-
ASTM ALUMALLOY - Key to Aluminum Alloys
Die zweite lifter ist immer 9, die lifter vor dem Dezimal- .
-
Sheet Metal Forming: Fundamentals
After unclamping, die lifters and die rollers are used to move out the old die.
-
Improving Compressed Air Energy Efficiency in Automotive Plants - Practical Examples and Implementation
TYPICAL COMPRESSED AIR SYSTEMS IN AUTOMOTIVE PLANTS Automotive assembly and stamping plants typically use compressed air for counter balance, suction cups, clutching brakes, die lifters , pneumatic tools and motors, and cushion cylinders.
-
Effects of androgens on haemostasis.
There are numerous reports on weight- lifters dying of atherothrombotic ischemic heart disease while abusing anabolic steroids.
-
Broadcasting in the Kno¨del graph
1bc pamission gr'IIJItrld iDcJuda tho lIanSCiiption BDd reproduc:tiCIII oldie PreseltlltioD for inclusion ill pnldudI soldor distributed by IEEEand live or I'CiCIlII'ded brCIIIdcastoldie Pte.illalion duringor lifter die couwatce.
-
Study on the correlated design method of plate holes for progressive dies based on functional feature
structure, such as guides, punches, dies , lifters , and supporting plates, may be rather different in shape, so it is impossible to meet the design requirements by simply changing the structure size alone.
-
The Chinese Automotive Supplier Report
Valve Lifter Branch Co.: located in Jinan, produces four product categories, which are die casting lifters , steel lifters, cup lifters and roll lifters, with an annual production capacity of 10 million units in total.
-
Novel Method for Predicting Hardness Distribution of Hot-Stamped Part Using FE-Simulation Coupled with Quench Factor Analysis
In addition, to minimize the heat loss of the blank due to contact with the die, prior to the forming stage, the austenitized blank was kept at a distance of 10 mm from the top of the die by lifter pins.
-
Jinan Worldwide
Valve Lifter Branch Co.: located in Jinan, produces four product categories, which are die casting lifters , steel lifters, cup lifters and roll lifters, with an annual production capacity of 10 million units in total.
-
Jinan Worldwide
Valve Lifter Branch Co.: located in Jinan, produces four product categories, which are die casting lifters , steel lifters, cup lifters and roll lifters, with an annual production capacity of 10 million units in total.
Indicates content that may require registration and/or purchase.