-
Supplier: Bluestar Silicones USA Corp.
Description: Stiff, Tacky Dielectric Compound Lubricant and Sealant Description Bluesil V-711 is a silica-thickened, high molecular weight dimethyl silicone compound. It is a non-curing grease-like paste with a tacky, stiff consistency. Bluesil V-711 possesses excellent dielectric properties
- Use Temperature: -67 to 400 F
- Dielectric Strength: 502.92000000000104 kV/in
- Dielectric Constant (Relative Permittivity): 3
- Features: Electrical Insulation / Dielectric Material
-
Supplier: Bluestar Silicones USA Corp.
Description: Soft Dielectric Compound Lubricant/Sealant Description Bluesil V-726 is a soft, easily spreadible, silica-thickened dimethyl silicone compound. It is designed as a lubricant for rubber and plastics, rubber coated and fiber optic cables. Bluesil V-726 is also an excellent
- Operating / Use Temperature: -50 to 400 F
- Dielectric Strength: 650,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1.03 specific gravity
- Features: Dielectric (Transformer / EDM), Lubricant, Process Equipment, Specialty / Other
-
Supplier: Bluestar Silicones USA Corp.
Description: Bluesil V-711 is a silica-thickened, high molecular weight dimethyl silicone compound. It is a non-curing grease-like paste with a tacky, stiff consistency. Bluesil V-711 possesses excellent dielectric properties and is useful for protecting and sealing electrical and mechanical equipment. It
- Flash Point: 500 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.03 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic
- Features: Bearings, Dielectric (Transformer / EDM), Lubricant, Specialty / Other
-
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® N198 BLACK US is a non-slump, RTV-1 oxime cure silicone rubber that cures on contact with moisture in the air. Special features Neutral cure Solvent-free Primerless adhesion to most substrates Available in Black or Gray Application ELASTOSIL® N198 BLACK US is intended for sealing and
- Thermal Conductivity: 0.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 1.3888888888888888 µin/in-F
- Tensile Strength (Break): 50,762.89377501895 psi
- Elongation: 300 %
-
Supplier: Protavic America, Inc.
Description: PNE-47207™ is an adhesive/sealant and potting compound. PNE-47207™ is designed to provide air free potting and casting of electronic devices. PNE-47207™ will bond difficult substrates such as glass, ceramics, and metals. It passes UL 94V0 for fire retardant properties,and has a convenient 1
- Viscosity: 20,000 cP
- Use Temperature: -55 to 150 F
- Dielectric Constant (Relative Permittivity): 4.3
- Features: Ceramic / Glass, Electrical Insulating / Dielectric, Encapsulating / Potting, Flame Retardant (e.g. UL 94 Rated), Gap Filling Sealant / FIP Gasket, Metal, OEM / Industrial
-
Supplier: Novagard Solutions
Description: No Description Provided
- Viscosity: 350,000 to 800,000 cP
- Tensile Strength (Break): 150 to 180 psi
- Elongation: 500 to 600 %
- Features: Ceramic / Glass, Composites, Electrical Insulation / Dielectric Material, Gap Filling Sealant / FIP Gasket, Metal, Non-corrosive Cure, OEM / Industrial, Optical Grade / Material, Photonics / Optoelectronics, Plastic, Rubber Based / Elastomeric, UL Approved, Wood / Wood Product
-
Supplier: Master Bond, Inc.
Description: Master Bond Supreme 10HTCL features a unique blend of performance properties including both high shear and peel strengths along with convenient handling. This one component system is formulated to cure at elevated temperatures, e.g. 60-75 minutes at 250°F, shorter times can be achieved at higher
- Viscosity: 120,000 cP
- Use Temperature: -466.87 to 400 F
- Coeff. of Thermal Expansion (CTE): 25 µin/in-F
- Tensile Strength (Break): 8,000 psi
-
Supplier: Techsil Limited
Description: Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling consistency which is ideal for use to flow in to small crevices and hard to reach places
- Use Temperature: -60 to 260 F
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Epoxies Etc...
Description: 20-2162 is a unique high performance two component urethane system. The 20-2162 is engineered for demanding applications where flow control is necessary to limit mold leaking, seeping around cable entries and substrate wicking. This product offers outstanding durability and adhesion to a variety of
- Viscosity: 750 to 1,200 cP
- Thermal Conductivity: 0.297109474 W/m-K
- Tensile Strength (Break): 800 psi
- Elongation: 200 %
-
Supplier: Techsil Limited
Description: Momentive RTV102 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV103 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Industrial Sealants - Dow DOWSIL™ 734 Flowable Sealant Clear 18 kg Pail -- 734-FLW/BLE PLUS CLR 18KGSupplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 734 Flowable Sealant Clear is a one component, silicone liquid that is used for bonding and sealing industrial applications that require a flowable material and water tight seal. It offers easy application, acetoxy cure system, flexibility, self-leveling, and good
- Viscosity: 45,000 cP
- Tensile Strength (Break): 217.5552590357955 psi
- Elongation: 315 %
- Dielectric Strength: 431.8000000000009 kV/in
-
Supplier: Techsil Limited
Description: Non-corrosive to metals and sensitive substrates Excellent dielectric properties Outstanding performance over a wide thermal range Technical Properties Uncured Consistency: Flowable Colour: Blue Tack-Free Time: 20 Mins Cured Shore Hardness: 45 Shore A Elongation: 230% Dielectric
- Features: Electrical Insulation / Dielectric, Rubber Based / Elastomeric, Thermal / Heat Conductive
- Industry: Electronics
- Chemical System: Silicone
-
Electrical and Electronic Resins - Dielectric Silicone Gel For Sealing Electronics -- SEMICOSIL® 925Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 925 is a high purity, one-component addition curing RTV-2 silicone gel. Special features Low ion content Low volatile content Low viscosity Good mechanical damping properties Application SEMICOSIL® 925 is a dielectric gel especially designed to seal, protect and preserve the
- Viscosity: 700 cP
- Dielectric Strength: 558.8000000000012 kV/in
- Dielectric Constant (Relative Permittivity): 2.5
- Features: Electrical Insulation / Dielectric Material, Encapsulating / Potting Compound, Flexible / Dampening
-
Industrial Sealants - Dow DOWSIL™ 734 Flowable Sealant White 90 mL Tube -- 734-FLW/BLE PLUS WHT 90MLSupplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 734 Flowable Sealant White is a one component, silicone liquid that is used for bonding and sealing industrial applications that require a flowable material and water tight seal. It offers easy application, acetoxy cure system, flexibility, self-leveling, and good
- Viscosity: 45,000 cP
- Tensile Strength (Break): 217.5552590357955 psi
- Elongation: 315 %
- Dielectric Strength: 431.8000000000009 kV/in
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 734 Flowable Sealant White is a one component, silicone liquid that is used for bonding and sealing industrial applications that require a flowable material and water tight seal. It offers easy application, acetoxy cure system, flexibility, self-leveling, and good
- Viscosity: 45,000 cP
- Tensile Strength (Break): 217.5552590357955 psi
- Elongation: 315 %
- Dielectric Strength: 431.8000000000009 kV/in
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP21D is a two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more than 3000 psi at room
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 22 to 33 µin/in-F
- Elongation: 5 %
-
Supplier: Waytek, Inc.
Description: 3M 7000005872 Water Activated Paper Tape Rolls Category: Sealing & Bonding Tape Manufacturer: 3M Series: Scotch® Thickness: 45 mil Voltage Rating: 600VDC Temperature range: 176°F (80°C) to 0°F (-18°C) Dielectric Strength: 300VDC/mil Seals high-voltage cables and accessories Built-in vinyl
- Use Temperature: 0 to 176 F
- Industry: Electronics
-
Description: High electrical insulation, with dielectric strength up to 8 kV/mm. ◆ Excellent flame resistance, achieving a UL94 V-0 rating. ◆ Curing time adjustable based on temperature. ◆ Two-component structure for easy storage. ◆ Can be precisely controlled for thickness and shape using automated
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 3 W/m-K
- Dielectric Constant (Relative Permittivity): 6.5
- Industry: Electronics
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 2100 is a room temperature vulcanizing silicone rubber. It is especially useful for electrical insulation applications such as potting, encapsulating, embedding, sealing and environmental protection. ELASTOSIL® RT 2100 is simple to handle and offers a balanced property profile.
- Thermal Conductivity: 2.2 W/m-K
- Elongation: 130 %
- Dielectric Strength: 515 kV/in
- Dielectric Constant (Relative Permittivity): 3.8 to 4
-
Supplier: Gelest, Inc.
Description: Safety
- Chemical System: Silicone
-
Supplier: Gelest, Inc.
Description: Safety
- Chemical System: Silicone
-
Supplier: Gelest, Inc.
Description: Safety
- Chemical System: Silicone
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK A 304-6, Epoxy, Adhesive and Sealant LOCTITE® ABLESTIK A 304-6 epoxy adhesive and sealant is designed for high throughput assembly operations. Non-conductive One component Readily pourable Fast cure Good toughness Excellent chemical resistance
- Viscosity: 21,500 cP
- Features: Electrical Insulating / Dielectric
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System
-
Supplier: RS Components, Ltd.
Description: Red Dielectric Coating Varnish 4L
- Use Temperature: 356 F
- Dielectric Strength: 3,700 kV/in
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Specialty Chemicals, Trimethoxyboroxin, Pentaerythritol Material, Slight Sweet Odor Soft inert Silicone Grease for moisture proofing connections with excellent dielectric properties. Also lubricant for rubber and plastics. All GC Aerosols, Except as noted contain no Ecology-Damaging
-
Supplier: DigiKey
Description: SEALING & DIELECTRIC COMPOUND
-
Supplier: Allied Electronics, Inc.
Description: Chemical, Amorphous Silica, Dimethylpolysiloxane Material Provides superior corrosion protection. Lubricates and protects against moisture. Meets MIL S-8660 , broad temperature range (–70°F to +400°F), excellent dielectric properties,prevents high voltage arcing. Flash point is 301 °C.
-
Supplier: Epoxies Etc...
Description: 10-3022 is a two component epoxy adhesive and sealant. This structural adhesive has excellent chemical and heat resistance. 10-3022 is widely used as a stencil and screen adhesive due to its bonding strength and toughness. It has been used extensively to bond polyester mesh to aluminum frames
- Viscosity: 65,000 to 210,000 cP
- Use Temperature: -76 to 284 F
- Tensile Strength (Break): 2,000 psi
- Dielectric Strength: 449.9999999999993 kV/in
-
Supplier: Aremco Products, Inc.
Description: High dielectric, use in apps to 2600 °F, moisture & acid resistant
- Viscosity: 400 to 700 cP
- Use Temperature: 2,600 F
- Features: Automotive, Ceramic / Glass, Ceramic / Inorganic Cement, Electrical Insulation / Dielectric Material, Encapsulating / Potting Compound, Filled / Reinforced, Gap Filling Sealant / FIP Gasket, Metal, OEM / Industrial, Other
- Industry: Electronics
-
Supplier: Aervoe Industries Incorporated
Description: Class B epoxy ester, dielectric strength 1200V/mil wet, 2100V/mil dry
- Coverage: 20.000000000000004 to 40.00000000000001 ft²
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 300 F
- Form: Aerosol, Solvent Based
-
Supplier: Dupont Molykote
Description: Silicone-based compound, heavy consistency APPLICATIONS Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure:
- Operating / Use Temperature: -40 to 399.2 F
- Dielectric Strength: 17,716,535.4330708 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic, Food Grade / Contact (FDA H1), Marine
-
Supplier: Aremco Products, Inc.
Description: Hi-temp, prevents dusting of fibrous insulation materials
- Viscosity: 600 to 1,200 cP
- Use Temperature: 1,100 F
- Features: Automotive, Ceramic / Glass, Electrical Insulation / Dielectric Material, Encapsulating / Potting Compound, Filled / Reinforced, Gap Filling Sealant / FIP Gasket, OEM / Industrial, Other
- Industry: Electronics
-
Supplier: Hernon Manufacturing, Inc.
Description: Porosity Sealant (HPS) 59801 is a low viscosity liquid sealant designed for sealing interfacial leak paths in flexible electronic assemblies. It may also be used to enhance dielectric strength or seal porosity in passive materials. The dual-cure system incorporated in HPS 59801
- Features: Aerospace, Automotive, Military / Government (MIL-SPEC / GG), OEM / Industrial, Specialty / Other
- Industry: Electrical Power / HV, Electronics
- Use: Impregnating Resin
- Cure / Technology: Thermosetting / Crosslinking
Find Suppliers by Category Top
Featured Products Top
-
have excellent adhesion to many common substrates, as well as good dielectric properties and resistance to extreme temperatures (from -55C to 200C). They are designed to provide flexible bonding in electronic assembly, sealing modules and housings, as well as assembly of components. At room (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
More Information Top
-
Metal-Dielectric Interfaces in Gigascale Electronics
Two types of dielectric sealants are desirable.
-
ZASMHBA0003048
Dielectric sealants are used to protect relays and contacts.
-
Near Surface External Casing Corrosion in Alaska: Cause and Mitigation
The primary cement top is brought to the surface, leaving approximately 3-feet of void for application of dielectric sealant material; c.
-
Fundamental characteristics of electrostatic wafer chuck with insulating sealant
The experimental results and discussions about the influence of dielectric sealant on the characteristics of the electric static chuck are presented.
-
Advanced Materials for Thermal Management of Electronic Packaging
Electrical resins and electronic-grade polymers and elastomers are used in potting or encapsulating compounds, conductive adhesives, and dielectric sea- lants .
-
Radiofrequency temperature-independent measurements of the density of liquefied hydrocarbon gases
Primarily, this structural element is a pressure-seal feed-through having a metal body with dielectric sealant .
-
Handbook of Environmental Data on Organic Chemicals Volume 4
dielectric sealants ; .
-
Cryptographic Hardware and Embedded Systems - CHES 2007
The wires are integrated into a single object using a transparent dielectric sealant illustrated in Figure 1.
-
Thermosets and Thermoset Materials
Thermoset electrical resins and electronic-grade products are used in potting or encapsulating compounds, conductive adhesives, and dielectric sealants .
-
Design and development of an optical path difference scan mechanism for Fourier transform spectrometers using high-displacement RAINBOW actuators
Copper tabs (0.1 millimeters thick) with soldered leads were then attached to the RAiNBOWs, and the parts were coated with a dielectric sealant (GC Electronics, EL-5012 polyester resin).
Indicates content that may require registration and/or purchase.