Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hach
Description: Hach pHD Process pH Sensors for use with Hach's Digital sc Controllers and Digital Gateway. The inline process pH sensors feature exceptional performance due to the Differential Electrode Measurement Technique. This field-proven technique uses three electrodes
- Body Material: Epoxy or Polymer
- Mounting Options: In-Line (Insertion)
- Features: Submersible / Water Resistant
-
Supplier: Advanced Sensor Technologies, Inc.
Description: While the ZEUS„¢ pH Sensors are only available in the configurations as detailed above, all other IOTRON„¢ series pH sensors can be custom built-to-order specific to your exact application requirements. Please review our pH sensor overview webpage to select
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Analytical Technology, Inc.
Description: Differential-style pH or ORP sensors that can be used with non-ATi monitors. Sensor mounting configurations include 1” NPT Convertible, Hot-tap, and Sanitary-style. Sensor outputs either mV or 4-20 mA signal that can be taken into your existing monitor.
-
-
Description: Walchem’s WDS Series differential pH and ORP sensors are designed for industrial applications to be long-lasting and reliable. The differential measurement technique uses two electrodes, one for the process measurement and the other for the reference measurement. Each
- pH Range: 0 to 14 ph
- Operating Temperature: 23 to 203 F
- Operating Pressure Range: 100 psi
- ORP Range: -2,000 to 2,000 millivolts
-
Supplier: Utmel Electronic Limited
Description: Sensor: pressure; Range: -50÷50Pa; differential; Usup: 2.3÷3.6VDC
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: OMEGA Engineering, Inc.
Description: The pHACT is a Fast Acting pH Sensor, with a built-in differential amplifier and 100 ohms ATC sensor that provides a compensated output compatible with any pH meter. It is an ideal solution for ground loop problems, since it has a built-in solution ground and low
- pH Range: 0 to 14 ph
- pH Accuracy: 0.1 (+/- % FS)
- Response Time: 10 seconds
- Operating Temperature: 32 to 230 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375630-D6F-PH0505AD3 Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Omron Electronics Inc-EMC Div Series: D6F-PH Package:
- Working Pressure Range: 0.01 psi
- Accuracy: 3 ±% FS
- Operating Temperature: -4 to 176 F
- Measurement Type: Differential
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 0.07PSID 0.16 12BIT 4SIP
- Working Pressure Range: 0.07 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Differential
- Features: Other
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Available end of cable terminations include tinned leads, BNC connector for pH sensors and ORP sensors without integral preamplifier. Quick disconnect IP67 & NEMA 6P rated waterproof and corrosion resistant Q7M/Q7F snap connector option is available for pH sensors
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 150 psi
- Body Material: Epoxy or Polymer
-
Supplier: Newark, An Avnet Company
Description: SENSOR, MEMS, DIFFERENTIAL, 0-250PA; Operating Pressure Max:250Pa; Sensor Output:-; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Dual Radial Barbed; Supply Current:-; Product Range:D6F-PH Series; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Advanced Sensor Technologies, Inc.
Description: senior in-house chemists to ensure that the best possible choice of available pH sensor or ORP sensor model and options is made at the lowest possible price configuration which is suitable for the intended process measurement & installation scheme. pH sensors & ORP
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Cole-Parmer
Description: and mounting hardware including retrofit • 914 m (3000 ft) transmission distance Differential Electrode measurement technique uses three electrodes instead of the two normally used in conventional pH sensors. Process and reference electrodes measure the pH differentially
- Operating Temperature: 23 to 203 F
-
Supplier: Advanced Sensor Technologies, Inc.
Description: possible choice of available pH sensor or ORP sensor model and options is made at the lowest possible price configuration which is suitable for the intended process measurement & installation scheme. pH sensors & ORP sensors are manufactured with rugged
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 to 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Cole-Parmer
Description: and mounting hardware including retrofit • 914 m (3000 ft) transmission distance Differential Electrode measurement technique uses three electrodes instead of the two normally used in conventional pH sensors. Process and reference electrodes measure the pH differentially
- Operating Temperature: 23 to 203 F
-
Supplier: Cole-Parmer
Description: and mounting hardware including retrofit • 914 m (3000 ft) transmission distance Differential Electrode measurement technique uses three electrodes instead of the two normally used in conventional pH sensors. Process and reference electrodes measure the pH differentially
- Operating Temperature: 23 to 203 F
-
Supplier: DigiKey
Description: "Pressure Sensor 0 ~ 0.04PSI (0 ~ 0.25kPa) Differential Male - 0.19"" (4.93mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"
- Working Pressure Range: 0.04 psi
- Accuracy: 3 ±% FS
- Operating Temperature: -4 to 176 F
- Measurement Type: Differential
-
Supplier: Honeywell Test & Measurement
Description: The Model Z Mid range, wet/wet, differential is high accuracy, bonded, foil strain gauge transducer designed to accept fluid in both ports and measure differential pressure ranges of 50 to 750 psid. Standard features, such as overload stops and manufactured from 17-4 PH
- Working Pressure Range: 50 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -65.2 to 249.8 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Newark, An Avnet Company
Description: SENSOR, AIR FLOW, 500PA; Operating Pressure Max:500Pa; Sensor Output:-; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Barbed; Supply Current:-; Product Range:D6F-PH Series; Accuracy %:3%; Pressure Max:500Pa RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SENSOR, AIR FLOW, 250PA; Operating Pressure Max:250Pa; Sensor Output:-; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Barbed; Supply Current:-; Product Range:D6F-PH Series; Accuracy %:3%; Pressure Max:250Pa RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SENSOR, MEMS, DIFF, -50 TO 50PA; Operating Pressure Max:50Pa; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Dual Radial Barbed; Supply Current:-; Product Range:D6F-PH Series; SVHC:No SVHCRoHS Compliant: Yes
-
Supplier: Radwell International
Description: DIFFERENTIAL PHOTOELECTRIC SENSOR,1. PH SENSOR2. FREE 2 YEAR RADWELL WARRANTY
- Features: Photoelectric Sensors
-
Supplier: Gems Sensors & Controls
Description: to differential styles. By using a sputtered sensing element, which achieves a molecular fusion of a strain gauge material, an insulating material, and the 17-4 PH ss sensing element, the 4000 series transmitter provides the most stable sensor construction possible. These
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.08 to 0.1 ±% FS
- Operating Temperature: -65 to 275 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: SWAN Analytical USA, INC.
Description: reagent concentration based on differential conductivity. Connections for two 2-electrode conductivity sensors with integrated Pt1000 temperature probe (e.g. Swansensor UP-Con1000) and for a digital SWAN sample flow meter.
- pH Range: 7.5 to 11.5 pH
- Accuracy: 0.01 ±pH
- Control Relays: 2
- Process Media Temperature: -22 to 482 F
-
Supplier: SWAN Analytical USA, INC.
Description: Complete monitoring system for the automatic, continuous measurement of the conductivity before (specific / total conductivity) and after a cation exchanger (acid / cation conductivity). Calculation of the sample pH value and alkalizing reagent concentration based on differential
- pH Range: 7.5 to 11.5 pH
- Accuracy: -1 to 1 ±pH
- Control Relays: 2
- Process Media Temperature: -22 to 266 F
-
Supplier: Analytical Technology, Inc.
Description: shifts and the sensor no longer functions. When any of these problems occur, cleaning and calibration cycles increase and the sensors fail much faster, all of which costs you time and money. The differential pH/ORP sensors utilize a “sealed reference system,” where
-
Supplier: SWAN Analytical USA, INC.
Description: Triple channel conductivity monitor for specific (total), acid (cation) and degassed conductivity. Features Includes easy to swap cation column with rinsed nuclear grade resin. Calculation of the pH value and alkalizing reagent concentration in power plants by differential conductivity
- pH Range: 7.5 to 11.5 pH
- Accuracy: -1 to 1 ±pH
- Process Media Temperature: 122 F
- Operating Temperature: 122 F
-
Supplier: Moxa Inc.
Description: The ioLogik E2240 comes with a combination of analog inputs and analog outputs in one module, and supports a wide range of sensors and actuators, including pH, conductivity, pressure, flow, and valves.
- Analog Input Channels: 8 #
- Sampling Frequency: 0.01 kHz
- Resolution: 16 bits
- Operating Temperature: 14 to 140 F
-
Supplier: OMEGA Engineering, Inc.
Description: • Unregulated 12 to 36 Vdc Excitation • Reverse Polarity Protected • 316SS on Ranges 50 psi and Under • 15-5 pH Stainless Steel on Ranges 100 psi and Over • Ranges 100 psi and Over are Sealed (psis) • 800 Ohm Loop Load Maximum • Complete Specs located in PDF File (Link Below)
- Working Pressure Range: 0 to 20,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 180 F
- Signal Output: Analog Current
-
Supplier: OMEGA Engineering, Inc.
Description: Voltage is one of the most fundamental and useful types of measurement performed today. Many scientific instruments and sensors provide a voltage output that represents the magnitude of some parameter being measured such as temperature, pH, flow rate, pressure, strain, etc. The
- Sampling Frequency: 0.004 kHz
- Operating Temperature: -40 to 176 F
- User Interface: Computer Programmable, Front Panel and Display
- Features: DC Voltage Input, Other, Other Input
-
Supplier: Analytical Technology, Inc.
Description: sensors measure F-ion in solution the same way that a pH sensor measures hydrogen ions. A lanthanum fluoride crystal on the tip of the sensor develops a voltage that is proportional to fluoride ion activity. An integral reference electrode is used as a comparator to
-
Supplier: Analytical Technology, Inc.
Description: computerized calculations of filter removal efficiencies as well as trending of particle data. Each C10/77 Particle Sensor contains an integral LED display used to indicate either raw count data or differential counts. The user may select a display of the total particles above a
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Multi-Stage Neutralization: Combines wet scrubbing (liquid chemical absorption) or dry scrubbing (solid resin adsorption) to handle specific gas chemistries. Real-Time Monitoring: Equipped with integrated sensors to track gas concentration levels, pressure drops, and fluid pH, ensuring
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: aggressive environments, the system is constructed from high-performance materials, including 316L stainless steel and corrosion-resistant PVDF polymers. Beyond basic filtration, this advanced design incorporates smart monitoring. Integrated sensors track pH levels and
- Airflow: 476.5473 SCFM
- Efficiency: 99 %
- Process Type: Dry, Wet
- Pollutants Scrubbed: Other Pollutants
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: aggressive environments, the system is constructed from high-performance materials, including 316L stainless steel and corrosion-resistant PVDF polymers. Beyond basic filtration, this advanced design incorporates smart monitoring. Integrated sensors track pH levels and
- Application: Gas
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Dissolved carbon dioxide (DCO?) is a critical process parameter (CPP) in biopharma production processes according to PAT guidelines. By influencing other parameters such as extracellular and intracellular pH, it has an effect on different metabolic pathways which are involved in cell (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Solid Flanged Reaction Torquemeters from S. Himmelstein. These stationary sensors accurately measure static and dynamic torque of rotating and non-rotating drivelines. They are expected to find wide use in industrial torque measurement and control applications (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
, temperature, humidity, ventilation, and sterilization to ensure the correct pH balance in the cultures. How well these specific components are met may differ dependent upon the culture itself, environment and model of the incubator, as well as the overall upkeep and maintenance of the equipment all to ensure (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
ends 17-4PH stainless steel / IP64 design withstands harsh environments NIST-traceable certificate of calibration with data is included. A combined certificate for the sensor and an indicator is available at time of order, part no. CERT-SI. Warranty: 3 years (read more)
Browse Torque Sensors Datasheets for Mark-10 Corporation -
optimize product yield and quality. The sensors can be used independently or together with Hamilton’s online pH and dissolved oxygen sensors to monitor the complete set of parameters that are critical to bioprocessing. All sensor data can be viewed and analyzed on the Arc View controller for (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
About Dexter Research - The World Leader in Infrared Thermopile Detectors: Dexter Research Center, Inc. was founded by Robert Toth, Ph.D in 1977. A leading thin film and materials expert, Bob believed then and now that: No other infrared device outperforms a (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Temperature Sensor Module Featuring Expanded Ranges Announced by Dexter Research. Dexter's Temperature Sensor Module is a ready-to use, cost-effective, non-contact IR thermometer. Calibrated output (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc.
Conduct Research Top
-
Application and Specification of Differential Pressure Sensor Type D6F-PH
Application and Specification of Differential Pressure Sensor Type D6F-PH.
More Information Top
-
http://www.coleparmer.com/Assets/manual_pdfs/19065-00.pdf
These condensed instructions only pertain to basic pH measurement operation using a GLI Differential pH sensor .
-
Using polypyrrole as the contrast pH detector to fabricate a whole solid-state pH sensing device
Hence, the SnO has the excellent pH sensing membrane for the EGFET and we use it to design a differential pH sensor .
-
http://www.ejbiotechnology.info/content/vol12/issue2/full/10/10.pdf
Measuring β-Galactosidase activity at pH 6 with a differential pH sensor .
-
Microsystems and Nanotechnology
Figure 7.38 shows the cross section of the differential pH sensor system schematically.
-
Electronic Journal of Biotechnology - Measuring b-Galactosidase activity at pH 6 with a differential pH sensor
Measuring b-Galactosidase activity at pH 6 with a differential pH sensor .
-
Optimizing the Conditions for pH Measurement with an Automated pH Measurement System Using a Flow-Through-Type Differential Sensor Probe Consisting of pH-FETs
Keywords: ISFET, automation, optimization, differential pH sensor probe, 96-well microplate .
-
Differential pH sensor features sealed reference cell for long life and stability
Differential pH sensor features sealed reference cell for long life and stability .
-
Measuring β-Galactosidase activity at pH 6 with a differential pH sensor | Acevedo | Electronic Journal of Biotechnology
Measuring β-Galactosidase activity at pH 6 with a differential pH sensor .
-
Exceeding Nernst limit (59mV/pH): CMOS-based pH sensor for autonomous applications
To reject reference voltage and electrolyte noise, the capacitances and the transconductance of each branch of the differential pH sensor are matched.
-
A Low Power Sub-μW Chemical Gilbert Cell for ISFET Differential Reaction Monitoring
[22] Y. H. Ghallab and W. Badawy, “A new differential pH sensor current mode read-out circuit using two operational floating current conveyor,” in Proc. IEEE Int.
Indicates content that may require registration and/or purchase.