Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Differential Pressure Transmitter Installation Details
-
Supplier: Holykell Technology Company Limited
Description: HK71 In-Line Monocrystalline differential pressure transmitters are the industry standard for gage and absolute pressure measurement. The in-line, compact design allows the transmitter to be connected directly to a process for quick, easy and cost effective
- Working Pressure Range: 14.5036839357197 to 5,801.47357428788 psi
- Accuracy: 0.2 ±% FS
- Pressure Measurement: Absolute, Differential
- Signal Output: Analog Current
-
Supplier: Yokogawa Corporation of America
Description: Wireless diaphragm seals are used to prevent process medium from entering directly into the pressure-sensing assembly of the differential pressure and pressure transmitters, they are connected to the transmitter using capillaries filled with fill fluid.
- Pressure Measurement: Differential, Gauge
- Media: Gas, Liquid
- Features: Other
-
-
Supplier: Micro Sensor Co., Ltd.
Description: 0~0.01bar / 0~0.025bar / 0~0.07bar · Accuracy: ≤1%FS · Output: 4~20mADC(2-wire) Used For: Low range differential pressure transmitter is for tiny differential pressure measurement. MDM492 can measure differential pressure of 1kpa, 2.5kpa and 7kpa.
- Accuracy: 1 ±% FS
- Signal Output: Analog Current
- Features: Other
-
Supplier: ABB Measurement & Analytics
Description: your employees out of dangerous and hazardous areas. The 266 WirelessHART Pressure Transmitters have a battery life of about 10 years at 32 sec update rates, delivering a very cost-effective and reliable solution to monitor your process assets. Shorten installation times by
- Working Pressure Range: 0.00725184196785985 to 2,320.589429715152 psi
- Accuracy: 0.06 ±% FS
- Operating Temperature: -40 to 248 F
- Pressure Measurement: Differential, Negative Pressure Output
-
Supplier: Vaisala
Description: durability. Features • In-place system calibration and on-line monitoring without disturbing process tubes with optional process valve actuator and test jacks • Ultrathin profile ideally suited for DIN rail mount reduces installation and calibration costs • High accuracy, two options;
- Working Pressure Range: 0.725184196785985 psi
- Vacuum Range: 0.37503187770975455 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -20.2 to 158 F
-
Supplier: Gems Sensors & Controls
Description: Liquid Media on Both Ports Bleed Screws for Accurate Results Optional Manifold for Easy Installation The 830 series differential pressure sensor is designed for wet-to-wet differential pressure measurements of liquids or gases. They feature fast-response
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 0 to 175 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Transcat, Inc.
Description: Product Highlights 0.25%, ±0.015%F.S./°F 1/4 NPTF 4-20mA Output Signal Screw Terminal Output Connection ±0.25?W.C. Compound Slow response time Certified 0.25% and 0.5% accuracy 0.1 in.H2O - 50 in.H2O pressure ranges CE approved High overpressure protection NEMA 2 Stainless Steel construction
- Pressure Measurement: Gauge
-
Supplier: Micro Sensor Co., Ltd.
Description: MDM4881 differential pressure controller with local LED display, maximum 5 relays and 1 analogue output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting. · Range: 0bar~0.35bar... 35bar · Display: 4 digit 0.56 inch 14-segment
- Working Pressure Range: 0 to 507.63195 psi
- Signal Output: Analog Current
- Pressure Measurement: Differential
- Features: Other
-
Supplier: VEGA Americas, Inc.
Description: Application area Reliable measurement of highly corrosive and hot media. Can be combined with any other sensor of VEGABAR Series 80 for electronic differential pressure measurement. The VEGABAR 81 is a pressure transmitter with chemical seal for pressure and level
- Working Pressure Range: -14.50377 psi
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Current, FOUNDATION Fieldbus, PROFIBUS®
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Provides high-accuracy in energy management and comfort control • NIST traceable • Very small footprint •
0.8 and 0.4% accuracy versions available These differential pressure transmitters feature a micro-machined silicon capacitive sensor with extraordinary - Signal Output: Analog Current
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Provides high-accuracy in energy management and comfort control • NIST traceable • Very small footprint •
0.8 and 0.4% accuracy versions available These differential pressure transmitters feature a micro-machined silicon capacitive sensor with extraordinary - Signal Output: Analog Current
- Pressure Measurement: Differential
-
Supplier: VEGA Americas, Inc.
Description: Application area For level measurement in wells, basins and open tanks. Maximum sensor length: Cable 250 m, tube 6 m. Can be combined with any other sensor of VEGABAR Series 80 for electronic differential pressure measurement. The VEGABAR 86 is a submersible pressure
- Working Pressure Range: 0 psi
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Current, FOUNDATION Fieldbus, PROFIBUS®
- Pressure Measurement: Differential
-
Supplier: Yokogawa Corporation of America
Description: The high performance wireless absolute and gauge pressure transmitters EJX510B and EJX530B feature single crystal silicon resonant sensor and are suitable to measure liquid, gas, or steam pressure. EJX510B and EJX530B transmit not only process variables but also the setting
- Pressure Measurement: Absolute, Differential, Gauge
- Media: Gas, Liquid
- Features: Other
-
Supplier: Cole-Parmer
Description: • Provides high-accuracy in energy management and comfort control • NIST traceable • Very small footprint •
0.8 and 0.4% accuracy versions available These differential pressure transmitters feature a micro-machined silicon capacitive sensor with extraordinary - Signal Output: Analog Current
- Pressure Measurement: Differential
-
Supplier: PMC Engineering LLC
Description: Versaline VT1000 Series Topside Pressure Transmitter Ranges: Full Scale (Zero Based) 0-1, 5, 10, 50,150 500,1000 5000,10000 psig; 0-5, 10, 50, 150, 500, 1000,5000,10000 psia; 0-1, 5, 10, 15, 30, 50 psid; Other ranges and pressure units can be specified Total Error Band: typical
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.05 to 0.1 ±% FS
- Operating Temperature: -40 to 255 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: Sitron
Description: SPD905X single crystal silicon pressure transmitter is a high performance pressure transmitter with international leading technology meticulously designed by Sitron, using the world’s most advanced single crystal silicon pressure sensor technology and patent
- Working Pressure Range: 0.0290073678714393 to 1,450.36839357197 psi
- Accuracy: 0.075 to 0.05 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Cole-Parmer
Description: • Provides high-accuracy in energy management and comfort control • NIST traceable • Very small footprint •
0.8 and 0.4% accuracy versions available These differential pressure transmitters feature a micro-machined silicon capacitive sensor with extraordinary - Signal Output: Analog Current
- Pressure Measurement: Differential
-
Supplier: PMC Engineering LLC
Description: while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. MTM 3000 Small Bore Depth and Level Transmitter Fully submersible, 0.39" diameter Ranges: Full Scale (Zero based) 0-15 psig to
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: 25 to 125 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: PMC Engineering LLC
Description: pressure. Totally maintenance free. Please specify MP 11. VersaLine VL4500 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero Based) 0-30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -5 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: PMC Engineering LLC
Description: The ATM/N 19 is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water and waste water. This series 94 is available with the most commonly used voltage outputs including 0 to 5 VDC and 0.5 to 4.5 VDC. Features such as
- Measuring Range: 0 to 40 inch
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 175 F
- Output Options: Analog Voltage Signal
-
Supplier: Transcat, Inc.
Description: Product highlight LED indicator for troubleshooting, correct wiring or locating product Wide selection of differential pressure ranges DIN Rail Mount reduces installation and calibration costs
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Low differential pressure transmitter, range ±.25" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with calibration only possible via separate calibration key
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Low differential pressure transmitter, range ±.25" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with calibration only possible via separate calibration key
- Pressure Measurement: Gauge
-
Supplier: Orange Research, Inc.
Description: Features Two-wire connection 2% FS accuracy With or without indicators Our new two-wire, loop-powered transmitter offers users more flexibility. Because there is no need to bring external power to the unit, installation time and cost are reduced. Offered on: >> Differential
- Working Pressure Range: 0 to 1,000 psi
- Accuracy: 2 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Display Type: Analog Meter
-
Supplier: ABB Measurement & Analytics
Description: In addition to high precision, the multivariable 266 also offers the advantage that only a single device needs to be used for the measuring point instead of several transmitters which reduces purchase and installation cost and increases reliability due to fewer devices and less wiring.
- Working Pressure Range: 0.01015257875500379 to 5,946.510413645077 psi
- Accuracy: 0.04 ±% FS
- Operating Temperature: -40 to 185 F
- Pressure Measurement: Absolute, Differential
-
Supplier: Viatran
Description: Viatran Model IDP10 differential pressure transmitter uses silicon sensor technology and microprocessor-based electronics to provide exceptional accuracy and reliability. Modular electronics are NEMA 4X housed with corrosion-resistant epoxy coating. Stainless steel is also
- Working Pressure Range: 0 to 3,000 psi
- Operating Temperature: -50 to 250 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
- Pressure Measurement: Differential
-
Supplier: Orange Research, Inc.
Description: Features Two-wire connection 2% FS accuracy With or without indicators Our new two-wire, loop-powered transmitter offers users more flexibility. Because there is no need to bring external power to the unit, installation time and cost are reduced. Offered on: >> Differential
- Liquid Volumetric Flow Rate: 0 to 10 GPM
- Operating Pressure: 0 to 1,000 psi
- Electrical Output: Analog Current, Analog Voltage
- Features: Analog Display, Liquid, Volumetric Flow Meter
-
Supplier: Keller America, Inc.
Description: The LevelRat non-fouling submersible level transmitter is specifically designed for use in environments that would clog a traditional level transmitter. The unique Kynar diaphragm combines increased durability and Teflon-like non-stick properties to provide increased service time
- Maximum Operating Pressure: 43.352601156 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Mounting Options: Bottom Mount
- Level Measurement Type: Continuous Level
-
Supplier: DeZURIK, Inc.
Description: Pressure gauges, transmitters, transducers, recorders, differential pressure or vacuum switches are factory filled and mounted to the Series 40. Features Protects and isolates instrumentation Full 360° pressure reading Self-cleaning flexing action Will not clog
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: of accuracy. Pressure gauges, transmitters, transducers, recorders, differential pressure or vacuum switches are factory filled and mounted to the Series 40W. Features Protects and isolates instrumentation Full 360° pressure reading Self-cleaning flexing action
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: CSA Group
Description: differential pressure transmitter being a hole through the cone to the support bar, and then up through the support bar. Alternative designs of cone meters are available; however, at the time of writing, there is insufficient data to fully characterize these devices, and
-
Supplier: Advanced Sensor Technologies, Inc.
Description: hazardous Class I, Division I EX rated locations. Lower cost instrumentation options also exist for use in safe non-hazardous locations as well as blind installations if no local display is required. Available in smart digital configurations for use with intelligent pH/ORP digital
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
Find Suppliers by Category Top
Featured Products Top
-
The micro-capacitance silicon sensor that is produced with our micro-machining technology is the key component of FCX transmitters’ high performance and reliability. A wide range of models are available for gauge or differential pressure, and flow with competitive low cost options (read more)
Browse Pressure Transmitters Datasheets for Fuji Electric Corp. of America -
The ONE Series is a multifunctional device – switch, gage, and transmitter – that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
Solution: The NOC chose the ONE Series SIL 2 Safety Transmitter with Safety Relay Output (SRO) because it combined the 4-20 mA output that went to the VFD with an (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
Reliable Pressure Measurement These pressure sensors and transmitters feature durable stainless steel nozzles and housings, offering strong corrosion resistance and long (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The QVT is a loop powered microprocessor based multivariable smart transmitter, which will simultaneously measure the differential pressure, absolute pressure, and temperature of air within your duct. It provides a live density computation and mass flow rate computation, which is compensated for (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
The QVT allows for precise and accurate air flow measurement of differential pressure from 9 in WC down to 0.0009 in WC and allows for the measurement of up to 4 variables at once, including Differential Pressure, Absolute Pressure (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
– pumps, turbines, and compressors, heat tracing, fire suppression systems, and fuel/gas trains. SIL 2 certified (SIL 3 capable) switch providing reliable local switching of final elements in safety instrumented systems (SIS) Quick and easy installation with (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
Discover "One solution, two devices, three main benefits" with our new Digital Diaphragm Seal configuration for pressure transmitters for improved performance, lower costs and faster response time. The ABB HART 266 Digital Diaphragm Seal (DDS) pressure transmitters have been (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
The QVT Series II transmitter simplifies installation over the previous Series I model by offering a dual access head, one of which is fully dedicated to wiring and setup. The Series II model is at its most accurate as a multivariable transmitter, measuring up to four unique process (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
maintenance projects, municipal water, wastewater and industrial facilities. The FPI Mag's hot tap installation reduces installed costs up to 45 percent by eliminating the need for heavy equipment or extensive manpower. The FPI Mag's accuracy and repeatabiliity rivals the performance of a full-bore mag meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
The Versatile Differential Pressure Transmitter (.pdf)
applications. Battery-powered wireless differential pressure transmitters add the dimensionof increased flexibility for installations where wiring costs or the absence of available power have limited the use of traditional wired differential pressure transmitters.
-
Gas Pipeline Pressure Regulating and Monitoring Solution
The installation of pressure/differential pressure transmitter, temperature transmitter and other monitoring instruments in the gas pipeline can monitor the equipment and pipeline real-time pressure and temperature parameters in the process of natural gas exploitation, transportation, measurement
-
Flow Measurement
another problem. It can be tricky measuring low differential pressure in liquid systems. Kele is glad to help by offering Model 360C differential pressure transmitters custom-calibrated to the differential pressure range of each application. Care must be taken in these installations to install
More Information Top
-
Frontiers of Mechanical Engineering and Materials Engineering
Fig. 2 Differential pressure transmitter installation scheme .
-
Study of Void Fraction Measurement in a Two Phase Flow by Using Differential Pressure and Electrical Capacitance Tomography
The differential pressure of the system can then be noted by using differential pressure transmitter installed at the system.
-
Influence of fiber content and reinforcement ratio on the water permeability of reinforced concrete
Differen- tial pressure transmitters installed at the base of the inlet and outlet tanks measure the water head and volume in each tank continuously, which allow assessing the incoming and the outgoing water flows in the specimen.
Indicates content that may require registration and/or purchase.