Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: Digital Amplifier Power Stage 32-HTSSOP 0 to 70
- Standards and Certifications: RoHS Compliant
-
Supplier: Texas Instruments
Description: Digital Input Class-D Speaker Amplifier with Audio Processing and mono headphone amplifier 24-VQFN -40 to 85
- Supply Voltage (VS): 1.5 to 1.95 volts
- Output Power (PO): 2 watts
- Operating Temperature: -40 to 85 C
- Device Type: Audio Amplifiers
-
Supplier: Renesas Electronics Corporation
Description: The D2-24044 device is a high performance, integrated Class-D amplifier power stage. The four power stage outputs are configurable as four separate Half-Bridge outputs, as two Full-Bridge outputs, or combinations of Half-Bridge and Full-Bridge. Individual power stage overload monitoring,
- Device Type: Audio Amplifiers
- Features: Single Supply
-
-
Supplier: Texas Instruments
Description: 600 MHz, Digital Controlled, Variable Gain Amplifier 16-WQFN -40 to 85
- Features: Other
- Standards and Certifications: RoHS Compliant
- Device Type: Variable Gain Amplifiers
-
Supplier: Texas Instruments
Description: 900 MHz, Digitally Controlled, Variable Gain Amplifier 16-WQFN -40 to 85
- Features: Other
- Standards and Certifications: RoHS Compliant
- Device Type: Variable Gain Amplifiers
-
Supplier: Renesas Electronics Corporation
Description: The D2-45057 and D2-45157 devices are complete System-on-Chip (SoC) Class-D digital audio amplifiers. Combining high performance integrated Power Stages along with an optimized Audio Processor feature set and PWM Controller, these devices offer a complete, powerful, and very
- Device Type: Audio Amplifiers
- Features: Single Supply
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY67303-11 consists of a low-noise amplifier, digital step attenuator and I2C circuit to digitally control the module. This module architecture provides excellent return loss, low noise, and high-linearity performance. The internal active bias circuitry ensures repeatable
- Minimum Gain: 35 dB
- Maximum Gain: 35 dB
- Amplifier Type: Low Noise Amplifier
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: IC PRO GAIN AMP DIGITAL CONTROLLED; No. of Amplifiers:1 Amplifier; Input Offset Voltage:2mV; Slew Rate:20V/µs; Bandwidth:1MHz; Supply Voltage Range:± 6V to ± 18V; Amplifier Case Style:DIP; No. of Pins:14Pins; Amplifier Output:Single RoHS Compliant: Yes
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY67304-12 is being discontinued and is not recommended for new designs. The SKY67304-12 consists of a low-noise amplifier, digital step attenuator and I2C circuit to digitally control the module. This module architecture provides excellent return loss, low noise, and
- Minimum Gain: 35 dB
- Maximum Gain: 35 dB
- Amplifier Type: Low Noise Amplifier
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The D2-7xx83 family of the DAE-6™ Digital Audio Engine™ devices are complete System-on Chip (SoC) audio processor and Class-D amplifier controllers. Integrated DSP processing and configurable audio processing algorithms provide an extremely flexible platform for feature rich and
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Amplifiers Digital Input Quad Bridge Pwr Amplifier
- Device Type: Audio Amplifiers
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: DIP-16 Digital Comparators ROHS
- Standards and Certifications: RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: DIGITAL AUDIO POWER AMPLIFIER
- Device Type: Audio Amplifiers
-
Supplier: Renesas Electronics Corporation
Description: when compared with discrete line driver alternatives. The digital block of the chip is a data transceiver which is intended to drive one twisted pair line. The maximum baudrate for this block is 50Mbps.brbr The ISL59311 is available in a 32 Ld QFN package and is specified for operation
-
Supplier: WAGO
Description: Isolation amplifier; Bipolar current and voltage input signal; Bipolar current and voltage output signal; Digital output; Supply voltage: 24 VDC; 12.5 mm module width
- Device Type: Isolation Amplifiers
-
Supplier: RS Components, Ltd.
Description: K THERMOCOUPLE TO DIGITAL CONVERTER
- Device Type: Instrumentation Amplifiers
- Features: Other
- Standards and Certifications: RoHS Compliant
- Package Type: SOIC
-
Supplier: MACOM
Description: MACOM's post-amplifiers convert differential or single-ended analog signals to high-speed digital outputs, using a chain of limiting amplifiers. Many of these products feature signal detection circuitry, programmed using an off-chip resistor. They are available in a
- Supply Voltage (VS): 3.3 to 5 volts
- Features: Other
-
Supplier: Radwell International
Description: FIBER AMPLIFIER, FOR DIGITAL FIBER OPTIC SENSOR, CABLE TYPE, MAIN UNIT, PNP, 24 VDC, 2-WIRE, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SWITCH AMPLIFIER, 2-CHANNEL ISOLATED BARRIER, 24 VDC SUPPLY, DIGITAL INPUT SIGNAL TYPE, 1X INPUT, 2X OUTPUTS, (181284). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Protected Digital Audio Amplifier Product overview: IRS2092S from Infineon Technologies is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Device Type: Audio Amplifiers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIGITAL RESISTOR WITH OP AMP Product overview: DS1667-010 from Analog Devices Inc./Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing
- Operating Temperature: 0 C
- Device Type: Operational Amplifiers
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1323206-TAS5612APHD Category: Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers Packaging: Tray Type: Class D Features: Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown Standard Package: 90
- Supply Voltage (VS): 16 to 34.1 volts
- Output Power (PO): 250.00000000000003 watts
- Operating Temperature: 0 to 70 C
- Device Type: Audio Amplifiers
-
Supplier: ams Sensors Germany GmbH
Description: 4-channel resistive transimpedance amplifier, every channel is addressable and programmable in 16 levels - 0,2 to 102,4MΩ, 11,7nA to 12μA, dynamic range 30 dB, resolution A/D conversion internally 12 bit at a conversion time of 1 μs per channel, serial digital output via SPI, very low
- Supply Voltage (VS): 2.7 to 3.6 volts
- Gain-Bandwidth Product (GBW): 0.0015 to 0.34 MHz
- Operating Temperature: -40 to 125 C
- Pin Count: 20
-
Supplier: DigiKey
Description: Bit Analog to Digital Converter Input
- Device Type: Audio Amplifiers
-
Description: DIGITAL AUDIO POWER AMPLIFIER
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Power (Watts): 30 W Features: Current Sense Amplifier 1 Circuit - 8-SOIC Temperature Coefficient: Y6P Operating Temperature: -40°C ~
- Tolerance: 20 +/- %
- Potentiometer Type: Digital Potentiometer
-
Supplier: Infineon Technologies AG
Description: 2 Channel Digital Audio Amplifier Benefits 2 channel integrated analog input Class D audio amplifier driver Versatile protection control enabling latched, non-latched, or host controlled shutdown function Clipping detection External thermal sensor input On-chip thermal
- Supply Voltage (VS): 100 volts
- Pin Count: 48
- Device Type: Audio Amplifiers
- Features: Class D, Other
-
Supplier: ODG (Origin Data Global)
Description: 50-W STEREO, DIGITAL INPUT, HIGH
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Integrated Digital Audio Amplifier Benefits Integrated analog input Class D audio amplifier in a small 5 x 6 mm PQFN package High peak music power output No mechanical heatsink required Split or single power supply Differential or single-ended input Over-current,
- Supply Voltage (VS): 25 to 50 volts
- Output Power (PO): 90 watts
- Pin Count: 22
- Device Type: Audio Amplifiers
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, IC, ANALOG TO DIGITAL CONVERTER ADC, 8 BIT, 667KSPS, SOIC-20. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Acme Chip Technology Co., Limited
Description: AGC AMPLIFIER FOR DIGITAL CATV/C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: IC DIGITAL AUDIO PWM PROC 64TQFP
- Supply Voltage (VS): 3.6 volts
- Operating Temperature: 0 to 70 C
- Pin Count: 64
- Output Power (PO): 1.869 watts
-
Supplier: Microchip Technology, Inc.
Description: HV254 is a 32-channel, high voltage, amplifier array integrated circuit. It operates on a 275V high voltage supply and two low voltage supplies: +5.0V and -5.0V. Each channel has its own input and output. An integrated diode is included to help monitor die temperature. The input voltage can
- Slew Rate (SR): 3 V/µs
- Features: Other
- Device Type: Power Operational Amplifiers
-
Supplier: Utmel Electronic Limited
Description: IC DIGITAL AUDIO DRIVER 14-SOIC
- Supply Voltage (VS): 10 to 18 volts
- Supply Current (IS): 4 milliamps
- Operating Temperature: -40 to 125 C
- Pin Count: 14
-
Description: AUDIO DIGITAL AMPLIFIER
Find Suppliers by Category Top
Featured Products Top
-
Modern embedded and portable devices often require low-power, high-fidelity audio while minimizing PCB space and BOM cost. Designers face challenges integrating multiple discrete components for headphones, speakers, and digital audio effects without (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
The AD1896AYRSZRL Sample Rate Converter from Analog Devices offers cutting-edge technology for digital audio applications, delivering precise and efficient sample rate conversion. This converter is perfect for engineers working on high-quality audio (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
GHz frequency range varies by only ±0.5 dB, making the MMA053AA die ideal for EW, ECM, radar, and test & measurement applications. The MMA053AA amplifier features compact die size and I/Os that are internally matched to 50 Ohm, facilitating easy integration into multi-chip modules. (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
available RF Power Amplifier product portfolio for wireless infrastructure that spans multiple levels of integration, including; discrete transistors, multistage IC’s, and multi-chip modules (MCM), as well as leveraging GaN and Silicon LDMOS from the latest cutting edge NXP fabs (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Qorvo's QPA1111 is a high power, packaged X-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1111 operates from 8.5 – 10.5 GHz, typically provides 30 W saturated output power with power-added efficiency of 45% and small signal (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Skyworks is pleased to introduce a complete family of high-efficiency power amplifiers (PAs) designed for the stringent requirements of enterprise small cell radios. These devices offer wide instantaneous bandwidth with high gain and are fully input/output matched. Active biasing (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
E-836 Compact Piezo Amplifier / OEM Module Cost-Effective, Low-Noise Piezo Amplifiers for Dynamic Piezo (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for PI (Physik Instrumente) L.P. -
Qorvo's QPA1724D is a high power, packaged Ku-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1724D targets the 17.3 – 21.2 GHz Satcom band providing 5 Watts of linear power with third-order intermodulation distortion products of 22 d (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1722 is a high power, packaged K-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1722 targets the 17.7 – 20.2 GHz Satcom band while providing 5 Watts of linear power with third-order intermodulation distortion products (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
SKY66318-11, a new addition to our family of high-efficiency power amplifiers (PA) designed for the stringent (read more)
Browse Power Amplifiers Datasheets for Skyworks Solutions, Inc.
Conduct Research Top
-
Using Digital Potentiometers to Design Low-Pass Adjustable Filters
own set of filter requirements (i.e., settling time, fast transition region, etc.). Consequently, a variety of filters may be required in the circuit prior to the multiplexer. Usually these filters are implemented with operational amplifiers (op amps) in combination with fixed resistors
-
Dewar-to-Dewar Data Transfer at 2 Gigabits per Second
Abstract-Digital circuits have been developed to interface. superconductive electronic chips with high speed 50-O. transmission lines. Digital data at 2 Gigabits per second was. transferred fioin a Josephson chip in a first crvostat to another. Josephson chip in a second crvostat. The chips were
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
DRAM spot-market prices slide following inventory build up Germany's TePla to acquire plasma surface treatment company Now profitable, Chartered aims to double its foundry capacity in two years Samsung expects profits to hit $2.8 billion, a 1,000% jump in one year Broadcom demos digital TV chip
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
the surprising shortfall in revenues at the world's largest chip maker. Analog Devices' decoder does post-processing of audio formats LOS ANGELES -- Analog Devices Inc. today claimed to offer the industry's first single-chip decoder/post-processor for a number of audio formats, including THX Surround EX
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
executive. Intel enters billion-transistor processor era Intel Corp. has started sampling an Itanium-2, 64-bit microprocessor made by linking together 1.72 billion transistors. Digital amplifier company raises $8 million PropheSi Technologies Inc., a developer of digital power amplifiers for cellular
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
STMicroelectronics staffs up for likely FPGA bid Trikon introduces module to extend PVD tool use below 0.15 micron Rivals merge, paving way for unified digital radio spec Dense-Pac claims to stack different IC products in one unit On Semi rolls out dozen new devices in tiny package for wireless
More Information Top
-
Digital Audio Amplifier Power Stage is first to Drive more than 300W on a Single Channel
The TAS5261 provides OEMs with the industry's highest power single- chip digital amplifier power stage, capable of driving more than 300 watts (W) into a 4-ohm speaker, while the two-channel TAS5162 digital amplifier power stage can drive 200 W per …
-
PowerDAC: a single-chip audio DAC with a 70%-efficient power stage in 0.5 μm CMOS
This paper presents a single- chip digital amplifier combining bitstream D/A conversion with a power-efficient switching output stage (class D) without intermediate filtering.
-
Superconductor ICs: the 100-GHz second generation
Generally, even with these ideal modules, the RSFQ signal pulses need superconduct- ing digital amplifiers on chip , to guarantee their propagation through the bump bonds.
-
ParkerVision Launches RF Power Amplifiers With All-Digital Circuit Architecture
ParkerVision expects to be shipping its own branded products that incorporate our digital power amplifier chips by end of this year." .
-
GHz GaAs Ccd's: Promises, Problems And Progress
Compatibility with typical MESFET active layers is desirable in order to facilitate integration of the CCD's with high -performance on - chip amplifiers and digital logic for clock generation.
-
A low-voltage fully-monolithic /spl Delta//spl Sigma/-based class-D audio amplifier
Thispaper presents a single- chip digital audio amplifier based on a delta-sigma (a)modulator and a power- eficient switching (class-D) output-stage without intermediatefiltering.
-
The GLAST LAT science instrument
This was achieved by developing two ASICs for the Tracker system, a 64-channel mixed analog/ digital amplifier -discriminator chip and a purely digital chip for the interface to the data acquisition.
-
http://dspace.mit.edu/bitstream/handle/1721.1/95857/903930274-MIT.pdf?sequence=2
Figure 2 1Amplifier chips from Intan Technologies. a, Photograph of the Intan RHD2132 32- channel digital -output amplifier chip in a QFN package (left) and a bare die (right).
-
A 540-μW digital pre-amplifier with 88-dB dynamic range for electret microphones
(a) Layout of the digital pre-amplifier; (b) Size of the digital pre- amplifier chip . . supports a voltage range from 0.9 to 3.6 V and a temperature range from −40 to 125 ◦ C.
-
A 0.5–6 GHz 25.6 dBm fully integrated digital power amplifier in 65-nm CMOS
Block diagram of the wideband digital power amplifier CMOS chip .
Indicates content that may require registration and/or purchase.