-
Supplier: Visual Sound, Inc.
Description: Hall Research Inc. The AD-340 is an audio delay processor with universal analog (L/R) and digital (SPDIF) inputs and outputs. Hall Research announces the release of the AD-340 Universal Audio Delay Processor. This compact device can add delay to stereo as
-
Supplier: Visual Sound, Inc.
Description: Kramer Electronics USA, Inc. The 910 is a high-performance audio preamplifier and mixer for balanced and unbalanced stereo audio, S/PDIF digital audio, and microphone signals. The unit processes the signals, and outputs them to balanced, unbalanced and S/PDIF outputs
-
Supplier: Biamp Systems, Ltd.
Description: The TesiraFORTÉ AI is a digital audio server with 12 analog inputs and 8 analog outputs, and includes up to 8 channels of configurable USB audio. 12 mic/line level inputs, 8 mic/line level outputs Gigabit Ethernet port RS-232 serial port 4-pin GPIO 2-line
-
-
Supplier: Biamp Systems, Ltd.
Description: Audio Video Bridging network cards, up to two SCM-1 CobraNet network cards, and up to two DAN-1 Dante network cards in any configuration. The SERVER-IO can support up to 12 standard Tesira I/O cards for up to 48 channels of audio I/O (e.g. mic and line level, VoIP, and FXO
-
Supplier: ValueTronics International, Inc.
Description: Front panel lockout Contact closure Multitone test signals Audio/video delay signals CCITT 0.33 signals TEKTRONIX autosequences Four balanced XLR signals Fixed 10 Ohm output impedance The ASG 140 is designed for situations requiring no in-line connections. Its four audio
- Minimum Frequency Range: 0.02 MHz
- Maximum Frequency Range: 0.02 MHz
- Device Type: Generator
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The PORTABLE ONE PLUS is a 120 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise.
-
Supplier: GL Communications, Inc.
Description: Audio processing utility is a pre-processing application used for manipulating the input audio (tones, and voice) files with impairments such as delay, noise, acoustic echo, line echo, and double talk. An echo file is generated if a corresponding line or acoustic
-
Audio Amplifiers and Preamplifiers - FP-PA18 18 W Audio Power Amplifier with Power Supply -- FP-PA18Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The FP-PA18 is a high efficiency 18 W power amplifier with a line input, 8 ohm output, integral audio compressor and an automatic sleep mode. The FP-PA18 features a balanced line level input that may be connected unbalanced. A gain control located next to
-
Supplier: Visual Sound, Inc.
Description: front panel full meter bridge with mute keys. Available hardware options are: 4-channel mic/line input option with software controllable gain and phantom power, CobraNet network audio input and output, EtherSound network audio input and output, AES/EBU digital
-
Supplier: TMP Pro Distribution
Description: The SC28 is a 2 input, 8 output digital system controller containing pre-programmed tunings for QSC loudspeaker systems (see list of supported loudspeakers at right). In addition to the preset tunings, the SC28 also offers user-adjustable equalization and delay. Audio inputs and
- Application: Music / Audio Systems
-
Supplier: Cirrus Logic, Inc.
Description: - no programming required Low group delay Bypass mode TDM mode with matched phase for daisy chaining On-chip crystal oscillator Flexible 3-wire serial digital audio input port +2.5 V digital power supply (VD) +3.3 V or 5 V interface power supply (VL) Space-saving 20-pin
- Sampling Frequency: 7.2 to 211 kHz
- Supply Voltage: 3.3 to 5 volts
- Output Signal: Digital
-
Supplier: Biamp Systems, Ltd.
Description: (device-to-device and channel-to-channel failover), and dual power inputs. Four channels; 300W per channel Page active relay Comprehensive failover Extended audio delay (up to 32 seconds per channel) CobraNet audio/control with dynamic use of available bundles Flexible
- Power: 300 watts
- Number of Channels: 4 #
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: DJM-102 Mixer features 8 digital sound effects with speed, volume, and FX cue controls. Digital echo with variable delay, repeat, and level control, 2 Microphone Inputs, 8 Line and 2 Turntable inputs, 1/4" & XLR front mounted microphone inputs, individual gain control and
-
Supplier: TMP Pro Distribution
Description: The powerful DSP functions also serve many of the S-32's outputs; for example, you can program crossovers, equalization (graphic or parametric), compression/limiting and delays. The patent-pending Auto Delay toolset simplifies setting speaker delays for balcony, overflow seating
-
Supplier: Cirrus Logic, Inc.
Description: Form 1 (DF1) programmable digital filter 3D stereo enhancement (for digital mic input) Digital beep generator Mono line output Mono BTL headphone/speaker output driver I²S digital audio interface - sample rates 8kHz to 48kHz Frequency Locked Loop (FLL)
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Cirrus Logic, Inc.
Description: parametric filter Dynamic range control and noise gate Low-pass/High-pass filters Direct Form 1 (DF1) programmable digital filter Digital beep generator 4 analog audio outputs Stereo line output Mono BTL headphone/speaker output driver I²S digital audio
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: TMP Pro Distribution
Description: audio system. Input channel processing blocks include Mic Preamp with Phantom Power, Gain, Delay, fifteen EQ Filters, Gate, Autoleveler and Ducker. Inputs may be configured as either mic or line level. Output channel processing blocks consist of a Cross Point Mixer, HPF/LPF,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC, DIGITAL AUDIO DELAY PROCESSOR, QFN16 Product overview: TPA5050RSARG4 from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Operating Temperature: -40 to 185 F
-
Supplier: Biamp Systems, Ltd.
Description: The VO-4e is an enhanced networked audio output expansion device allowing the user to add four line-level and CobraNet output channels to a Vocia system. The VO-4e can be configured for channel-to-channel or device-to-device failover and uses comprehensive fixed-chain digital
-
Supplier: Harman Pro North America
Description: V2.0 Software is now available, click here to download. Drawing on the heritage of Soundcraft's acclaimed Si Series digital live sound mixers, the Si Compact packs powerful digital mixing facilities along with stunning Lexicon® effects into a small footprint console. All this and more
-
Supplier: Wharfedale Pro
Description: Electro-Dynamic HF driver (with overload protection). Also facilitating life on the road, the PM mixer section is protected by a tough carpet-covered surround. The PM600 mixer features six mono input channels, with separate Mic and Line input. Other features include Tape In; Digital
-
Supplier: ValueTronics International, Inc.
Description: audio frequencies from 50 Hz to 20 kHz, a 50 Hz to 20 kHz audio sweep, and an audio click channel ID. The two stereo AUDIO outputs may be set to one of three selectable amplitudes: 0 dBu, +4 dBu, or +8 dBu.
- Device Type: Generator
- Features: Other
-
Description: system item assembled as a group of timing and control elements, plus any metadata associated with the picture, audio, and auxiliary data items; – A picture item assembled as a group of up to 255 picture stream elements; – An audio item assembled as a group of up to 255 audio
-
Supplier: GL Communications, Inc.
Description: more as well as send/record audio for Voice Quality measurement. Handset Phones (POTS, Digital, VoIP): Replaces handset of any telephone (POTS, Digital, VoIP) that contains a coiled cord and handset 2-wire Analog (WB, NB - FXO) supporting next generation gateways Dual UTA HD
-
Supplier: GL Communications, Inc.
Description: and record alarms at various sites every two seconds or as they occur Record / Playback functions File based Record/Playback Client Data Tx Rx Intrusive Testing Supports auto and manual error insertions along with Bulk delay to apply delay on the entire T1/E1 trunk. Dual VF Tx Rx
-
Supplier: Infineon Technologies AG
Description: Off-line SMPS Current Mode Controller IC with integrated 650V CoolMOS™ and start-up cell in DIP-7 package. It has more robust design and can work to -40°C. The outstanding performance includes BiCMOS technology, active burst mode, built-in frequency jitter, soft gate driving, propagation
- Output Power: 39 watts
- Operating Temperature: -40 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: ZGC, Inc.
Description: Transvideo CineMonitor HD8 Evolution (SDI only) This version has 2 x SDI inputs and 1 x SDI reclock. Wide viewing angles and color gamut make the CineMonitorHD8 Evolution ideal for studio use with high end digital cameras. Featuring Transvideo's proprietary technology with RealFrameRate
- Screen Width: 8.4645715 inch
- Voltage Rating: 10 to 36 volts
- Screen Resolution: 1080i, 1280 x 720 (720p), 1920 x 1080 (1080p), 576i
- Features: Flat Panel Monitor, Other Input Types
-
Supplier: Infineon Technologies AG
Description: MOSFET voltage margin requirement such as Off-Line battery adapters, DVD R/W, DVD Combi, Blue ray, set top box, auxiliary power supply for White Goods, PC and server, etc. In summary, the CoolSET™ F3R80 provides good voltage margin of MOSFET, lowest standby power, selectable burst level,
- Output Power: 30.000000000000004 watts
- Operating Temperature: -40 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: DigiKey
Description: "Delay Line IC Multiple, NonProgrammable Tap 40ns 14-DIP (0.300"", 7.62mm)"
- Time Delay: 40 ns
- Rise Time: 40 ns
- Delay Line Technology: Digital
- Package Type: Through Hole Technology (THT)
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES · Fast rise time for high freq. applications · Very narrow device (SIP package) · Stackable for PC board economy · Low profile · Epoxy encapsulated · Meets or exceeds MIL-D-23859C
- Time Delay: 10 to 100 ns
- Delay Line Technology: Analog, Digital
- Delay Line Type: Fixed
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Time Delay: 2.95 to 3.05 ns
- Rise Time: 0.176 ns
- Delay Line Technology: Digital
- Package Type: Surface Mount Technology (SMT)
-
Supplier: RCD Components, Inc.
Description: DIP, 5 TAP RCD’s active delay lines have been designed to provide precise tap delays with all the necessary drive and pick-off circuitry. All inputs/outputs are schottky-type, requiring no additional components to achieve specified delays. Units are 100% inspected.
- Time Delay: 20 to 500 ns
- Delay Line Technology: Digital
- Delay Line Type: Fixed
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES · 20 taps of equal delay increment · High bandwidth (TD/TR =10) · Low profile · Epoxy encapsulated · Meets or exceeds MIL-D-23859C
- Time Delay: 40 to 2,000 ns
- Rise Time: 5 to 200 ns
- Delay Line Technology: Analog, Digital
- Delay Line Type: Fixed
-
Supplier: Integrated Device Technology
Description: The ICS854S296I -33 is a high performance LVDS Programmable Delay Line. The delay can vary from 2.2ns to 12.5ns in 10ps steps. The ICS854S296I -33 is characterized to operate from a 3.3V power supply and is guaranteed over industrial temperature range. The delay of the
- Delay Line Technology: Digital
- Features: Other
- Package Type: Surface Mount Technology (SMT)
- Delay Line Type: Variable
Find Suppliers by Category Top
Featured Products Top
-
trigger types: edge, pulse width, ramp, runt pulse, over-amplitude pulse, delay, timeout, duration, setup & hold, Nth edge, and code pattern Protocol trigger and decoding functions. Included: RS232/UART, I2C, SPI. Optional: CAN, CAN-FD, LIN, FlexRay, AUDIO, SENT Zone triggering for (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
electrostatic discharge (ESD) event and are commonly placed alongside I/O lines, audio hardware, human interface devices, power supplies, and an antenna’s RF front end (RFFE (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
(8 µVRMS) makes this device an ideal solution for applications where clean voltage rails are critical for system performance (power operational amplifiers, analog-to-digital/digital-to-analog converters, and other precision analog circuitry). The device (version B) implements power (read more)
Browse Linear Actuators Datasheets for DigiKey -
Altech Monitoring Relays are designed for dependable electrical system monitoring in industrial environments. The line includes compact DIN rail-mounted models for voltage, current, phase, and energy monitoring, helping support protection, alarm signaling, and control (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
PCB operation, a DPDT switch, time delays, and hazardous location approvals. Or choose the robust BMRX-200, designed to be fail-safe in the case of a power failure. It features a digital PCB, a DPDT switch, time delays, and hazardous location approvals (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Functional silos between design engineering, process planning and production execution force teams to rely on physical prototyping. Issues discovered on the shop floor cost exponentially more to fix delaying certification, inflating budgets and jeopardizing (read more)
Browse Manufacturing Support Software Datasheets for Dassault Systèmes - DELMIA -
Unigraf, a global leader in high-performance audio and video testing solutions, today announced a major enhancement to its line of HDMI® test and analysis solutions with the upcoming release of Unigraf Vision Intelligence™ (UVI™), available in first quarter 2026 on the (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
Do you carry out inspections across tank farms, pipelines, jetty lines or loading systems in hazardous or hard-to-access areas? If you depend on accurate thickness readings, reliable corrosion data and safe operation inside ATEX zones, specialised ultrasonic (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
develops, you can select a digital loopback for any channel at both ends of the link without interrupting the data flow on the other fifteen channels. If transmission line problems are suspected, an analog loopback can be selected and the cable will be included in the test loop. Operating distance is 6600 feet (2 Km), 5 Km option. (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
, communication systems, and other sensitive loads. Intelligent LCD Digital Display & Smart Control System The Smart Voltage Stabilizer adopts an intelligent control system with a high-definition LCD digital (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
More Information Top
-
Real-Time Perceptual Simulation of Moving Sources: Application to the Leslie Cabinet and 3D Sound Immersion
[32] S. Dish and U. Z¨olzer, “Modulation and delay line based digital audio effects,” in Proceeding of the 2nd COST-G6 Workshop on Digital Audio Effects (DAFx ’99), pp. 5–8, Trondheim, Norway, December 1999.
-
Untangling Phase and Time in Monophonic Sounds
[16] Sascha Disch and Udo Zölzer, “Modulation and delay line based digital audio effects,” in Proceedings DAFx-99: Work- shop on Digital Audio Effects, Trondheim, December 1999, pp. 5–8.
-
EURASIP ASMP | Full text | Real-Time Perceptual Simulation of Moving Sources: Application to the Leslie Cabinet and 3D Sound Immersion
S Dish, U Zölzer, Modulation and delay line based digital audio effects.
-
Fifty Years of Acoustic Feedback Control: State of the Art and Future Challenges
[118] S. Disch and U. Zo¨lzer, BModulation and delay line based digital audio effects,[ in .
-
Handbook of Signal Processing in Acoustics
S. Disch, U. Z¨olzer, “Modulation and Delay Line Based Digital Audio Effects, Proc.
-
Speech coding for Bluetooth with CVSD algorithm
In addition to point to point communication, CVSD is commonly used in digital voice recordindmessaging and audio delay line [141[171.
-
System-level metrics for hardware/software architectural mapping
pro- cesses, which describe all the different components of the Digital Audio Spatializer: the Multitap Delay line , which simulates both the direct sound and the discrete echoes, the Multitap Delay mixer which scales the output of the Multi- tap Delay line, the…
-
Mining interesting patterns from hardware-software codesign data with the learning classifier system XCS
The code describing the application is com- posed of 14processes, which describe all the different com- ponents of the Digital Audio Spatializer: the Multitap Delay line , which simulates both the direct sound and the discrete echoes, the Multitap Delay mixer which scales…
-
A Monolithic Integrated Digital Signal Processor for Hifi Audio Applications
Parallel data interface A dynamic RAM controller has been added because the realization of audio delay lines is very important in digital audio systems.
-
Dynamic carrier control-Indian scenario
This loss of sideband power is compensated in the audio delay line circuit's DAC ( Digital to Analogue Convertor) by employing it as analogue multiplier.
Indicates content that may require registration and/or purchase.