-
Supplier: Quarktwin Technology Ltd.
Description: Temperature Meter LED - Tri-Color Bar Graph Display Panel Mount
- Voltage Range: 85 to 300 volts
- Operating Temperature: 14 to 140 F
-
Supplier: Newark, An Avnet Company
Description: BAR GRAPH, 31 SEGMENT, 5VDC; Meter Function:Multifunction; Meter Range:50mV / 100mV / 200mV / 1V / 5V / 10V / 4mA to 20mA; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Product Range:AM Series
-
Supplier: Uehling Instrument Company
Description: Dual Engineering Unit Calibrated Scales 10 Inch 100 LED Column Full Range Display of Partial Input Signals EASY Recalibration via Dipswitches On-Board Sensor Excitation Accepts External mA or VDC Input Environmentally Smart Replacement for Mercury or Other Fluid Filled Gauges
- Maximum Operating Pressure: 150 psi
- Meter Technology Type: Air Bubbler
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Display: Analog Meter or Indicator
-
-
Supplier: Define Instruments
Description: process variable is required. It features a front panel bar graph display, making it particularly suited to level measurement or rate movement indication. At a glance: Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging 0-100% bar graph for
- Number of Digits: 5
- Voltage Range: 0 to 10 volts
- Current Range: 0 to 0.02 amps
- Accuracy: 0.05 ± % of Full Scale
-
Supplier: Allied Electronics, Inc.
Description: Offered in intrinsically safe and general purpose configurations, the loop powered panel meter displays engineering units connected in series with one 4-20 mA transmitter. Select the LI25 -2001 meter for hazardous applications with an intrinsically safe level transmitter. Select
-
Supplier: DigiKey
Description: Process Meter LCD - Black Bar Graph Display Panel Mount
- Width: 52 mm
- Operating Temperature: -40 to 185 F
- Display Technology: LCD
-
Supplier: BinMaster, Inc.
Description: The DPM-400 loop-powered digital panel meter allows you to install a local display right where you need it. No power, no problem. This digital panel meter is powered by an existing 4-20 mA loop, making it an ideal display solution for any of your 4-20 mA
- Number of Digits: 13
- Current Range: 0.004 to 0.02 amps
- Operating Temperature: -40 to 167 F
- Character Size: > 0.56" (14.2mm), 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: • Combines the visual clarity of analog meters with digital accuracy and reliability with a programmable, bar graph and LCD numeric display. • Uses standard DIN type 96 x 96 mm panel mounting format • Display can be scaled to read current from 5A up to 30,000A! •
- Apparent Power Range: 5 to 30,000 VA
- Display Type: Digital
- Form Factor: Rack-Mounted
- Phase: Single Phase, Three Phase
-
Supplier: Clark Solutions
Description: Loop-Powered Rate/Totalizer, Analog Input DESCRIPTION With backlit 5-digit LED display, the panel mount meters DS2000 and DS2000X totalizers/rate meters use a 4-20 mA analog input signal. Both the DS2000 for safe areas, and DS2000X for hazardous areas, feature bar
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.03 ±% FS
- Control Signal: Current Loop
-
Supplier: Transcat, Inc.
Description: range by bar IP67 rated: Submersible in 1 meter of water (681IS) Fully temperature compensated accuracy from 14°F to 122°F (-10°C to 50°C) Up to eleven selectable pressure units Large, easy to read display with 5-digit resolution Backlit display % pressure indication with fan-shaped
- Working Pressure Range: 0.36259425 psi
- Type: Gauge
-
Supplier: Fluid Components Intl. (FCI)
Description: in showing what’s happening in the pipe. Flow rate, totalized flow, and temperature are continuously displayed in both a digital and bar graph presentation, while alarms and/or diagnostic messages will display as needed to alert operators. Features Direct mass flow measuring
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: 850 F
-
Supplier: ValueTronics International, Inc.
Description: 1000 Vdc ranges making the instrument ideal for use in the installation, maintenance, monitoring or checking of large a.c. or d.c. electrical systems and equipment. The large clear digits of the numeric display are complemented by the high-resolution digital bar graph, useful
-
Supplier: Gems Sensors & Controls
Description: laying down Pounds of liquid in a spherical tank Cubic meters in a conical shaped tank Gallons in a non-linear shaped tank *Customer must supply a sounding table, capacity curve and/or tank drawing for linearization of the digital bar graph display receiver
-
Digital Panel Meters - PX2CVR - Temperature/Process Profile Controller, 1/8 DIN Vertical -- PX2CVR00Supplier: Red Lion Controls, Inc.
Description: PID Control With Reduced Overshoot Universal Input for Process, Temperature, Voltage, Current And Resistance Programmable Dual Line Display With Units And Bar Graph Four Programmable Universal Annunciators Tri-Color Display, With 7 Programmable Color Zones Field Installable Option
- Features: Alarms
- Input Type: Temperature
-
Supplier: Red Lion Controls, Inc.
Description: PID Control With Reduced Overshoot Universal Input for Process, Temperature, Voltage, Current And Resistance Programmable Dual Line Display With Units And Bar Graph Four Programmable Universal Annunciators Tri-Color Display, With 7 Programmable Color Zones Field Installable Option
- Features: Alarms
- Input Type: Temperature
-
Supplier: KOBOLD Instruments, Inc.
Description: versatility of the KAL-K and KAL-A, both are offered in NPT or a 3-A compliant Tri-clamp® fitting. The KAL-K incorporates an 8 segment bar-graph LED flow trend indicator and one flow alarm setpoint. The setpoint is fully configurable as NPN, PNP, normallyopen or normally-closed. The
- Pipe Diameter: 0.5 to 20 inch
- Media Temperature Range: 250 F
- Liquid Volumetric Flow Rate: 0.3 to 5,600 GPM
- Operating Pressure: 1,450 psi
-
Supplier: Cole-Parmer
Description: capabilities, and provide digital display with analog bar graph and backlight. Model 77 IV also includes average responding AC measurements, and model 179 features temperature measurement capabilities. Available for sale in the United States and Canada only.
- DC Voltage Range: 0.0001 to 1,000 volts
- AC Voltage Range: 1,000 volts
- DC Current Range: 0.00001 to 10 amps
- AC Current Range: 10 amps
-
Supplier: Automation24, Inc.
Description: The loop-powered process indicator RIA16-BA2A from Endress+Hauser displays 4-20 mA measured values and has a 5-digit measured value display with 7-segment bar graph and a backlight that can be activated. Additional information such as Engineering Unit or TAG is displayed in an editable
- Width: 199 mm
- Height: 133 mm
- Depth: 96 mm
- Operating Temperature: -40 to 176 F
-
Supplier: OMEGA Engineering, Inc.
Description: Large Auto-Sensing Backlit Display “Dial-Style” Digital Bar Graph Intuitive and “User-Friendly” Interface Optional Field Upgradable Relays Warning LED Indicator Custom 13-Character Label Capabilities Factory Reset Capability The DPU91 transmitter provides a single channel
- Electrical Output: Analog Current
- Features: Digital Display, Digital Front Panel
- Interface Options: Serial / Digital
-
Supplier: Automation24, Inc.
Description: The loop-powered process indicator RIA15-AAB3 from Endress+Hauser displays 4-20 mA measured values and has a 5-digit measured value display with 7-segment bar graph and a backlight that can be activated. The display can be parameterised via keys and the display value can be scaled. Up
- Width: 131 mm
- Height: 81.5 mm
- Depth: 55.5 mm
- Operating Temperature: -40 to 140 F
-
Supplier: Cole-Parmer
Description: capabilities, and provide digital display with analog bar graph and backlight. Model 77 IV also includes average responding AC measurements, and model 179 features temperature measurement capabilities. Available for sale in the United States and Canada only.
- DC Voltage Range: 0.0001 to 1,000 volts
- AC Voltage Range: 1,000 volts
- DC Current Range: 0.00001 to 10 amps
- AC Current Range: 10 amps
-
Supplier: Transcat, Inc.
Description: PSI 1,400 bar IP67 rated: Submersible in 1 meter of water (681IS) Fully temperature compensated accuracy from 14°F to 122°F (-10°C to 50°C) Up to eleven selectable pressure units Large, easy to read display with 5-digit resolution Backlit display % pressure indication with fan-shaped
- Working Pressure Range: 0 to 20,000 psi
- Type: Gauge
-
Supplier: Cole-Parmer
Description: capabilities, and provide digital display with analog bar graph and backlight. Model 77 IV also includes average responding AC measurements, and model 179 features temperature measurement capabilities. Available for sale in the United States and Canada only.
-
Supplier: CARLO GAVAZZI Automation Components
Description: traditional analog meters need to be replaced. This provides final users with immediate visual indication of the current values by means of the three bar graphs shown on the matrix LCD display. Installation is easy and error-proof! Commissioning is fast, making the WM15 ideal
- AC Voltage Range: 120 to 240 volts
- Frequency Ranges: 45 to 65 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
- Data Interfaces: RS232 / RS485
Find Suppliers by Category Top
Featured Products Top
-
The new range of instruments from Shaw Moisture Meters are easy to install and operate, require little or no maintenance and include a new high performance dewpoint transmitter, the (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
Arduino Projects for Amateur Radio > A General Purpose Panel Meter
To further improve the usefulness of the digital panel meter , an analog bar graph has been placed on the second line of the display.
-
A New Generation Multiplexed BOP Control System
digital bar graph meters , and one digital alphanumeric display panel .
-
Screening study for evaluation of the potential for system 80+ to consume excess plutonium - Volume 2. Final report
Spatially dedicated indicators on the vertical section of each panel replace conventional analog meters with continuous digital , bar graph and trend displays for key system-level .
-
Medium-energy physics program. Progress report, February 1--April 1, 1976
Several Burroughs SELF-SCAN bar graph dis- plays were purchased in order to evaluate their pos- sible use as a programmable panel meter for console use. Bar graph displays are flat panel indicators that provide an analog signal representation with digital accuracy.
-
A Mobile General-Purpose Data-Processing System
The commutated information is console provides all operating controls at one location, linearized as an on-line real-time operation to compen- plus the strip-chart, meter and bar - graph display indi- sate for nonlinear … … and con- cations. verted to digital form. Removable remote-control panels form a part of the The linearized digital data are arranged into a …
-
DOE Plutonium Disposition Study: Pu consumption in ALWRs. Volume 1, Final report
on the vartical section of each panel replace conventional analog meters with continuous digital , bar graph and trend displays for key system-lavel parameters.
-
ISA FUND TST MEAS INSTA - Fundamentals of Test Measurement Instrumentation
Displays can be analog or digital meters that indicate the raw voltage from the signal conditioner, or they can be meters that scale the raw voltage so as to provide an output in units of measurement (°C or psig). Other displays include bar graphs and alarm indicators or a combination of both. These displays can be panel mounted or bench mounted, or they can be portable hand-held units.
-
Final design report for the sludge handling system SNF subproject A13B [SEC 1 THRU 3]
Bar Graphs Digital Panel Meter - .
-
Panel Meters from Cole-Parmer
See all Red Lion PAX Panel Meters Precision Digital PD683-0K0 Loop-Powered Indicator, general purpose Product Type Loop-powered meters,Display 5-digit LCD, 0.6" (15.2 mm) high; 20-segment bar graph ,Brand Precision Digital .
-
Nuclear power plant communications in normative and actual practice: A field study of control room operators' communications
Accordingly, hard-wired meters , strip-chart recorders and control devices (start/stop pushbuttons) arranged in order to reproduce the functional diagrams of the various plant systems, replace the plastic tiles of the control panels . There are five cathode ray tube displays (CRTs) placed in a panel in front of the operators’ desks: CRTs 1 and 4 present plant variables (up to eight) in a bar graph and digital form, CRTs 2 and 5 present textual alarm …
Indicates content that may require registration and/or purchase.