-
Supplier: Panametrics
Description: The Panametrics DigitalFlow DF868 is a fixed-installed liquid flow meter designed for measuring energy and flow in all industries. Using its own patented digital signal processing, Transit-Time, the DF868 provides drift-free measurements in ultrapure and most dirty
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 1,112 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: Combi-Sensor for Contactless Flow Metering and Air Bubble Detection on Thin Tubes The ultrasonic compact sensor SONOFLOW CO.56 measures the flow of liquids in tubes and detects air bubbles simultaneously. Therefore the sensor unites two measuring techniques in one device:
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 50 to 122 F
- Liquid Volumetric Flow Rate: 3.168 GPM
- Operating Temperature: 50 to 122 F
-
Supplier: Malema Sensors
Description: The M-1500P Series with DSP Technology consists of an inline primary flow sensor and externally mounted controller unit. The flow sensor is a straight - through flow tube that uses ultrasonic sensing technology to measure the flow rate. The Controller Electronics receives
- Pipe Diameter: 0.125 inch
- Media Temperature Range: 50 to 140 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.1584 GPM
- Operating Pressure: 70 psi
-
-
Supplier: Sierra Instruments, Inc.
Description: 210 portable, hand-held flow meter measures the time it takes an ultrasonic signal to travel a known distance with the flow stream and another signal travelling against the flow stream, determining the velocity of the fluid being measured. The 210 measurement is
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Sensirion
Description: thus ideal for high-volume applications with strict space limitations. Two core technologies are combined at this point: microfluidics chips and digital microsensor chips. This unique approach enables measurement of liquid flow inside a cost-efficient planar glass substrate. The
- Operating Pressure: 43.51131 psi
- Operating Temperature: 41 to 122 F
- Process Media Type: Liquid
- Features: Non-Invasive, True Mass Flow Meter
-
Supplier: Sensirion
Description: Safe, precise, and reliable measurement of low flow rates in medical environment has never been so easy: The single-use liquid flow sensors of the LD20 series measure the liquid flow rate directly and at the point of interest for a more effective patient treatment and improved
- Liquid Volumetric Flow Rate: 9.504 GPM
- Operating Pressure: 43.51131 psi
- Operating Temperature: 59 to 113 F
- Features: In-line, Other, True Mass Flow Meter
-
Supplier: Bronkhorst USA
Description: EL-PRESS Digital Electronic Pressure Meters / Controllers The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive pressure
- Working Pressure Range: 0.02900754 to 928.24128 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: integer or floating point values). Up to 126 units products can be run on a single daisy-chain network and be individually queried for flow rate, positive flow accumulator, negative flow accumulator and signal strength. Flow accumulators can be cleared at discrete
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: HORIBA Instruments, Inc.
Description: liquid mass flow meter for flow rate measurement, A high temperature mass flow controller for measurement of vapor flow rate, Valves, filters, heaters, etc. Compact size Can be installed in a variety of positions Best-selling TEOS vaporization system models
-
Supplier: HORIBA Instruments, Inc.
Description: removing the need for a utility water supply. Comprehensive measures to eliminate air bubbles enable continuous measurement. A built-in bubble removal function removes air bubbles immediately before the flow cell, allowing continuous measurement of the solution as it is
- Process Media Temperature: 68 to 140 F
- Operating Temperature: 68 to 77 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Display Type: Digital Display
-
Supplier: HORIBA Instruments, Inc.
Description: allows continuous tracking of changes in water concentration due to evaporation of the solution and adherence to the wafer. This allows fine-tuned control of silicon-oxide etching. Comprehensive measures to eliminate air bubbles enable continuous measurement A built-in bubble removal
- Process Media Temperature: 68 to 176 F
- Operating Temperature: 68 to 77 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Display Type: Digital Display
-
Supplier: HORIBA Instruments, Inc.
Description: measured, which allows continuous tracking of changes in water concentration due to evaporation of the solution and adherence to the wafer. This allows fine-tuned control of silicon-oxide etching. Comprehensive measures to eliminate air bubbles enable continuous measurement A built-in
- Process Media Temperature: 68 to 176 F
- Operating Temperature: 68 to 77 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Display Type: Digital Display
-
Supplier: ASME Standards and Certification
Description: fluid from a tank; vertical rise of a weather balloon; wind drag forces on people; Venturi meter; fluid’s surface shape in a rotating cylindrical tank; range of an aircraft; designing a water clock; water turbine under a dam; centrifugal separation of particles; ideal gas flow in
-
Supplier: ASME
Description: fluid from a tank; vertical rise of a weather balloon; wind drag forces on people; Venturi meter; fluid’s surface shape in a rotating cylindrical tank; range of an aircraft; designing a water clock; water turbine under a dam; centrifugal separation of particles; ideal gas flow in
-
Supplier: Panametrics
Description: including the original 7100 and its digital replacement, the 7168. Features Measures velocity, volumetric and mass flow Standard velocity range to 100 m/s (328 ft/s) standard Extended velocity range to 120 m/s (394 ft/s) Measures instantaneous average molecular weight Measures
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: -2 to 1,500 psi
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: Sierra Instruments, Inc.
Description: Smart-Trak® 50 low cost flow meters are designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality, application flexibility, and performance. 50 series low cost flow meters build on the same core sensor, LFE and valve technology
- Pipe Diameter: 0.375 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 7.062146892655368 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 145 psi
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: EXAIR
Description: What Is The Digital Flowmeter? EXAIR’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of dollars per year in
- Pipe Diameter: 0.5 to 4 inch
- Gas Volumetric Flow Rate: 1 to 2,000 SCFM
- Operating Pressure: 30 to 140 psi
- Media Temperature: 40 to 120 F
-
Supplier: Sierra Instruments, Inc.
Description: InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a digital liquid
- Pipe Diameter: 1 to 48 inch
- Media Temperature Range: 32 to 140 F
- Velocity Flow Rate: 1.6 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: ABB Measurement & Analytics
Description: kBaud Aluminum housing or all stainless steel solution DTM based diagnostic and operability functions The sensor delivers: Multivariable measurement of mass flow, density and temperature in one device Low pressure drop save 25 % on pump energy costs compared to other brands Wide measurement
- Pipe Diameter: 0.25 to 4 inch
- Mass Flow Rate: 0 to 918.75 lbs/min
- Media Temperature: -58 to 400 F
- Media Temperature Range: -58 to 400 F
-
Supplier: ABB Measurement & Analytics
Description: VortexMaster flowmeters are used for accurate measurement of the flow of gas, liquid and steam over a wide temperature range. Vortex meters are ideal for measuring low viscose liquids, demineralized water and direct steam mass flow, and they are ideal for cost-effective,
- Pipe Diameter: 0.5 to 12 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 4,351.131 psi
- Media Temperature: -67 to 536 F
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GS868 ultrasonic steam meter measures steam while avoiding pressure drop. The GS868 flowmeter can cover a wide range of flow rates that reduce capital and installation costs. Features Bidirectional No moving parts No pressure drop Wide rangeability with 1500
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Panametrics
Description: The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: EXAIR
Description: equally short amount of installation time as the standard meters. The digital display shows the exact amount of compressed air being used, making it easy to identify costly leaks or inefficient air products. No cutting, welding, adjustments or calibration are ever required. Available
- Pipe Diameter: 2 to 8 inch
- End Fittings: Clamp
- Process Media Type: Gas
- Features: In-line, Recorder / Totalizer Functions
-
Supplier: ABB Measurement & Analytics
Description: Various communication protocols available SmartSensor – All digital solution – Installation flexibility – Meter intelligence located in the sensor SensorApplicationMemory – Maximum data security – Plug and play electronics replacement ABB common look and feel – Easy Set-up – Operation
- Media Temperature Range: -50 to 205 F
- Mass Flow Rate Range: 0 to 3,160.5 lbs/min
- Operating Temperature: -4 to 158 F
- Mass Flow Rate: 0 to 3,160.5 lbs/min
-
Supplier: Hamamatsu Photonics Europe
Description: The C16723 series are an immunochromatoreaders for reagent development and quality control. C16723-50 is a fluorescence lines (Europium) measurement model that uses a fluorescence method. This unit is not a medical device. Do not use it for medical diagnosis and treatment.
- Interface Options: Serial / Digital
-
Supplier: Brooks Instrument
Description: Engineered for the challenging conditions associated with high temperature delivery of condensable precursors and dopants, the 9861 Series high temperature thermal mass flow controllers and meters from Brooks Instrument feature a high purity, high leak integrity metal flow path
- Media Temperature Range: 302 F
- Operating Pressure: 0.192898996345072 to 50.762893775019 psi
- Mass Flow Rate: 0.000008259 to 0.02753 lbs/min
- Mass Flow Rate Range: 0.000008259 to 0.02753 lbs/min
-
Supplier: Aalborg Instruments
Description: increased flow thereby creating a linear relationship. Aalborg's unique dual signal processing technology independently measures each vortex on either side of the bluff body and filters out non-flow noise. This results in less noise and higher accuracy throughout the flow range.
- Pipe Diameter: 30 inch
- Gas Volumetric Flow Rate: 3,458 to 69,995 SCFM
- Operating Temperature: -15 to 140 F
- Operating Pressure: 0 to 1,500 psi
-
Supplier: Eldridge Products, Inc.
Description: Inline style thermal mass flow meters include a flow section that is usually specified to match the user’s flow conduit and is then plumbed directly into the process line. This design has the sensing elements mounted directly in the flow section for exposure to the
- Pipe Diameter: 0.25 to 4 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 392 F
-
Supplier: Bronkhorst USA
Description: HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented
- Gas Volumetric Flow Rate: 0.007062 to 8.8275 SCFM
- Mass Flow Rate: 0.0005506 to 0.68825 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 5,801.508 psi
-
Supplier: Sensirion
Description: The SLG liquid flow meters are the perfect solution for dynamic liquid flow monitoring in cutting edge Ultra-High-Pressure Liquid Chromatography (UHPLC) and other applications requiring precise measurement of ultra-low flow rates. A highly sensitive CMOSens® microchip
- Operating Pressure: 17,404.524 psi
- Operating Temperature: 50 to 122 F
- Features: In-line, True Mass Flow Meter
- Process Media Type: Liquid
-
Supplier: Siargo Ltd.
Description: These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The standard
- Pipe Diameter: 1.968505 inch
- Operating Pressure: 232.0589429715152 psi
- End Fittings: Flanged
- Electrical Output: Frequency
-
Supplier: Vogtlin Massflow USA
Description: Fast and a huge turndown make this red-y smart series thermal mass flow meter particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples (Labview, C++, etc),
- Pipe Diameter: 0.03125 to 1 inch
- Gas Volumetric Flow Rate: 0 to 2.25988700564972 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Litre Meter Limited
Description: Pelton Wheel flowmeter with high pressure 316 stainless steel body, providing a pulse output.
- Pipe Diameter: 0.00393701 inch
- Media Temperature Range: -58 to 275 F
- Liquid Volumetric Flow Rate: 0.00792 to 1.1352 GPM
- Operating Pressure: 0 to 5,003.80065 psi
Find Suppliers by Category Top
Featured Products Top
-
Suitable for water, oil and aggressive liquids, the robust steel sensor detects bubbles from approximately 1 mm diameter upwards. Based on continuous thermal principle, the switch is reliable, robust and easy to implement. Find out more about our OOL product range, from drip to bubble detection. (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
Thermal mass flow sensors utilize heat transfer principles to determine the flow velocity of a fluid. As fluid passes across the sensor, heat is carried from the sensor to the medium. This relationship is dependent upon the flow rate. As flow increases, so does the (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
The compact design of pygmy meters - the bucket wheel is just 3/4 inch by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include (read more)
Browse Digital Panel Meters Datasheets for Automationdirect.com -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
pipe sizes and flow conditions With its broad range of measurement velocities, and its ability to measure flow in any pipe from small to very large, one DigitalFlow GM868 meter does the job of several conventional meters. It handles pipes from 1 to 120 inches in (read more)
Browse Flow Meters Datasheets for Panametrics -
water flow measurement in agricultural, turf and other irrigation applications. Mc Propeller Flow Meters now feature a more durable bearing assembly, and an improved design of the standard canopy, transmitter, and digital register to prevent water intrusion. Additional features include a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
. In another view, it also displays the volume flow rate for the day, month, and year. Additionally, the flow meter can output the measurement value as an analog signal (4 ... 20mA) and digitally via an RS485 interface. With a power supply range of (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Instrument engineers at municipal water/wastewater facilities and industrial process plants with wastewater treatment operations will find the new Ultra Mag® Flow Meter from McCrometer's features a streamlined advanced sensor design that makes it lighter and easy to install--yet durable and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Permeability of dense (homogeneous) cellulose acetate membranes to methane, carbon dioxide, and their mixtures at elevated pressures
(A) feed gas cylinder; (B) filter; (C) digital high-pressuregauge; (D) heat exchanger; (E)permeability cell; (F) constant temperature bath; (G)metering valve; (H) digital bubble flow meter ; (I) gas reservoirs; (J) low-pressure transducer; (K) gas chro- matograph;(L) constant-temperature …
-
Production of Hydrogen-Rich Syngas from Biogas Reforming with Partial Oxidation Using a Multi-Stage AC Gliding Arc System
The flow rates of both the feed and the outlet gases were also measured using a digital bubble flow meter , as the gas volume changed after the reaction.
-
Bench-scale electrochemical system for generation of CO and syn-gas
An Optiflow 520 (Supelco) digital bubble flow meter was used to determine the flow of product gas prior to each GC measurement.
-
Combined Reforming and Partial Oxidation of CO2 -Containing Natural Gas Using an AC Multistage Gliding Arc Discharge System: Effect of Stage Number of Plasma R...
The flow rates of both the feed and the outlet gases were measured by using a digital bubble flow meter because of the gas volume change after the reaction.
-
Analysis of amides in the air by sampling with SPME and detection by GC‐FID
tion; digital bubble flow meter Humonics, model 650; 8.5 cm long and 4 mm diameter glass tubes; silica gel 35–70 mesh from Merck and methanol HPLC grade from Mallinckrodt (Paris, France).
-
Promotion of CO2 hydrogénation to hydrocarbons in three-phase catalytic (Fe-Cu-K-Al) slurry reactors
The exit gas was measured by digital bubble flow meter .
-
Hydrogenation of CO2 over Fe-K based catalysts in a fixed bed reactors at elevated pressure
The exit gas flow rate was measured by the digital bubble flow meter to evaluate the reaction conversion.
-
Characteristics of carbon dioxide hydrogenation in a fluidized bed reactor
A digital bubble flow meter was used to measure the exitgas flow Pate.
-
A Hybrid Pyrolysis / Oxidation System for Solid Waste Resource Recovery
The flow meter was a Humonics 730 digital ( bubble ) flow meter .
-
Hydrogen Production for Fuel Cells by Selective Dehydrogenation of Alkanes in Catalytic Membrane Reactors
Gas permeation measurements were performed in a pressure- controlled (AP = 80 psia) single gas or gas mixture mode without any sweep gases [67,76,77]: Flow rateswere measured using a digital bubble flow meter .
Indicates content that may require registration and/or purchase.