Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Great Plains Industries, Inc.
Description: Gallon or liter calibration and NPT or ISO threads
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 3 to 30 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 14 to 130 F
-
Supplier: Assured Automation
Description: This low-cost electronic fuel flow meter easily installs either in-line or at the nozzle. The large easy to read display and compact lightweight design will makes it easy to handle. A rugged aluminum housing and sealed electronic circuitry provides years of durable use in almost any
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 3 to 30 GPM
- Operating Pressure: 300 psi
- Operating Temperature: 14 to 130 F
-
Supplier: AMETEK Spectro Scientific
Description: Highlights The FDM 6000 is a portable, battery operated fuel dilution meter that determines the concentration of fuel dilution present in an oil sample within a matter of minutes. The FDM 6000 uses a unique patent pending fang design to pierce the cap of a disposable sample vial
- Sample Volume: 500.00000000000006 µl
- Accuracy: 10 (+/- % FS)
- Operating Temperature: 41 to 95 F
- Remote Interface: Computer Interface, Serial Interface
-
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® Fuel Level Sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The Fuel Level Sensor offers a choice of outputs (analog current loop; ratiometric voltage; or non-ratiometric voltage).
- Measuring Range: 118.1103 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable
- User Interface: Computer Controllable
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow DF868 is a fixed-installed liquid flow meter designed for measuring energy and flow in all industries. Using its own patented digital signal processing, Transit-Time, the DF868 provides drift-free measurements in ultrapure and most dirty liquids, such as
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 1,112 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: Panametrics
Description: The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow streams and all gases. This gas
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: 0 to 3,480 psi
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics patented
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
Supplier: DME Company
Description: The Vaisala DRYCAP® Hand-Held Dewpoint Meter DM70 measures dewpoint temperature accurately over a wide measurement range. The probe may be inserted directly into pressurized processes, and it responds rapidly from ambient to process conditions. The sensor withstands condensation and fully
- Features: Battery Powered, Datalogger, Self Calibrating
- Variables Measured: Dew Point
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Digital Inline Meter for all BOP Products. Registers in Gallons, Quarts, and Liters. Works with 140W / ISO680 oils, Coolant and ATF. Flowrate up to 2.7 GPM. Installs Easily within minutes on any BOP Dispensing Nozzle INCLUDES 2 YEAR WARRANTY! Macnaught Digital Inline
- Dispense Rate: 10.227272727272727 L/min
- Dispensed From: Can / Pail / Drum, Gun Handle
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Macnaught USA, Inc.
Description: OILMASTER® T512-02 Macnaught Metered Control Gun Specifications Model number HG100-019E-02 Flow Range up to 15gal (57L)/min Inlet Swivel 3/4″ NPT (F) Meter Oval gear / Digital Meter Accuracy +/-0.5% (lube oils) Features Includes all HG100 Std features plus 6-digit digital
- Dispense Rate: 56.81818181818182 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
- Dispensed From: Gun Handle
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The SG-Ultra Max Ex Petrol digital hydrometer / density meter is designed for petroleum testing applications. This portable tester is commonly used in refineries, fuel terminals, offshore and transportation applications. The SG-Ultra Max Ex Petrol saves time and allows for
- Temperature Range: 32 to 176 F
- Density Range: 0 to 3 g/cm³
- Specific Gravity (Relative Density): 0 to 3 #
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Graphic / Video Display, Laboratory Style (Benchtop or Handheld), SPC / Application Software, Temperature Compensated, Temperature Measurement
-
Supplier: Bronkhorst USA
Description: IN-PRESS Industrial style Digital Pressure Meters / Controllers The IN-PRESS series digital electronic pressure transducers and controllers for gases and liquids are equipped with a rugged, 'industrial style' (IP65) pc-board housing for use in industrial environments. The
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4 inches to 2 inches, [6 mm
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Litre Meter Limited
Description: Turbine Flow Meters for the precise measurement of instantaneous flow rates and flow quantities of low-viscosity fluids as tap and demineralised water, fuels, liquefied gases, solvents, light fuel oil and pharmaceutical fluids. HM?E turbines are equipped with Ermeto fittings.
- Pipe Diameter: 0.0393701 to 5.905515 inch
- Operating Pressure: 58,015.08 psi
- Operating Temperature: -40 to 176 F
- Features: Aggressive / Corrosive Process Media, Liquid, Other
-
Supplier: Sensirion
Description: Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach, which allows the liquid flow
- Liquid Volumetric Flow Rate: 0 to 0.02112 GPM
- Operating Temperature: 50 to 122 F
- Mounting: In-line
- Features: Liquid, True Mass Flow Meter
-
Supplier: Sierra Instruments, Inc.
Description: allow a wider applicability compared to magnetic meters. Common applications include: Cooling and heating fluid measurements Water and wastewater measurements Leak detection in piping systems Monitoring and controlling of HVAC systems Fuel and oil consumption measurements Checking
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Meter Group
Description: NEW Bench-Top Water Activity Meter for Measuring Volatiles The AquaLab 4TEV is designed specifically for measuring formulations that include volatiles such as propylene glycol and ethanol. The dual sensor block uses both a chilled-mirror dewpoint sensor and a capacitance sensor for measuring
- RH/aw Range: 5 to 100 %
- RH/aw Accuracy: 0.3 to 1.5 %
- Operating Temperature: 41 to 122 F
- Technology: Capacitive, Infrared
-
Supplier: CANNON Instrument Company
Description: The RX-360SH determines total sulfur in a petroleum product sample using energy-dispersive X-ray fluorescence (EDXRF). With a compact design, carrying handle and AC/DC power source, the RX-360SH is ideal for field testing. Testing is quick, non-destructive, economical and accurate.
- Display & Special Features: Digital Readout
- Test Media: Fuel
- Features: Fuel Oil, Sulfur Content
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Assured Automation
Description: Assured Automation's economical grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. Features & Benefits • Flow Ranges: 0.3-300 GPM
- Pipe Diameter: 1 to 2 inch
- Liquid Volumetric Flow Rate: 0.3 to 300 GPM
- Operating Pressure: 150 to 300 psi
- Operating Temperature: 14 to 130 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer Industrial Star Series Turbine Flowmeters are designed and manufactured for process liquids where cost is of primary concern. The Star meters are constructed with a simple design, allowing for rugged and dependable service at a low cost and with a timely delivery. OUTSTANDING
- Pipe Diameter: 0.5 to 3 inch
- Media Temperature Range: -20 to 450 F
- Liquid Volumetric Flow Rate: 0.35 to 650 GPM
- Operating Pressure: 6,000 psi
-
Supplier: Meter Group
Description: Temperature Controlled Bench-Top Water Activity Meter The AquaLab 4TE water activity meter has internal temperature control which allows you to choose a measuring temperature between 15 and 50°C. Since water activity is temperature dependent, the AquaLab 4TE will allow you to expertly
- RH/aw Range: 3 to 100 %
- RH/aw Accuracy: 0.3 %
- Operating Temperature: 41 to 122 F
- Technology: Chilled Mirror, Infrared
-
Supplier: Kett US
Description: This unique instrument uses Near Infrared Light for instant non-contact, non-destructive testing of liquid and solid samples. Measures moisture content. Multiple filters provide additional stability and increases robust nature of calibration. Includes Tracker software for calibration, measurement
- Moisture Content Range: 0 to 100 %
- Display: Digital Readouts
- Technology: Infrared
- Form Factor: Meter / Indicator
-
Supplier: Max Machinery, Inc.
Description: The Max Piston family of flow meters feature the highest accuracy (0.2% of reading), widest flow range, 200:1 or more, smallest displacements and the tightest fits and tolerances making them suitable for low viscosity liquids. Consider the piston family for fuel measurement, hydraulic
- Pipe Diameter: 0.125 inch
- Media Temperature Range: -40 to 194 F
- Liquid Volumetric Flow Rate: 0.00026417205236 to 0.52834410472 GPM
- Operating Pressure: 7,500 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4 inches to 2 inches, [6 mm
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Flow Technology, Inc.
Description: display allows the crew to read the data at a glance and optimize fuel use as it occurs. It’s well known that small changes in throttle create dramatic changes in fuel consumption, and lead to significant savings in operating costs. The DAU not only displays real-time data to the crew,
- Accuracy: 0.25 ±% FS
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Digital Front Panel
- Media: Liquid
-
Supplier: Meter Group
Description: Measure Water Activity and Moisture Content Simultaneously Decagon's new AquaLab DUO makes it possible to measure water activity and moisture content simultaneously with unmatched repeatability. To measure moisture content using water activity requires an understanding of the relationship between
- RH/aw Range: 10 to 95 %
- RH/aw Accuracy: 0.3 %
- Operating Temperature: 41 to 122 F
- Form Factor: Analyzer, Instrument, Meter / Indicator
-
Supplier: Panametrics
Description: The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including; Natural gas Compressed air Fuel gases Erosive & corrosive gases Toxic gases High-purity gases Air separation gases This flow meter can be installed in
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 98.4251968503937 to 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: 60 to 800 psi
-
Supplier: Sierra Instruments, Inc.
Description: Steel-Mass® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters include compressed air flow, aeration basin
- Pipe Diameter: 72 inch
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 350 F
-
Supplier: Assured Automation
Description: Description: Our industrial grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. Features & Benefits • Flow Ranges: 0.5-200 GPM
- Pipe Diameter: 0.5 to 2.5 inch
- Liquid Volumetric Flow Rate: 1 to 200 GPM
- Operating Pressure: 1,500 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Sensirion
Description: Sensirion offers the compact and chemical-resistant liquid flow meter LS32-1500 for integration into instruments and other closed systems with low flow rates of up to 40 ml/min. With a compact form factor of just 18x18x59 mm3, the LS32-1500 liquid flow meter is mechanically extremely
- Operating Pressure: 174.04524 psi
- Operating Temperature: 41 to 122 F
- Electrical Output: Analog Voltage
- Mounting: In-line
-
Supplier: Sensirion
Description: other Sensirion liquid flow meters, this reliable device has no moving parts and measures through the wall of a straight flow path. The SLQ-QT500 liquid flow meter in combination with one of the SCC1 sensor cables offers a modular solution with a suitable electrical interface for
- Liquid Volumetric Flow Rate: 0 to 0.03168 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 14 to 140 F
- Mounting: In-line
-
Supplier: Macnaught USA, Inc.
Description: meter Digital meter or Electronic meter +/- 0.5 % 5-digit resettable batch totalizer 6-digit accumulative totalizer Auto Non-Drip Nozzle Flexible extension 1/2"NPT swivel inlet Trigger lock Fully serviceable Value Proposition: Accurate control and measurement of oil
- Dispense Rate: 0.9848484848484849 to 30.303030303030305 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
- Dispensed From: Gun Handle
-
Supplier: Macnaught USA, Inc.
Description: Serviceable √ Warranty 10 years Features & Benefits: Oval gear digital meter Digital meter or Electronic meter +/- 0.5 % 5-digit resettable batch totalizer 6-digit accumulative totalizer Auto Non-Drip Nozzle Flexible extension 1/2"NPT swivel inlet Trigger lock
- Dispense Rate: 0.9848484848484849 to 30.303030303030305 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
- Dispensed From: Gun Handle
-
Supplier: Central Marine Diesel
Description: inverter system with Pulse Width Modulation (PWM) control (computer friendly), super-quiet muffler with USFS-approved spark arrestor (eliminates errant sparks), digital power meter, automatic choke for easy starting, die-cast aluminum frame (light weight, high strength), digital
- Wattage: 4,000 watts
- Voltage: 120 V
- Fuel Type: Gasoline, Natural Gas
- Features: Other
-
Supplier: Vaisala
Description: For Transformers and Oil Pipelines Reliable MM70 is an ideal tool for the preventive maintenance of oil-filled systems. The water activity measurement indicates the margin to free water formation, which causes severe problems in lubrication systems. Excellent pressure and temperature tolerance. The
- Operating Temperature: 14 to 104 F
- Electrical Outputs: Analog Voltage
- Technology: Capacitive
- Display: Digital Readouts
Find Suppliers by Category Top
Featured Products Top
-
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
pipe sizes and flow conditions With its broad range of measurement velocities, and its ability to measure flow in any pipe from small to very large, one DigitalFlow GM868 meter does the job of several conventional meters. It handles pipes from 1 to 120 inches in (read more)
Browse Flow Meters Datasheets for Panametrics -
Energy loss “0”
There are no moving parts or structures that obstruct the flow within the measurement tube, so no energy is wasted. In addition, it can accurately measure from low pressure to rated pressure.
(read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
GYDC-S1 outputs displacement of the magnet by a digital parallel output of minimum resolution 1μm. Using DIP switches in the case cover, you can change the code (binary or gray), the output direction, and the logic of the alarm output. And using pin A6 and A7 of parallel input in GYDC (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
Altech digital panel meters deliver precise voltage, current, and process signal measurement with modular LED displays and DIN panel mounting for clear system monitoring (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include (read more)
Browse Digital Panel Meters Datasheets for Automationdirect.com -
, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings in a compact configuration. The DHM 4 Series Digital Hydraulic Multimeter is an (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
or inefficient air products. Airflow values expressed in SCFM (standard cubic feet per minute) or m3/Hr (cubic meters per hour) are available. Digital Flowmeters for schedule 40 iron pipe are in stock and ready to ship in sizes ½″, ¾″, 1″, 1-1/2″, 2″, (read more)
Browse Flow Meters Datasheets for EXAIR -
Cybersecurity: Defend your data to reap the rewards of going digital Digital technologies deliver huge benefits to oil & gas but being more connected can leave organizations vulnerable to cyberattacks. Incidents such as data (read more)
Browse Mass Flow Meters and Controllers Datasheets for ABB Measurement & Analytics -
BinMaster’s line of digital panel meters provides easy-to-use, easy-to-see solutions for tank level monitoring and control (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc.
Conduct Research Top
-
Cloud-Based Apps Transforming Grain Storage
. Another common device to provide convenience is. a control console or digital panel meter. These devices can be installed for walk-up or drive-up access, indoors or outdoors. For example, a driver delivering grain. should check the bin level before they start filling it. The. driver can confirm the entire
More Information Top
-
CR4 - Thread: Digital Fuel Meter in Bikes
Digital Fuel Meter in Bikes .
-
CR4 - Thread: Short Circuit PV Panel
Next in Forum: Digital Fuel Meter in Bikes .
-
CR4 - Thread: Hydrogen Production from Solar Reaches Milestone....?
Previous in Forum: Digital Fuel Meter in Bikes .
-
Gasoline multiple premixed compression ignition (MPCI): Controllable, high efficiency and clean combustion mode in direct injection engines
Fuel consumption is measured using an ONO SOKKI DF-313 digital fuel meter .
-
CR4 - Thread: CR4 Activity History?
Digital Fuel Meter in Bikes by harsha_iit ; posted in General Discussion .
-
High Efficiency and Low Pollutants Combustion: Gasoline Multiple Premixed Compression Ignition (MPCI)
Fuel consumption is measured using an ONO SOKKI DF-313 digital fuel meter .
-
How to Measure Anything: Finding the Value of Intangibles in Business 2nd Edition
In short order, they found a supplier of digital fuel flow meters on Google, and we were briefed on how to use them.
-
Federal Register > Wednesday, March 27, 1996 > [61 FR 13642] Powerplant Instruments; Fuel Pressure Indication
It appears that this information would not be presented through the use of typical digital fuel flow meters .
-
How to Measure Anything: Finding the Value of Intangibles in Business
In short order, they found a supplier of digital fuel ow meters on Google, and we were briefed on how to use them.
-
Setting the Foundation for Flight Test - The AC-1 30U Gunship Drag Reduction Program
This error can further be reduced to approximately ±5 drag counts by measuring the fuel loaded on the aircraft as it comes out of the fuel truck and incorporating digital fuel flow meters in each engine fuel system for airborne recording with …
Indicates content that may require registration and/or purchase.