-
Supplier: HORIBA Instruments, Inc.
Description: Accurately measures concentrations of HF and HCl used in semiconductor manufacturing and other processes. The dedicated FES-510 series sensor is highly resistant to chemicals, making this unit ideal for the management of HF and HCl. Measurement range: 0 -10%. Measurement range : 0 - 10
- Number of Digits: 4
- Width: 96 mm
- Height: 96 mm
- Depth: 115 mm
-
Supplier: HORIBA Instruments, Inc.
Description: Measures a wide range of HF concentration from low concentration to undiluted liquid. The HF-960EM achieves high precision measurement by the auto-correction range switching function. Also has the capability of cleanliness with all PFA sensors. Measurement range: 0 - 50%. Wide range
- Number of Digits: 5
- Width: 96 mm
- Height: 96 mm
- Depth: 115 mm
-
Supplier: HORIBA Instruments, Inc.
Description: that uses lead-free solder for mounting chips on the PCB. Precise measurement of low HF concentrations 5 types of measurement available HF, HCl & NH3 concentrations, conductivity, and temperature The analog output range can be arbitrarily set with to the concentration measuring range
- Number of Digits: 4
- Width: 96 mm
- Height: 96 mm
- Depth: 115 mm
-
-
Supplier: ValueTronics International, Inc.
Description: The 6510P is a 10 MHz LCR Meter from Wayne Kerr. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one
-
Supplier: HORIBA Instruments, Inc.
Description: High stability measurement dissolved oxygen in low concentration HF. Automatically switches between three measurement ranges from μg/L to mg/L. Measurement range : 0 - 20.00 mg/L. Automatic range-switching function Automatically switches between three measurement ranges from μg/L to mg/L,
- Dissolved O2 Range: 0 to 20 ppm
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
-
Supplier: ValueTronics International, Inc.
Description: option of connecting any of the following HF port pairs together via a 1 TO 2 cable in order to access all (1 through 48) measurement pins: HF ports 1 and 4, HF ports 2 and 5, and HF ports 3 and 6. Maximum Voltage at Each Port SMU port in Test Head: ±200 V AUX port: ±200
-
Supplier: Cessna Aircraft Company
Description: Taxi Digital Audio System Optional avionics include: Garmin SVT™ Synthetic Vision Technology Terrain Awareness Warning System Class A (TAWS-A) SiriusXM Satellite Radio Cabin Briefer Satellite phone system Domestic and International Internet XM Satellite Weather and Radio HF-9000 High
-
Supplier: ValueTronics International, Inc.
Description: (700 Hz–30 kHz BW) Spurious Jitter Products Jitter & Ref Delay Off: /=0.0005 UI Jitter On: /=–30 dB below jitter signal Reference Input Characteristics Input Formats: AES/EBU (per AES3-1992) Input Sample Rates: 28.8 kHz–99.9999 kHz Lock Range: ±0.0025% [±25 PPM] Digital Analyzer
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: power meter with RS-232 interface and software to analyse power consumption The PCE-PA6000 power meter is a tabletop device for measuring effective power, apparent power, power factor, energy consumption, current, continuous voltage, resistance
- Real Power Range: 1 to 999.9000000000001 watts
- Apparent Power Range: 0.01 to 9,999 VA
- Options & Features: Battery Powered
- Form Factor: Bench / Free-Standing
-
Supplier: RS Components, Ltd.
Description: RS PRO GPM-8310 (GPIB) Power Meter
- Operating Temperature: 0 C
- Display Type: Digital
- Standards and Certifications: RoHS Compliant
- Output Interface: USB
-
Supplier: Newport MKS
Description: The PMKIT-15-01 can measure optical power level in the 400 - 1100 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following
- Display Type: Digital
-
Supplier: TE Connectivity
Description: (HZ) : 44 - 66 Product Type Features Accuracy (PCT) : ±.5 Display Type : LED Power Meter Type : Digital Meter
- AC Voltage Range: 57.7 to 480 volts
- Features: AC
- Display Type: Digital
- Phase: Single Phase, Three Phase
-
Supplier: Newport MKS
Description: The 2936-R, RoHS compliant Dual Channel High Performance Optical Power and Energy Meter is one of the most sophisticated optical meters available in the market. These instruments combine the superb femtowatt level sensitivity reached by the 2931-C and the extreme versatility of
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Features: Other
-
Supplier: Newport MKS
Description: The PMKIT-05-01 can measure optical power level in the 200 - 1100 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following
- Display Type: Digital
-
Supplier: Newport MKS
Description: The 1936-R Single Channel High Performance Optical Power and Energy Meter is one of the most sophisticated optical meters available in the market. The RoHS compliant 1936-R combines superb femtowatt level sensitivity and extreme versatility resulting in a truly revolutionary
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 30 Power (Active, Reactive) 30 Power Factor Energy (Active, Reactive, Apparent) Programmable C.T, P.T Modbus RTU Communication (RS485) (Optional) Single Pulse Output
- Display Type: Digital
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Semiconductor technology is used to produce very compact electronic kWh meters as a replacement for electro-mechanical check meters. The meter range has variations for single phase, two phase, three phase 3/4 wire balanced and 3/4 wire unbalanced systems. In addition to the LCD
- Operating Temperature: 0 to 60 C
- Display Type: Digital
- Features: Other
- Phase: Single Phase, Three Phase
-
Supplier: Boonton Electronics Corporation
Description: The 4240 series of CW RF power meters provides the high speed measurement capability needed in a production environment, as well as the simplicity of operation required for bench top use. It provides very accurate measurements from -70 dBm to +44 dBm (sensor dependent) and has a rapid
- Bandwidth: 10,000 to 40,000,000,000 Hz
- Maximum Channels: 2
- Operating Temperature: 0 to 55 C
- Form Factor: Bench / Free-Standing
-
Supplier: Microtest Corporation
Description: perform accurate power consumption analysis. The measuring range of both PM7110/7120 are 0.001W~16KW, and they are able to measure AC power consumption containing DC and obtain power factors with higher accuracy while analyzing the current signals from devices with asymmetrical
- Real Power Range: 0.01 to 15,999.999999999985 watts
- Bandwidth: 15 to 100,000 Hz
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: Spire Metering Technology
Description: 101E - ideal solution for accurately monitoring electricity consumption Coupled with AMR solution, offers a direct path to better energy management The 101E single phase meter is a new addition to Spire Metering’s ePrime Series smart meter product family. It is a rail-mount type
- Operating Temperature: -10 to 50 C
- Display Type: Digital
- Features: Other
- Form Factor: Rack-Mounted
-
Supplier: Allied Electronics, Inc.
Description: C10 Meter Holster, Yellow color AC weighing & fast⁄slow response Built-in calibration check Features Two Models Provide 1.5 dB or 2 dB Accuracy A and C Weighting High and Low Measuring Ranges: Low — 35 to 100 dB; High — 65 to 130 dB 0.1 dB Resolution Fast/Slow Response Max Hold with Reset
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The ingenious design of the ME96-NSR meter uses an LCD display to combine the visual clarity of an analog meter with the accuracy and reliability of digital technology with no moving parts. ME96-NSR is a stand-alone meter which can be connected to a network using Modbus
- Apparent Power Range: 5 to 30,000 VA
- Display Type: Digital
- Form Factor: Rack-Mounted
- Phase: Single Phase, Three Phase
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: This Energy Measuring Unit can measure various types of electric quantity such as voltage, current, electric power and electric energy. Key Features: The measurement data can also be transmitted to superior monitoring systems through MODBUS® RTU communication. In addition to the provision for
- Operating Temperature: -5 to 55 C
- Display Type: Digital
- Form Factor: Rack-Mounted
- Phase: Single Phase, Three Phase
-
Supplier: Allied Electronics, Inc.
Description: Whether you are testing for OSHA compliance, quieting equipment, or monitoring the roar of a stadium crowd, B+K Precision's Sound Level Meter can get the job done. The model 732A Sound Level Meter provides 30~130 dB capability in three convenient measurement ranges Low, Med and Hi with
-
Supplier: OMEGA Engineering, Inc.
Description: The HHM98P multifunction clamp-on meter provides high accuracy and reliability in a low-cost, portable package. The built-in AC clamp makes this meter ideal for troubleshooting electric resistance heaters and other plant electrical systems. In addition, the HHM98P effectively measures
- Apparent Power Range: 0 to 60,000 VA
- Reactive Power Range: 0 to 60 kVAR
- Operating Temperature: 0 to 40 C
- AC Voltage Range: 0 to 600 volts
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: QE81-WH is a powerful tool that can be used as part of any serious attempt at energy saving by measuring different energy-using circuits and tracking and consumption variables; Line Current, Line Voltage, kW, kVAr and Power factor can all be tracked in real time. Data generated by the module
- Options & Features: Alarm LED
- Display Type: Digital
- Form Factor: Rack-Mounted
- Phase: Single Phase, Three Phase
-
Supplier: Allied Electronics, Inc.
Description: Digital Wattmeter can be connected to two different loads, where the total load current can be up to 20 A maximum. Features Measures True RMS voltage Measures True RMS current Measures True power Touch-activated switches Large 3.5 digit green LED digital display Front and rear
-
Supplier: Delta Electronics (Americas)
Description: Delta's Power Meter DPM-C530A provides precise measurement of various power parameters including power factor, harmonics, current, voltage, and more. It is also equipped with an over-limit alarm and history logs storage for real-time monitoring purposes. The DPM-C530A is
- Operating Temperature: -20 to 70 C
- AC Voltage Range: 20 to 690 volts
- Features: 7 or More Digits, AC, Other
- Options & Features: Alarm LED, Data Storage / Logging
-
Supplier: Spire Metering Technology
Description: These meters are designed for residential and commercial energy consumers tied to distribution networks. The 101E/103E meters have a variety of output options, such as M-Bus, MODBUS, Pulse, RF, GSM and PLC, thus making them ready for AMR/AMI system integration. Furthermore, the
- Operating Temperature: -10 to 50 C
- Display Type: Digital
- Features: Other
- Form Factor: Rack-Mounted
Find Suppliers by Category Top
Featured Products Top
-
S. Himmelstein and Company, a leader in torque measurement technology since 1960, announces the release of its MCRT® 84800V and MCRT® 85800V Ultra-Precise Bearingless Digital Mechanical Power Meters, engineered to deliver exceptional real-world accuracy, speed, and reliability (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Altech digital panel meters deliver precise voltage, current, and process signal measurement with modular LED displays and DIN panel mounting for clear system monitoring (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
-generation speed power software and fast response digital control sustainability minimizes scrap at mill and start-up and shut-down. Higher Power, lightweight, HF Power Modules Industry leading Condition Based Monitoring (CMB) capabilities – supports and documents the highest uptime (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Inductotherm Group -
production. Designed for wide product ranges and high-performance materials, Thermatool’s XPERT™ High Frequency Welder delivers unmatched reliability, minimal scrap, and precise weld heat input control across any grade of steel. Its lightweight, modular HF power design and patented (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Inductotherm Group -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
S. Himmelstein and Company has launched the MCRT® 84800V and 85800V Series Ultra-Precise Bearingless Digital Mechanical Power Meters. They are built for real-world accuracy, speed, and reliability in demanding industrial applications. The key new feature is simultaneous output of (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
, ±10 A) Digital I/O: up to 256 channels per slot (−1.25 V to 6.75 V, 50 mA drive, active load ±12 mA), with 64 M pattern memory and 32 M DSIO Time?measurement unit & differential metering (up to 32 mux4) plus AWG & digitizer (up to 16 per slot). Measuring just (read more)
Browse Automated Test Equipment Datasheets for Cosmic Equipment SpA -
water flow measurement in agricultural, turf and other irrigation applications. Mc Propeller Flow Meters now feature a more durable bearing assembly, and an improved design of the standard canopy, transmitter, and digital register to prevent water intrusion. Additional features include a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Sensata Paves the Way for Sustainable Water Use with New Smart Pressure Sensor for In-Meter Monitoring Sensata’s new Digital Water Pressure Sensor allows for remote pressure monitoring by utilities to identify distribution issues, leaks, and other (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies
More Information Top
-
Utility AC interfaced soft-switching sinewave PWM power conditioner with two-switch flyback high-frequency transformer
Figure 12 displays a comparison of the conversion efficiencies measured on the modified hard-switching HF-UPC and the proposed ZVS HF -UPC by the digital power - meter .
-
A HF-Linked Power Interface using a Biased Saturable Transformer
DC power P1 and P2 are obtained by multiplying the measured DC current by the measured DC voltage; HF - power P3 is measured by YOKOGAWA 3524 digital power meter that can work well up to 400kHz.
-
Testing of Acoustooptical Components of Computing Means
… – mobile table; 5 – adjustment table; 6 – plug; 7 – photodetector; 8 – bandpass filter; 9 – amplifier; 10 – trigger; 11 – wideband power amplifier; 12 – HF -generator; 13 – pulse … … – oscillograph; 15 – digital frequency meter .
-
Electrical measurement
… to 524 main time base 269 home automation 661 data acquisition 663 SPS 664 (Subscriber Line Advises the High bit Digitally ) 78 hexadecimal code 298 ff HF power measurement 384, 387 diode … … source 7 high voltage blades of 134 horizontal amplifiers 267 …
Indicates content that may require registration and/or purchase.