Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The USB microscope is designed to display simple magnifications on a computer screen. The USB microscope is connected to a screen. This allows a large presentation for several people. In addition, the USB microscope can illuminate the test objects by means of eight built-in LEDs
- Total Magnification: 200 to 1,600 X
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Digital Display, Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MM 200UV is a UV USB microscope, or UV USB inspection camera, that magnifies objects up to 200 times. This UV microscope uses 8 UV LEDs with a wavelength of 365 nm for illumination. The microscope captures photos and videos as well as displays magnified objects in
- Total Magnification: 10 to 200 X
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Digital Display, Fine Focus, Other
- Microscope Type: Fluorescent / UV
-
Supplier: Evident Scientific
Description: The Olympus MX51 industrial inspection microscope is cost-effective and optimized for the inspection requirements of a variety of electronic components, wafers and large samples.
- Total Magnification: 1.25 to 150 X
- Resolution: 100,000 nm
- Grade: Benchtop
- Eyepiece Style: Binocular
-
-
Supplier: Nikon Metrology
Description: series performs exceptionally precise optical inspection of wafers, photo masks, reticles and other substrates. 3 Models to Choose From L200: Offers 200mm wafer and mask inspection capabilities for reflected light illumination defect identification with various observation methods such
- Total Magnification: 1 to 150 X
- Grade: Benchtop
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Digital Display, Fine Focus, Mechanical Stage
-
Supplier: Nikon Metrology
Description: Nikon Eclipse L300N/L300ND FPD / Wafer Inspection microscopes incorporate Nikon’s renowned CFI60 infinity optics, offering the world’s highest level of optical performance. The enhanced epi-fluorescence function, which enables 365nm UV excitation, is optimal for the inspection
- Total Magnification: 1 to 150 X
- Grade: Benchtop
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Digital Display, Fine Focus, Mechanical Stage
-
Supplier: Nikon Metrology
Description: The ShuttlePix P-400R Digital Microscope from Nikon Metrology is a portable digital microscope that has a sleek, compact design well suited for onsite use. This new concept in digital microscopy allows for much simpler remote inspection of large samples that
- Grade: Benchtop
- Features: Digital Display, Other
- Application: Metallurgical
-
Supplier: Cole-Parmer
Description: to withstand multiple usage The fundamental inspection microscope with built-in digital camera extends to 14-1⁄4'' (360 mm) to accommodate larger objects such as rocks, insects, and flowers with total magnification up to 40x. Unlike standard classroom microscopes, images
- Total Magnification: 40 X
- Features: Digital Display, Monocular
-
Supplier: Newark, An Avnet Company
Description: INSPECTION TABLE, DIGITAL MICROSCOPE ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: HAND HELD DIGITAL MICROSCOPE INSPECTION SYSTEM; Length:203mm; For Use With:Paladin Tools SurePunch Pro PDT; Product Range:- RoHS Compliant: Yes
-
Supplier: Evident Scientific
Description: Better Images and Results DSX1000 digital microscopes enable faster failure analysis with guaranteed accuracy and repeatability. Large selection of lenses that are easy to change Switch between 6 different observation methods by pushing a button Fast macro to micro viewing Accurate
- Total Magnification: 20 to 7,000 X
- Field of View: 0.05000000000000001 to 19.200000000000003 mm
- Working Distance: 0.35000000000000003 to 66.1 mm
- Grade: Benchtop
-
Supplier: KEYENCE
Description: Features Live depth composition eliminates the need for manual focus adjustment High-resolution HDR function with increased resolution limits Easy Mode for quick access to advanced functions Integrates observation, image capture, and measurement capabilities for improved workflow Application
- Grade: Benchtop
- Remote Interface: Computer Interface
- Features: Digital Display, Mechanical Stage
- Application: Semiconductor Inspection
-
Supplier: LECO Corporation
Description: New from LECO, the DSX Series of opto-digital microscopes combines advanced optics and the latest digital technology in one user-friendly system. Instead of looking through eyepieces, everything is controlled by touch screen, which takes the operator through the process from
- Total Magnification: 0.125 to 2 X
- Grade: Benchtop
- Features: Digital Display, Other
- Remote Interface: Image Analysis Processing Software
-
Supplier: General Pipe Cleaners
Description: The Gen-Eye Micro-Scope2® compact handheld inspection tool features a new Command Module that includes a USB port to record on a flash drive. You can watch the action on a big 7” LCD color monitor for crisp, clear pictures and record videos or photos on the flash drive with the one-touch
- Tube or Sheath Diameter: 10.794994170703148 to 25.399986284007408 mm
- Working Length: 30.479983540808888 m
- Operating Temperature: 14 to 122 F
- Viewing Angle: Direct (0°)
-
Supplier: Evident Scientific
Description: The DP22 is a 2.8 megapixel digital camera for microscopes that offers stunning color and crisp detail with a smooth 15 frames per second, perfect for users without access or the desire to use a PC. Spectacular Images Image Display The DP22 has the power to display images over
- Horizontal Resolution: 1,440 lines
- Maximum Frame Rate: 25 to 30 fps
- Shutter Speed: 0.00004999999999998 to 8 seconds
- Width / Diameter: 3.0314977 inch
-
Supplier: Nikon Metrology
Description: A manual, nosepiece type microscope which meets the various needs of observation, inspection, research and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before means superior optical performance and efficient digital
- Total Magnification: 1 to 150 X
- Grade: Benchtop
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Digital Display, Fine Focus, Mechanical Stage
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK Scanning NV Microscope Diamond III/IV is a scanning NV magnetometer based on the diamond nitrogen-vacancy center (NV center) and AFM scanning magnetic imaging technology. The sample's magnetic properties are obtained quantitatively and non-destructively by quantum control and readout
- Application: Biological / Life Science, Semiconductor Inspection
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Digital Display, Mechanical Stage, Other
- Grade: Research
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK Quantum Diamond Microscope (QDM) is a wide-field magnetic resonance based on the principle of spin magnetic resonance in the diamond nitrogen-vacancy center (NV center). The spin quantum state of the NV center luminescence defects is susceptible to the surrounding microwave and static
- Application: Biological / Life Science, Semiconductor Inspection
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Digital Display, Mechanical Stage, Other
- Grade: Research
-
Supplier: Newark, An Avnet Company
Description: HDMI DIGITAL MICROSCOPE, 132X; Magnification:132X; For Use With:Magnifying, Inspection; Working Distance:22.5mm; Camera Type:2 Mega Pixel; Product Range:Cyclops Series RoHS Compliant: Yes
-
Supplier: WDI Wise Device Inc.
Description: The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications.
- Application: Biological / Life Science, Semiconductor Inspection
- Remote Interface: Computer Interface
- Features: Digital Display, Other
- Microscope Type: Laser / Confocal
-
Supplier: Newark, An Avnet Company
Description: DIGITAL MICROSCOPE CAMERA, C MOUNT; Magnification:-; For Use With:High Definition 1080 Pixels Inspection System; Working Distance:300mm; Camera Type:2 Mega Pixel; Product Range:Mighty Cam ES Series RoHS Compliant: Yes
-
Supplier: Bruker Corporation
Description: 3D optical microscope systems feature the industry™s top service and support, and have a proven track record of robust performance, with thousands of installations in settings ranging from research labs to manufacturing shop floors and semiconductor fabs. With specialized instruments for
- Application: Biological / Life Science, Metallurgical, Semiconductor Inspection
- Remote Interface: Computer Interface
- Features: Digital Display, Other
-
Supplier: Polytec, Inc.
Description: Polytec's MSV-050 and MSV-100 Microscope Adapters are the bridge that connects Laser-Doppler Vibrometry (LDV) to the micro world. Designed to couple a fiber-optic vibrometer head to a microscope, the adapters permit precise single-point and differential vibration analysis on MEMS and
- Total Magnification: 1 to 100 X
- Grade: Benchtop, Research
- Eyepiece Style: Binocular
- Remote Interface: Computer Interface, Image Analysis Processing Software
-
Supplier: CIQTEK Co., Ltd
Description: High-speed scanning electron microscope for cross-scale imaging of large-volume specimensCIQTEK HEM6000 facilities technologies such as the high-brightness large-beam current electron gun, high-speed electron beam deflection system, high-voltage sample stage deceleration, dynamic optical
- Total Magnification: 66 to 1,000,000 X
- Resolution: 1.2999999999999998 to 3.3 nm
- Accelerating Voltage: 0.1 to 30 kilovolts
- Remote Interface: Computer Interface, Image Analysis Processing Software
-
Supplier: Cole-Parmer
Description: • Bring advanced digital magnification and image capture to a handheld format • Four built-in LEDs with adjustable brightness ensure proper illumination • Operates just like a standard digital camera! • Inverse, gray, and emboss screen modes for added flexibility Designed to move
- Features: Other
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK SEM3200 is a high-performance tungsten filament scanning electron microscope. It has excellent imaging quality capabilities in both high and low vacuum modes. It also has a large depth of field with a user-friendly interface to enable users to characterize specimens and explore the
- Total Magnification: 1 to 1,000,000 X
- Resolution: 3 to 8 nm
- Accelerating Voltage: 0.2 to 30 kilovolts
- Grade: Benchtop, Research
-
Supplier: Polytec, Inc.
Description: The MSV-400 Microscope Scanning Vibrometer is the successor to the award-winning MSV-300 for full-field vibration analysis of very small objects such as MEMS optical switches. Based on the laser Doppler principle, a HeNe laser maps the vibrational response of the structure with a lateral
- Resolution: 1,000 nm
- Lateral Resolution: 1,000 nm
- Grade: Benchtop, Research
- Remote Interface: Computer Interface, Image Analysis Processing Software
-
Supplier: Cole-Parmer
Description: • Digital magnification at an affordable price • Metal stand is included for easy microscope positioning • Rubberized coating provides a non-slip, durable grip Ideal for laboratory research, printing inspection, textile inspection, quality control, and more! Eight white
- Total Magnification: 50 X
- Features: Other
-
Supplier: Cole-Parmer
Description: • Compact size makes this microscope perfect for inspections on the go! • Store captured images for later download through the USB interface The Extech Mini Microscope allows you to take images anywhere! Compact size and internal memory make it ideal for quality control,
- Total Magnification: 108 X
- Features: Monocular, Other
-
Supplier: LECO Corporation
Description: inspection and measurement. LECO and Olympus—a perfect match for all your microscopy needs. Features Advanced ergonomic design for enhanced operator performance Wide range of mount adapters accommodates various image devices and digital photomicrography Multiple illumination options
- Grade: Benchtop
- Eyepiece Style: Binocular
- Remote Interface: Image Analysis Processing Software
- Application: Metallurgical
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 21 consists of an optical microscope, CCD camera and monitor with LCD display. Due to the 75-fold magnification, it is possible to view very small parts very clearly. The PCE-VM 21 microscope is ideal for investigating solder joints on printed circuit boards, material
- Magnification: 10 to 75 X
- Applications: Electronics Manufacturing, Industrial Inspection
- Features: Illuminated, Variable Magnification
- Type / Mounting: Video / Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 21 consists of an optical microscope, CCD camera and LCD screen. Due to the 75-fold magnification, it is possible to view very small parts and electronics very clearly. The PCE-VM 21 industrial microscope reduces eye strain during soldering of printed circuit boards (PCBs),
- Horizontal Resolution: 600 lines
- Width / Diameter: 9.2519735 inch
- Height: 9.842525 inch
- Length: 6.1023655 inch
-
Supplier: Tordivel AS
Description: Scorpion Robot Inspection – 100 % Inspection – Zero Defects in Automotive The image shows Scorpion inspecting a tray of 180 pressure sensors in six minutes – helping the customer to zero defects and to cut the cost of the alternative manual inspection with a microscope.
- Image Source: Line Scan Camera
-
Supplier: DigiKey
Description: DIGITAL MICROSCOPE MIGHTY CAM PR
Find Suppliers by Category Top
Featured Products Top
-
Calipers Digital Indicators Optical Comparator Microscopes Digital Bore Gauges Bore Scope MagnaFlux (Weld) Surfometer (Surface Roughness) (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
Coordinate Measuring Machines, CNC High PrecisionImage Measuring Machine, Laser Microscope, and Digital Microscopes. Upon request, washing, drying and vacuum packing inside of Clean Room are available. Materials we machine include: Alumina, Sapphire, Aluminum Nitride, Silicon Nitride, Silicon (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
Leak Test Stations Multiple TIG stations Manufacturing In-Station Flow Hoods XRF Metal Analysis Tool Multiple Glove Boxes and Mechanical Cleaning Tools Hi Power Digital Microscopes Various Machining and (read more)
Browse Electrical Feedthroughs Datasheets for MPF Products, INC. -
crucial to verify its performing as required. Whether you’re testing a physical plant or troubleshooting application layer data, our broad range of solutions includes everything from fiber inspection and copper-at-speed Ethernet testing to application layer network stress testing and fiber (read more)
Browse Fiber Optic Cables Datasheets for NWS
Conduct Research Top
-
Detecting Damage on a Drill Bit Edge Using a Digital Microscope
machining defects caused by damage at the drill bit edge. If the edge is damaged, inaccuracies may arise during hole positioning, or the drill may break. This is why drill inspections are required to check the blade edge condition. Some inspectors use a conventional digital microscope to perform this task
-
3D Visualization for Industrial Quality Inspection
Vertical resolution in the balance between. numerical aperture and depth of field. Surface. analyses, fracture analyses, analyses of inclined or vertical surfaces or onsite inspections of large parts such as turbine. rotors are just a few examples in which the strengths of digital microscopes make
-
Inspecting for Burrs in Piston Cooling Channels
Confirming the absence of any burrs is an important quality management concern. Inspection with an Olympus DSX series digital microscope DSX series digital microscopes offer advanced focal functionality to enable automatic focus extending from the bottom to the top of the groove. This provides
More Information Top
-
The Proper Care of Optics: Cleaning, Handling, Storage, and Shipping
Digital cameras with micro settings can take images that can be processed and shared with others for simple, handheld digital inspection ; microscope systems can take higher-resolution images.
-
Mighty Scope Digital Video Inspection Microscope with 6 LED Lights, USB Interface and Stand
• Mighty Scope Digital Video Inspection Microscope with 6 LED Lights, USB Interface and Stand .
-
Medical Image Computing and Computer-Assisted Intervention – MICCAI 2011
The end-effector includes a punch device for harvesting and a digital microscope for inspection and localization.
-
Product News
This system incorporates a built-in light source, LED monitor, analysis software, and PC components and can be used not only for standard high-speed applications but also as a digital microscope for inspection and development work.
-
Microencapsulation of a Palm Oil‐based Alkyd by Amino Resins
The microcapsules obtained were inspected using digital microscope and field emission scanning electron microscope (FESEM) to study the formation of microcapsules and their surface morphology.
-
Advances in Chemical Engineering III
10-16µm sections were prepared by the conventional prepared method of parrafin section, stained with the chloral hydrate and phloroglucinol- concentrated sulfuric acid, mounted by neutral gum and inspected under digital microscope .
-
Re-design and validation of the ‘STATIM’ TIM tester
Inspection with digital microscope remains part of the design as well as the well-established method for parallelism control.
-
Product news
Portable Digital Microscope Allows Handheld Inspection .
-
Compact CCD Microscope Aids Inspection And Documentation Of Gemstones
However with growing market demand for authentication, particularly at the luxury end of the market, the need for a powerful, yet affordable digital microscope that can inspect , measure and electronically document gemstones has become apparent.
-
From Creep Damage Mechanics to Homogenization Methods
Visual inspection using a digital microscope was carried out periodically.
Indicates content that may require registration and/or purchase.