Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensirion
Description: SGM70xx gas meter modules are Sensirion’s standard products for residential smart gas metering applications. They fulfill MID accuracy class 1.5 and are available for gas meter sizes G1.6, G2.5, G4 and G6. They feature a digital I2C interface and are fully
- Operating Temperature: -13 to 131 F
- Gas Types: Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics patented
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
Supplier: Daniel Measurement and Control Inc.
Description: Important real-time, advanced meter diagnostics are readily viewed, such as flow profile, speed of sound, signal-to- noise ratio, transducer gain, digital waveforms and much more. The JuniorSonic Flow Meter provides an economical advantage to ultrasonic measurement and can
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -40 to 149 F
- Operating Pressure: 150 to 4,000 psi
- Media Temperature: 24.8 to 212 F
-
-
Supplier: Sierra Instruments, Inc.
Description: Boiler-Trak™ 620S-BT insertion thermal mass flow meters provide an economical and easy-to-install boiler and heater efficiency solution for natural gas flow measurement applications. 620S-BT insertion thermal mass flow meters are also suited for compliance to new
- Pipe Diameter: 3.7 to 24 inch
- Gas Volumetric Flow Rate: 80 to 1,600 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 0 to 30 psi
-
Supplier: Siargo Ltd.
Description: These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power consumption. The
- Pipe Diameter: 3.93701 inch
- Operating Pressure: 232.0589429715152 psi
- End Fittings: Flanged
- Electrical Output: Frequency
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco Flowin 2 flowmeter provides accurate flow measurement of dry natural gas. It can also be used on a variety of other industrial gases. Consult Spirax Sarco for further details.
- Operating Temperature: 32 to 140 F
- Operating Pressure: 7.25184196785985 to 101.525787550038 psi
- Media Temperature: 32 to 140 F
- Media Temperature Range: 32 to 140 F
-
Supplier: Panametrics
Description: The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including; Natural gas Compressed air Fuel gases Erosive & corrosive gases Toxic gases High-purity gases Air separation gases This flow meter can be
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 98.4251968503937 to 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: 60 to 800 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: for operating in transitional flow ranges. Applications Burner and boiler fuel and air feed lines Industrial furnaces, kilns and oven fuel/air controls Natural gas sub-metering Chiller air flow measurements Dosing and gas injection rate controls Heat treating gas controls
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: ABB Measurement & Analytics
Description: Built for superior efficiency and profitability When gas volumes are too low to justify a continuous on-line solution. When the overall cost and maintenance of gas samplers becomes too high. When your business evolves to require real-time information and avoid the accounting
- Number of Injection Ports: 0
- User Interface: Digital Front Panel
- Display: Digital Readout
- Application: Energy
-
Supplier: Panametrics
Description: designs. Applications PanaFlow gas flow meters can be used in applications such as: Biogas Natural gas production Vent gas Waste gas Shale gas Coal-seam gas wellhead Vapor recovery Fuel gas
- Pipe Diameter: 2 to 16 inch
- Velocity Flow Rate: 0.4921259842519685 to 249.34383202099738 ft/sec
- Operating Temperature: -40 to 140 F
- Media Temperature: -40 to 302 F
-
Supplier: Sierra Instruments, Inc.
Description: Steel-Mass® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters include compressed air
- Pipe Diameter: 72 inch
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 350 F
-
Supplier: Fluid Components Intl. (FCI)
Description: for operating in transitional flow ranges. Applications Burner and boiler fuel and air feed lines Industrial furnaces, kilns and oven fuel/air controls Natural gas sub-metering Chiller air flow measurements Dosing and gas injection rate controls Heat treating gas controls
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Siargo Ltd.
Description: These meters are designed for metering city gas, particularly for natural gas. The meters are fully compensated for temperature and pressure variations compared to the diaphragm meters that are currently installed. The compact size of the all electronic
- Pipe Diameter: 1.968505 inch
- Operating Temperature: -4 to 149 F
- Operating Pressure: 362.5920983929925 psi
- End Fittings: Flanged
-
Supplier: Fluid Components Intl. (FCI)
Description: The Model ST51 and ST51A are a compact, low cost solution for accurate, repeatable flow measurement of biogas, digester gas, landfill gas, methane and natural gas as well as air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is
- Pipe Diameter: 2 to 24 inch
- Velocity Flow Rate: 0.3 to 400 ft/sec
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 500 psi
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS FS230 clamp-on, non-intrusive ultrasonic flow meter features best-in-class performance and user-friendly operation, and is well equipped to handle natural, specialty, process gas and liquid flow applications. The industry-leading FST030 transmitter paired with the
- End Fittings: Clamp
- Features: Computer Controllable, Digital Display, Digital Front Panel, Gas, Liquid, Velocity Flow Meter
- Additional Variables Measured: Measures Temperature
- Meter Technology: Ultrasonic Meter
-
Supplier: Panametrics
Description: The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable
- Pipe Diameter: 2 to 72 inch
- Gas Volumetric Flow Rate: 56 to 1,785,464 SCFM
- Operating Temperature: -5 to 185 F
- Operating Pressure: 30 to 1,500 psi
-
Supplier: Precision Engine Controls Corp.
Description: Precision's all-electric HFG2.0 gas valve is specifically designed for high-temperature, hazardous applications providing precise control for main and pilot, dry-low emissions (DLE) applications on 1MW-30MW industrial gas turbine engines. The HFG2.0 valve has Natural gas
- Media: Gas
-
Supplier: Bronkhorst USA
Description: control valves are piped on to the flow meter while the electronic PI-control function is an integral part of the flow meter. "Multibus" Digital Mass Flow Meters/Controllers Bronkhorst High-Tech developed their digital instruments according to the flexible
- Gas Volumetric Flow Rate: 0.0000148302 to 0.074151 SCFM
- Mass Flow Rate: 0.00000115626 to 0.0057813 lbs/min
- Operating Temperature: 14 to 158 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: The Model ST51 and ST51A are a compact, low cost solution for accurate, repeatable flow measurement of biogas, digester gas, landfill gas, methane and natural gas as well as air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is
- Pipe Diameter: 2 to 24 inch
- Velocity Flow Rate: 0.3 to 400 ft/sec
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 500 psi
-
Supplier: Caterpillar Electric Power
Description: available CAT G3512 Gas Engine Robust high speed block design provides prolonged life and lower owning operationg costs. Designed for maximum performance on low pressure pipeline natural gas. Simple open chamber combustion system for reliability and fuel flexibility. Leading
- Wattage: 750,000 watts
- Frequency: 60 Hz
- Fuel Type: Natural Gas
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Aftercooler core Exhaust System Watercooled exhaust manifolds Dry exhaust elbow Flywheel & Flywheel Housing SAE No. 0 flywheel SAE No. 0 flywheel housing SAE standard rotation Fuel System Gas pressure regulator Natural gas carburetor Ignition System Digital ignition
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude,
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockage testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from barometric to 100 psig.
- Gas Volumetric Flow Rate: 0.882768361581921 to 353.1073446327684 SCFM
- Operating Temperature: 50 to 113 F
- Operating Pressure: 100 psi
- Electrical Output: Analog Voltage
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500B engines brings versatility, uptime, and low operating cost to your gas compression operation. They deliver the lowest engine-out emissions in the industry without sacrificing performance. Ideal applications for G3500B engines include gas lift, gas gathering,
- Horse Power: 1,035 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500B engines brings versatility, uptime, and low operating cost to your gas compression operation. They deliver the lowest engine-out emissions in the industry without sacrificing performance. Ideal applications for G3500B engines include gas lift, gas gathering,
- Horse Power: 690 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Process Sensing Technologies USA
Description: User programmable or real-time active pressure compensation for moisture content calculation Multichannel with up to 4 independent measurement channels Customer configurable ES70 sample systems Applications: Natural gas production and processing Pipeline drying Offshore export pipeline
- Operating Temperature: -40 to 140 F
- Instrument Type: Analyzer
- Display: Digital
- Application: Process Gas
-
Supplier: CO2Meter.com
Description: GYB19.1789 Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas LNG gas leakage alarming Gas concentration meter Organic solvent Liquefied gas station Fuel gas transport Models SJH-100A - 0-100% methane gas sensor, with 'A' housing.
- Gas Types: Methane (CH4) / Natural Gas
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: certification No GYB19.1789 Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas LNG gas leakage alarming Gas concentration meter Organic solvent Liquefied gas station Fuel gas transport Models: SJH-5A CH Sensor - Infrared methane gas
- Gas Types: Methane (CH4) / Natural Gas
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: GasLab
Description: GYB19.1789 Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas LNG gas leakage alarming Gas concentration meter Organic solvent Liquefied gas station Fuel gas transport Models CU-SJH-100 CH Sensor 0-100% methane gas sensor.
-
Supplier: GasLab
Description: GYB19.1789 Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas LNG gas leakage alarming Gas concentration meter Organic solvent Liquefied gas station Fuel gas transport Models: CU-SJH-5 CH Sensor - Infrared methane gas sensor only.
-
Supplier: Cole-Parmer
Description: • Measures positive, negative and differential pressures •
0.5% full scale accuracy • Rugged, extruded aluminum case • Selectable english/metric units The Dwyer Series 475 Mark III handheld digital manometer is ideal for field calibration, monitoring or trouble shooting HVAC - End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: • Measures positive, negative and differential pressures •
0.5% full scale accuracy • Rugged, extruded aluminum case • Selectable english/metric units The Dwyer Series 475 Mark III handheld digital manometer is ideal for field calibration, monitoring or trouble shooting HVAC - End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: • Measures positive, negative and differential pressures •
0.5% full scale accuracy • Rugged, extruded aluminum case • Selectable english/metric units The Dwyer Series 475 Mark III handheld digital manometer is ideal for field calibration, monitoring or trouble shooting HVAC - End Fittings: Threaded
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockage testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from barometric to 100 psig.
- Operating Temperature: 50 to 113 F
- Display Type: Digital Readouts
- Leak Test Method: Mass Extraction
- Computer Interface Options: Serial Interface
-
Supplier: Roscid Technologies
Description: 3/4"-16 process interface threads with Viton O-ring Interfaces to a variety of panel meters Molded IP67 cables available for harsh environment Applications: Petrochemical Industrial Gases Natural Gases Power generation Furnace Gas / Heat Treating Air Dryers Pharmaceutical
- Dew Point Range: -166 to 68 F
- Operating Temperature: -40 to 185 F
- Form Factor: Analyzer
- Variables Measured: Dew Point
Find Suppliers by Category Top
Featured Products Top
-
natural gas is in a liquid state. Plants dedicated to turning raw natural gas into Liquefied Natural Gas (LNG) and later back into gas for distribution are either on-stream, under construction or planned all over the globe. The production, processing, storage, transportation and distribution of Natural (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
good accuracy, versatility and low maintenance in the smaller line sizes utilized for natural gas wells. Measurement of wellhead gas flow can pose a challenge for process engineers. To ensure accuracy, the flow meter needs to be installed as closely as possible to the wellhead. This presents (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
-Cone's highly compact, no-moving parts design keeps operating costs down for key applications such as oil production, natural gas production, raw material refining and petrochemical production. McCrometer's versatile V-Cone Flow Meter is compatible with the demanding standards set by the oil/gas (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
development (R&D) initiatives. As energy demand increases for natural gas worldwide, energy producers are tapping lower pressure natural gas wells to increase supplies. While true multiphase measurement systems (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The TransPort PT878GC portable gas flowmeter is a complete ultrasonic flow metering system for measuring most gases including: Natural gas, compressed air, fuel gases, erosive and corrosive gases, toxic gases, high-purity gases and air separation gases. (read more)
Browse Gas Flow Meters Datasheets for Panametrics -
with Liquified Natural Gas (LNG) production, processing, storage, transportation and distribution. Converting natural gas to its liquefied LNG state reduces its volume by 600 percent, facilitating transport by ship, export and distribution. The liquefaction process takes place in (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Control system design and process or plant engineers in search of a fuel gas measurement solution for natural gas compressor skids will find that the economical, low-maintenance Wafer-Cone® Flow Meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
How a Vortex Flow Meter Works
a digital frequency. Transit-time ultrasonic principle of operation. Figure 4. Transit-time ultrasonic principle of operation. Advantages of Vortex Flow Meters. Vortex flow meter technology offers an accurate and natural occurring method for measuring flow. Due to the natural occurrence of vortex shedding
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
More Information Top
-
Errors In a Computerized Gas Production Measurement System
A natural gas metering system using a digital computer has a number of significant sources of error.
-
Experimental plan for the fuel-oil study
Measures oxygen, Net stack temperature, smoke and computes combustion efficiency for five (5)fuels, (#2, 4, 6 o11, natural gas & propane on a digital panel meter , .
-
http://dspace.mit.edu/bitstream/handle/1721.1/67759/766746168-MIT.pdf?sequence=2
Having in mind the above, for the formulations we will assume that users have digital smart meters able to record the power and natural gas usages" on an hourly basis and that customers have access to that information via the Internet.
-
Healthcare Energy Efficiency Research and Development
7.3.2 Natural Gas Use 7.3.2.1 Utility meters : Upgrade for digital output to BMS 7.3.2.2 Heating Plants: Add meters for boiler burners in all buildings; separate steam boilers from hot water boilers .
-
Research on the quick identification of Digital Meter based on the intelligent template match
… the data can be seen, the ammeter highest recognition basically can meet the practical use; The water meter high recognition rate also, but in smaller Numbers meter and influence the clarity of the digital water impurity; Natural gas is relatively low table …
-
FUEL LEAN BIOMASS REBURNING IN COAL-FIRED BOILERS
On this control panel the primary air and natural gas flow rates are controlled with rotameters and measured with digital flow meters .
-
Combustion Testing Equipment – Test Instruments – Grainger Industrial Supply
• Portable Combustion Meter , Digital Electronic, CO, CO2, Fuel Type Light Oil, Propane, Natural Gas , Heavy Oil, and Wood, Carbon Dioxide Concentration 0 to 30 Percent, Carbon Monoxide Measurement Range 0 to 1999 ppm, Display LCD, Battery Type AA, Includes Analyzer, Probe …
-
UEI TEST INSTRUMENTS Combustion Testing - Test Instruments - Grainger Industrial Supply
• Portable Combustion Meter , Digital Electronic, CO, CO2, Fuel Type Light Oil, Propane, Natural Gas , Heavy Oil, and Wood, Carbon Dioxide Concentration 0 to 30 Percent, Carbon Monoxide Measurement Range 0 to 1999 ppm, Display LCD, Battery Type AA, Includes Analyzer, Probe …
-
Boiler Testers - Grainger Industrial Supply
• Portable Combustion Meter , Digital Electronic, CO, CO2, Fuel Type Light Oil, Propane, Natural Gas , Heavy Oil, and Wood, Carbon Dioxide Concentration 0 to 30 Percent, Carbon Monoxide Measurement Range 0 to 1999 ppm, Display LCD, Battery Type AA, Includes Analyzer, Probe …
-
Developing a method for optical gas flow metering based on laser light scattering theory
This paper develops a new method for metering flow of natural gas in power plants' pipes based on an optical approach and an innovative digital signal processing algorithm.
Indicates content that may require registration and/or purchase.