Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Teledyne e2v Semiconductors
Description: Product Status: Active This ground breaking DAC provides an analog bandwidth extending beyond 7GHz facilitating multi-band, direct digital synthesis up to K-band (26.5GHz). The EV12DS460 offers guaranteed sampling rates up to 6 GSps with the capability to operate
- Resolution: 12 bits
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 23-PowerSMD Module, Gull Wing Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 100 Ohms
-
Supplier: Win Source Electronics
Description: Mfr: Freescale Semiconductor Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Reverse Standoff (Typ): 85.5V Voltage - Breakdown (Min): 95V
- VR: 85.5 volts
- Clamping Voltage (VC): 25 volts
- VBR: 95 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
-
Supplier: ams
Description: TDC-GP21 is a 2-channel TDC with additional analog elements like extended fire-pulse generator, zero-cross detection and anlog switches for smplifying the use in ultrasonic flow meter applications. An optimized power managements of the various units brings don the operating current
- Input Voltage Range (Vpp): 2.5 to 3.6 volts
- Operating Temperature: -40 to 125 C
- Features: Other
- Interface Type: SPI
-
Supplier: Monarch Instrument
Description: The F2A3X Frequency to Analog Converter is a DIN rail module that converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from the input signal and input power source effectively
- Rotational Speed Range: 5 to 999,990 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: ams
Description: possible operation modes and up to 8 channels (with 32-fold multi-hit capability) with resolution down to 10 ps (rms) make it the perfect device for industrial, medical and scientific applications in which highest performance and precision are required.
- Operating Temperature: -40 to 125 C
- Features: Other
- Interface Type: Parallel
-
Supplier: Laurel Electronics LLC
Description: timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output transmitter for pulse to 4-20 mA converter accepts two independently scalable input channels from a wide range of pulse sources, such as NPN or PNP proximity switches, contact
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Laurel Electronics LLC
Description: down from preset to 0 Two or four control relays for with settable delay between cycles Digital span adjust from 0 to ±999,999, zero adjust from -999,999 to +999,999 Up to 60 conversions per second, Ideal for peak or valley capture Scalable to ±999,999 for
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: OMEGA Engineering, Inc.
Description: The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs.
- Features: 100Ω, 2-Wire, 3-Wire, DC Current Input, DC Voltage Input, Frequency Input, J, K, Other, Platinum, Temperature Signal Conditioners, Voltage-to-Frequency Converter
- Outputs: Current Output, Frequency Output, Voltage Output
- Form Factor: DIN Rail
- User Interface: None
-
Supplier: Microchip Technology, Inc.
Description: that can be configured perfectly to the target application with minimal external components. In addition, these devices can be programmed to dynamically respond to measurements or events within the system, dynamically tailoring the operation to the environment, or
- SSPC Type: AC/DC Controller, Analog
-
Supplier: Laurel Electronics LLC
Description: input batch controller utilizes the Laureate VF voltage-to-frequency converter signal conditioner board, which converts 4-20 mA, 0-1 mA or 0-1V conditioned flow meter signals to a frequency from 10 kHz to 110 kHz. This allows the counter controller to totalize
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: The analog input batch controller utilizes the Laureate VF voltage-to-frequency converter signal conditioner board, which converts 4-20 mA, 0-1 mA or 0-1V conditioned flow meter signals to a frequency from 10 kHz to 110 kHz. This allows the counter controller
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Microchip Technology, Inc.
Description: platform upon which to develop and evaluate your power supply design. Additional Features Wide Operating Voltage Range: 4.5-40V Analog Peak-Current Mode Pulse-Width Modulation (PWM) Control Integrated 8-Bit PIC® Microcontroller Significant Configurability: Adjustable
- Features: Other
-
Supplier: SAE International
Description: of solenoid current with ripple components due to pulse width modulation (PWM) is one of the key technologies. The proposed current-to-digital converter directly samples the drain-source voltage of the sensing DMOS (double-diffused MOSFET) with an
-
Microcontrollers (MCU) - Dual Channel Digitally Enhanced Power Analog Current Controller -- MCP19215Supplier: Microchip Technology, Inc.
Description: configurability and communication interface of a digital solution. Combining this analog control circuit with integrated digital management features creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective,
- ROM Type: Flash
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: generation. Also, Counter/Timers 1 and 2 can be jumper programmed to initiate A/D conversions. ANALOG OUTPUT The card has two multiplying 12-bit digital-to-analog converters (D/A) connected to output drivers capable of providing 5 mA current drive.
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 12 bits
-
Supplier: Electro-Sensors, Inc.
Description: wide variety of sensors and provides an analog signal directly proportional to the speed of a monitored shaft. The 0-10 VDC and 4-20 mA outputs can be sent to a chart recorder, digital display, PLC, loop controller, drive speed controller, or any other control or
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Accuracy: 0.1 % FS
- RAM / On-board Memory: 0 MB
-
Supplier: Cirrus Logic, Inc.
Description: The CS5466 is a low-cost solution for digital power meter applications that features dual Delta-Sigma analog-to-digital converters, an energy-to-frequency converter and energy-pulse outputs on a single chip. The CS5466 is designed to
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES High-speed USB 2.0 multifunction DAQ Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality 16 single-ended or 8 differential analog inputs 8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Cirrus Logic, Inc.
Description: The CS4392 is a 114 db stereo digital/analog converter (DAC) featuring digital interpolation, fifth-order Delta Sigma D/A conversion, digital de-emphasis, volume control, channel mixing, and analog filtering. The CS4392 accepts PCM (pulse code
- Pin Count: 20
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES High-speed USB 2.0 multifunction DAQ Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality 16 single-ended or 8 differential analog inputs 8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES High-speed USB 2.0 multifunction DAQ Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality 16 single-ended or 8 differential analog inputs 8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 16 bits
-
Supplier: Richardson RFPD
Description: The AD75004 contains four complete, voltage output, 12-bit digital to analog converters, a high stability bandgap reference, and double-buffered input latches on a single chip. The converters use 12 precision high speed bipolar current sterring switches and
-
Supplier: Richardson RFPD
Description: part of the conversion cycle. An on-chip timing generator provides strobe pulses for each of the four internal flash cycles. A single ENCODE pulse is used to control the converter. The digital output data is presented in twos complement or offset binary output
- Resolution: 12 bits
- Sample Rate: 1,250 kSamples/Sec
- Package Type: DIP
-
Supplier: ValueTronics International, Inc.
Description: The 11801B is a digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages.
-
Supplier: KROHNE Messtechnik
Description: computer, with CT measurements still being processed within 0.25s. The SUMMIT 8800 communicates via digital, analogue, serial and Ethernet interfaces to obtain the measurement and diagnostics from the field converters and analyzers. All calculated values (densities, flow rates,
- Number of Inputs: 4 inputs
- Number of Control Outputs: 3 outputs
- Operating Temperature: 14 to 131 F
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse, Switch
-
Supplier: Cirrus Logic, Inc.
Description: driven by a Delta Sigma digital bit stream from the CS5376A digital filter test bit stream (TBS) generator. It has two sets of differential analog outputs, OUT and BUF, to simplify system design as dedicated outputs for testing the electronics channel and for in-circuit
- Pin Count: 28
- Resolution: 24 bits
- Power Dissipation: 500 milliwatts
- Operating Temperature: -40 to 85 C
-
Supplier: Dataforth Corporation
Description: low-low - to be set on the analog input and digital I/O special function channels with alarm output mapped to a user selectable analog or digital output channel. Key 8B isoLynx® SLX300 Features Modbus RTU and TCP Support 1500Vrms Input-to-Output &
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
-
Supplier: Kelly Pneumatics, Inc.
Description: products. 2 Channels 12 bit analog input 2 Channels 12 bit analog output 8 digital I/O Pulse-Width Modulation Output Analog Input Channels 2 single ended or 1 differential Analog Inputs 0V to +5V Unipolar only Analog Output Channels 2 Channels
-
Supplier: Siglent Technologies NA, Inc.
Description: to 2 GSa/s Front ends with 70 μVrms noise floor @ 200 MHz bandwidth 2/4 analog channels, up to 200 MHz bandwidth SPO technology Waveform capture rate up to 120,000 wfm/s (normal mode), and 500,000 wfm/s (sequence mode) Supports 256-level intensity grading and color
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
- Operating Temperature: 32 to 104 F
- Features: Integral Display, Other, RoHS Compliant
-
Supplier: PR electronics
Description: as a buffer collecting fast pulse trains. The concurrent f/I and f/f functions enable a scaled digital output signal in conjunction with the analog output. The frequency generator function is used as e.g. a time base or clock generator. Input and supply polarity reversal
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Relay Output, Voltage Output
- Form Factor: DIN Rail
-
Supplier: Renesas Electronics Corporation
Description: can create four FDM channels. Multiple QPUCs can be cascaded digitally to provide for up to 16 FDM channels in multi-channel applications.brbr The ISL5217 supports both vector and FM modulation. In vector modulation mode, the QPUC accepts 16-bit I and Q samples to generate
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems
- Converter Type: Upconverter
-
Description: This standard describes methods for measuring ther performance of uniformly coded alnalog-to-digital (A/D) coverters and digital-to-analog (D/A) converters for pulse code modulation (PSM) television video signals. Excluded are A/D and D/A
-
Supplier: Rochester Electronics
Description: P87LPC768BD - MCU with 4 kB OTP8-bit A/D,and Pulse Width Modulator
- Features: Other
- Package Type: SOIC
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Hoffer Flow Controls, Inc.
Description: PRODUCT DESCRIPTION The PET Series mag-preamps are designed to convert low level sinusoidal signals into stable square wave pulses. The signal conditioners are built to fit a compact “ELBY” type explosion-proof enclosure. This PET is designed for use with the Lo-Co Series and
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 221 F
- Outputs: Current Output, Frequency Output, Voltage Output
- Features: Frequency Converter / Translator, Other Output
Find Suppliers by Category Top
Featured Products Top
-
enhanced Σ-Δ architecture with integrated digital filtering. This ADC offers flexible configuration options, allowing engineers to switch between high-resolution and high-speed modes. With 111 dB SNR (in high-resolution mode) and a (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
The IO-Link converter converts up to three analog 4..20mA signals into the digital IO-Link protocol. This allows analog sensors to be integrated into an existing IO-Link environment (retrofit (read more)
Browse Data Acquisition Datasheets for STEGO -
DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental and small quantity requirements (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
The AD1896AYRSZRL Sample Rate Converter from Analog Devices offers cutting-edge technology for digital audio applications, delivering precise and efficient sample rate conversion. This converter is perfect for engineers working on high-quality audio (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
7 turns analog or digital signals into accurate, repeatable system data or control outputs, giving engineering teams measurable design and test targets. Design Review Checklist Functional fit: Confirm that the function (resolver-to-digital (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
signal. This can be from any 5V analog output device such as pressure or temperature sensors. The 5V output can power 5V sensors or be toggled remotely as a control signal. SmartTrax is compatible with all McCrometer flowmeters configured with AMI or pulse output, but it is designed to be used with any signal converter with AMI or pulse output also. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
various peripherals, including GPIO pins, analog-to-digital converters, and pulse-width modulation, making it a versatile choice for a range of applications. It can operate as a station, access point, or both simultaneously, giving developers ample flexibility. Key Features (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics
Conduct Research Top
-
Using PWM to Generate Analog Output
Pulse Width Modulation (PWM) modules, which produce basically digital waveforms, can be used as cheap Digital-to-Analog (D/A) converters only a few external components. A wide variety of microcontroller applications exist that need analog output but do not require high resolution D/A converters
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
environmental demands. they incorporate peripherals that are ideally suited for motor control, such as: This application note discusses implementation of a sensorless FOC algorithm for Permanent Magnet Syn- * Pulse-Width Modulation (PWM) (R) chronous Motors (PMSMs) using the Microchip dsPIC * Analog
-
16HV785: Programmable Lead Acid Battery Charger
The 16HV785 provides an unprecedented level of configurability for charging lead battery packs. Its precise, 10-bit Analog-to-Digital converter and high-frequency Pulse-Width Modulator enable the 16HV785 to provide optimum control of charging algorithms for lead battery chemistries. Special
-
Care and Feeding of the PIC16C74 and Its Peripherals
The PIC16C74 is one of the latest mid-range microcontrollers from Microchip Technology Inc. In this article we will be addressing a few of the new features and peripherals of this new part. The main focus will be on the A/D (Analog-to-Digital) Converter, the SCI (Serial Communication Interface
-
Design and Development of Medical Electronic Instrumentation
-to-digital converter, isolated analog-signal multiplexer, ground bond. integrity tester, microammeter for safety testing, and basic high-potential tester. In Chapter 4 we discuss international regulations regarding electromagnetic compatibility. and medical devices. This includes mechanisms
-
AN1106, Power Factor Correction in Power Conversion Applications Using the dsPIC (R) DSC
AN1106 Power Factor Correction in Power Conversion Applications (R) Using the dsPIC DSC The low cost and high performance capabilities of the Author: Vinaya Skanda DSC, combined with a wide variety of power electronic Microchip Technology Inc. peripherals such as an Analog-to-Digital Converter (ADC
More Information Top
-
MU radar: New capabilities and system calibrations
analog to digital converter Pulse compression .
-
Precise determination of aluminum by instrumental neutron activation
nonextending dead times in series, which is a close approxima- tion to the behavior of a linear pulse amplifier and a pulse analog to digital converter (ADC), respectively.
-
SER Computation in M -QAM Systems with Phase Noise
After digital to analog con- verter and pulse shaping filter at time t, the two-dimensional analog signal is presented by −→s (i, j)(t) = [si sj ]T .p(t) where p(t) is the applied pulse shape with a unit power…
-
A Low Cost Varactor Tuning System for Television
The initial concept of our "Low Cost Varactor Tuning System" utilized a pulse width digital to analog converter which had been suggested earlier by a semi-conductor vendor.
-
Estimation of shear wave velocity in gelatin phantoms utilizing PhS-SSOCT
Synchronization pulse generation Digital to analog converter .
-
Dynamic analysis and control development for a cross-over vehicle with a dual hybrid-electric system
Each Phytec development board contains numerous inputs and outputs, such as analog to digital converters, digital to analog converters , pulse width modulation, and digital inputs and outputs.
-
Integrating pulse-number ADC with high temporal and temperature stability of characteristics
Abstract—An integrating pulse number analog to digital converter (ADC) is discussed that differs from its analogs in increased (by no less than one order of magnitude) noise, temporal, and tempera ture stability of characteristics.
-
Elemental analysis of air filter samples using x-ray fluorescence
Next the analog to digital converter receives pulses from the linear amplifier and converts them to signals compatible with a digital computer.
-
Integrated CMOS Energy Harvesting Converter with Digital Maximum Power Point Tracking for a Portable Thermophotovoltaic Power Generator
Measured converter efficiencies for various power and voltage levels are shown in Fig. 19 for one power-stage MPPT Digital Logic Modulator Power Swiches Digital Pulse Width Analog to Digital Converters Fig. 16.
-
Architectures and circuits for low-voltage energy conversion and applications in renewable energy and power management
7.3 Power Stage MPPT Digital Logic Modulator Power Swiches Digital Pulse Width Analog to Digital Converters .
Indicates content that may require registration and/or purchase.