Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HORIBA Instruments, Inc.
Description: The HE-480R industrial resistivity meter features the high-precision temperature compensation function. Its high-performance temperature compensation makes it ideal for sequential monitoring of ultra-pure water used in manufacturing processes in the semiconductor field, and many other
- Resistivity Range: 0 to 100,000 kohm-cm
- Process Media Temperature: 32 to 212 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Display Type: Digital Display
-
Supplier: HORIBA Instruments, Inc.
Description: The HE-960R-GC(W) is resistivity meter to use glass carbon for its sensor. A glass carbon sensor is not contaminated by metal elution and is chemically resistant to such wet cleaning solutions as hydrofluoric acid and hydrogen peroxide. This is especially effective for
- Resistivity Range: 0 to 100,000 kohm-cm
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
-
Supplier: HORIBA Instruments, Inc.
Description: The HE-960RW-GC(W) is a 2-channel simultaneous-measurement carbon sensor, resistivity meter that can be connected with two sensors. The measurement range is: 0 - 100.0 MΩ・cm. The high performance and high precision is maintained while simultaneously measuring the output of the
- Resistivity Range: 0 to 100,000 kohm-cm
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
-
-
Supplier: Sonel Test
Description: Universal earth tester The Sonel MRU-30 compact earth resistance and soil resistivity meter enables efficient and easy earth resistance measurement. Many measurement methods available in a small casing. The MRU-30 meter is surprisingly versatile in nature. The instrument can be
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Sames North American Corporation
Description: The AP 1000 resistivohmeter is specially designed to quickly and accurately measure the resistivity (in ohm.meter) of the paints & clear coats applied by electrostatics. The resistivity is a quite significant factor The must-have tool for electrostatic paint and clear coat
- Form Factor: Rack-Mounted
-
Supplier: TEGAM, Inc.
Description: Auto-ranging Portable Ground Resistance and Bond Meter 10 MΩ TO 20 KΩ The Model R1L-C is a Ground Resistance Ohmmeter designed to measure grounding system resistance as well as soil resistivity, over ranges from 2Ω to 20 kΩ full scale. These resistance measurements correspond to soil
- Resistivity Range: 0.002 to 600 kohm-cm
- Operating Temperature: -40 to 131 F
- Features and Functionality: Battery Powered
- User Controls: Digital Front Panel, Manual Controls
-
Supplier: Sonel Test
Description: Multifunctional earthing resistance meter With the use of the presented earth resistance and soil resistivity meter Sonel MRU-120 it is possible to carry out earth resistance measurements using 3-pole and 4-wire method, measurements with the use of additional clamps (multiple
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Myron L Company
Description: Definitive Dialysate Testing The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before
- Conductivity / Dissolved Solids Range: 0 to 9,999 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Resistivity Range: 10 to 30,000 kohm-cm
- Resistivity Accuracy: -1 to 1 ±% Full Scale
-
Supplier: Myron L Company
Description: BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by "field proven" electronics, including automatic DC offset
- Resistivity Range: 0 to 20,000 kohm-cm
- Resistivity Accuracy: -1 to 1 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage Output
-
Supplier: Myron L Company
Description: BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by "field proven" electronics, including automatic DC offset
- Resistivity Range: 0 to 20,000 kohm-cm
- Resistivity Accuracy: -1 to 1 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage Output
-
Supplier: Sonel Test
Description: Heavy-duty earthing and soil resistivity meter The Sonel MRU-120HD earth resistance and soil resistivity meter is a robust and functional device characterised by particular resistance to difficult working conditions. It is not afraid of dust or mud and performs
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Kelly Pneumatics, Inc.
Description: The Digital Mass Flow Meter accurately measures and displays mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure and gas pressure, for both Air and Oxygen. Unlike most flowmeters, the Digital Mass Flow Meter has a touch screen interface, offering
- Operating Temperature: 32 to 122 F
- Operating Pressure: 250 psi
- Media Temperature: 32 to 122 F
- Media Temperature Range: 32 to 122 F
-
Supplier: Myron L Company
Description: The DIGITAL DIALYSATE METER is specifically designed to test both acetate and bicarbonate dialysate quality. Measure Conductivity, pH and Temperature to ensure proper mixing during dialysate preparation and as a final check of dialysate quality before hemodialysis treatment. There are
- Conductivity Range: 0 to 9,999 MicroSiemens/cm
- Electrode Accuracy: 1 (+/- % FS)
- Maximum Diameter / Width: 2.7 inch
- Maximum Length: 7.7 inch
-
Supplier: Cole-Parmer
Description: Versatile HQd meters offer a large backlit display with an intuitive user-interface. The meter prompts you through calibration, setup, and measurements. Features include autoranging for conductivity, salinity, and TDS with automatic temperature compensation. Meter can
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
-
Supplier: Cole-Parmer
Description: Versatile HQd meters offer a large backlit display with an intuitive user-interface. The meter prompts you through calibration, setup, and measurements. Features include autoranging for conductivity, salinity, and TDS with automatic temperature compensation. Meter can
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
-
Supplier: SWAN Analytical USA, INC.
Description: The portable AMI INSPECTOR is a complete monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment for quality assurance of online, resistivity process monitors. Features Resistivity
- Resistivity Range: 0.01 to 18.18 kohm-cm
- Resistivity Accuracy: 0.5 ±% Full Scale
- Control Relays: 2
- Process Media Temperature: -22 to 266 F
-
Supplier: Red Lion Controls, Inc.
Description: Universal Digital (pulsed) Inputs 3.5" (1/16 DIN) 18-bit color display with resistive touchscreen and swipe gesture DC powered, AC powered with optional module Choice of programming options Data Access Point; communication choices - Wi-Fi®, RS-485/Modbus and optional Ethernet or RS-232 NEMA
-
Supplier: Red Lion Controls, Inc.
Description: Universal Digital (pulsed) Inputs 4.3" (1/8 DIN) 18-bit color display with resistive touchscreen and swipe gesture DC powered, AC powered with optional module Choice of programming options Data Access Point; communication choices - Wi-Fi®, RS-485/Modbus and optional Ethernet or RS-232 NEMA
-
Data Acquisition Systems and Instruments - Digital Information System Touch Force Meter -- DIGI-7000Supplier: United Testing Systems, Inc.
Description: The United DIGI-7000 Touch Force Meter is a precision data acquisition system designed to provide materials and product test operators with intuitive features during force and stress measurement. These features include:•9 touch-selectable units of measure (Lbf, N, kN, kgf, gf, mV/V, mV, PSI,
- Operating Temperature: 50 to 122 F
- Features: Data Acquisition Instrument / System, Stand Alone
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Bronkhorst USA
Description: IN-PRESS Industrial style Digital Pressure Meters / Controllers The IN-PRESS series digital electronic pressure transducers and controllers for gases and liquids are equipped with a rugged, 'industrial style' (IP65) pc-board housing for use in industrial environments. The
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Conductivity Meter to determine salt content in liquids With the conductivity meter PCE-SM 11 conductivity in non-saturated solutions can be quickly and accurately determined. The Conductivity Meter PCE-SM 11 has a high measuring accuracy thanks to the automatic temperature
- Conductivity Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Features and Functionality: Battery Powered, Temperature Compensation
- Display Type: Digital Display
-
Supplier: Bronkhorst USA
Description: EL-PRESS Digital Electronic Pressure Meters / Controllers The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive pressure sensor for
- Working Pressure Range: 0.02900754 to 928.24128 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: The CDB31 is supplied in a compact case made of ABS and splash proof panels in polycarbonate, allowing them to be used at chemically aggressive environment. The case is ergonomically designed to allow a perfect angle for the user to operate the instrument. Designed with the latest in circuit
- Conductivity / Dissolved Solids Range: 0.01 to 200,000 µS/cm
- Conductivity Accuracy: 0.05 ±% Full Scale
- Resistivity Range: 0.05 kohm-cm
- Resistivity Accuracy: 0.05 ±% Full Scale
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH-287 is a portable, multi-ranging conductivity meter with unsurpassed accuracy and reliability in the field. It also measures resistivity, total dissolved solids and practical salinity, making the CDH-287 the most versatile meter on the market. It comes with a glass,
- Conductivity / Dissolved Solids Range: 0 to 1,999,000 µS/cm
- Conductivity Accuracy: 0.3 ±% Full Scale
- Resistivity Range: 0 to 19,990 kohm-cm
- Resistivity Accuracy: 0.3 ±% Full Scale
-
Supplier: OMEGA Engineering, Inc.
Description: The CDB-387 is a microprocessor-based, benchtop conductivity, resistivity and TDS meter. The unit has a large LCD display and membrane keypad for easy operation. The meter features automatic temperature compensation, programmable temperature coefficient, recorder output and
- Conductivity / Dissolved Solids Range: 0 to 200,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Resistivity Range: 0 to 20,000 kohm-cm
- Resistivity Accuracy: 1 ±% Full Scale
-
Supplier: Burkert Fluid Control Systems
Description: Bürkert’s inductive conductivity meter Type 8228 is designed for usage under harsh conditions in many industrial processes for measuring in concentrated liquids like acids, caustics or salt-solutions over a wide measuring range. Applications like cooling water monitoring (i.e. dilution
- Conductivity / Dissolved Solids Range: 0 to 2,000 µS/cm
- Process Media Temperature: 5 to 212 F
- Operating Temperature: 14 to 140 F
- Electrical Output: Analog Current Output
-
Supplier: Traceable® Products
Description: Turn on, insert probe, read results Fulfill all official lab analysis regulations for CAP, ASTM, NCCLS, CLSI, ACS, CLIA, AOAC, EPA, APHA, AWWA, WEF, USGS, USP, ISO, and Federal/State regulations by using the Bench Conductivity Meter. Simply turn on, insert probe into solution, and read
- Conductivity / Dissolved Solids Range: 0.1 to 20,000 µS/cm
- Conductivity Accuracy: 0.3 ±% Full Scale
- Features and Functionality: Battery Powered, Temperature Compensation
- Display Type: Digital Display
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartorius Portable pH Meters – Can be used anywhere fast, “on-the-spot” measurements are needed in the field. Solid performance at an attractive price. Waterproof Automatic electrode test is run during calibration Automatic temperature compensation Easy-to-understand symbols and clear
- Conductivity / Dissolved Solids Range: 0 to 199,000 µS/cm
- Conductivity Accuracy: 0.5 ±% Full Scale
- Features and Functionality: Battery Powered, Temperature Compensation
- Display Type: Digital Display
-
Supplier: Amprobe Test Tools
Description: Help control the costs and risks of maintaining water quality, distribution and waste. Amprobe makes a full line of meters to test pH, conductivity, TDS, salinity, mV, and dissolved oxygen.
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -1,999 to 1,999 millivolts
- Conductivity / Dissolved Solids Range: 0 to 1,999 µS/cm
-
Supplier: Kett US
Description: This device allows the user to maintain correct moisture content when drying paddy rice in a circulator. Set the moisture control to the desired moisture content and turn the selector switch to the automatic mode. Using electrical resistance, individual kernels are captured in the sensor and
- Moisture Content Range: 11 to 30 %
- Moisture Content Accuracy: 0.5 ±%
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PHD 1 Water Analysis Meter Includes a pH electrode and a conductivity electrode
- pH Range: 0 to 14 pH
- Accuracy: 0.02 ±pH
- Operating Temperature: 32 to 122 F
- Conductivity / Dissolved Solids Range: 0 to 200 µS/cm
-
Supplier: Hanna Instruments, Inc.
Description: No Description Provided
- Conductivity / Dissolved Solids Range: 0 to 500,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Features and Functionality: Battery Powered, Temperature Compensation
-
Supplier: Hanna Instruments, Inc.
Description: No Description Provided
- Conductivity / Dissolved Solids Range: 0 to 400,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Resistivity Range: 0 to 1,000 kohm-cm
- Resistivity Accuracy: 2 ±% Full Scale
Find Suppliers by Category Top
Featured Products Top
-
S. Himmelstein and Company has launched the MCRT® 84800V and 85800V Series Ultra-Precise Bearingless Digital Mechanical Power Meters. They are built for real-world accuracy, speed, and reliability in demanding industrial applications. The key new feature is simultaneous output of (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
The Myron L Company is pleased to announce the release of the latest product in our line of instrumentation for hemodialysis. The D-6 Digital Dialysate Meter™ offers exceptional accuracy (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
The Myron L Company is pleased to announce the release of the latest product in our line of instrumentation for hemodialysis. The D-6 Digital Dialysate Meter offers exceptional accuracy and performance for testing both dialysate and water treatment control parameters in hemodialysis clinics (read more)
Browse Conductivity Electrodes Datasheets for Myron L Company -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Load Cells Datasheets for RDP Electrosense
Conduct Research Top
-
Power Characteristic Listings by Country
Enclosures (Indoor quietized and Outdoor) Digital Meters, RS232 and Data Logging, etc. Rotary Design Considerations Starting Surge of motors in the load, Large SCR loads, power factor and resistive loads, Operating Noise Level.
-
Cloud-Based Apps Transforming Grain Storage
. Another common device to provide convenience is. a control console or digital panel meter. These devices can be installed for walk-up or drive-up access, indoors or outdoors. For example, a driver delivering grain. should check the bin level before they start filling it. The. driver can confirm the entire
More Information Top
-
soil resistivity meter,China soil resistivity meter Manufacturers, Suppliers - ECOL
3 1/2 Digital resistivity meter VC480C+ .
-
Manual of the Technical temperature measurement
The measurement of the specimen resistance RS is carried out with a 5-stelligen digital resistance meter (ohmmeter), for the there is a calibrating note of an accredited calibrating-laboratory also.
-
water meter - offers from water meter manufacturers, suppliers, exporters & wholesalers
CE approval digital resistivity meter for water Online Conductivity/Resistivity/TDS controller C270 is a panel ...
-
Integrated approach to investigation of occurrence and quality of groundwater in Ogbomoso North, Southwestern Nigeria
The ABEM SAS1000 Digital Resistivity meter was used for resistance measure- ments, which was later processed.
-
Development and Characterization of Smart Cement for Real Time Monitoring of Ultra Deepwater Oil Well Cementing Applications
The conductivity measuring range was from 0.1vailable conductivity probe was used to measure 10,000 ⍀.m to 0.1 ⍀.m. Digital resistivity meter : This is used in the Petroleum industry to measure resistivity.
-
Groundwater abstraction through river-bed collector well: a case study based on geophysical and hydrological investigation
For geo-electrical soundings, the D.C. digital resis- tivity meter was used and the soundings conducted using Schlumberger configuration of electrodes with a maximum spread of 300 metres.
-
Production of nanocrystal layers in monocrystal silicon in the beam-type plasma of a high-voltage discharge
The measurements were performed with an SZhM- 26002 digital resistivity meter accurate to 0.005 Ω·cm.
-
Three-Dimensional Resistivity Inversion Technique Using Surface Pole-Pole Array Data
A total of 1,835 data was observed using OYO’s McOHM-21 fully automated digital resistivity meter .
-
Multimeters / 24
The McOHM Profiler-4 is a multi-channel digital resistivity meter .
-
Multimeters / 32
The McOHM Profiler-4 is a multi-channel digital resistivity meter .
Indicates content that may require registration and/or purchase.